-
Supplier: Allied Electronics, Inc.
Description: SWITCH, STAINLESS STEEL, PUSH BUTTON, LOW PROFILE, DPDT MOMENTARY
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, STAINLESS STEEL, PUSH BUTTON, LOW PROFILE, DPCO MOMENTARY, GREEN RING
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, STAINLESS STEEL, PUSH BUTTON, LOW PROFILE, DPCO MOMENTARY, RED RING
-
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, STAINLESS STEEL, PUSH BUTTON, LOW PROFILE, DPCO MOMENTARY, BLUE DOT
-
Supplier: C&K Components
Description: Features/Benefits Low profile Cost efficient J or G terminations IP 67 Typical Applications Smart meters Home appliances Consumer electronics
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 32 volts
- Features: Dustproof, Tape and Reel Packaging, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
-
Supplier: APEM Components, Inc.
Description: This microminiature tact switch is ultra low profile and has a long life with a rating of up to 200,000 cycles. The ATM series is a surface mountable, RoHS compliant tact switch. Terminals are insert molded and silver plated for high reliability.
-
Supplier: ConnTrol International, Inc.
Description: Sealed Dual Switch without cord, without strain relief
- Function: Momentary Contact
- Pedals: Two
-
Supplier: ConnTrol International, Inc.
Description: Sealed Single Switch with cord set and strain relief
- Function: Momentary Contact
- Pedals: One
-
Supplier: NKK Switches
Description: Low Profile Illuminated Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; Single and Bicolor LED Illumination; Sculptured, Beveled and Flat Cap Options; Alternating Legend Options; UL, cULus Wide selection of illumination effects is achieved with
- Maximum Current: 5 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Features: Illuminated Switch, Other
-
Supplier: C&K Components
Description: FEATURES AND BENEFITS Double action 3.7 x 3.0 mm footprint Distinctive tactile feeling between the first and second actuation TYPICAL APPLICATIONS Personal healthcare monitoring system Action camera Wearable electronics
- Maximum Current: 0.05 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Configuration: Normally Open (NO)
-
Supplier: NKK Switches
Description: Low Profile Pushbutton Switches 5A Power Level & 0.4VA Logic Level; Snap-in and PCB Mount; LED Illumination; Square and Rectangular Cap Options; Full Face and Spot Illumination, UL, CSA, cULus Bright LEDs in red, amber or green; super bright LEDs in white, green or blue; or
- Maximum Current: 5 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Switching Mechanism: DPDT
-
Supplier: OTTO Controls
Description: LP9 series is constructed to meet IP68S watertight seal. Expect 25,000 operations at full rated load of 5 amps resistive or 3 amps inductive; 500,000 operations at 500mA/200mA resistive. These momentary snap-action double break switches are available in standard and low operate
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 1,000 volts
- Features: Dome Switch, Illuminated Switch, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
-
Supplier: OTTO Controls
Description: available in standard and low operating force double break snap-action models. All are momentary action. Special contact variations are available. High contact pressure and unique contact design provide low contact resistance for logic level switching capability as well as full
- Maximum Current: 5 amps
- Maximum AC Voltage: 1,000 volts
- Features: Dome Switch, Dustproof, Weather Resistant / Waterproof
- Pushbutton Material: Metal, Thermoplastic / Plastic
-
Supplier: OTTO Controls
Description: The P9 dome switches feature a contoured dome-style pushbutton with similar size and characteristics as the P7-D series. There are two button versions, flush and raised button profile, and two bezel versions, standard and small. The P9 comes with a threaded case for hex nut mounting or
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 1,050 volts
- Features: Dome Switch, Dustproof, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Low Profile Pushbutton Switches for Harsh Environments Momentary Action
- Maximum Current: 2 amps
-
Supplier: Daburn Electronics & Cable
Description: Bw): 1% P-P max. Temperature Coefficient (at FL): 0.5%/°C max. Short Circuit Protection: Momentary GENERAL Efficiency: 55-65% Isolation Voltage: 1500 Vrms min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage
- DC Input Voltage: 5 to 12 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.12 to 0.36 amps
- DC Output Power: 1.8000000000000032 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH PUSH LOW PROFILE
- Maximum Current: 0.01 amps
- Maximum AC Voltage: 12 volts
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
-
Supplier: C&K Components
Description: Features/Benefits Low profile – 1,5 mm Momentary, normally closed contact Thermoformed tape & reel RoHS compliant and compatible Typical Applications Automotive Position sensing switch Edge card reset switch Smart card presence switch detector DSL and fiber optic networks
- Maximum Current Rating: 0.05 amps
- Maximum DC Voltage Rating: 32 volts
- Electrical Life (Minimum): 50,000 (#)
- Operating Temperature: -40 to 85 C
-
Description: LOW PROFILE TACTILE/ILLUMINATED/
- Maximum Current: 0.05 amps
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
-
Supplier: Acme Chip Technology Co., Limited
Description: ILLUMINATED LOW PROFILE PROCESS
- Maximum Current: 0.13 amps
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
-
Supplier: C&K Components
Description: Features/Benefits RoHS compliant and meets all requirements of RoHS directive 2002/95EC Positive detent Low profile IR reflow to 260º solder profile Surface and thru hole mounting Maintained and momentary functions SPDT, SP3T models Typical Applications Telecommunication
- Maximum Current: 0.3 amps
- Maximum DC Voltage: 4 volts
- Operating Temperature: 14 to 140 F
- Features: Other
-
Description: LOW PROFILE PUSHBUTTON/ILLUMINAT
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Switching Mechanism: DPDT
- Switch Function: Momentary Contact
-
Supplier: TE Connectivity
Description: Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Operation/Application For Use With : T1 3/4 midget flanged base lamps., Lens Model 64E(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue,
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 24 volts
- Features: Illuminated Switch
-
Supplier: DigiKey
Description: LOW PROFILE PUSHBUTTON
- Maximum Current: 5 amps
- Switching Mechanism: DPDT
- Features: Illuminated Switch
- Switch Function: Momentary Contact
-
Supplier: RS Components, Ltd.
Description: Brass Chrome Plated Low Profile Vandal R
- Switch Function: Momentary Contact
- Features: Other, RoHS
- Switching Mechanism: SPST
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. The low-profile AT8666RSP quick-mount desk stand base with user-programmable switch offers three settings: press on/press off, momentary on, and momentary off. The sturdy metal base is equipped with a 3-pin XLRF-type in, and an XLRM-type output
-
Supplier: SCHURTER Inc
Description: Description Design 4.2x3.2 mm SMT mounting tactile Unique Selling Proposition Microminiature size 4.2x3.2 mm Low profile 2.5mm height High number of cycles Reliable tactile feedback
- Maximum Current: 0.00001 to 0.05 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Momentary Contact
- Features: Other, RoHS
-
Supplier: RAFI GmbH & Co. KG
Description: appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards. These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential. All
- Mechanical Life: 650,000 cycles
- Maximum Current Rating: 4 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
-
Supplier: APEM Components, Inc.
Description: a strong electrical ground to the bushing and gold plated - solid silver alloy rivet contacts for reliable performance. Available with both solder lug and pc terminals, all models feature a 15/32” mounting bushing and a low profile body; perfect when space behind-the-panel is limited.
-
Supplier: Linemaster Switch Corporation
Description: Low profile to aide in elimination of fatigue A nonskid base pad Wired normally open, no ground
- Maximum Current: 3 to 5 amps
- Maximum AC Voltage: 125 volts
- Function: Momentary Contact
- Configuration: Normally Open (NO)
-
Supplier: ITW Switches USA
Description: 10 AMP VANDAL RESISTANT PUSHBUTTON SWITCHES This rugged panel sealed switch is designed to withstand impacts of significant force. Using Series 16 and 26 Butterfly® snap action switches loads of up to 10.1 amps can be switched. The low profile makes it difficult to pry
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 28 volts
- Features: CSA Certified, RoHS, UL listed, Vandal Proof
-
Supplier: Tripp Lite by Eaton
Description: OFF settings Six front panel LEDs display AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status 4 configuration dip-switches support wet/gel battery charging profiles, charger enable/disable capability, selectable 75/85/95/105V AC
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Visual Sound, Inc.
Description: Crown International, Inc. Crown's PCC Series Phase Coherent Cardioid microphones are unidirectional boundary microphones that offer exceptional acoustic performance in handsome, low-profile enclosures. The PCC-160 is the industry-standard stage floor microphone, while the other models
-
Supplier: RAFI GmbH & Co. KG
Description: appreciate RAFIX 30 FS+ as the low-profile alternative with high design standards. These components are just as versatile as all other RAFIX control component series. However, they are predominantly used in automation technology, where human-machine communication is essential. All
- Maximum Current: 4 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 250 volts
- Features: Dustproof, Illuminated Switch, Other, RoHS, UL listed, Weather Resistant / Waterproof
-
Supplier: Daburn Electronics & Cable
Description: Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction. INPUT Voltage Range: ±10% Input Filter: Internal capacitor OUTPUT Voltage Accuracy: ±5% max Line Regulation at
- DC Input Voltage: 3.3 to 24 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.067 to 0.2 amps
- DC Output Power: 0.5 to 1 watts
Find Suppliers by Category Top
Featured Products Top
-
- Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
- Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
- Rubber seal construction prevents contact contamination and al...
Browse Touch Switches and Tactile Switches Datasheets for NKK Switches -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio -
Warranty Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. Built to last, these (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
Part of the economical Valstat Series, the Model J(C) Series is a low profile thermal control with a fold-over case design and snap action, quick break/quick make switching action. The bimetallic element carries the circuit current for maximum sensitivity under short circuit conditions. Available with same or opposite end terminations. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Acopian Introduces Low Profile AC-DC Power Supply, Up to 900 W Single DC Outputs from 5VDC to 125VDC Wide-Adjustment DC Outputs from 0-5VDC to 0-125VDC Acopian Power Supplies (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
innovative all-plastic, low-profile connector is tailored for compact servomotors with metal housings, offering a hybrid solution that consolidates power, ground, and signal lines into a singular, space-efficient housing. With an IP67 rating, the JN13 ensures waterproof integrity when mated (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf (wire diameter 0.65–0.8 mm) with minimal dust and low cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
FCL Components FTR-B3/FTR-B4/FTR-C1 signal relays are specialized for highly reliable automotive signal switching. They can operate at 1mA 400VDC and offer a guarantee of 1mA 500VDC switching (maximum switching power 0.4W). The lineup includes the small, low profile FTR-B3; the small, slim FTR (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
More Information Top
-
ProtoXGamingGlove — A robust alternative for conventional input devices
These are great, low - profile momentary switches .
-
Miniature slide switches from C&K
Including the AYZ, JS, JSM and PCM Series devices, the ultra- low profile slide switches are suitable for momentary or momentary and latched operation.
-
TPA3101D2 Rev.A Audio Power Amplifier Evaluation
Module With LC Filter
Switch , momentary , SMD, low profile .
-
Low Profile Snap-Acting Key Switches from C&K
The momentary action, normally open K5A2 key switches are even lower profile , measuring just 8.2 x 8 x 4.5mm.
-
CTS To Showcase New Electronic Components At electronica 2012
291 Series optical encoder offers 12mm low profile package which is one of the smallest available in the market, 3 million life cycles with no detent or 1 million cycles with detents, optional long life momentary switch , 6 and 8 PPR resolution…
-
Study program for constant current capacitor charging method
See brochures No. B-1002 High Current Switches , B-1004 Single Pole Vacuum Contactors, B-1005 Three Phase Vacuum Contactors and Cir- cuit Breakers, B-1006 Low Profile Vacuum Contactors and Cir- cuit Breakers, B-1007 HV Grounding Relays, and B-100B .... High momentary and continuous current ratings are a natural result of large radiuses used to minimize corona.
-
Sell metal dome --oblong
Applications requiring a low profile switch on an overly populated circuit board are a perfect fit with our O-Series metal domes. .... The O-Series metal domes can be used anywhere a momentary switch with tactile feedback is required…
-
Page 9. Semiconductor parts with 112 in root number
Sealed Momentary Pushbutton Switches . .... Low - profile Tact Switch .
-
Design and evaluation of decision aids for control of high-speed trains : experiments and model
Preview of switches-A switch within the preview range is marked by an "X" at the corresponding location on the track profile (the side view). .... In addition to the above previewed information, the momentary full-service stopping distance (the red diamond) is .... Further, a trip-leg overview display is provided in the area under the lower left of the…
-
Tips for Selecting or Designing a Membrane Switch - Nasa Tech Briefs :: NASA Tech Briefs
A membrane switch is a multi-layered momentary switch consisting of a graphic overlay, top circuit and bottom circuit. .... Membrane switches are durable and have a low profile , which allows for space-saving designs and adaptability to each project.
Indicates content that may require registration and/or purchase.