Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ECA Medical Instruments
Description: ECA specializes in providing precision torque limiting wrenches for applications requiring strength, accuracy and affordability. As the acknowledged standard for surgical implant lead attachment, the ECA Low Torque series of wrenches have proven their reliability
-
Supplier: Transcat, Inc.
Description: Product Highlights Drive connector square (male): 1 inch Drive connector square (male) nominal size: 25 mm Range of work / measurement N.m (min/max): 750-2000 N Controlled screw tightening in the range 750-2000 N-m For use in almost all industrial manufacturing areas Features:
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: zone adjustable 1% to 10% indicates when the desired torque limit is approaching. – Yellow light indicates the low end of the zone – Green light and buzzer sounds when the target is reached – Red Light with intermittent buzzer indicates over-torqued One button target torque
- Torque: 10 to 100 In-lbs
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: transfers maximum torques Extremely low wear attributable to reduced forces in the lever mechanism Forged lever chain from our own quality forge Maximum precision even when subjected to extreme continuous use Long life cycles and tool lives Easy operation - fast and safe torque
- Torque: 4,601.76991150442 to 8,849.55752212389 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the range 1 - 10 N·m Ideal for assembly work where controlled tightening with low torque values is required (e.g. electronic hardware sector, precision mechanics etc.) Adjustable torque wrench - with scale 1/4" square
- Torque: 8.84955752212389 to 44.2477876106195 In-lbs
- Features: Torque Wrench
-
Supplier: Advanced Torque Products, LLC
Description: REACTION POST FOR TORQUE DRIVERS OPTIONAL ROTARY ACTUATOR FOR TORQUE WATCHES. FAST and SIMPLE OPERATION Simply insert the Torque Wrench to be tested into the appropriate Torque Transducer receptacle. Bring the reac-tion post to the center of the torque wrench
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Transducer Techniques, LLC
Description: SWS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250, 600, 1,000 ft-lb Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are
- Maximum Torque: 10 to 1,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Mountz, Inc.
Description: torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key
- Drive Size: 0.25 inch
- Length: 8.875 inch
- Weight: 8.875 lbs
- Torque: 44.4 to 220.8 In-lbs
-
Supplier: Mountz, Inc.
Description: torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key
- Drive Size: 0.375 inch
- Length: 11.875 inch
- Weight: 11.875 lbs
- Torque: 88.8 to 442.8 In-lbs
-
Supplier: Mountz, Inc.
Description: torque analyzer. Requires Torque Adjusting Key (sold separately). Crafted with strong steel shaft with high corrosion resistance. Lightly knurled non-slip grip. 48 tooth ratchet. Positive click can be heard and felt when torque is reached. The IPT Torque Adjusting Set Key
- Drive Size: 0.375 inch
- Length: 14.75 inch
- Weight: 14.75 lbs
- Torque: 177.6 to 885.6 In-lbs
-
Supplier: Mountz, Inc.
Description: variety of industrial bolting applications. The torque wrench features a ratcheting head style and is built with high quality materials. The tool offers the lowest repair frequency and a low cost to repair. Ideal for manufacturing applications. The preferred and certified ranges
- Drive Size: 1 inch
- Length: 58.25 inch
- Weight: 58.25 lbs
- Torque: 2,053.2 to 10,627.2 In-lbs
-
Supplier: Bluetools
Description: The CLASSIC Series Dual Scale Dial Type Torque Wrench 3002LDIN provides readings in English and Newton Meters. The 3002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 3002LDIN offers
- Features: Torque Wrench
-
Supplier: Bluetools
Description: The CLASSIC Series Dual Scale Dial Type Torque Wrench 1502LDIN provides readings in English and Newton Meters. The 1502LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 1502LDIN offers
- Features: Torque Wrench
-
Supplier: Bluetools
Description: The CLASSIC Series Dual Scale Dial Type Torque Wrench 301LDIN provides readings in English and Newton Meters. The 301LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 301LDIN offers
- Features: Torque Wrench
-
Supplier: Bluetools
Description: The CLASSIC Series Single Scale Dial Type Torque Wrench, 1753LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1753LDFNSS model of the CDI torque wrench has a
- Features: Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wrenches and in 'track' mode will continuously monitor
- Torque Measurement Range: 88.4955752212389 to 8,849.55752212389 In-lbs
- Torque Accuracy: 1 ±% Full Scale
- Display Type: Digital Readout
- Programmability: Front Panel
-
Supplier: Norbar Torque Tools, Inc.
Description: As some customers require more flexibility than the basic TruCheck model, the 'Plus' adds a comprehensive range of features. With three modes of operation the TruCheck Plus is suitable for click wrenches, dial and electronic wenches and in 'track' mode will continuously monitor the
- Torque Measurement Range: 88.4955752212389 to 3,097.34513274336 In-lbs
- Torque Accuracy: 1 ±% Full Scale
- Display Type: Digital Readout
- Programmability: Front Panel
-
Supplier: Littelfuse, Inc.
Description: As well as the traditional bar spring and indicator clamping system to support the full range of semiconductor devices, we also have a range of low cost, high quality bar clamps to complement the range of Littelfuse high power semiconductor capsules. This range of
-
Supplier: Jergens, Inc.
Description: rotating objects. The hoist rings are low-profile and have a unique bolt retention design. The oversized forged ring, and single-piece forging, easily adapt to larger hoist hooks. Their relatively light weight makes them easier to handle than similar hoist rings. These hoist rings can be used
- Maximum Load Capacity: 3.362625 tons
- Weight: 4.41 lbs
- Finish: Black Oxide
- Metric: M24
Find Suppliers by Category Top
Featured Products Top
-
The MCRT® 88700V Series of Dual Range Digital Torque Transducers will accurately measure low running and high load torque without the cost and inconvenience of swapping two or more conventional torque sensors. Another important application is measuring torque when (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Series P2200 datasheet Extremely Low Torque Potentiometer Novotechnik, U.S. announces (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
MCRT®79800V Ultra Precise, Dual Range, torque sensors accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the (read more)
Browse Datasheets for S. Himmelstein & Company -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. Key Highlights Torque ranges: 5–50 N·m (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
TML TORQUE MOTORS The TML torque motor is a low weight and low cost version of the famous TMB motor. This motor range is perfectly suited for applications that require the dynamic performance level of a direct drive torque motor while being less demanding in continuous torque. The (read more)
Browse Brushless Motors Datasheets for ETEL S.A. -
turning power to meet the specific needs of linemen. To ensure longer tool life, each dual wrench uses the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening (read more)
Browse Wrenches Datasheets for Lowell Corporation
Conduct Research Top
-
Getting the Best Out of Your Torque Tester - Part Two (.pdf)
In an ideal world every torque device would have a range from zero to infinity. In the real world there are many reasons why torque wrenches and screwdrivers have a limited capacity. The ability of the spring to work in a linear way is one limit. The weight of the wrench at low torques is another
More Information Top
-
Testing Time For Torque Screwdrivers
Norbar TruCheck Screwdriver Testers are also ideal for testing Norbar's own newly launched TruTorque range and low capacity torque wrenches .
-
$3000-$3500 Hydraulics - Grainger Industrial Supply
• Hydraulic Torque Wrench , Hexagon, Low Profile, Hex Size Range (In.) 1-1/8 to 2-3/8, Hex Size Range (mm) 30 to 60, Max.
-
Shopping In Mechanics Tools - Big Bruin
• Power ower Team TWLC15 Low Clearance Torque Wrench , 2 9/16-4 5/8" Hex Range .
-
Shopping In Mechanics Tools - Big Bruin
• Power ower Team TWLC15 Low Clearance Torque Wrench , 2 9/16-4 5/8" Hex Range .
-
Shopping In Mechanics Tools - Big Bruin
• Power ower Team TWLC2 Low Clearance Torque Wrench , 1 1/4-2 3/8" Hex Range .
-
Shopping In Mechanics Tools - Big Bruin
• Power ower Team TWLC2 Low Clearance Torque Wrench , 1 1/4-2 3/8" Hex Range .
-
RADIOACTIVE MATERIAL PACKAGING TORQUE REQUIREMENTS COMPLIANCE
…a 2% or 1% accuracy wrench for the 100 ft-lb torque value would yield torques within the specified torque range; however, the range of the 2% wrench is very close to the upper and lower values of the specified torque range .
-
Back to Basics: Assessing Failure
If the torque wrench only failed calibration in the highest range in the counter-clockwise direction but is used only in the lowest range in the clockwise direction, there is no harm to previously produced products.
Indicates content that may require registration and/or purchase.