-
Supplier: GE Power Conversion
Description: Meets offshore wind requirements GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our medium-speed permanent magnet generators can be integrated into one or two-stage gearboxes and, through
- Output Power: 2,500 to 12,499.999999999962 kwatts
- Output Voltage: 690 to 14,400 volts
-
Supplier: Central Marine Diesel
Description: economy and longer service life then the competition. This unit features a critical-type exhaust silencer, brushless generator head (maintenance-free!), electric start, full pressure lubrication, heavy-duty dual element air cleaner, oil cooler, steel skid base w/ vibration isolators
- Wattage: 10,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: GE Power Conversion
Description: performance, and flexible design facilitates new technology improvements. Availability: Simplified, Permanent Magnet rotor design reduces maintenance and increases generator availability. Comfort: Patented low-cogging torque system reduces noise and vibration. Flexibility: Can be
- Output Power: 2,500 to 12,499.999999999962 kwatts
- Output Voltage: 690 to 14,400 volts
- Drive Type: Direct Driven
-
-
Supplier: GE Power Conversion
Description: speed operation. Our Doubly Fed Induction Generators are ATEX compliant and suitable for hazardous areas. Features & Benefits: Compact design for optimized wind turbine nacelle size Smooth startup: Low starting for direct on-line motors High torque density: Small power converter
- Output Power: 2,500 to 10,000 kwatts
- Output Voltage: 690 to 15,000 volts
- Drive Type: Direct Driven
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 230 mV Pulse Amplitude 20 ps to 25 ps Transition Time Adjustable Delay Low Jitter of 2.1 ps RMS Long duration of 4 us Applications High-Speed Pulse Testing TDR and TDT Measurements EMP, EMI, and EMC Testing The Picosecond Advantage: The Model TD1107C Tunnel Diode Pulse
- Pulse Duration: 4 µs
- Amplitude: 0.23 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine inlet – Lube oil temperature at
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: pressure at engine inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine inlet – Lube
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine inlet – Lube oil temperature at
- Volt-Ampere: 1,640,000 to 1,830,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet – Fresh water pressure at engine inlet below danger level –
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: VACUUBRAND, Inc.
Description: of these pumps automatically adjust the vacuum level to optimize the process conditions by continuously varying the motor speed. The NT VARIO design includes the NT VARIO pump and the CVC 3000 vacuum controller with external gauge head. The demand-responsive motor speed control
- Ultimate Operating Vacuum: 0.225085147341922 torr
- Pumping Speed: 1.9404 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: NT VARIO versions of these pumps combine the NT model pump with the CVC 3000 controller and external gauge head. The application-responsive motor-speed control on VARIO models further extends the already long lifetimes of VACUUBRAND diaphragms and valves.
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 3.3516 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: KNF Neuberger, Inc.
Description: Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control Exceptionally quiet Benefits Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: Terra Universal, Inc.
Description: Low price vacuum pumps for filtration, drying and degassing Standard and chemically resistant models Extremely low noise and vibration with twin head design Plug and play wide-range power adaptor These compact new models are comprised of a small twin head diaphragm pump
- Ultimate Operating Vacuum: 45.0170294683844 torr
- Pumping Speed: 0.353107344632768 CFM
- Features: AC Single Phase
- Application: Analytical / Scientific, General Purpose / Industrial
-
Description: interlace-scanned 776(H) x 512(V) CID array with 12 x 13.7 micron (4:3 aspect) pixels in a compact remote head connected to Camera Control Unit via flexible cable supplied to length. Versatile camera head-mounting feature simplifies installation in small spaces, and the standard “C”
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.000005381955 Lux
- Vertical Resolution: 512 lines
-
Supplier: Charles Ross & Son Company
Description: horsepower. Standard Features: Table or bench top mount design Driven by an explosion proof (Class 1, Group D), 230/460 V, 3 Ph, 60 Hz, 10:1 speed range, inverter duty motor Low maintenance V-belt drive system Stainless Steel type 316 wetted parts Explosion proof safety limit switches
- Capacity: 0.04010416388165528 to 0.6684027313609214 cubic feet
- Motor Speed: 6,900 to 10,000 rpm
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: ValueTronics International, Inc.
Description: available: standard low-current and ultra low-current. Maximum Number of Instrument Ports SMU Ports in Test head (Eight SMUs + one GNDU): Two ports for low-current measurement (Non-Kelvin) Four ports (Kelvin) Two ports (Non-Kelvin) One port for GNDU (Kelvin) Auxiliary
-
Supplier: Gulfstream Aerospace
Description: oxygenate the blood, which reduces fatigue and ensures that upon arrival, passengers are more refreshed and alert. The G650 Connectivity Business Accelerated Traveling at near the speed of sound is one way to increase the pace of business. High-speed connectivity is another. The
-
Supplier: ValueTronics International, Inc.
Description: signals. The IFR 6200A Microwave Test Set combines several instruments in one small and portable package. The Aeroflex 6200A includes the following instruments: Synthesized Sweep Generator Rapid Sweeps with Synthesizer Precision Up to +11 dBm levelled power Low harmonics and spurious
- Frequency Range: 20,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
Si5360 clock generators for high-speed networking, data center and communications equipment complement Skyworks’ Si5391/5341/5332 clock generators delivering higher levels of jitter performance with a greater number of clock outputs. (read more)
Browse Resonators Datasheets for Skyworks Solutions, Inc. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
. Applicable Equipment & Basic Generator Operating Parameters Our carbon brush sets are customized to match large hydrogen-cooled turbine generators. The matched generator is a classic power generation unit widely used in power plants, running under high speed, high current and hydrogen (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
modes, speed adjustment, scheduling and status monitoring. High Flow Performance – Models provide maximum flow rates up to 9,774 GPH and maximum head up to 56 ft, depending on (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
High-speed step frequency sweep operation Low phase noise and low spurious performance SCPI remote control via USB (read more)
Browse Signal Generators Datasheets for Corech Microwave -
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
WORKHOLDING & POSITIONING Fairlane Products’ workholding and positioning components allow for faster speeds and feeds within the manufacturing process. Their modular and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
The National Clean Energy Fund of India
Technological needs in the SHP sector include technology for direct drive low- speed generators for low - head sources, technology for submersible turbo-genera- tors and technology for variable-speed operation.
-
Potentials of small hydro power in South Africa: The current status and investment opportunities
These innovations include the new designs includes, the use of new composite materials for low head turbines, high- speed generators , operation of variable speed pumps, submersible technologies, new types of computer- based digital controllers for remote diagnostic and automatic monitoring, and web…
-
The commercial and educational benefits of variable-speed drive testing facilities
(iii) evaluation of variable- speed generators for wind turbine and low - head hydro systems; .
-
Induction-generator-based system providing regulated voltage with constant frequency
The proposed strategy is intended to be applied in generation systems whose primary energy source produces a narrow range of variation at the generator shaft speed , such as low - head micro- hydroelectric plants and fuel-engine-driven generation systems.
-
America's Energy Supply
There are on the lower courses of our streams some hydraulic powers, which are relatively small due to their low heads, and which cannot be economically developed by the synchronous generator , due to the low head and correspondingly low speed .
-
Investigation of rotor-current distributions in brushless doubly-fed machines
Also, in many areas of generation, such as low - head hydro and wind turbines, variable speed generators (VSG) appear to offer significant advantages in energy capture and the capability to match changingsources and loads.
-
Handbook of Energy Engineering Calculations > FLUID TRANSFER ENGINEERING
Consequently, the feedwater pump will be running at a lower speed and lower total dynamic head to keep the steam generator pressure identical to that of the base case.
-
Ocean Wave Energy
The main aspects to be tested at this site were those which can not be success- fully modelled in the laboratory, like the low head hydro turbines controlled by variable speed Permanent Magnet Generators , and the hydraulic response of the platform with…
-
Handbook of Mechanical Engineering Calculations, Second Edition > Special Pump Applications: EVALUATING USE OF WATER-JET CONDENSATE PUMPS TO REPLACE POWER-PLAN...
Consequently, the feedwater pump will be running at a lower speed and lower total dynamic head to keep the steam generator pressure identical to that of the base case.
-
http://vbn.aau.dk/files/75674382/Predictability_and_Variability_of_Wave_and_Wind.pdf
The PTO system consists of several variable- speed low - head hydro turbines directly coupled to permanent magnet generators .
Indicates content that may require registration and/or purchase.