Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Determination of Reference Value TR of Low Temperatures of Elastomers
-
Supplier: Accuris
Description: Low Temperature Brittleness of Elastomers
-
Supplier: SAE International
Description: This specification covers high temperature, compression set, and fluid resistant fluorocarbon elastomer sheets, strips, molded parts, and extruded shapes for aeronautical and aerospace applications. This material differs from other fluorocarbon elastomers because of its improved
-
-
Supplier: Accuris
Description: Rubber, Fluorocarbon Elastomer, Improved Performance at Low Temperatures
-
Supplier: Accuris
Description: RUBBER, FLUOROCARBON ELASTOMER, IMPROVED PERFORMANCE AT LOW TEMPERATURES
-
Supplier: SAE International
Description: This specification covers high temperature, compression set, and fluid resistant fluorocarbon elastomer sheets, strips, molded parts, and extruded shapes for aeronautical and aerospace applications. This material differs from other fluorocarbon elastomers because of its improved
-
Standards and Technical Documents - DESIGNING WITH ELASTOMERS FOR USE AT LOW TEMPERATURES -- AIR1387Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Toray Industries (America), Inc.
Description: Hytrel® is a high performance engineering elastomer which possesses the combined properties of rubber and engineering thermoplastics. Hytrel® offers many unique characteristics, such as excellent strength, heat resistance, low temperature properties, chemical resistance and its
- Features: Elastomer / Rubber
- Form / Shape: Gel
- Resins and Compounds: Molding Resin
- Chemical System: PET / PBT
-
Supplier: Cri-Tech, Inc.
Description: High fluorine tetrapolymers formulated for low temperature flexibility. HFLT compounds are excellent choices for fuel applications, including methanol-containing fuels, where low temperature flexibility is also essential. The LT compounds are designed for low
- Tensile Strength (Break): 3,156 psi
- Tensile Modulus: 2.683 ksi
- Elongation: 260 %
- Features: Elastomer / Rubber, Other
-
Supplier: MCG - Performance Polymers Division
Description: MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for
- Industry: Automotive
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin, Molding Resin
- Type / Grade: Thermoplastic / TPE
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Elastomer for encapsulating applications Properties Viscosity 7500 Hardness Sha 55 Description Bluesil V-1010 is a medium strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as a low viscosity, very flowable material for use as
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 400 psi
- Elongation: 105 %
- Features: Elastomer / Rubber
-
Supplier: Performance Polymers Group
Description: bags. ChronoPrene can be processed at low temperatures, resulting in excellent surface smoothness and superior elasticity. ChronoPrene exhibits high abrasion resistance, durability and UV stability and is available in hardnesses ranging from 5 Shore A to 75 Shore A.
- Tensile Strength (Break): 50 to 1,400 psi
- Elongation: 250 to 1,950 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: M710 Perlast® ICE delivers a unique combination of properties from an elastomer material. It offers the thermal and chemical resistance superiority associated with FFKM, but with the additional benefit of low temperature capabilities. The low temperature properties
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals Inc.'s plastics and synthetic rubber manufacturing technology and expertise has yielded Milastomer™, a Thermoplastic Olefinic Elastomer. There are various grades of the thermoplastic olefinic elastomer available, ranging from soft grades like vulcanized rubber to semi
- Type: Thermoplastic
-
Description: Damping potential Non flammable Environment-friendly Recyclable Bigger temperature frame Maintenance free Fluid Elastomer Technology Steel Works Rolling Mills Overhead Cranes Heavy Duty Engineering Materials Handling Equipment The Fluid Elastomer Technology, which is applied in
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Low Temperature Flexibility Sunlight Resistant (720 hours) Uses Cable Jacketing Wire Types SEOW SEW SJEOW SJEW STEOW STEW
- Tensile Strength (Break): 2,100 psi
- Features: Elastomer / Rubber, Flame Retardant (e.g. UL 94 Rated)
- Form / Shape: Pellets
- Type / Grade: Thermoplastic / TPE
-
Supplier: Bluestar Silicones USA Corp.
Description: SILBIONE® RTV 4528 A/B is a biocompatible elastomer for orthopaedic devices Properties Viscosity 4000 Description SILBIONE® RTV 4528 A/B is a two component silicone elastomer which cures at room temperature by polyaddition reaction. The polymerization can be accelerated by heat.
- Tensile Strength (Break): 217.555259035796 psi
- Elongation: 800 %
- Viscosity: 4,000 to 5,000 cP
- Features: Elastomer / Rubber
-
Supplier: Precision Polymer Engineering Ltd.
Description: M710 Perlast® ICE delivers a unique combination of properties from an elastomer material. It offers the thermal and chemical resistance superiority associated with FFKM, but with the additional benefit of low temperature capabilities. The low temperature properties
- Outside Diameter (OD): 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
-
Supplier: Flex-A-Seal, Inc.
Description: Style 40/42/45 Low Temperature Welded Metal Bellows (Below 400F) Superior Performance – The welded metal bellows static shaft O-ring eliminates the traditional problems of seal hang up and shaft fretting common to pusher seal, dynamic elastomer. Hydraulically balanced seal.
- Inside Diameter: 0.75 to 7 inch
- Outside Diameter: 1.457 to 7.875 inch
- Free Length: 1.25 to 2 inch
- Applications: Chemical, Motion Coupling
-
Supplier: Epoxies Etc...
Description: 20-3236 Resin is a low viscosity copolymer adhesive and potting compound specifically designed for bonding vinyls and neoprenes. 20-3236 Resin has an extended working time and a convenient 2:1 mix ratio.
- Viscosity: 3,000 cP
- Use Temperature: 131 to 248 F
- Tensile Strength (Break): 8,300 psi
- Dielectric Constant (Relative Permittivity): 3.57
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties,
- Viscosity: 1,600 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 400 psi
-
Supplier: Epoxies Etc...
Description: This two component urethane series are low durometer (25-90 Shore A), potting, casting, and encapsulating compounds. They are unfilled materials engineered to provide excellent hydrolytic stability and low moisture permeability. They have outstanding thermal cycling properties,
- Viscosity: 7,500 cP
- Use Temperature: -40 to 257 F
- Coeff. of Thermal Expansion (CTE): 126.66666666666666 µin/in-F
- Tensile Strength (Break): 150 psi
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A low temperature anti-abrasive (LTAA) coating that reduces abrasion from vibrating piping or equipment by providing a durable bore coating to insulation substrates across a wide range of service temperatures. Product is idea for application to FOAMGLAS® insulation blocks,
- Coverage: 500.00000000000006 to 714.0000000000001 ft²
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: -296 to 266 F
- Form: Aerosol, Liquid, Water Based
-
Supplier: Precision Polymer Engineering Ltd.
Description: Clean, PVD, LPCVD, HDPCVD, PECVD, SACVD and ALD. Key attributes: Good all round chemical and temperature resistance Outstanding oxygen and fluorine plasma resistance Good mechanical properties Very low trace metal content Low out-gassing properties making it ideal for vacuum
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. Saint-Gobain Performance Plastics ThermaCool TC2006 is an economical, soft ceramic-filled silicone elastomer typically
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.6 W/m-K
- Dielectric Strength: 250.00000000000003 kV/in
- Features: Elastomer / Rubber, Other, Thermally Conductive
-
Supplier: ACCRAbond, Inc.
Description: CONATHANE® UC-54 is a two-component, low viscosity, 85 Shore D urethane casting system exhibiting excellent hardness retention at elevated temperatures. Low exotherm permits casting of large parts.
- Features: Laminating / Composites, Specialty / Other
- Cure / Technology: Two Component System
-
Supplier: Albion Casters and Wheels
Description: Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor
- Load Capacity: 1,000 lbs
- Wheel Diameter: 4 to 8 inch
- Wheel Tread Width: 2 inch
- Hub Length: 2.1875 to 2.4375 inch
-
Supplier: Pexco
Description: Cross-linked heat shrink tubing which operates in a broad temperature range and remains a very flexible tubing at low temperatures in rugged outdoor conditions. Features and Benefits Rugged applications requiring tough, flexible, highly abrasion-resistant coverings Applications
- Diameter: 0.125 to 1.5 inch
- Length: 600 to 2,400 inch
- Operating Temperature: -70 to 121 C
- Shrink Temperature: 135 C
-
Supplier: Phelps Industrial Products
Description: Buna-N Nitrile is a good high & low temperature gasket material, with has an excellent resistance to fuels, oils and greases. A Versatile material used for gasketing application involving water, gasoline, Kerosene, hydraulic silicates, alcohol, gases, and petroleum lubricants. It is
- Operating Temperature: -40 to 200 F
- Material: Nitrile (NBR - Buna-N)
- Gasket Type: Sheet / Die-cut
-
Supplier: CSA Group
Description: ISO 2921:2011 specifies a method for the determination of the temperature-retraction characteristics of stretched vulcanized rubber. It does not cover thermoplastic rubbers, as many thermoplastic elastomers have a yield point in the range of 5 % to 20 % elongation. This fact might
-
Description: ISO 2921:2011 specifies a method for the determination of the temperature-retraction characteristics of stretched vulcanized rubber. It does not cover thermoplastic rubbers, as many thermoplastic elastomers have a yield point in the range of 5 % to 20 % elongation. This fact might
Find Suppliers by Category Top
Featured Products Top
-
A and LG30A easily dispense in a liquid form that will cure at room temperature or can be dramatically accelerated with exposure to temperatures up to 100°. The mixed components cure into a flexible gel that is highly thermally conductive while exhibiting extremely low stress on delicate board (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
exceptional heat resistance, flexibility even in low temperatures, hardness, and elongation at the breaking point (or how much tensile strength the elastomer can resist). They are also tear- and abrasion-resistant and they make good electrical insulators. HOW TO SELECT THE RIGHT (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
Low temperature sealing Low temperatures cause elastomers to lose their flexibility and the ability (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
backbone with a highly fluorinated cross-linking system to provide a material with exceptional resistance to high temperature and aggressive semiconductor processes. The fully organic structure of the material and extremely low trace metal content helps to eliminate the risk of (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Precision Polymer Engineering Ltd. -
weatherablity · Light weight and recyclable · Low temperature stability · Non-halogenated emissions when disposed of by combustion · Superb electrical characteristics (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Exceptional low temperature sealing performance is achieveable with PPE's range of low temperature elastomer materials. The range includes: VMQ (silicone), minimum operating temperature -100°C (-148°F) NBR (nitrile), minimum operating (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
FFKM PM-5000 and PM-5500 grades to our line of fluoroelastomers. These perfluorinated elastomer grades meet the unique demands of semiconductor applications because they have high temperature durability, a high molecular weight and excellent resistance to O2 and NF3 plasma. These new grades (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
to chemicals including aggressive solvents, fuels, oil, ethanol, concentrated acids and alkalis (depending on formulations) Resistance to silicone oils and greases Low gas absorption Slow compression set at elevated temperatures Weather, UV and ozone (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
Will the cable be used in a static application or will it be moving? Cold temperatures can decrease the flexibility of a cable and make it very brittle. If flexibility is important, consider a TPE (thermoplastic elastomer) or a TPU (urethane) as both jacket materials are rugged and perform (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
.) Electrical (static dissipative) and thermal conductivity EMI Shielding Low Particle Count (static dissipative) Color Masterbatches (in your formulation) High-Temperature additive masterbatches Pelletized elastomer compounds and masterbatches (read more)
Browse Formulation, Blending, and Compounding Services Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
LOW TEMPERATURE TESTING OF ELASTOMERS
Testing elastomers at low temperature.
-
Low Temperature Sealing in High Pressure Applications
There are many choices in elastomer materials based on criteria such as chemical and heat resistance. Often the low temperature performance of an elastomer is overlooked or the data describing the performance may not be understood fully by the end user. Complicating elastomer material selection
-
Development of High Performance Polyether Based Elastomers
Polyether polyols, and specially Polytetramethylene Ether Glycol (PTMEG), are widely used in the development of high. performance elastomers. However, PTMEG polyols with molecular weight greater than 1000 are solid at room temperature,. making them difficult to handle. Because
-
All-Metal Valves: Angle and Inline Specifications
MDC bakeable all-metal angle and inline valves are designed for use in ultrahigh vacuum environments where elevated temperatures preclude the use of elastomers and low temperature gasket metals. These valves provide reliable high temperature seals from atmospheric pressures to below 10-11 Torr.
-
Research Progress in Calenderable Fluorosilicone with Excellent Fuel Resistance
Fluorosilicone rubber (FSR) is a high performance elastomer for applications requiring low temperature flexibility, high temperature stability, and fuel resistance. This paper describes the relationship between the fluorosilicone chemical structure and material properties. In terms of fuel
-
Evaluation of Degradation Process-Elastomeric Materials
Elastomer materials have a wide application. Affected by the temperature, time, pH and other factors, elastomer materials will degrade and age, which cannot meet the requirement. Therefore, it is necessary to monitor the degradation process of elastomer materials and observe the performance changes
-
Elastomeric Materials - Evaluation of Degradation Process
Elastomer materials have a wide application. Affected by the temperature, time, pH and other factors, elastomer materials will degrade and age, which cannot meet the requirement. Therefore, it is necessary to monitor the degradation process of elastomer materials and observe the performance changes
-
The Permeability Characteristics of Silicone Rubber
temperature (-120°C) of all elastomers, but its gas permeability is very high. Arlon has developed a proprietary technology to reduce the gas permeability of PVMQ. Arlon's technological approach produces large gains in gas permeability reduction without sacrificing excellent low temperature elastomeric
More Information Top
-
ELASTOMERIC BRIDGE BEARINGS: RECOMMENDED TEST METHODS
TABLE 2 AASHTO low temperature elastomer grades .
-
Design Considerations for Static Seals: Integrating Material Properties into Design
The material was not a low temperature elastomer , but in the proper configuration, it should have worked.
-
Preparation, Characterization, and Evaluations of Polyurethane Elastomers Based on Polyether Glycol, Toluene Diisocyanate, and Extender Chain Reagents
The soft segments phase contained hard segments, which led to a higher transition temperature, decreasing the serviceable range of material as low temperature elastomers .
-
Fluorinated Polyphosphazenes: A Survey
The possible uses of these fluoroelastomers are as petroleum-resistant materials [113–117, 119], low temperature elastomers [113–117, 119], polymers resistant to heat [73, 118, 126], and oxidation processes [127, 128], potential arctic fuel hoses and gaskets [131, 157], seals and o-rings …
-
Impact of Lubricating Materials on Arctic Subsea Production Systems
The most evident deterioration, which manifested itself in excessive swelling and drop of tensile properties outside acceptable limits, was noticed on low temperature elastomers , although the test temperatures were the borderline case for these rubbers or likely above their capabilities.
-
Synthetic Biodegradable Polymers
… features at the microscale (crosslink density and hard segment content), mesoscale (phase morphology), and macroscale (foam density and cell dimen- sions), enables polyurethanes to fulfill performance requirements for a wide range of products such as low temperature elastomers , high tensile adhesives, flexible …
-
Applications of Inorganic Polymeric Materials, III: Polyphosphazenes
Therefore, these polymers are used as low temperature elastomers .
-
Morphology and mechanical properties of rubber modified aromatic‐ether bismaleimide matrix resins
DMA data for these systems show no distinct low temperature elastomer peak but a broad “interphase” loss dispersion covering a wide range of temperatures.
Indicates content that may require registration and/or purchase.