-
Supplier: Accuris
Description: FOTP-37 Low or High Temperature Bend Test for Fiber Optic Cable
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT LITEflight® HD (High Density) fiber optic cables build on the industry leading performance of all CarlisleIT fiber products with a cable designed for compatibility with MPO (multi-fiber push on) style contacts and connectors. CarlisleIT
- Fiber Mode: Multimode, Single Mode
- Cable Type: Simplex
-
Supplier: Carlisle Interconnect Technologies
Description: handling during termination and installation. Unlike tight structured cables, the LITEflight® EP semi-loose structured cables are compatible with all commercially available fiber optic termini and connectors. LITEflight® EP is available in multiple sizes, configurations
- Cable Diameter: 1.8 mm
- Cable Weight: 0.00684566929133857 lbs/ft
- Wavelength: 850 to 1,300 nm
- Maximum Attenuation: 0.6 to 2.9 dB/km
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098097-TC101 Packaging: Bulk Color: Natural Length: 50.8 mm Body Material: Nylon Categories: Cables, Wires Fiber Optic Cables Alternative Parts
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023443-747393-000 Packaging: Bulk Color: White Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference):
-
Supplier: Win Source Electronics
Description: Pitch: 300 µm Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15015-02450150150245; 150150245; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status:
-
Supplier: Win Source Electronics
Description: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 15167-05280151670528; 151670528; Country of Origin: HU Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C
-
Supplier: Conax Technologies
Description: Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that
- Temperature Range: -3.9999999999999996 to 185 C
- Attenuation: 0.3 dB
- Features: Fiber Optic
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: optic cable and connector assemblies so that our customers can focus on direct integration. What is the benefit of a fiber optic cable? Fiber optic cables can transmit more data at a faster rate and lighter weight. From sensors to computers,
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Hubbell Incorporated
Description: BLUE COLOR 900/250 MICROMETER CABLE TYPE 12 STANDARD PACKAGE -40 TO 75 DEG C OPERATING TEMPERATURE ST STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL 0.5 DB (TYPICAL), 0.75 DB (MAXIMUM) INSERTION LOSS OPTICHANNEL[TM], PROCLICK[R] BRAND APPLICATION 10-GIGABIT
- Insertion Loss: 0.5 to 0.75 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to
- Responsivity: 0.75 A/W
- Bandwidth: 12,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000TX is a RF/fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable.The transmitter uses a high efficiency Distributed Feedback(DFB) laser diode with an operating wavelength
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Light Source: Laser Diode
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-6000TX is a RF/ Fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable. The transmitter uses a high efficiency Distributed Feedback (DFB) laser diode with an operating wavelength of
- Wavelength: 1,550 nm
- Maximum Optical Output Power: 5.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
Supplier: Fiberoptics Technology, Inc.
Description: FEATURES The large core area of POF minimizes connection alignment problems, while the inexpensive material and connector cost allows us to provide cost effective performance when short run lengths are required. •Low optical power loss •2.2mm polyethylene jacket on 1.0mm plastic optical
- Cable Diameter: 2.2 mm
- Bending Radius: 25 mm
- Operating Temperature: -20 to 70 C
- Features: Graded Index, Metallized, Other, Polarization Maintaining
-
Supplier: TelephoneStuff.com
Description: Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing. Features: - Simplex - Fiber Cord Type: SC - Mode: SM - Cable Size Range: 62.5/125 - Length: 2 meters - 900um
- Fiber Mode: Single Mode
-
Supplier: Electro Optical Components, Inc.
Description: High transmittance from 4 µm up to 18µm High flexibility and no toxicity Suitable for CO2- laser power delivery up to 50W Low attenuation at 10.6µm (0.1-0.5 dB/m) Standard fiber diameters from 0.3 to 1.0mm No aging effect art photonics' development of specialty fibers for the
- Cable Diameter: 0.30000000000000004 to 1 mm
- Wavelength: 3,000 to 18,000 nm
- Numerical Aperture: 0.28
- Bending Radius: 50 to 130 mm
-
Supplier: TelephoneStuff.com
Description: Factory polished to provide low insertion loss and low back reflection. All pigtails are 100% factory tested for insertion and return loss after polishing. Features: - Fiber Cord Type: SC - Mode: MM - Cable Size Range: 62.5/125 - Length: 2 meters - 900um Buffered 62.5um,
- Fiber Mode: Multimode
- Connector Type: SC
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optical cables, defense, security, etc. Our advantage 1) Product advantage: Optical fiber slip ring uses optical fiber as the data transmission medium to provide reliable transmission and the best solution for connecting signals and data in the rotating parts of the equipment.
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 4-Pin M8 connector Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc • Reverse
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red • PNP Connection: • 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc •
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Digital Fiber Sensors, please see our Digital Fiber Sensor Marketing Page. Technical Features Model Specific Light Source: • Red Connection: • 5-wire 6ft cable (1.8m) Family Specific SUPPLY VOLTAGE & CURRENT • 8-30 Vdc • 28ma @ 24Vdc, 49ma @ 12Vdc •
- Operating Distance: 8 to 60 inch
- Operating Temperature: 41 to 131 F
- Electrical Output: Current
- Features: Photoelectric Sensors
-
Supplier: Newport MKS
Description: The F-SM1500-6.4/80-HT High Temp Acrylate Coated Single-Mode Fiber is an all-glass bend insensitive fiber for coiled and embedded sensor arrays with reduced cladding and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range. This low attenuation,
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.19 to 0.21
- Maximum Attenuation: 0.5 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The F-SM1500-9/125-P Polyimide Coated Single-Mode Fiber is an all-glass fiber with low attenuation and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range. This low attenuation, step-index fiber has a uniform core refractive index
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.13 to 0.15
- Maximum Attenuation: 0.6 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The F-SM1500-7.8/80-P Polyimide Coated Single-Mode Fiber is an all-glass bridging fiber for reduced splice losses between sensor fibers and telecoms fiber with reduced cladding and supports single-mode light propagation for a 1550 - 1650 nm operating wavelength range.
- Wavelength: 1,550 to 1,650 nm
- Numerical Aperture: 0.15 to 0.17
- Maximum Attenuation: 0.7 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: The F-MFD (Mfg. P/N: BF04431-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 62.5 μm core and 125 μm cladding diameter, a 0.275 NA, and features large bandwidth and low attenuation. This fiber has a 245 μm
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.275
- Maximum Attenuation: 2.9 dB/km
- Fiber Mode: Multimode
-
Supplier: General Cable
Description: cables ensure smooth operation. Our high-performance CCW® armored cables, X-Tract® electrical submersible pump cables and breadth of industrial-grade low- and medium-voltage cables round out our full line of OGP cable solutions to meet your exact
- Cable Diameter: 7.2 to 18.6 mm
- Cable Weight: 0.036 to 0.341 lbs/ft
- Wavelength: 850 to 1,550 nm
- Maximum Attenuation: 1 to 3 dB/km
-
Supplier: Data Connect Enterprise, Inc.
Description: a three-year warranty. Specifications PERFORMANCE: Data Rate: 10Mbps MAXIMUM STANDARD ETHERNET LENGTHS: DTE (AUI drop cable): 50m 10BASE-T (twisted pair): 100m Shielded Twisted pair: 150m 10BASE2 ThinNet: 185m 10BASE5 ThickNet: 500m FOIRL mm Fiber Optic: 1.0Km 10BASE-FL mm
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Transceiver
-
Supplier: L-com, Inc.
Description: guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your
- Operating Temperature: -10 to 50 C
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your
- Operating Temperature: -10 to 50 C
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Single mode Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor
- Operating Temperature: -10 to 50 C
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Single Mode
-
Description: induction heating or when there is not optical access for a traditional lens solution to have sufficient viewing access to the target. The Photrix with fiber optics connecting to lightpipe is offered in 4 spectral response (wavelength) versions and has the following features:
- Temperature Range: 86 to 2,372 F
- Accuracy: 0.15 ±% Full Scale
- Response Time: 1 milliseconds
- Electrical Output: Current, Voltage
-
Supplier: L-com, Inc.
Description: fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Multimode OM2 Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks
- Operating Temperature: -10 to 50 C
- Cable Type: Duplex
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Broadcom Inc.
Description: The AFBR-785BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver is a high performance fiber optic module for short-range parallel multi-lane data communication and interconnect applications. The module operate at 5.0Gbps per channel over multimode fiber
- Data Rate: 5 Gbps
- Wavelength: 850 nm
- Operating Temperature: 32 to 176 F
- Light Source: Laser Diode
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
low profile and flexible they can be embedded or applied wherever you high precise temperature measurements. The ODiSI high-definition distributed fiber optic sensing system is used in a variety of industrial, production and research applications, delivering the measurement data (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
with 9/125 single-mode fiber Low Insertion Loss: Max insertion loss <3.5dB, insertion loss fluctuation <1.5dB, return loss ≥40dB for stable signal transmission High Power Handling: Optical power resistance up to ≤23dBm, ensuring reliable operation (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
feature. Benefits: Rugged construction Fiber optic cable is protected inside the sheath Uses low outgassing materials Specifications: Helium Leak Rate: 1 x 10-6 scc/sec typical (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic cabling solves these problems and offers users: High data (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Integrated Fiber Optic + Electrical Design – Combines 4 fiber optic channels for high-speed data transmission with 38 electrical circuits for power and low-speed signals in a single sealed unit, eliminating the need for separate rotary (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
and wiring complexity Integration of power, signal, BUS, Industrial Ethernet, fiber optic, pneumatic, and hydraulic elements Customized cable constructions for industrial applications Suitable for dynamic and mechanically demanding environments Optimized (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
Fiber optic pressure sensor system for gas turbine engine control
For the lower temperature sensors fiber optic cables have been designed and fabricated using polyimide- coated fiber enclosed in a woven fiberglass sheath and protected by stainless steel braid or flexible conduit.
-
The effect of temperature dependent materials properties on fiber optic cable design
In this way, the temperature variations in the materials properties were incorporated into the design, resulting in a more accurate determination of the low temperature contraction of fiber optic cable .
-
An overview of fiber failures in cables and interconnecting devices
10 O.S. Gebizlioglu, “Time- and Temperature-Dependent Material Behavior and Its Impact on Low - Temperature Performance of Fiber Optic Cables ,” MRS Proceedings, Vol. 531, 333 (1998).
-
Cambridge Journals Online - MRS Online Proceedings Library - Abstract - Time- and Temperature-Dependent Material Behavior and its Impact on Low-Temperature Per...
• Time- and Temperature-Dependent Material Behavior and its Impact on Low-Temperature Performance of Fiber Optic CablesTime- and Temperature-Dependent Material Behavior and its Impact on Low - Temperature Performance of Fiber Optic Cables .
-
Feasibility investigation and design study of optical well logging methods for high temperature geothermal wells. Semiannual technical progress report, 30 Sept...
Samples of Low - Temperature Armored Fiber - optic Cables .
-
A Multi-Baseline 12 GHz Atmospheric Phase Interferometer with One Micron
Path Length Sensitivity
The placement of the stations below ground level with an environmental shield combined with the use of low temperature coefficient, buried fiber optic cables provides excellent system stability.
-
Reliability of optical fibers in a cryogenic environment
5 Gebizlioglu, O.S., “Time and temperature dependent material behavior and its impact on low - temperature performance of fiber optic cables ,” Mat. Res. Soc.
-
Feasibility investigation and design study of optical well logging methods for high temperature geothermal wells. Final report
SAMPLES OF LOW - TEMPERATURE ARMORED FIBER - OPTIC CABLES .
-
Low-temperature transmission loss in loose tube fiber optic cables
Large optical losses in singlemode fibers have been reported in loose tube fiber optic cables exposed to extremely low temperatures (—20°C to —40°C).
Indicates content that may require registration and/or purchase.