Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up to 310°C.
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Bluestar Silicones USA Corp.
Description: black, two component, low density Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 56 Description Bluesil V-622 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, Pratt
- Industry: Aerospace
- Features: Gap Filling Sealant / FIP Gasket, Silicone
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Two Component System
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during vulcanization flexible at
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Plastic, Wood / Wood Product
- Features: Grease / Paste, Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
-
Supplier: Wacker Chemical Corp.
Description: solvent-free non-sag good gunability at low (+5 °C) and high (+40 °C) temperatures low-shrinkage during vulcanization - remains flexible at low (-40 °C) and high temperatures (+180 °C) suitable for food contact per US Food and Drug Administration Regulations No. 21
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
Supplier: Bluestar Silicones USA Corp.
Description: Two-Component, Flowable Silicone Aerospace Sealant Properties Viscosity 190000 Hardness Sha 58 Description Bluesil V-695 is a black, two component addition cure, flowable silicone aerospace sealant. It is specifically designed for, and qualified to, General Electric
- Industry: Aerospace
- Substrate Compatibility: Metal, Plastic
- Features: Silicone
- Cure / Technology: Two Component System
-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and hard
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
Supplier: Wacker Chemical Corp.
Description: non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (-40 °C) and high temperatures (+150 °C) non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement Application Joint sealant for
- Use Temperature: -40 to 212 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 300 %
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Superflex® Construction Yellow RTV Silicone Adhesive / Sealant cures to a tough, flexible rubber. Makes reliable “formed-in-place” gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase reliability. Temperature range is -65°F to 500°F
- Use Temperature: 65 to 500 F
-
Supplier: Techsil Limited
Description: DETAILS RTV577 is a low temperature silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure at room temperature and retains its elastomeric
- Use Temperature: -115 to 204 F
- Compound Type: Encapsulating / Potting
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Superflex® Clear RTV cures to a tough, flexible rubber. Makes reliable “formed-in-place” gaskets that resist shrinking, cracking, and migrating. Coats pre-cut gaskets to increase reliability. Temperature range is -65°F to 500°F (-54°C to 260°C) intermittent. Low volatility.
- Industry: Automotive
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 5613 Silicone, Black is designed for superior fluid resistance and fast room temperature cure. Pneumatic dispensing recommended, non-corrosive and low odor. Tack-free in 10 minutes. Black in color.
- Features: Silicone
- Cure / Technology: Two Component System
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that when
- Viscosity: 11,000 to 14,000 cP
- Features: Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Master Bond, Inc.
Description: MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock.
- Use Temperature: -175 to 500 F
- Tensile Strength (Break): 800 to 1,000 psi
- Elongation: 110 to 140 %
- Dielectric Strength: 45 kV/in
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally
- Dielectric Strength: 490 kV/in
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-2577 Low-VOC Conformal Coating Clear is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is an RTV elastoplastic, solvent based, low odor, cures at room temperature, and
- Viscosity: 1,000 cP
- Dielectric Strength: 350 kV/in
- Features: Conformal / Encapsulating Coating, Silicone
- Cure / Technology: Single Component System
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Benefits of Silicone Silicone is an extremely versatile material that lends itself to a broad range of application conditions. As a liquid raw material, silicone offers advantages in processing that render it a premier choice of material for technical components in high volumes.
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 1-2620 Dispersion RTV Conformal Coating Clear Yellow is a one component, low viscosity, silicone resin coating that is used to protect electronic components from stress and abrasions. It is solvent based, low odor, cures at room temperature, and has reduced
- Viscosity: 350 cP
- Dielectric Strength: 400.00000000000006 kV/in
- Features: Conformal / Encapsulating Coating, Silicone
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications.
- Viscosity: 30,000 to 60,000 cP
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 1.44 to 1.73 W/m-K
- Coeff. of Thermal Expansion (CTE): 66,666,666.666666664 to 83,333,333.33333333 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability such as valves, bearings, locks, and o-rings. It is thermally
- Dielectric Strength: 490 kV/in
- Features: Silicone
-
Supplier: Epoxies Etc...
Description: 20-1615 is a two component, room temperature curing silicone rubber compound. This silicone system is clear, odorless, and low in viscosity. 20-1615 is an excellent choice for potting electronic assemblies that require shock and vibration resistance. It also protects
- Viscosity: 6,000 cP
- Use Temperature: -175 to 401 F
- Thermal Conductivity: 0.207688176 W/m-K
- Coeff. of Thermal Expansion (CTE): 182.99999999999997 µin/in-F
-
Supplier: Henkel Corporation - Industrial
Description: an elastic product. The skin formulation and curing times are dependant on humidity and temperature, and the curing time also depends on joint depth. By increasing the temperature and moisture these times can be reduced; low temperature as well as low moisture
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants
-
Supplier: Allied Electronics, Inc.
Description: RTV133 is a flame retardant coating as a sealant on firewalls, switching devices, motors and high voltage transformers.Features One-component product Thixotropic paste consistency Low flammability?has a UL rating of V-O or V-1 using UL-94 test Capability to cure at room
-
Supplier: Allied Electronics, Inc.
Description: Potting⁄Encapsulating Compound, 1.00 Specific Gravity, 20.0% Elongation Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Gelest, Inc.
Description: Hydrophilic Reprographic Silicone Gelest® RG05: Reprographic Silicone, Low Volatility
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 %
- Features: Other, Silicone
-
Description: The SHEEN's AE Series one-component Silicone-free Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Good thermal conductivity, available in options ranging from 1.0 to 3.0 W/m·K. ◆ Excellent
- Use Temperature: -58 to 248 F
- Thermal Conductivity: 1 W/m-K
- Dielectric Constant (Relative Permittivity): 7.5
- Industry: Electronics
-
Supplier: Master Bond, Inc.
Description: Low viscosity MasterSil 152 is a two component, optically clear silicone system that cures when exposed to air at room temperature. It has outstanding electrical insulation properties, making it ideal for potting and encapsulation applications. Additionally it features a long
- Use Temperature: -65 to 400 F
- Tensile Strength (Break): 100 to 150 psi
- Elongation: 150 to 180 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: CHT USA Inc.
Description: CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range.
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
Description: BERGQUIST® GAP FILLER TGF 3500LVO is a silicone, two-component, high thermal conductivity, liquid gap filler. This product offers the mechanical property benefits of a silicone material with the additional feature of low outgassing. It can be used in industries ranging from
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 3.5 W/m-K
- Features: Gap Filling Compound, Silicone, Thermal Compound / Interface (Thermally Conductive)
- Industry: OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
Are you facing adhesion issues in demanding automotive conditions? Dow DOWSIL™ EA-7300 is a fast-curing, low-temperature adhesive engineered for exceptional durability and stress relief across various substrates. Elevate your production efficiency with a reliable solution that minimizes (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
sections. This silicone has excellent flexibility, with an elongation of 150-250% at room temperature, a Shore A hardness of 35-45 and a low tensile modulus of 100-175 psi at 75°F for stress relief. It is capable of withstanding rigorous thermal cycling and shock without cracking or exerting stress on components. Additionally, MasterSil 323 has a low dielectric constant of 2.8 at 75°F, 1 MHz. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
encapsulation, these optically clear silicones feature non-yellowing catalyst systems providing UV resistance even throughout long-term exposure. General Attributes: UV resistant - non yellowing Addition cure materials Low viscosities Choice of heat cure or (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
flexibility and toughness, with a Shore A hardness of 35 to 55, a low tensile modulus of less than 800 psi and an elongation of 50-100%, measured at 75°F. This enables it to withstand aggressive thermal cycling and mechanical shock, while offering a wide service temperature range from -80°F to (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
production advantages such as low temperature cure and fast processing cycles, yielding higher production rates and cost efficiencies. The following summary provides a quick reference for our filtration product portfolio. Follow us on: (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
Wire & Cable KM-2740 Series Silicone Sealants are 2-component room-temperature vulcanizing silicones with a convenient 1 to 1, by volume or weight, mix ratio. Well suited to automatic dispensing equipment used in sophisticated cabling operations. Their lightweight and excellent strip (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
EP62-1LPSPMed has exceptionally low viscosity, very long open time at room temperature, passes USP Class VI and ISO 10993-5 requirements, and is capable of resisting repeated sterilization. Read more about its properties. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
adhesive TAKELAC A-670A is a polyester polyol, offering several of the same benefits as the solvent based adhesive. The material is bis-phenol A and organotin compound free, with a low coating temperature of 122-140°F or 50-60° C. TAKELAC A-670A is used with the hardener TAKENATE A-670B, to be (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
. · A UNISTOLE™ P coated film is flexible even at low temperatures, and articles coated with it exhibit excellent flex resistance and impact resistance. UNISTOLE™ R is a modified polyolefin dispersed in hydrocarbon-based solvent used as (read more)
Browse Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
UV Dual Cure Silicone Adhesive Sealant Product Ranges
UV cure silicone adhesives offer a high-speed cure within low temperatures. Crosslinking is initiated by the light through photochemical reactions instead of heat. This adhesive can be processed through injection molding or extrusion.
-
Optical Transmission Properties of Adhesives
is noteworthy for its low index of refraction and its ability to transmit light very well from 225-2500 nanometers. It is a silicone compound that combines remarkable flexibility, high temperature resistance, superb electrical insulation and outstanding optical clarity. These properties enable it to be used
More Information Top
-
Thermally driven phase-change microactuation
After the working fluid has been introduced into the pressure cavity, the access fill holes through the bottom glass plate are sealed using either an epoxy or silicone rubber sealant at low temperatures .
-
Viscoelastic–Viscoplastic Characterization of Unbound Granular Material
It is im- portant to note that the vicinity of all membrane penetrations was protected with a special silicone sealant capable of tolerating low temperatures .
-
Tips For Selecting Hot Melt Sealant Technologies For Manufacturers
Additionally, silicone sealants have lower glass transition temperatures than their organic counterparts.
-
Handbook of Adhesion Technology
Silicone sealants have the best low - temperature perfor- mance with glass transitions of approximately À65 C.
-
Handbook of Adhesives and Sealants, Second Edition > BULK PROPERTIES OF THE ADHESIVE AND THE INTERPHASE
Silicone adhesives and sealants , which have good low temperature impact properties, illustrate this point.
-
Handbook of Adhesion 2nd Edition Complete Document
Silicone sealants do not substantially stiffen at lower service temperature .
-
Silicon Modified Polyethers for Moisture Cured Sealants
The two-part silicone sealants do not cure well at low and high temperatures after seven days.
-
Handbook of Adhesives and Sealants, Second Edition > EFFECTS OF THE ENVIRONMENT
Both peel and shear strength increase with decreasing temperatures for silicone adhesives and sealants that have been specifically developed for low temperature applications.
-
Aerobic and Anaerobic Storage of Single-pass, Chopped Corn Stover
Attempts were made to reseal the holes with additional silicone sealant and silo bag repair tape, but the low temperatures made these repairs ineffective and anaerobic conditions could not be maintained.
Indicates content that may require registration and/or purchase.