Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Rubber, vulcanized or thermoplastic - Determination of low-temperature properties - Part 2: Low-temperature brittleness
-
Supplier: Accuris
Description: Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness
-
Supplier: Accuris
Description: Rubber, vulcanized or thermoplastic-Determination of low-temperature properties- Part 3: Low temperature stiffening (Gehman test)
-
-
Supplier: Accuris
Description: Rubber, vulcanized or thermoplastic-Determination of low-temperature properties- Part 4: Low-temperature retraction (TR test)
-
Description: ISO 812:2011 specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used in a test fail when impacted under specified conditions. The temperatures thus determined do
-
Supplier: CSA Group
Description: ISO 812:2017 specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used in a test fail when impacted under specified conditions. The temperatures thus determined do
-
Supplier: CSA Group
Description: ISO 18766:2014 provides a general introduction to, and guidance on, the methods of test for low temperature properties of vulcanized and thermoplastic rubbers. It is intended to provide an understanding of the significance of the various low temperature properties
-
Description: ISO 1432:2013 specifies a static procedure, known as the Gehman test, for determining the relative stiffness characteristics of vulcanized or thermoplastic rubbers over a temperature range from room temperature to approximately −150 °C.
-
Supplier: CSA Group
Description: ISO 1432:2013 specifies a static procedure, known as the Gehman test, for determining the relative stiffness characteristics of vulcanized or thermoplastic rubbers over a temperature range from room temperature to approximately −150 °C.
-
Supplier: CSA Group
Description: ISO 815-2:2014 specifies two methods for the determination of the compression set characteristics of vulcanized and thermoplastic rubbers at low temperatures. Method 1 derives from the methodology used in ISO 815‑1. Method 2 uses a specified testing device, allowing to measure
-
Description: temperature of compression as well as on the time and temperature of recovery. At low temperatures, changes resulting from the effects of glass hardening or crystallization become predominant and, since these effects are reversed by raising the temperature, it is
-
Supplier: Greene, Tweed & Co.
Description: Thermoplastic polymers are a type of plastic that softens upon heating to elevated temperatures and hardens upon cooling. Thermoplastic polymers may be amorphous or semi-crystalline, with differences in mechanical performance, chemical resistance, and service temperature
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK
- Features: Thermoplastic
-
Supplier: Greene, Tweed & Co.
Description: Thermoplastic composites are produced using thermoplastic polymers as matrix materials, which soften upon heating to elevated temperatures for processing, and harden upon cooling. High-performance thermoplastic polymers used for thermoplastic composites provide a
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass
- Features: Composite Material, Specialty / Other, Thermoplastic
- Chemical System: PEEK
-
Supplier: Allied Electronics, Inc.
Description: termination area, with entire contact underplated 0.000050 μ" nickel. Rating: 3 amperes for single contact. UL recognized, CSA certified. Operating Temperature: –65°C to +105°C. Mate with posts 0.222"-0.273" in length. Covers. Low profile for double row MT connectors. Material: Black
-
Supplier: Mitsui Chemicals America, Inc.
Description: Mitsui Chemicals Inc.'s plastics and synthetic rubber manufacturing technology and expertise has yielded Milastomer™, a Thermoplastic Olefinic Elastomer. There are various grades of the thermoplastic olefinic elastomer available, ranging from soft grades like vulcanized rubber to semi
- Features: Thermoplastic
-
Supplier: Allied Electronics, Inc.
Description: 0.000050 μ" nickel. Rating: 3 amperes for single contact. UL recognized, CSA certified. Operating Temperature: –65°C to +105°C. Mate with posts 0.222"-0.273" in length. Covers. Low profile for double row MT connectors. Material: Black thermoplastic, flame retardant. Mates with
-
Supplier: MCG - Performance Polymers Division
Description: PRODUCT FEATURES 100% Recyclable Excellent Chemical Resistance Easy Thermoplastic Processing Superior Compression Set/Elastic Recovery at elevated temperatures OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS Grades available in pre-colored, natural or standard black Highly UV resistant
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Resins & Compounds: Extrusion Grade Resin, Molding Resin
- Chemical System: Polypropylene (PP)
-
Supplier: Teknor Apex Company
Description: A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3135 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles. Material
- Tensile Strength (Break): 580 psi
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Resins & Compounds: Extrusion Grade Resin, Pellets
-
Description: ISO/TS 7024:2005 gives the recommended practice for installation of thermoplastic piping systems in the field of soil and waste discharge (low and high temperature) inside buildings (marked with "B"). ISO/TS 7024:2005 is applicable to thermoplastic pipes and fittings as
-
Supplier: Allied Electronics, Inc.
Description: termination area, with entire contact underplated 0.000050 μ" nickel. Rating: 3 amperes for single contact. UL recognized, CSA certified. Operating Temperature: –65°C to +105°C. Mate with posts 0.222"-0.273" in length. Covers. Low profile for double row MT connectors. Material: Black
-
Supplier: Redwood Plastics
Description: and more productive work environment by providing protection from the elements, noise and harsh working environments, while creating an easy, fully visible passageway for personnel, animals and machinery. Save Energy with Temperature Retention Increase Productivity by Opening Traffic Flow
- Overall Thickness: 0.08 to 0.16 inch
- Overall Width / O.D.: 8 to 16 inch
- Tensile Strength (Break): 6,000 to 8,000 psi
- Elongation: 50 to 150 %
-
Supplier: Watson-Marlow Fluid Technology Group
Description: documented biocompatibility and comprehensive validation pack. Colour/transparency Beige/opaque Spallation Low Certification FDA regulations 21 CFR177.2600 for contact with aqueous food Sterilisation methods Gamma, autoclave, EtO, CIP,SIP Operating temperature 5C to 80C Available in 27
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: 41 to 176 F
- Features: Coiled / Spiral, Other
- Application: Medical / Pharmaceutical
-
Supplier: Performance Polymers Group
Description: bags. ChronoPrene can be processed at low temperatures, resulting in excellent surface smoothness and superior elasticity. ChronoPrene exhibits high abrasion resistance, durability and UV stability and is available in hardnesses ranging from 5 Shore A to 75 Shore A.
- Tensile Strength (Break): 50 to 1,400 psi
- Elongation: 250 to 1,950 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber, Thermoplastic / TPE
-
Supplier: Novaflex Group
Description: Construction dewatering Liquid waste Septic handling and cesspool cleaning Agricultural fertilizers Construction Product code: 9SFAGRX Material: Thermoplastic rubber with polypropylene helix Diameters: 1” to 6” Lengths: Diameters 1” to 4”, 100 ft lengths, 6” diameter lengths of 60ft.
- Outside Diameter: 1 to 6 inch
- Temperature Range: -60 to 225 F
- Application: Agricultural, General-Purpose / Fluid Handling
- Specialized Construction: Coiled
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview STAYSTIK 472 Thermoplastic Adhesive Film is designed for a variety of electronic applications, offering excellent bonding at low process temperatures and an exceptionally low elastic modulus of 60,000 psi. Its high compliance enables reliable bonding
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet, Thermal Compound / Thermally Conductive
- Cure / Technology: Thermoplastic / Hot Melt, Thermosetting / Crosslinking
-
Supplier: MSA Safety
Description: A tough, high-temperature thermoplastic shell resists chipping and cracking and a low-ride helmet design creates a low-profile for superior clearance and maneuverability. The high-tech thermal impact cap provides increased heat and impact protection. Features
- Industry: Fire
- Application: Fire Resistant
- Type: Goggles
- Features: Helmet, Partial Shield / Visor
-
Supplier: NewAge Performance Products | NAPP
Description: Made of first-quality, polypropylene-based, thermoplastic rubber (TPR Outstanding compression characteristics and toughness for peristaltic pump uses Maintains good flexibility at low temperatures RoHS compliant Free of conflict minerals, BPA and animal-derived ingredients
- Outside Diameter / Size: 0.625 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Wall Thickness: 0.125 inch
- Temperature Range: 275 F
-
Supplier: DuPont Plastics, Polymers & Resins
Description: crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the
- Tensile Strength (Break): 28,282.1836746534 psi
- Tensile Modulus: 2,030.5157510007598 ksi
- Elongation: 2.4 %
- Filler: Fiber Glass
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Rynite® 408 NC010 is a 30% glass reinforced modified polyethylene terephthalate with improved impact resistance. Excellent balance of strength, stiffness, toughness, and temperature resistance. When you're looking for the ultimate combination of stiffness, temperature performance,
- Coeff. of Thermal Expansion (CTE): 0.5111111111111111 µin/in-F
- Tensile Strength (Break): 8,006.03353251727 psi
- Tensile Modulus: 1,348.84260602193 ksi
- Elongation: 7.5 %
-
Supplier: DuPont Plastics, Polymers & Resins
Description: performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite®
- Tensile Modulus: 1,479.37576144341 ksi
- Industry: Electronics
- Filler: Fiber Glass
- Chemical System: Polyester (PET, PBT)
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional
- Coeff. of Thermal Expansion (CTE): 0.5277777777777778 µin/in-F
- Tensile Strength (Break): 9,702.96455299648 psi
- Tensile Modulus: 2,248.07101003655 ksi
- Elongation: 6 %
-
Supplier: Flexaust
Description: • Very light weight thermoplastic rubber hose reinforced with a spring steel wire helix • Excellent compressibility & flexibility • Most compressible thermoplastic rubber hose in product line • Designed for applications with wide temperature ranges • Easy to install in tight
- Inside Diameter: 5 inch
- Working Pressure: 3 psi
- Maximum Vacuum: 3 in Hg vac
- Temperature Range: -60 to 275 F
-
Supplier: RYCO Hydraulics, Inc.
Description: thermoplastic ploymer. Cover is non-perforated. Performance FEATURES: Polyester reinforcement for high pressure. Extremely compact and flexible, and highly kink resistant. Special low-friction smooth cover for easy installation and compact routing. TEMPERATURE RANGE: From -40°C
-
Supplier: ASTM International
Description: 1.1 This test method covers the pigment content of paints and several traffic marking materials (thermoplastic and preformed tape) by low-temperature furnace ashing. Some organic pigments may be lost by this method and some water or moisture contained in pigments will be lost.
Find Suppliers by Category Top
Featured Products Top
-
weatherablity · Light weight and recyclable · Low temperature stability · Non-halogenated emissions when disposed of by combustion · Superb electrical characteristics (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
thermoplastics can be remelted, while thermoset plastics remain in a permanent solid state once hardened. As a result of these physical qualities, thermoplastic materials have low melting points while thermoset plastic products can withstand high (read more)
Browse Datasheets for Osborne Industries, Inc. -
Thermoplastic valves offer a dependable and economical way to handle corrosive chemicals in some of the harshest environments. When comparing nonmetallic valves to metal valves there are many criteria the specifier must consider, including: Process pressure Temperature (read more)
Browse Industrial Valves Datasheets for Asahi/America, Inc. -
resistant and accommodates temperatures of -55° C to +105° C dry, 60° C wet, and 70° C in oil. ATX: Has a thermoplastic rubber jacket that is virtually unaffected by temperature extremes and is rated for low-smoke zero halogen (LSZH) conditions with a flammability (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
, coupled with the advantage of a Thermoplastic Rubber jacket that is virtually unaffected by temperature extremes and that contains no halogens. The material has a flammability rating of UL 94-HB and is UV stabilized. Also available with a stainless steel core, Type ATXSS, offering excellent (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
low profile and flexible they can be embedded or applied wherever you high precise temperature measurements. The ODiSI high-definition distributed fiber optic sensing system is used in a variety of industrial, production and research applications, delivering the measurement data (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
Will the cable be used in a static application or will it be moving? Cold temperatures can decrease the flexibility of a cable and make it very brittle. If flexibility is important, consider a TPE (thermoplastic elastomer) or a TPU (urethane) as both jacket materials are rugged and perform (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
wearing,’ abrasion resistant plastics with low-friction that can be used in applications that require high performance and superior mechanical properties. BEST ABRASION-RESISTANT PLASTICS PEEK PEEK is a thermoplastic known for its naturally low-friction material (read more)
Browse Datasheets for Osborne Industries, Inc. -
Electri-Flex manufactures a range of flexible electrical conduits ideal for Steel Mills applications, Power Plants and Utilities. Jacketed steel options include Extreme Temperature, Halogen-Free, and Oil-Resistant. Type ZHLA: UL/CSA listed zero-halogen, low smoke (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
An Overview of Thermoplastic Valves and Their Performance
Thermoplastic valves offer a dependable and economical way to handle corrosive chemicals in some of the harshest environments. When comparing nonmetallic valves to metal valves there are many criteria the specifier must consider, including: process pressure, temperature boundaries (high and low
-
A Comparison of Maximum Use Temperatures for High Performance Thermoplastic Composites
There is an increase in Continuous Fiber Reinforced Thermoplastics used in structural aerospace. composites exposed to loads and/or load cycling for extended periods of time. These resins,. which include PEEK, PEI and PPS, are typically evaluated by their Glass Transition. Temperature (Tg
-
Plastics Processing Applications: Continuous Hot Melt Production
at temperatures below 180°F (82°C), are low viscosity fluids above 180°F, and set rapidly upon cooling. The development of hot melt adhesive technology stemmed from the previous use of molten wax for bonding. When this method no longer satisfied performance needs, 100% thermoplastic systems were
-
PPS for Continuous Fiber Composites Aerospace Applications
. is being used in continuous reinforced composites for. aerospace applications. The FST performance (flammability,. smoke and toxicity), combined with the relatively low cost. for this resin make it uniquely qualified for a number of. interior applications such as high temperature ducting,. seat
-
Plasticized Polyoxymethylene Performance in Fuels
has made standard POM a preferred material for applications involving fuel exposure - both in gasoline and diesel fuels. An innovative development has led to the introduction of plasticized POM, a material that has. substantially increased flexibility and improved low-temperature performance versus
-
How to Choose Between Automotive Cross-Link and GPT Wire
electrical usage in vehicles. GPT stands for "General Purpose Thermoplastic " in reference to the jacket around the wire. The PVC insulation jacket is heated and extruded through a die and onto a bare copper wire, serving as insulation that can accept up to about 60 volts and withstand temperatures
-
Application of IR - NDT to Different Aeronautical Plastic Materials (.pdf)
of aeronautical plastic material defects. The response of the surface temperature to heating has been used to detect subsurface features of defects by means of the plastic sample cooling sequence. Low thermal diffusivity and effusivity of plastics shows a slow process of heat conduction in samples
-
VICTREX (R) PEEK Meets NORSOK M710 Compliance and Continues to Aggressively Test its Polymers in Support of Industry-Leading Test Standards
it is not a component manufacturer,. Victrex undertook NORSOK M710 Rev 2 approval. of its VICTREX PEEK 450G polymer in 2009: unsurprisingly with a relatively low level of. H2S (2% of the gas phase) at a maximum. temperature of 220°C (428°F), a duration of. 800 hours and for a polymer where thermal. aging tests
More Information Top
-
Technical orthopaedics
Wrist orthosis: individual supply without thumb inclusion out low temperature thermoplastic (NTT .
-
Polymer Electrolyte Membrane Fuel Cell (PEMFC) Flow Field Plate: Design, Materials and Characterisation
Low temperature thermoplastics .
-
Survey: Current Orthotic Practices In Occupational Therapy | O&P Virtual Library
Low temperature thermoplastics including Orthoplast/Polyflex and Polyform/Kaysplint are utilized most frequently in the construction of orthoses.
-
The rehabilitation system of finger joints
The finger module is made of low temperature thermoplastic .
-
Immediate Effect of Working Splints on Grip Strength of Arthritic Patients
Low temperature thermoplastic Polycaprolactone, a material with high plasticity, resulting in a high degree of stretch and mouldability; for example, San-Splint XR.
-
Novel articulated support structure for orthopaedic and general engineering applications
Although there are materials currently available that achieve this, such as low temperature thermoplastics for bracing small children, they are not sufficiently rigid for most load bearing applications and can lose their shape if left in the sun or close to radiators.
-
Upper-Limb Orthotics | O&P Virtual Library
Low Temperature Thermoplastics .
-
http://www.oandplibrary.org/op/pdf/1977_04.pdf
An increasing number of low temperature thermoplastics has become available which, in general, lend themselves very well to this application since they are easily handled and require a minimum amount of equipment (Fig. 5).
Indicates content that may require registration and/or purchase.