-
Supplier: IBT Industrial Solutions
Description: positive displacement gear pump design is self-priming and known for smooth, repeatable, metering pump-like dependability for pumping clean, non-abrasive liquids from low to high viscosity.
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
-
Supplier: jbj Techniques Limited
Description: ELIKA®, Marzocchi's new hydraulic gear pump is a perfect fit for all applications that require low noise levels. The use of the new ELIKA® gear pump eliminates adverse noise effects on hearing and on the surrounding environment. The ELIKA® gear pump
- Maximum Discharge Flow: 13.8864 GPM
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 14 to 176 F
- Features: Aluminum, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Features: Booster Pumps, Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: jbj Techniques Limited
Description: This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Typical applications include large lubrication systems, lubrication of the guides of machine tools,
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Features: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump with integrated bypass for oil. Usually ships within 1 business day. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal for various low viscosity fluids Self-priming
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump with integrated bypass for oil. Usually ships within 1 business day. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal for various low viscosity fluids Self-priming
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 10.5 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 5.2 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 11.7 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Features: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been selected maximum safety can be
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps, Water Pumps
- Power Source: Magnetic Drive
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears,
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Power Source: DC Powered
-
Supplier: Mahr Inc.
Description: The Marcheck test stand allows a gravimetric or volumetric check of Flow. Under defined conditions the gear pumps meter an oil against a preset counterpressure. The metered quantity of each pump outlet will be measured one to another and in relation to the differential pressure.
- Test Fixture Type: Test Stand
-
Supplier: APV, An SPX Brand
Description: making the pump so efficient that in medium viscosity applications a smaller pump size than usual will do the job. This reduces both initial investment and running costs. Ultra-hygienic, accommodates harsh CIP-cycles All DW models are CIP/SIP cleanable. The pumps are
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: Viking Pump 1224A-CHC Series™ pumps are designed specifically for handling chocolate and related confectionery processes. These pumps are suitable for low hazard foods like chocolate according to each facility’s HACCP plan. They are not a hygienic design according to 3A
-
Supplier: VARNA Products
Description: The EP4 pump is desiged from the ground up to be the ideal prelube oil pump for large engines, and it is also a great oil or fuel transfer pump for limited duty cycle applications. It performs well with high viscosity oils down to very cold temperatures. As a positive
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: Gentle product handling Dry running ability with double seal Handles low and high viscosity products Simple maintenance Hygienic design Low sound level CIP capability standard Free draining pump housing Unique rotor attachment Robust construction Process flexibiltiy
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: General Pump
Description: General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural viscosity
- Applications: Compressors / Piston Pumps, Process Equipment
- Type / Function: Corrosion Inhibitor / Rust Preventative, Lubricant
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Pump Solutions Group
Description: Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at
-
Supplier: Mobil Industrial Lubricants
Description: Enhance your productivity with Mobil SHC Gear synthetic industrial gear oils — next-generation technology providing superb equipment protection and oil life under extreme conditions. Greater energy efficiency up to 3.6% With a high viscosity index and low traction
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 180
- Pour Point: -49 F
- Flash Point: 451.4 F
-
Supplier: Macnaught USA, Inc.
Description: The Macnaught T Series range of Oil Pumps are high quality, economically priced oil pumps. The ideal choice for small workshop or service truck applications. The ‘T’ Series range of pumps have been designed with a non-corrosive air motor that does not require any oil
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: the pumps have a very low air consumption and the noise levels during operation are very low. The “T” series design includes a built in pressure relief valve to protect against pressure build up caused by thermal expansion suitable for oils and premix coolants up to SAE140
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: SAE International
Description: hardware changes the lower practical viscosity limit has been estimated to be about 5.0 cSt. 2x If decreasing the 100°C KV isn't always practical or possible, what else can be done to improve efficiency? One option is to keep the fluid viscosity low as possible under normal
-
Supplier: ALLDOS Inc.
Description: Synonym for quality The DMX 221 pumps offer optimum dosing technology and control safety. With their resistant plastic enclosure, they can safely be used for multiple applications. The innovative drive technology by ALLDOS and the elaborate gear kinematics provide soft and
- Pump Type: Dosing Pumps
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Cylinder Oils are compounded lubricants designed primarily for specific use in steam cylinders, gas compressor cylinders, and worm gear drives. These cylinder oils are formulated with high viscosity index base stocks. All grades are compounded with a high-grade animal fatty oil
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: Royal Purple, Ltd.
Description: Synfilm® GT is recommended for use in gas and steam turbines, blowers and vacuum pumps, bearings, gears, air tools, etc. Synfilm® GT is a clean, dry, long life, high film strength, energy efficient, synthetic lubricant that significantly increases bearing life and equipment
- Kinematic Viscosity (@ 40°C): 22 cSt
- Viscosity Index: 118
- Pour Point: -75 F
- Flash Point: 440 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: offers low drag/high protection Relatively low viscosity, yet cushions gear teeth under extreme pressure Helps to prevent tooth breakage, resists throw-off Avoid use with pumps, coolers, and filters as unique medium and affinity for metal can cause clogging
-
Supplier: Red Line Synthetic Oil Corporation
Description: Stock Cars, G-Force, and Liberty clutchless for Drag Racing Unique lubricant with solid microscopic particles offers low drag/high protection Relatively low viscosity, yet cushions gear teeth under extreme pressure Helps to prevent tooth breakage, resists throw-off Avoid
Find Suppliers by Category Top
Featured Products Top
-
and Synesstic AN (Alkylated Naphthalene) blend stocks to formulate cross-grade engine and automotive gear oils, as well as various ISO VG (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
- high efficiency - low pulsation gear pump reduces noise level by an average of 15 dBA. Up to 20 dBA depending on size of pump. Including groups 1, 2, 3 and 4 and also multiple pump (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
achieve a wide range of ISO VG industrial and automotive gear oils. Key Benefits: High VI for enhanced wear protection and energy efficiency Low-temperature fluidity for optimal flow Low volatility to minimize oil consumption (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
operating priorities: The wider range includes ELIKA® helical gear pumps for applications where noise and pulsation matter, high/low two-stage pumps, short multiple assemblies and cast iron pumps and motors. Displacement is the starting point. The (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
With displacements from 0.19 to 200.3 cc/rev and maximum continuous working pressures of up to 280 bar this range of gear pumps satisfies demands of a wide range of applications. (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Steam Plant Operation, Ninth Edition > Pumps
The vane-type pump is a slow-speed pump design that has lower - viscosity limits than gear pumps .
-
Pump Handbook, Fourth Edition > PORTABLE TRANSFER OF HAZARDOUS LIQUIDS
Gear pumps are usual limited to the low viscosity chemicals with no suspended solids.
-
Rules of Thumb in Engineering Practice
Gear pumps : Higher the viscosity , the lower the rated rpm.
-
Polyurethanes
Gear and screw pumps are used for the viscous liquid streams; gear and piston pumps are employed for low viscosity liquids.
-
CR4 - Thread: Energy Loss in Vane Pump and Gear Pump
However, I have worked with very small external gear pumps that are designed to handle very low viscosities (down to 0.3cps) and which have very close clearances (talking several microns, or tenths of thou).
-
Slip flow coefficient analysis in water hydraulics gear pump for environmental friendly application
The objective of the study is to provide variety information regarding to the use of low viscosity , sustainable water hydraulics in external, spur gear pump .
-
Polymers in Industry from A to Z: A Concise Encyclopedia
Gear pumps are used primarily for the extrusion of low - viscosity melts in the production of fibres and films.
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
Internal gear pumps perform better at lower speeds and with higher- viscosity fluids than do external gear pumps.
-
Lubrication Equipment
Workshop Servicing
Pumps for Low - viscosity NEW Fluids – Like Motor and Gear Oil .
-
CR4 - Thread: Basic Pump Question
The viscosity of gasoline is far too low to use a gear oil pump .
Indicates content that may require registration and/or purchase.