-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ER2188 General Purpose Epoxy Potting Compound is a two-part epoxy resin designed for general use within the electronics industry. It offers a cost-effective solution for a wide range of applications where protection is required. ER2188 is flame retardant and has good
- Features: Electronics, Encapsulant / Potting Compound, Flame Retardant (e.g. UL 94 Rated)
- Chemical System: Epoxy (EP)
- Industry: Semiconductors / IC Packaging
- Type: Thermal Compound / Thermally Conductive
-
Supplier: CHT USA Inc.
Description: CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to protect electronic components from harsh environmental conditions and shock and vibration. It features a low viscosity for convenient dispensing and will easily flow
- Use Temperature: -67 to 464 F
- Thermal Conductivity: 0.68 W/m-K
- Elongation: 240 %
- Tensile Strength (Break): 249.46336369437884 psi
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 803 A low viscosity two-component general purpose electrical encapsulant/molding compound that is designed for applications requiring high-impact strength, thermal shock resistance, good corrosion resistance, and good water resistance. INSTAbond® 803 is
- Use Temperature: -58 to 248 F
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
-
Supplier: Allied Electronics, Inc.
Description: Scotch-Weld™ epoxy potting compound⁄adhesive DP270 is a two-part, low viscosity epoxy resin system designed primarily for potting, sealing, and encapsulation of many electronic components and is available in clear or black. Scotch-Weld epoxy potting
-
Supplier: Allied Electronics, Inc.
Description: Scotch-Weld™ epoxy potting compound⁄adhesive DP270 is a two-part, low viscosity epoxy resin system designed primarily for potting, sealing, and encapsulation of many electronic components and is available in clear or black. Scotch-Weld epoxy potting
-
Supplier: Epoxies Etc...
Description: 20-2365 is a new low viscosity polyurethane designed for low stress on sensitive components during and after cure. This filled polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical properties.
- Viscosity: 150 to 6,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 0.50479765 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
Supplier: Epoxies Etc...
Description: 10-3009 is a low viscosity epoxy adhesive and potting compound. It is easy to use and allows the end user to adjust the flexibility of the cured epoxy. This product offers a good combination of peel and tensile strength. 10-3009 provides electrical insulation and
- Viscosity: 800 to 2,000 cP
- Use Temperature: -58 to 302 F
- Thermal Conductivity: 0.4326837 W/m-K
- Tensile Strength (Break): 10,500 psi
-
Supplier: Master Bond, Inc.
Description: properties including high thermal conductivity, excellent electrical insulation characteristics and superior dimensional stability, as well as good physical strength properties. EP30AO is low viscosity with excellent flow characteristics making it ideal as a thermally conductive
- Viscosity: 50,000 to 70,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.441 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 µin/in-F
-
Supplier: Epoxies Etc...
Description: 20-2125 is formulated for electronic potting, encapsulating and casting applications. The 20-2125 is a two-component, low viscosity, room temperature curing system. This is an easy to use product that does not contain TDI, MbOCA or Mercury. 20-2125 will cushion and protect
- Use Temperature: -22 to 257 F
- Thermal Conductivity: 0.297109474 W/m-K
- Elongation: 225 to 295 %
- Tensile Strength (Break): 155 to 1,750 psi
-
Supplier: ACCRAbond, Inc.
Description: Casting resin. When cured with any of the hardeners presented below, these systems possess low viscosity, low shrinkage, low exotherm, excellent resistance to thermal shock, good electrical properties and hardnesses.
- Features: Encapsulant / Potting Compound
- Chemical System: Epoxy (EP)
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that when
- Viscosity: 11,000 to 14,000 cP
- Form / Function: Die Bonding Adhesive / Compound
- Features: Electronics, Gap Filling Sealant / FIP Gasket, Grease / Paste, Metal, Plastic
- Chemical System: Silicone
-
Supplier: Epoxies Etc...
Description: 20-2145 is an unfilled, high performance, electronic grade urethane system. This material has a 1:1 mix ratio, is very low in viscosity, and offers outstanding physical, thermal, and electrical properties. 20-2145 has very good adhesion to most substrates, low exotherm
- Viscosity: 1,300 cP
- Use Temperature: -58 to 257 F
- Thermal Conductivity: 0.40383812 W/m-K
- Tensile Strength (Break): 820 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond EP3UF-1 is a one component, highly flowable epoxy for bonding and underfill applications.
- Viscosity: 5,000 to 15,000 cP
- Use Temperature: -60 to 250 F
- Tensile Strength (Break): 5,000 to 7,000 psi
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND UF 3811, Halogen free, Reworkable, Low viscosity, Epoxy, Underfill, Encapsulant LOCTITE® ECCOBOND UF 3811 reworkable epoxy underfill is designed for CSP and BGA applications. This low viscosity material is formulated to flow at room temperature with no
- Coeff. of Thermal Expansion (CTE): 33.888888888888886 µin/in-F
- Viscosity: 354 cP
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Epoxy Potting Compound/Adhesive DP270 Black is a two component, epoxy resin system that is used for sealing, encapsulating, and potting electronic and heat sensitive components. It offers low viscosity, long handling times, noncorrosive to copper,
- Viscosity: 6,000 to 16,000 cP
- Thermal Conductivity: 0.177 W/m-K
- Dielectric Strength: 850.0000000000001 kV/in
- Features: Encapsulating / Potting
-
Supplier: Ellsworth Adhesives
Description: 3M Scotch-Weld Epoxy Potting Compound/Adhesive DP270 Clear is a two component, epoxy resin system that is used for sealing, encapsulating, and potting electronic and heat sensitive components. It offers low viscosity, long handling times, noncorrosive to copper,
- Viscosity: 6,000 to 16,000 cP
- Thermal Conductivity: 0.177 W/m-K
- Dielectric Strength: 850.0000000000001 kV/in
- Features: Encapsulating / Potting
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix
- Viscosity: 1,600 to 1,800 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 14 µin/in-F
- Tensile Strength (Break): 7,800 psi
-
Supplier: Master Bond, Inc.
Description: UV15X-5 contains an exceptionally active UV curing initiator which makes cures practical even with relatively low intensity UV light sources. Finally, although UV15X-5 has a relatively high viscosity, this feature is adjustable and lower viscosity's with similar properties are
- Viscosity: 240,000 cP
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Dow SE 4445 CV Thermally Conductive Gel Gray is a two component, heat curing gel that is used for potting electronic modules, base material for thermally conductive gel sheet, and gap fill material between heat sinks and electronic heat sinks. It offers low viscosity, wide
- Thermal Conductivity: 1.26 W/m-K
- Dielectric Strength: 127 kV/in
- Viscosity: 14,000 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: thermal expansion, low viscosity, good thermal conductivity, impact resistance, and excellent electrical insulative properties. It contains a filler that has a grainy consistency. 1 gal Pail.
- Thermal Conductivity: 1.5 to 1.9 W/m-K
- Dielectric Strength: 370.84000000000077 to 393.70000000000084 kV/in
- Viscosity: 7,700 to 58,000 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications that
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Supplier: Henkel Corporation - Industrial
Description: Thermal conductivity: 1.5 W/m-K Ultra-conforming with excellent wet-out for near zero interface stress No cure by-products Low density for weight sensitive application Excellent low and high temperature mechanical and chemical stability Shear thinning viscosity for ease
- Use Temperature: 302 F
- Thermal Conductivity: 1.5 W/m-K
- Dielectric Constant (Relative Permittivity): 0.0064
- Form / Shape: Gap Filling Compound
-
Encapsulants and Potting Compounds - Momentive RTV627 Grey Potting Silicone 2lb / 908gm -- MOSI17149Supplier: Techsil Limited
Description: power converters and complete power supplies. Product Benefits Convenient 1:1 mixing ratio Solvent free Cure can be accelerated by heat Deep section cure possible Low shrinkage Low viscosity Reversion resistant and hydrolytically stable Technical Properties Uncured
- Use Temperature: -60 to 204 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Encapsulants and Potting Compounds - Momentive RTV627 Grey Potting Silicone 20lb/9.08kg -- MOSI17150Supplier: Techsil Limited
Description: power converters and complete power supplies. Product Benefits Convenient 1:1 mixing ratio Solvent free Cure can be accelerated by heat Deep section cure possible Low shrinkage Low viscosity Reversion resistant and hydrolytically stable Technical Properties Uncured
- Use Temperature: -60 to 204 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Thermally conductive Electrically insulative Low viscosity Excellent adhesion Excellent thermal shock and impact resistance Excellent low temperature properties
- Use Temperature: 85 to 221 F
- Thermal Conductivity: 2.29 W/m-K
- Viscosity: 22,000 cP
- Chemical System: Epoxy (EP)
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL US1151 ) LOCTITE STYCAST US 1151 is a low viscosity, reenterable potting and encapsulation compound. It has excellent low temperature properties. Introduction of this material on a bed of 8-12 mesh sand increases thermal conductivity while
- Viscosity: 1,000 cP
- Thermal Conductivity: 0.18 W/m-K
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 745 A/B is a pourable, thermally curable, addition-curing, two-part silicone rubber. Special features two-part, 1 : 1 mixing ratio low viscosity low hardness low risk of inhibition rapid heat cure primerless adhesion Application encapsulation of electronic
- Viscosity: 1,000 cP
- Features: Electronics, Encapsulating / Potting, Liquid, RTV / Room Temperature Curing
- Chemical System: Rubber Based / Elastomeric, Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ES1902 ) LOCTITE STYCAST ES 1902 DQ is a clear, transparent, very fast UV gel with thermal co-cure, excellent dimensional stability and low viscosity; easy to handle.
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Henkel Corporation - Electronics
Description: excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating
- Use Temperature: -40 to 284 F
- Thermal Conductivity: 0.65 W/m-K
- Elongation: 115 %
- Dielectric Strength: 497.84000000000106 kV/in
-
Supplier: Henkel Corporation - Electronics
Description: excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating
- Use Temperature: -13 to 257 F
- Elongation: 600 %
- Dielectric Strength: 1,529.9999999999995 kV/in
- Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
-
Resins and Compounds - Elastomer - RTV 2 - Polyaddition Heat Curing - Black -- Bluesil Esa 7252 A/BSupplier: Bluestar Silicones USA Corp.
Description: Elastomer - RTV 2 - polyaddition heat curing - Black Solventless, Very low viscosity, Quick curing, Long potlife, Excellent dielectric performances, High thermal and Fire resistance (UL 94 V0) Properties Viscosity 3200 Hardness Sha 48 Description Potting and
- Thermal Conductivity: 0.42 W/m-K
- Tensile Strength (Break): 333.584730521553 psi
- Elongation: 170 %
- Dielectric Strength: 457.20000000000095 kV/in
-
Supplier: Bluestar Silicones USA Corp.
Description: "Elastomer - RTV 2 - polyaddition heat curing - High optical clarity Solventless, Very low viscosity, Quick curing, Long potlife, Good thermal resistance, Excellent dielectric performances " Properties Viscosity 4000 Hardness Sha 52 Description Potting of
- Thermal Conductivity: 0.16 W/m-K
- Tensile Strength (Break): 899.228404014621 psi
- Elongation: 115 %
- Viscosity: 750 to 4,000 cP
Find Suppliers by Category Top
Featured Products Top
-
Master Bond EP4EN-80 is a NASA low outgassing approved epoxy, which can cure at temperatures as low as 80°C. The epoxy system requires no mixing prior to use, has a very low viscosity of 600-1,800 cps and contains no solvents. It has a thermally conductive, electrically insulative filler material with ultra small particle sizes. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Flowable – low viscosity for easy dispensing Fast curing – enhances process efficiency Primerless adhesion Medium density, closed cell Flame retardant Thermally insulative Wide operating temperature range (-50 °C to 200+ °C) Noise dampening and cushioning properties (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
can be added to produce tougher, more rigid gels. CHT’s silicone gels are available in a variety of hardnesses, penetrations and viscosities. Low viscosity gels will easily flow around complex components and thixo-gels can be applied where non-slumping or sagging is required. Silicone (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Well suited for large potting and encapsulation applications, Master Bond EP29LPAO is a cost effective, two part system with a low viscosity, excellent flow properties and heat dissipation properties. Featuring convenient processing, this epoxy has a forgiving 100 to 50 mix ratio by weight and a (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Master Bond EP30LP-2 is an optically clear epoxy with superb light transmission properties. This low viscosity, electrical insulator also features outstanding dimensional stability. Featuring easy handling, this compound has a convenient two to one mix ratio by weight or (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
-component polyurethanes that assure consistent cure and performance even in small “shot-size” potting applications (Bectron® PK materials). Dielectric gels that provide outstanding electronic protection with very low stress on (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
MG Chemicals 832FXC is a clear, flexible epoxy potting compound designed to minimize physical stress on delicate components. Ideal for low-temperature, arctic, or temperature-cycling environments, it maintains flexibility and stability through rapid thermal changes. Its transparency allows easy (read more)
Browse Industrial Enclosures Datasheets for New Yorker Electronics Co., Inc. -
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Non-uniform thermal properties of an alumina granule/epoxy potting compound
A nominally isotropic and uniform potting compound consisting of about 70 to 80% by volume 14-28 mesh (0.6 to 1.2 mm across) alumina granules in low viscosity epoxy was tested to determine its thermal properties.
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
… 1133-4 Phosphatides, 1580 Phosphoric acid, annual production, 1096 dihydrate process, 1097-1 101 environmental aspects of production, 1109 fertilizer grade, processing, 1125 hemihydrate process, 1102-11 04 thermal process, 1094 unit operations … … film, 671 bulk molding compound , 684 calendaring, 681 centrifugal … … 686 hand-layup molding, 685 impregnation, 683 injection molding, 672 injection molding, molding cycle, 672 liquid casting processes, 682 low -density foams, 676 low … … die molding, 684 melt viscosity , 668 perform molding, 685 … … polyvinyl chloride foam, 677 potting , 683 powder coating, 680 …
-
One Component Snap Cure Adhesive
• Low Viscosity Epoxy Potting /Encapsulation Compound Offers Low Exotherm, Long Pot Life • One Component No-Mix Epoxy High Thermal and Strength Adhesive .
-
Potted fiber optic sensor coil by novel adhesives for high-stability FOG
The adhesive is a low viscosity system which exhibits a prolonged work life, an adjustable hardness. Specially, the potting compound with a low glass transition temperature (Tg), down to the lower temperature -60℃, remain stable modulus during thermal cycling between -40℃ and 60℃.
-
3M - DP270 - Chemicals - Potting Compounds - Allied Electronics
3M™ Scotch-Weld™ epoxy potting compound ⁄adhesive DP270 is a two-part, low viscosity epoxy resin system designed primarily for potting , sealing, and encapsulation of many electronic components and is available in clear or black. … Weld epoxy potting compound⁄adhesive DP270 is noncorrosive to copper and offers good thermal shock resistance and …
-
3M - DP-270-BLACK - Chemicals - Potting Compounds - Allied Electronics
3M™ Scotch-Weld™ epoxy potting compound ⁄adhesive DP270 is a two-part, low viscosity epoxy resin system designed primarily for potting , sealing, and encapsulation of many electronic components and is available in clear or black. … Weld epoxy potting compound⁄adhesive DP270 is noncorrosive to copper and offers good thermal shock resistance and …
-
3M - DP-270-CLEAR - Chemicals - Potting Compounds - Allied Electronics
3M™ Scotch-Weld™ epoxy potting compound ⁄adhesive DP270 is a two-part, low viscosity epoxy resin system designed primarily for potting , sealing, and encapsulation of many electronic components and is available in clear or black. … Weld epoxy potting compound⁄adhesive DP270 is noncorrosive to copper and offers good thermal shock resistance and …
-
Epoxy Resin For Potting At Cryogenic Temperatures
Master Bond EP30FLAO is a two-component epoxy resin system for high-performance potting , bonding, sealing and coating in demanding thermal management applications at cryogenic temperatures. The low - viscosity epoxy is said to have excellent flow characteristics, making it ideal as a thermally conductive potting compound .
-
Handbook of Industrial Chemistry and Biotechnology
… of production, 957 fertilizer grade, processing, 970 hemihydrate process, 947, 948, 950–952, 955 thermal process, 945–946 unit … … processing autoclave molding, 617 blow molding, 587, 589, 600, 605, 611, 612 blown film, 585, 586, 606 bulk molding compound , 598, 616 calendaring, 613 … … liquid casting processes, 614–615 low -density foams, 610–611 low … … die molding, 616 melt viscosity , 600, 604, 605 perform … … polyurethane flexible foam, 608 polyurethane rigid foam, 610, 931 polyvinyl chloride foam, 611 potting , 614 powder coating …
-
Experimental and mathematical treatment of transfer pot temperature for thermosets
The thermal history of a fluid element in a transfer molding operation is critical to the suit- ability of the particular mold and molding com- pound in that application. The initial phase of the process is characterized by relatively low temperatures in the vicinity of the preheat tem- perature of 90°C with their correspondingly high viscosities . Molding compound flows from the transfer pot for the entire transfer time which may be as long …
Indicates content that may require registration and/or purchase.