-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wires and cables. Also used as a high current conductor at
- Conduit Diameter: 0.03125 to 3 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: Acromag, Inc.
Description: flexibility of high/low, high/high, or low/low alarm set point operation. Three-way isolation eliminates ground loops. Jumper-selectable DC voltage or current input reduces inventory stock. Jumper-selectable failsafe operation enables alarm actuation on power loss in
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
Data Acquisition - Flat Pack 361A Series Limit Alarm, DC-Powered, Voltage Input -- 361A-V100-DIN-NCRSupplier: Acromag, Inc.
Description: flexibility of high/low, high/high, or low/low alarm set point operation. Three-way isolation eliminates ground loops. Jumper-selectable DC voltage or current input reduces inventory stock. Jumper-selectable failsafe operation enables alarm actuation on power loss in
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Voltage Input
-
-
Supplier: TelephoneStuff.com
Description: Round, Multi-Service Cast Iron Floor Box provides consumers with the flexibility to create personal solutions for the most demanding multi-service applications for flush in-floor boxes. Features: - Non-metallic riser - Oversized 1.5" N.P.T. threaded conduit access holes for low
-
Supplier: Electric Generators Direct
Description: Pre-Wired Indoor Conduit From Switch To External Box •2' Pre-Wired Indoor Conduit From Transfer Switch To Main Panel •Composite mounting pad and 1’ flexible fuel line connector
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Pre-Wired Indoor Conduit From Switch To External Box •2' Pre-Wired Indoor Conduit From Transfer Switch To Main Panel •Composite mounting pad and 1’ flexible fuel line connector
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Pre-Wired Indoor Conduit From Switch To External Box •2' Pre-Wired Indoor Conduit From Transfer Switch To Main Panel •Composite mounting pad and 1’ flexible fuel line connector
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Pre-Wired Indoor Conduit From Switch To External Box •2' Pre-Wired Indoor Conduit From Transfer Switch To Main Panel •Composite mounting pad and 1’ flexible fuel line connector
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: WorldWide Electric Corporation
Description: Suitable for part winding start on low voltage (20-125 HP) Suitable for wye-delta start (20-200 HP) Double drilled feet to accommodate mounting flexibility (324TC-447TC) F1 field mountable Suitable for 50 hz operation with 1.0 service factor Class I, Division 2, Groups A, B, C, D CC #
- Other Output Power: 150 HP
- Continuous Current: 163.8 amps
- Gearbox Efficiency: 95.8 %
- Shaft Speed: 1,800 rpm
-
Supplier: WorldWide Electric Corporation
Description: for part winding start on low voltage (1-125 HP) Suitable for wye-delta start (15-200 HP) Double drilled feet to accommodate mounting flexibility (324TC-449TC) F2 field mountable Suitable for 50 hz operation with 1.0 service factor Class I, Division 2, Groups A, B, C, D CC # 038A
- Other Output Power: 5 HP
- Continuous Current: 7.4 amps
- Gearbox Efficiency: 89.5 %
- Shaft Speed: 1,200 rpm
-
Supplier: TelephoneStuff.com
Description: Large Capacity Concrete Recessed Cast Iron Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables. Concrete Recessed Floor Box Features: - Cast Iron Floor Box is fully adjustable - Service
-
Supplier: TelephoneStuff.com
Description: Large Capacity Concrete Recessed Stamped Steel Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables. Concrete Recessed Floor Box Features: - Stamped Steel Floor Box is fully adjustable - Service
- Material: Steel
-
Supplier: Central Marine Diesel
Description: propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired conduits and
- Wattage: 7,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas, Propane
-
Supplier: Process Technology
Description: ESPV model: vapor resistant, CPVC probe enclosure with 3-foot (.9m) flexible PVC conduit. Field selectable normally open (N/O) or normally closed (N/C). 500 mA switch capacity (10 mA minimum). Operates on any voltage between 90 and 265 VAC, 50/60 Hz, single phase only. Ambient
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Control: Limit / Set Point Control
-
Description: environments. Hazardous location models (DRTX) include a backbox that features three 1/2-inch conduit entries to support flexible installation in industrial environments. Models are offered in 24 Vdc or 120–240 Vac and feature a Type 4X / IP66 enclosure for indoor or outdoor use. Safe
- Supply Voltage: AC Voltage
- Color: Amber
- Visual Indicators: Audio / Visual Alarm Combination
- Features: Other, Outdoor Rated / Weatherproof
-
Supplier: Douglas Electrical Components
Description: hermetic feedthroughs can withstand a range of environments, with vacuum capabilities from 1×10-10 Torr to pressures of 15,000 psi. Operating temperatures range from 4 K (LHe) to 200°C. High voltage and low cross-section sealed wire feedthroughs operating up to 30kV-DC are also
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
Find Suppliers by Category Top
Featured Products Top
-
The use of colored Type LA conduit saves time and money in maintenance and repair situaions as well as provides a visible warning to use caution in and around specific areas. Colored conduit provides quick identification of circuits, such as emergency, fire, security, and high voltage, as well (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
, and other aggressive substances, or even exposure to fire. Flexible Steel Conduit AT: Non-UL conduit that has a special PVC jacket that remains flexible at very low temperatures and has slow aging characteristics at elevated temperatures. Temperature (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
five varieties of jacketed, stainless steel, flexible conduits, and one unjacketed conduit. These types provide a broad array of variations including: Food Grade/NSF Certified, Industrial Grade, Halogen-Free, Low Fire Hazard, and Extreme High/Low (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Liquatite® ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Stainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Types ATLA and LAFG join Liquatite® product Types LA, CSA, ZHLA and CBLA, and offer a variety of Heavy-Duty flexible conduits to choose from that are ideal solutions for any application (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex manufactures a range of flexible electrical conduits ideal for Steel Mills applications, Power Plants and Utilities. Jacketed steel options include Extreme Temperature, Halogen-Free, and Oil-Resistant. Type ZHLA: UL/CSA listed zero-halogen, low smoke (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Roselle, IL – Electri-Flex Company, a leading manufacturer of flexible Liquatite® conduit, announces its ability to support unprecedented data center (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10830.pdf
3) With integral 1 meter plenum-rated leadwire cable and 3/8" flexible conduit connector ( low voltage only) – VC7934 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10831.pdf
OR (3) With intergral 1 meter plenum-rated leadwire cable and 3/8” flexible conduit connector ( low voltage only)- VC7934 VC7934 meets UL94-5V requirements for installation in return air plenums.
Indicates content that may require registration and/or purchase.