Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Standex-Meder Electronics
Description: TRE Series Low Voltage Rectifier power transformers are line frequency magnetics designed in bracket chassis mounted enclosed style and feature insulated 10″ TEW primary and secondary leads. CSA certified LR 16597 and UL recognized E105782. Secondary winding center tapped.
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: TRCQ Series Low Voltage Rectifier power transformers are line frequency magnetics designed for channel chassis mounting – open style with combination – solder or quick connect terminals. Split bobbin construction provides for high isolation primary to secondary, low
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. Insulated 10″ TEW primary and secondary leads. Secondary winding center tapped.
- Standards / Compliance: CSA, UL
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
-
Supplier: Standex-Meder Electronics
Description: TRC Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a chassis mount package – open style. CSA certified LR 16597 and UL recognized E105782. Conservative Class A operation with economical channel frame mounting. Split/dual bobbin operation. All
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Elite Semiconductor Products, Inc.
Description: NV, G-Low Current High Voltage Rectifiers
- VF: 35 volts
- IF: 10 mA
- VR: 15,000 volts
- IR: 0.0002 mA
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER LOW VOLTAGE RECTIFIER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: filament and low voltage rectifier/open transformer RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra low forward voltage drop, low power loss Product overview: SVM1550VB from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers
- Features: Rectifier Diode
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Very low forward voltage High surge current Very small plastic SMD package Applications Low
- VF: 430 to 0.43 volts
- IF: 500 mA
- VR: 30 volts
- IR: 0.15 mA
-
Supplier: Nexperia B.V.
Description: Very low forward voltage Very small SMD plastic package Applications High efficiency DC-to-DC conversion Voltage clamping Protection circuits Low voltage rectification Blocking diodes Low power consumption applications
- VF: 130 to 0.13 volts
- IF: 1 mA
- VR: 30 volts
- IR: 0.00003 mA
-
Supplier: Nexperia B.V.
Description: Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low voltage rectification High efficiency DC/DC conversion Voltage clamping Inverse polarity protection Low power consumption applications
- VF: 130 to 0.13 volts
- IF: 0.5 mA
- VR: 40 volts
- IR: 0.00002 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.54 V at IF = 5 A Product overview: VF20100R from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability.
- Features: Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: Trench MEGA Schottky Barrier Rectifier Low Forward Voltage 3A 40V 2-Pin SOD128 T/R
- VF: 0.45 volts
- IF: 3,000 mA
- VR: 40 volts
- IR: 0.028 mA
-
Supplier: Microchip Technology, Inc.
Description: The Schottky-Rectifier-200V is a family of 200V high voltage schottky diodes available in various package options Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated Higher switching frequency Low switching losses
- Applications: High Voltage
- Features: Other, Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers Hi Voltage Low Noise
- Features: Rectifier Diode
-
Supplier: Richardson RFPD
Description: to the pcb with 4 self tapping screw|Typical Applications:|•Three phase rectifiers for power supplies|•Input rectifiers for variable frequency drives|•Rectifiers for DC motor field supplies|•Battery charger rectifiers
- IF: 83,000 mA
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
-
Supplier: Richardson RFPD
Description: High Voltage Silicon Rectifiers|•Small size molded packages|•PRV 15,000 to 30,000 volts|•Fast recovery|•Avalanche characteristics|•Low leakage
- IF: 25 mA
- trr: 100 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V.
- Features: Other, Schottky Barrier Diodes
- Package: TO-220
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 300mA ULTRA LOW DROPOUT POSITIVE ADJUSTABLE AND FIXED REGULATORS Product overview: IRU1205CL from International Rectifier is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SMS3925-040LF is being discontinued and is not recommended for new designs. The suggested replacement is SMS3924-040LF The SMS3925-040LF is a 40 V, 0.6 pF RF Schottky diode designed for use as a level detector in wireless handsets and for general purpose low-cost, high-volume
- Features: Schottky Barrier Diodes
-
Supplier: Microchip Technology, Inc.
Description: Current Limit Up to 550 mA LED Load Current Low Start-up Voltage: 0.65V (typical, 25 mA LED Current) Low Operating Input Voltage: down to 0.5V Maximum Input Voltage < VLED<5.0V Maximum Output Voltage: 5.0V Overvoltage Protection Low Reference
- Output Current (IOUT): 0.55 amps
- Quiescent Current (IQ): 0.00003 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The latest additions to the Littelfuse Rectifier Diode family are the new 38mm and 50mm dia die Wespack Rectifier Diodes and the new 96mm large area rectifier diodes. These new designs are constructed using low temperature sintering technology and have an improved package
- Features: Rectifier Diode
-
Supplier: DigiKey
Description: LOW VOLTAGE BRIDGE GBP TUBE 35PC
- Tj: -55 to 150 C
- Rectifier Configuration / Technology: Bridge
- Features: Other, Rectifier Diode
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Up to 22KW 27V DC Output The Integra is a 19-inch wide, 4RU, intelligently-controlled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F 100A rectifier modules. An optional expansion shelf can be added to provide 4 additional
- DC Output Voltage: 24 to 29.7 volts
- DC Output Current: 800 amps
- AC Input Voltage: 240 volts
- Input Frequency: 45 to 66 Hz
-
Supplier: Schaffner EMC Inc.
Description: Economy line of passive harmonic filters for THID <7 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for AC or DC motor drives with 6-pulse rectifier front-end Suitable for 200-240V diode and thyristor
- THID: 10 to 15 %
- Operating Temperature: -25 to 45 C
- Input Voltage: 380 V, 480 V
- Frequency: 50 Hz
-
Supplier: PANJIT SemiConductor
Description: Schottky Barrier Rectifiers feature a plastic package with UL Flammability Classification 94V-O utilizing flame retardant Epoxy Molding Compound and are in compliance with EU RoHS 2002/95/EC directives. They exceed environmental standards of MIL-S-19500/288 and are for use in low
- VF: 0.5 volts
- IF: 1,000 mA
- VR: 30 volts
- IR: 0.5 mA
-
Supplier: Lineage Power
Description: technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP1000 provides 1000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output
- DC Output Voltage: -42 to 48 volts
- DC Output Current: 18.7 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 90 to 290 volts
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated AEC-Q101 qualified (FRED DQ in TO-247, TO-220 and TO-264) Higher switching frequency Low switching losses Low noise (EMI) switching Easy to parallel Improved system reliability
- Features: Other, Rectifier Diode
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated AEC-Q101 qualified (FRED DQ in TO-247, TO-220 and TO-264) Higher switching frequency Low switching losses Low noise (EMI) switching Easy to parallel Improved system reliability
- Features: Other, Rectifier Diode
-
Description: This standard covers enclosed low-voltage dc power circuit breakers of the stationary or drawout type of single- or two-pole construction with one or more rated maximum voltages of 300 V, 325 V, 800 V, 1000 V, 1600 V, or 3200 V for applications on dc systems having nominal
-
Supplier: UL Standards & Engagement
Description: 1.1 As noted in Low Voltage Transformers - Part 1: General Requirements, UL 5085-1, or CSA C22.2 No. 66.1, Low Voltage Transformers - Part 1: General Requirements, the requirements in Part 3 cover Class 2 transformers for use with Class 2 circuits in accordance with the
Find Suppliers by Category Top
Featured Products Top
-
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
Industrial power conversion systems High-voltage DC distribution systems Heavy-duty rectifier equipment (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
. DC-link capacitors play a critical role in this stage by stabilizing voltage and absorbing ripple currents, acting as an energy buffer between rectifier and inverter circuits. The WLM series film capacitors are designed to handle these (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. The main focus was given to the following requirements: ≥2000 V output voltage with positive polarity High currents (few mA) for supplying PMTs Low electronical noise of the output voltage 3-4 independent HV channels per device The needed 12 V (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
High and Low Voltage Power Supplies Interpoint® Lower Power DC-DC Converters (120 W max) Interpoint® EMI Filters High Voltage DC-DC Converter (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
, rectifiers, inverters, DC drives, UPS systems, and reduced voltage motor starters while maintaining operational continuity in demanding environments. With voltage ratings of 1000VAC and 1000VDC, current ratings from 25A to 500A, and a 50kA interrupting capacity (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
150V AC/DC for low-voltage semiconductor circuits Rated Current: 70A – 6000A wide range (read more)
Browse Fuses Datasheets for VICFUSE -
. Another type of diode is the Schottky diode, constructed from a metal-to-metal semiconductor contact and featuring a lower forward voltage drop than that of traditional P-N junction diodes. They can be used as a low-loss rectifier, but the reverse leakage current of these (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
The Vicfuse VD Series is a DC protection fuse designed according to IEC 60269-4 for use in semiconductor and DC circuit protection applications. The series is engineered for high voltage DC systems requiring reliable (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
other rectifier or inverter applications. They are also used in domestic air conditioning, supplemental cooling, rack or in-row equipment cooling, low-power industrial heaters and cowl ventilation. Their innovative blade design ensures noise is reduced to a minimum. Their compact footprint (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
Transformerless Power Supplies: Resistive and Capacitive
There are several ways to convert an AC voltage at a wall receptacle into the DC voltage required by a microcontroller. Traditionally, this has been done with a transformer and rectifier circuit. There are also switching power supply solutions, however, in applications that involve providing a DC
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
workers worldwide MELVILLE, N.Y.--General Semiconductor Inc. today announced plans to close its manufacturing plant in Macroom, Ireland, which produces transient voltage suppression diodes and rectifiers, in response to weak economic conditions and the unprecedented downturn in electronics markets
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
AN1106 Power Factor Correction in Power Conversion Applications (R) Using the dsPIC DSC The low cost and high performance capabilities of the Author: Vinaya Skanda DSC, combined with a wide variety of power electronic Microchip Technology Inc. peripherals such as an Analog-to-Digital Converter (ADC
More Information Top
-
A low voltage CMOS rectifier for wirelessly powered devices
In order to optimize the efficiency of the power transmission and make the system work with a low supply voltage, a low voltage rectifier with high efficiency is necessary.
-
Hammond Manufacturing - 166L6 - Transformers - Transformer - Allied Electronics
Hammond Manufacturing Transformer, Low Voltage Rectifier ; Chassis; Pri:115VAC; Sec:6.3VCT; Sec:2A .
-
Hammond Manufacturing - 166N24 - Transformers - Transformer - Allied Electronics
Hammond Manufacturing Transformer, Low Voltage Rectifier ; Chassis; Pri:115VAC; Sec:24VCT; Sec:4A .
-
Hammond Manufacturing - 166L14 - Transformers - Transformer - Allied Electronics
Hammond Manufacturing Transformer, Low Voltage Rectifier ; Chassis; Pri:115VAC; Sec:14VAC; Sec:2A .
-
A 180 nm self-powered rectifier circuit for electromagnetic energy harvesters
Abstract—This paper presents a new self-powered low voltage rectifier implementation for vibration-based electromagnetic (EM) energy harvesters.
-
Analysis of the Rectifier Circuit Valid Down to Its Low-Voltage Limit
Index Terms—AC-DC converters, energy harvesting, low voltage rectifiers .
-
Self-Powered Rectifier for Energy Harvesting Applications
The fabricated four-stage rectifier produces over 500 mV more dc voltage under the same input and loading conditions than a comparable low voltage rectifier .
-
Autonomous, Low Voltage, High Efficiency, CMOS Rectifier for Three-Phase Micro Generators
Abstract: The paper reports on the design, fabrication and testing of a fully integrated, low voltage rectifier for three-phase micro-generators.
-
A CMOS Self-Powered Front-End Architecture for Subcutaneous Event-Detector Devices
P. Corbishley, E. Rodriguez – Villegas, A low power low voltage rectifier circuit.
-
Static induction type power rectifier
low voltage rectifier , the introduction of a lateral silicon- on-insulator (SOI) structure into it is proposed.
Indicates content that may require registration and/or purchase.