-
Supplier: KSB AG
Description: Radially split, vertical shaft submersible pump with double volute for wet-well and dry installation, single entry, one or two stages, with radial impeller, heatable model available. Applications: pumping chemically aggressive fluids which may be slightly contaminated or have a
- Horsepower: 388.6639116218178 HP
- Maximum Discharge Flow: 8.805733333333334 to 4,314.809333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 572 F
-
Supplier: KSB AG
Description: pollution and flood control systems. Overview of technical data Type of bearing Rolling element bearings Casing partition Radially split Diffuser material (EN standard) 1. 4057;1.4021 Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low
- Horsepower: 1.474242423393102 HP
- Maximum Discharge Flow: 95.10192 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: KSB AG
Description: heat exchangers in the secondary circuits of heat transfer systems (MKY). Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
-
Supplier: KSB AG
Description: bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply < 690 V, 3~ Explosion protection ATEX II 2 G T3; ATEX II 2 G T4 No. of impeller entries Single entry
- Horsepower: 268.044076980564 HP
- Maximum Discharge Flow: 10.56688 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: CSA Group
Description: ISO 15551-1:2015 provides requirements for the design, design verification and validation, manufacturing and data control, performance ratings, functional evaluations, handling, and storage of tubing-deployed electrical submersible pump (ESP) systems as defined herein. This part of ISO
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: battery, power supplying with peak-low voltage damply All wetted materials FDA approved to be safety usage Durable permanent magnetic rotor/impeller and fine ceramic shaft Low or no maintenance IP protection level: IP68, submersible directly Blocked protection
- Discharge Size: 0.37007894 inch
- Horsepower: 0.00691553718609855 to 0.00707636363228689 HP
- Maximum Discharge Flow: 1.716 GPM
- Media Temperature: 32 to 212 F
-
Supplier: CSA Group
Description: nature and apply to all motor-operated liquid pump units. They are supplemented and amended by additional clauses applying to specific types of pumps, as follows: a) Clause 8 - submersible pumps b) Clause 9 - cord- and plug-connected poolside pumps c) Clause 10 -
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of ground, surface, waste, sea water and oceanography. Typical applications for the VT
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: General Cable
Description: cables ensure smooth operation. Our high-performance CCW® armored cables, X-Tract® electrical submersible pump cables and breadth of industrial-grade low- and medium-voltage cables round out our full line of OGP cable solutions to meet your exact specifications. We also
- Cable Diameter: 7.2 to 18.6 mm
- Cable Weight: 0.036 to 0.341 lbs/ft
- Wavelength: 850 to 1,550 nm
- Maximum Attenuation: 1 to 3 dB/km
-
Supplier: Caterpillar Oil & Gas
Description: shielding to meet SOLAS regulations for flammable fluids European Certifications Declaration of Incorporation for EU Machinery Safety Directive and EU Low Voltage Safety Directive Air Inlet System Fresh water aftercooler, corrosion resistant coated (air side) Air inlet shutoff
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Declaration of Incorporation for EU Machinery Safety Directive and EU Low Voltage Safety Directive Air Inlet System Fresh water aftercooler, corrosion resistant coated (air side) Air inlet shutoff Turbochargers (2), rear-mounted, oil lubricated 90° adapter and straight adapters for air
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The Drives & Motion Division of Yaskawa America, Inc. announces the release of the U1000 iQpump drive. The U1000 iQpump provides extremely low harmonic distortion in a space-saving design, along with the same on board intelligent pump-specific features and protection as the standard (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
motors. It states that pool pump motors need to have GFCI protection that comply with either 680.5(B) or (C) (based on voltage specifications). D.) This part handles pool pump motor replacement or repair. If a motor is replaced/repaired, the installation must be provided with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
to provide low power consumption, reduced operating temperatures, and increased reliability and efficiency. Our designs address the needs of everything from large-frame turbomachinery to small, high-speed turbochargers, electric submersible pumps to subsea pumping equipment, compressors to gearboxes. (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
the needs of everything from large-frame turbomachinery to small, high-speed turbochargers, electric submersible pumps to subsea pumping equipment, compressors to gearboxes. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
CR4 - Thread: Well Water Pumping
Using low voltage submersible pump , your electric supply cable is going to be nearly 3/4" bore.
-
Federal Register > Thursday, October 30, 2014 > [79 FR 64625] Petitions for Modification of Application of Existing Mandatory Safety Standards
(1) These low - voltage submersible pumps will provide a pumping option to the existing turbine pumps that are installed to maintain the bleeder and return entries from obstructions caused by water.
Indicates content that may require registration and/or purchase.