Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hayward Flow Control
Description: EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and torque
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: Assured Automation
Description: The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic voltage sensing and allows for AC or DC supply within each voltage
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Johnson Controls, Inc.
Description: consistent designs and convenient built-in operating features you’ll enjoy greater control – without the need for field add-ons. Actuator Products Catalog Product Categories Electric Damper Actuators Pneumatic Damper Actuators Threaded Ball Valves and Actuators
- Actuator Torque: 35 to 560 In-lbs
- Actuation Method: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
-
Supplier: ASCO
Description: For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated 3-way design Use with air or neutral gas AC & DC voltages available Cad drawings available High flow Rugged
- Pressure Rating: 24 to 145 psi
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 3
- Media: Air, Compressed Air
-
Supplier: ASCO
Description: For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated 3-way design Use with air or neutral gas Internal vacuum pilot operated AC & DC voltages available Cad drawings
- Pressure Rating: 30 to 145 psi
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. The valve was designed with a unique patented
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: DynaQuip Controls
Description: DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full
- DC Voltage: 12 to 24 volts
- AC Voltage: 110 to 220 volts
- Actuation Method: Electric
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Supplier: Rotork plc
Description: PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: Rotork plc
Description: PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: Radwell International
Description: SOLENOID VALVE, VQC SERIES, 3-POSITION CLOSED CENTER ACTUATION, METAL SEAL, LOW-WATTAGE TYPE (0.5W) FUNCTION, 24 V DC, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE SLOTTED OVERRIDE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: ProMation Engineering, Inc.
Description: The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off
- Actuator Torque: 3,185 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 120 to 230 volts
- Actuation Method: Electric
-
Supplier: Rotork plc
Description: Low power - under 1.5W (24 Vdc) Essential component in the control of electro-hydraulic valve actuators Provides an accurate and flexible positioning system 4-20mA current command and retransmission signals Suitable for current or potentiometer valve actuator
- Electric Actuation Type: DC Voltage Application
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball valve with automatic thermal
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Erdmann Corporation
Description: Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions. EL-O-MATIC ELS, EL, and EL Extended Series Electric
- Actuator Torque: 1,327.43362831858 In-lbs
- Actuation Method: Electric
-
Supplier: Gemu Valves
Description: Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle. Features
- Valve Size: 0.1181103 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: FLSmidth
Description: Product Features Diverter valves designed for low wear and maximum efficiency MÖLLER® Two-Way Diverter Valve A key consideration for any valve is optimum service life and minimum wear. In the MÖLLER® Two-Way Diverter Valve, the slide plate is provided with a
- Valve Type: Diverter Valves
-
Supplier: Tridak LLC - A DYMAX Company
Description: and a multi-color LCD display. Tridak valve controllers operate with low voltage and auto-ranging power supplies for compatibility in any country around the word. Model 345 Pneumatic Valve Controller:This digital valve controller activates all pneumatically
-
Description: off valve Fusible link valve also called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device,
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's AVB3.0 all-electric bleed air valve controls
- Media: Compressed Air
-
Supplier: PI (Physik Instrumente) L.P.
Description: Displacement to 500 µm Fast response in the ms range Nanometer resolution Low operating voltage PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation, polymer-free. UHV-compatible to
- Maximum Displacement: 240 µm
- Blocked Force: 16 N
- Maximum Operating Voltage: 60 volts
- Resonance Frequency: 1 kHz
-
Supplier: Gemu Valves
Description: Construction The GEMU 618 motorized metal diaphragm valve has a low maintenance electric actuator and a reversible synchronous motor. It is operated via a reduction gear and cam. The valve has an integrated optical position indicator as standard. GEMU 618 is also
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: GIMATIC S.r.l.
Description: Brushless motor (Brushless DC). • Built-in motor driver. • 24 Vdc Low Voltage Power Supply. • M8x1, 3 poles standard connection. • Controllable by PLC as a pneumatic valve. • Ball bearings. • Fiber-carbon gear reduction. • 10 million cycle maintenance-free. •
- Supply Voltage: 24 volts
- Operating Temperature: 41 to 140 F
- Rotation Angle: 180°, 90°
- Rotational Output: Table
-
Supplier: Nordson EFD
Description: making it possible to customize for specific application requirements. Wetted parts separate from the actuator allow for fast, easy serviceability and maintenance. Electro-pneumatically operated by a low voltage trigger, the P-Jet CT features an adjustable pulse signal.
- Material Inlet Pressure Range: 1,450 psi
- Container / Syringe Volume: 29.5735296 cc
- Maximum Operating Frequency: 280 (Cycles/Min)
- Metering Accuracy: 97 %
-
Supplier: Clippard
Description: The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise,
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Precision Engine Controls Corp.
Description: valve offers precision control and excellent contamination resistance over a wide flow range. The RGV is available with factory configurable adapter flanges to accommodate a variety of applications, allowing users to maintain existing interfaces. The valve integrates a fail-safe spring
- Media: Gas
-
Supplier: PI (Physik Instrumente) L.P.
Description: Displacement to 2 mm Fast response in the ms range Nanometer resolution Low operating voltage Operating temperature up to 150 °C PICMA® Multilayer Bender Elements with High Reliability Operating voltage 0 to 60 V. Bidirectional displacement, bimorph design. Ceramic insulation,
- Maximum Displacement: 80 to 1,000 µm
- Blocked Force: 0.5 to 2 N
- Maximum Operating Voltage: 60 volts
- Resonance Frequency: 0.16 to 2 kHz
-
Supplier: Rotork plc
Description: Low power - under 2.0W (24 Vdc) Essential component in the control and testing of pneumatic, hydraulic and electro-hydraulic valve actuators Provides a unique partial stroke test solution suitable for SIL applications Available with Ex i intrinsically safe 4-20mA command and
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's RBV all-electric rotary bleed air valve
- Media: Compressed Air
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 14.025.126 series water inlet valves are 2/2-way solenoid valves with an orifice size of 25 mm. They have been developed to control potable water and physically and chemically similar media. They are servo-controlled and normally closed (NC). Valves of this design are single
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 39.2 to 86 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 2-way, normally closed, piloted, poppet-type, screw-in hydraulic cartridge valve for load-holding in high pressure applications requiring low internal leakage. OPERATION When de-energized, the HSV10-22 blocks flow from 2 to 1. In this mode the valve will
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Description: RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60° to 360° are tolerant to over-travel and allow for usage in most common applications. Low
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-power amplifier for piezo actuators High peak current, >5 A continuous current. High bandwidth for high dynamics. Suitable for PICMA® piezo actuators with special electrodes. Output voltage -30 to 130 V. Analog control. Evaluation of temperature sensor protects the piezo
-
Supplier: Zurn Industries LLC
Description: "Sensor Flush Valve ZEMS6000AV-ONE-IS incorporates a motorized actuator, an integral infrared convergence-type proximity sensor and a manual push button override into an all-metal, polished chrome plate housing. This sensor flush valve toilet has 1.6 gpf system which helps in
- Actuation: Automatic
- Application: Toilet
-
Supplier: HydraForce, Inc.
Description: continuous duty operation. To shift the valve manually, push and hold down the manual override button/knob. FEATURES • Continuous-duty rated coil. • Hardened seat for long life and low leakage. • Optional coil voltages and terminations. • Efficient wet-armature construction. •
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Fluidwell bv
Description: The F195 has been developed for the valve position indication and monitoring in hydraulic systems. By using a bi-directional flow meter to measure the volume displaced by the actuator, an accurate position of the system is calculated. The display shows the position as a percentage as
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
Find Suppliers by Category Top
Featured Products Top
-
backup for failsafe operation. The new actuators are built to ISO 5211-DIN3337 standards for easy direct mount installation on valves. They are available as separate components or on single-number automated valve packages with Bonomi butterfly valves and low-torque ball valves (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
- Hazardous location and/or corrosion resistance Size and/or weight reduction Special functions and/or configurations - Low friction cylinders - High speed cylinders and valves - Cylinder/valve combinations - Motor mounting kits (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
The Shift to Electromechanical Actuators: Why Fluid Power is Falling (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Electric Actuated Ball Valves: DynaMatic Electrically automated valves offer convenient and economical assemblies that cover a wide range of flow control applications. Our assemblies are available in several valve materials, configurations, and voltages to suit your (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Also available in standard port in the (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Electric motor actuators paired with mechanical check valves provide precise valve modulation, controlled transients, and inherent fail-safe closure without hydraulic or pneumatic stored-energy systems. This configuration reduces maintenance, simplifies system architecture, and ensures consistent performance under varying operating conditions—ideal for engineers seeking reliable, low-complexity pump control solutions. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc.
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
in multiple voltages and options and are sized to provide the correct amount of torque required for the ball valve and application. Make the switch. To convert from a solenoid valve (single input signal) to an electrically actuated ball valve (two input signals) requires the addition of a simple control
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70C-6910.pdf
Two-way on-off low voltage valves consist of an actuator and valve assembly for controlling the flow of hot water.
-
HONEYWELL Ventilation - HVAC and Refrigeration - Grainger Industrial Supply
• VC Series Valve Actuator , Two Position Low Voltage Actuator, Input Voltage 24, Depth 2-11/16 In, Width 3 23/32 In, Height 2 3/4 In, For Use With VC Series Valves, and a SPDT Controller, Includes Manual .
-
HONEYWELL Two-Way,1/2 In NPT Valve,0.47 Cv - Zone Valves - 4ATC7|V5862A2021 - Grainger Industrial Supply
Valve Actuator , Two Position Low Voltage .
-
CR4 - Thread: Voltage Booster Challenge for Low Voltage Sourced Power
Is it a low voltage motor or actuator driven valve control or simply a bi-metal device.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-1157.pdf
M9481, M9484, M9491 and M9494 Modutrol® Motors are low voltage , reversing proportional control actuators for valves , dampers and auxiliary equipment.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2515.pdf
The ML6421A,B Non-Spring Return Electric Linear Valve Actuators are suitable for use with low - voltage , single-pole double-throw (spdt), Series 60 two-position and floating controllers.
-
Piezoelectric Multilayer Beam Bending Actuators
valve is a smart piezoelectric low voltage multilayer bending actuator with an integrated sensor for tip deflection measurements.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10939.pdf
The recommended valve actuator power source is a Safety Extra- Low Voltage (SELV) Class II, 24 V transformer or regulated 28 Vdc across terminals T5 and T6.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/95C-10939EFS.pdf
The recommended valve actuator power source is a Safety Extra- Low Voltage (SELV) Class II, 24 V transformer or regulated 28 Vdc across terminals T5 and T6.
-
The formation of very flat silicon sidewalls by dry etching
The problem is the discrepancy between the desired stroke of the valve actuator (about 20 fim)and the low electrostatic force at moderate voltages (no more than 220 V).
Indicates content that may require registration and/or purchase.