-
Supplier: Bionetics
Description: Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here).
- Pipe Diameter: 0.0625 to 1 inch
- Gas Volumetric Flow Rate: 0.0009 to 320 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 500 to 1,000 psi
-
Supplier: Daniel Measurement and Control Inc.
Description: integral flow computer capabilities, including the ability to calculate real time corrected volume, energy, mass flow rate, and AGA10 speed of sound. This data is stored in the extensive non-volatile audit logs. SeniorSonic Gas Ultrasonic Flow Meters are
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Control of Very Small Liquid or Gas Flows Wetted Parts - SS 1.4305, Borosilicate Glass, FKM Proximity Switch or Reed Contact Vertical Connection for In-Line Mounting Flow switch types KSR and SVN operate on the same principle as a float-type flow
- Gas Volumetric Flow Rate: 0.00166666666666667 to 0.216666666666667 SCFM
- Operating Pressure: 230 psi
- Media Temperature: 160 F
- Media Temperature Range: 160 F
-
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a Flow
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film sensor with
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: measurements through the use of flow or pressure triggers. 5310 models also include a built-in data logger that can save synchronized measurement data directly to the flow meter. With integrated flow, differential pressure, and volume measurements, the 5310 model
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that
- Pipe Diameter: 12 inch
- Mass Flow Rate: 661 to 13,200 lbs/min
- Operating Pressure: 800 psi
- Mass Flow Rate Range: 661 to 13,200 lbs/min
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The
- Gas Volumetric Flow Rate: 0 to 7.06214689265537 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 10.152639 to 18.854901 psi
- Features: Gas
-
Supplier: Malema Sensors
Description: DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing solid particles. Features Metallic, simple and robust construction
- Pipe Diameter: 1.5 to 20 inch
- Gas Volumetric Flow Rate: 26.47485 to 14,119.92 SCFM
- Liquid Volumetric Flow Rate: 3.5222940312 to 7,044.5880624 GPM
- Electrical Output: Analog Current
-
Supplier: Bronkhorst USA
Description: less evaporation of volatile fluids. Compact solution due to small footprint, without extended tubing between flow meter and valve or pump. Reduced risk of gas inclusion that can cause delay effects. High accuracy due to Coriolis technique and compact assembly. Automatic overrun
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Pump Solutions Group
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Daniel Measurement and Control Inc.
Description: The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818
- Media Temperature Range: -320.8 to 140 F
- Operating Pressure: 0 to 750 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -385 to 140 F
-
Supplier: Sensirion
Description: robustness as well as a short signal processing time. The digital flow sensor measures bidirectional flow volumes of up to 250 slm and is fully calibrated for air, N2 and O2 gases. The special design of the flow channel results in a low dead space volume and
- Pipe Diameter: 0.442913625 inch
- Gas Volumetric Flow Rate: -8.82768361581921 to 8.82768361581921 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
-
Supplier: Sensirion
Description: Proximal Flow Sensor for Neonatal and Pediatric OEM Applications The SFM3400 flow sensor is a proximal flow sensor for neonatal and pediatric applications in respiratory devices such as ventilation or anesthesia. The sensor is available as both a single-use version (SFM3400-D)
- Gas Volumetric Flow Rate: -1.16525423728814 to 1.16525423728814 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 7.8320358 to 15.954147 psi
- Features: Gas
-
Supplier: KOBOLD Instruments, Inc.
Description: The KDS all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit of time. The variable-area flowmeter consists of a conical stainless steel measuring tube
- Gas Volumetric Flow Rate: 1.76499 to 17.6499 SCFM
- Operating Temperature: -13 to 158 F
- Operating Pressure: 580.1508 to 870.2262 psi
- Media Temperature: -40 to 266 F
-
Supplier: KOBOLD Instruments, Inc.
Description: - 5 VDC Output Signal - Highly Repeatable - Very Stable - No Zero Drift - Standard 12 VDC Input Power - Liquid or Gas Versions KOBOLD KFF/KFG Flow Sensors can measure very low flow rates. They are suitable for a wide variety of industrial, commercial and laboratory
- Operating Pressure: 500 psi
- Media Temperature: 120 F
- Media Temperature Range: 120 F
- Electrical Output: Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: The BGK all-metal, low-volume variable-area flowmeter is designed for flow measurement of suitable liquids or gases. It provides indication of the current flow rate in volume or mass per unit of time. The variable-area flowmeter consists of a conical stainless steel measuring tube
- Gas Volumetric Flow Rate: 0.00294256120527307 to 3.53107344632768 SCFM
- Operating Temperature: -13 to 158 F
- Operating Pressure: 232.06032 to 928.24128 psi
- Media Temperature: -40 to 266 F
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Supplier: Siargo Ltd.
Description: These products are specially designed for medical ventilators and/or anesthesia equipment applications. Customization is also available for high volume applications. Features Highly sensitive at low flows Mass flow without additional temperature and pressure compensation
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Features: Gas
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: Bronkhorst USA
Description: µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.00000018375 to 0.0000165375 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: KROHNE Messtechnik
Description: temperature and pressure compensated standard volume calculation. The biogas meter also allows accurate online measurement of methane content in biogas and sewage gas (just ±2% error of measured value). The biogas meter provides a wide measuring range (turndown ratio:
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: Bronkhorst USA
Description: LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The
- Media Temperature Range: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
- Mass Flow Rate: 0.0000735 to 0.03675 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: panel’s core feature is the diaphragm valve, typically constructed from stainless steel or Hastelloy, which isolates the gas stream from the environment, minimizing leaks and ensuring purity. These valves offer low internal volume and excellent flow characteristics,
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: ABB Measurement & Analytics
Description: one for volumetric flow and one for mass (or corrected volume) flow. Versatile metering package for low flowrates and small pipelines – Available with or without upstream/downstream pipework; wide choice of orifice plate bores gives a range of DP and pressure loss values
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Temperature: 300.2 F
- Operating Pressure: 1,500 to 3,000 psi
- Electrical Output: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: OriMaster is supplied in two versions – one for volumetric flow and one for mass (or corrected volume) flow. Data One-stop source for the complete orifice meter package – Purchase all the components from one supplier using a single ordering code, saving $$ in procurement
- Pipe Diameter: 1 to 12 inch
- Operating Temperature: -4 to 158 F
- Operating Pressure: 1,450 psi
- Media Temperature: -4 to -382 F
-
Supplier: OMEGA Engineering, Inc.
Description: • Multi-Drop Capability of Up to 256 Units (for RS-485 Option) • Stores Calibration Data for Up to 10 Different Gases • Supports 10 Different Engineering Units Including User Defined • Programmable 12 Digits Totalizer Indicates Total Gas Volume • Flow Alarm Limits for High and
- Pipe Diameter: 0.25 to 0.375 inch
- Gas Volumetric Flow Rate: 0.00035314666725 to 3.53107344632768 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 100 psi
-
Supplier: ABB Measurement & Analytics
Description: kBaud Aluminum housing or all stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: Process Sensing Technologies USA
Description: Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel wetted parts, integrated flow meters and needle valves. It
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer, Monitor
- Display: Digital
-
Supplier: EXAIR
Description: SCFM or m3/hr volume of airflow through that pipe (other flow meters require the reading to be multiplied by a specific conversion factor to be accurate). Models are available for sizes 1/2" - 6" in iron or copper pipe. Models from 1/2" to 4" iron pipe are in stock. Each Digital
- Pipe Diameter: 0.5 to 4 inch
- Gas Volumetric Flow Rate: 1 to 2,000 SCFM
- Operating Pressure: 30 to 140 psi
- Media Temperature: 40 to 120 F
Find Suppliers by Category Top
Featured Products Top
-
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
good accuracy, versatility and low maintenance in the smaller line sizes utilized for natural gas wells. Measurement of wellhead gas flow can pose a challenge for process engineers. To ensure accuracy, the flow meter needs to be installed as closely as possible to the wellhead. This presents (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
employing the following two patented low-consumption ultrasonic measurement technologies, we have created an ultrasonic hydrogen gas meter that can operate continuously for 10 years on battery power alone, just like a regular gas meter. Transmission of ultrasonic signals with (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
repeatable for continuously accurate flow measurement. All of this is possible with a minimal straight pipe run of 0 to 3 diameters upstream and 0 to 1 diameters downstream from the meter. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Three-Phase Relative Permeability of Limestones Having Bimodal Pore-Size Distribution
The gas flow rate meter allows gas injection volumes as low as 1.0 cc/min. with an accuracy of 0.1 cc/min.
-
Manual combustion engine
passively actively mechanically electronically air coolant oil fuel rotation speed force torque Druck(absolut) Druck(relativ) Zyklusaufgelöst low temperatures high temperatures volume of gas meter air mass flow sensor fuel consumption gas preparation of analysers (CO,CO,O,NO,THC)22x igniting…
-
Low Production Tester (LPT) - A Viable Solution For Marginal Wells Testing
PDO – Petroleum Development Oman MFM – Multiphase Flow Meter LPT – Low Production Tester GVF – Gas Volume fraction This is defined as the gas volume flow rate, relative to the multiphase volume flow rate, at the pressure and temperature prevailing…
-
Fluid Flow Handbook > FLOW METERING
A diaphragm meter can measure from the very low flow volume to a gas pilot to the maximum flow volume that occurs when all the gas appliances in the house are operating.
-
ESDU 66030 C - Pressure losses in flowmetering devices.
As a guide, the overall loss may be as low as ¼ inch water gauge when metering small volumes of gas flow and up to some 4 lbf/in2 when using a large meter, of the order of 8 inches bore, for metering…
-
The circle system without absorber
The bubbleflow meter was calibrated against a soap-bubble flow meter since the volume of gas which had to be measured was very low (about 100-200 ml/minute).
-
The experimental research of vortex flowmeter in vertical upward oil-gas-water three-phase flow
The experiment showed that the volume measured by the vortex flow - meter was less influenced by media with low gas content.
-
Proceedings of 2013 Chinese Intelligent Automation Conference
The volume measured by the vortex flow - meter was less influenced by media with low gas void fraction.
-
High-Accuracy Wet-Gas Multiphase Well Testing and Production Metering
The wet- gas and low -liquid- volume -fraction interpretation model is described together with the multiphase flow meter .
-
Feasibility and cost of converting oil- and coal-fired utility boilers to intermittent use of natural gas
When inlet pressure is low , pipe and meters of a larger diameter are required in order to maintain the desired volume of gas flowing to the boiler.
Indicates content that may require registration and/or purchase.