Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach,
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The combination of a flow meter and a solenoid valve in one compact unit enables, with suitable electronics, the accurate metering of a liquid together with the ability to interrupt the flow. A servo controlled valve avoids water hammer when connected to the mains supply.
- Liquid Volumetric Flow Rate: 7.92 GPM
- End Fittings: Clamp
- Features: In-line, Velocity Meter
- Process Media Type: Liquid
-
-
Supplier: Cole-Parmer
Description: • Use to balance hydronic heating and cooling systems and to check pump performance. • Reads pressure in PSI, ft H2O, kPa, mm HG, in HG, in H2O, bar • Reads volume in USGPM, UKGPM, m3h, l/s, l/m • Durable splash-proof case • Large backlit display for use in low illumination Performs
- Operating Temperature: 40 to 113 F
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Features: In-line, True Mass Flow Meter
-
Supplier: Assured Automation
Description: plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications. Water flows through the
- Pipe Diameter: 0.75 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and
- Pipe Diameter: 0.75 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 105 F
-
Supplier: Cole-Parmer
Description: • Use to balance hydronic heating and cooling systems and to check pump performance. • Reads pressure in PSI, ft H2O, kPa, mm HG, in HG, in H2O, bar • Reads volume in USGPM, UKGPM, m3h, l/s, l/m • Durable splash-proof case • Large backlit display for use in low illumination The perfect
- Operating Temperature: 40 to 113 F
-
Supplier: General Pump
Description: The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable switching with as little as .75 GPM flow and 18 PSI from the city
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 18.7 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures to 125
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and pressures to 125
- Maximum Discharge Flow: 0.00015850323 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: General Pump
Description: Flow Switch, 3 amp, 120 Volts 96"; Cord with Pilot Feature (5 amp Max. Carrying) The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 0.75 to 16 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Gems Sensors & Controls
Description: delivers long-life reliability in either water or oil. Generous flow paths keep pressure drop low. These switches are ideal for detection of improper flow rates in high volume lubrication, cooling or process systems. FS-200 Adjustable Series switches offer the same
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.5 to 100 GPM
- Operating Pressure: 400 psi
-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Define Instruments
Description: What it does: Accepts digital pulse inputs from flow sensors and meters. Displays the flow rate information and in-built totalizers convert the rate into volume. This dual totalizer flow rate controller accepts a wide range of industrial pulse and frequency
- Number of Control Outputs: 4 outputs
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
- Local Interface: Digital Front Panel
-
Supplier: Holykell Technology Company Limited
Description: Electromagnetic Flow meter does not have any moving parts, ideal for wastewater applications or any dirty liquids which is conductive or water based, or for applications where low-pressure drop and low maintenance are required. It applies to measure (is fit for the
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Velocity Meter
-
Supplier: Burger & Brown Engineering, Inc.
Description: flow rate and greater control over cooling water conditions without manual adjustments. Automatic flow regulation compensates for changes in pressure that can occur during normal production due to in-line press startup or shutdown. The AutoReg responds quickly to maintain a
- Process Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The FTB-1300 Series of turbine flow meters are designed for industrial and laboratory measurement of water, solvents and other low viscosity fluids. The FTB-1300 Series turbine flow meters feature a 316 stainless steel body and a tungsten carbide bearing.
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 325.4 F
- Liquid Volumetric Flow Rate: 0.3 to 757 GPM
- Operating Pressure: 5,000 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: lettering and extra hash marks make the scale clearly visible. Further enhancing readability, the low flow meters offer an inherently stable float design, while the larger meters feature a float stabilization mechanism. In the larger flow ranges, the stabilization
- Gas Volumetric Flow Rate: 0.002 to 100 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Flow Ranges 0.1-1.0 GPM through 1.0-13 GPM Repeatability ±2% of Full Scale Brass or Stainless Steel Wetted Parts Adjustable SPST Switch Standard Cost conscious, large volume applications require special products. The KOBOLD BVO line of flowmeters is aimed at customers
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.1 to 13 GPM
- Operating Pressure: 145 psi
- Features: Differential Pressure Meter, In-line
-
Supplier: KROHNE Messtechnik
Description: temperature and pressure compensated standard volume calculation. The biogas meter also allows accurate online measurement of methane content in biogas and sewage gas (just ±2% error of measured value). The biogas meter provides a wide measuring range (turndown ratio: 100:1).
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: IHS ESDU
Description: 10013 and may be used in the modelling of engineering applications such as flow-meters, cooling holes, valves, fuel lines, hydraulic systems, air conditioning systems and water pipe systems. This CFD Guide may be used with any finite volume Reynolds-Averaged Navier-Stokes
-
Supplier: KOBOLD Instruments, Inc.
Description: volume measuring and controlling device calibrated for flows of water or air. The unit has a plastic body with metal fittings and is kept leak tight through the use of O-ring seals. The floats are either aluminum, stainless steel, glass, or titanium. Though the float types are
- Gas Volumetric Flow Rate: 0 to 1.66666666666667 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 130 to 250 F
- Media Temperature Range: 130 to 250 F
-
Description: Conditions Concentrated water Metering control valve is a high-precision control valve developed for high-pressure, low-flow fluid control. In the harsh conditions of special water treatment areas, such as waste leachate, seawater desalination, zero discharge of
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: provide control indicators for treatment processes. Permits simultaneous monitoring of treated tap water. Plant water (washing water, cooling water, recovered water, boiler water, condensate, etc.) Continuous monitoring of water used in a plant.
- Measurement Range: 0 to 20,000 ppm
- Average Analysis Time: 4 minutes
- Process Temperature Range: 1,256 F
- Operating Temperature: 33.8 to 104 F
-
Supplier: Oil-Rite Corp.
Description: provided to monitor circulation. Dual explosion proof low level switches inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A 316 stainless steel water-cooled heat exchanger helps
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Central Marine Diesel
Description: . This unit features a Perkins 6.6L in-line 6-cylinder diesel engine, turbocharged cooling, direct injection for increased fuel efficiency, low heat rejection and quicker starts, brushless generator end, cool flow radiator w/ fan guards, muffler, automatic voltage regulation, high
- Wattage: 150,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
- Features: Other
-
Supplier: Watson-Marlow Fluid Technology Group
Description: with the 520R2 pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy and gentle pumping. Low rotational speeds greatly increase tube life and system reliability. Flow rates from 4 microlitres/min up to 3.5 litre/min High-efficiency,
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.01968505 to 0.37795296 inch
- Power Source: AC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of
- Maximum Discharge Flow: 0.001056 to 4.752 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of
- Maximum Discharge Flow: 0.9166666666666666 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Nova Analytical Systems Inc.
Description: Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Haida International Equipment Co., Ltd.
Description: distilled water, all the formaldehyde in air dissolve in the water; Measure the amount of formaldehyde in the absorption solution and extraction of air volume, and show it by micrograms per cubic meter (mg/m after), calculate the amount of formaldehyde in per cubic
- Configuration: Floor Mount
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: The Unique RV-P regulating valve is designed to safely and effectively control or regulate precision flows in the dairy, food and beverage, and biopharm industries. Extremely accurate valve flow regulation Alfa Laval offers two regulating valves:Unique RV-P and an aseptic version,
- Valve Size: 0.2362206 to 2.8346472 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 50 to 284 F
- Features: Compression Fitting
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Turbocharger The C18 engine uses a water-cooled, center-section waste gated turbocharger for improved performance. This turbocharger controls the air volume to the cylinders and works efficiently during low and high load conditions. Emissions Caterpillar ACERT Technology is a
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C15 uses a water-cooled, center-section waste gated turbocharger for improved performance. This turbocharger controls the air volume to the cylinders and
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
that is calibrated to provide precise real time indication of flow and the totalized flow volume in both forward and reverse directions. The Model 394L FPI Mag flow meter is the industry's only multi-electrode, hot tap, full profile insertion flow meter that delivers a continuous total flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
lowest installed cost, low-maintenance and highly reliable measurement solution for challenging hazardous applications in LNG processing, transportation, storage and distribution. The V-Cone Flow Meter’s no-moving parts, high-reliability design offers safe, highly stable measurement in explosive environments with 25 years of proven service and the standard global agency approvals required for use worldwide. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
water engineers can rely on the V-Cone Flow Meter for consistent performance and low cost of ownership because it requires virtually no recalibration or maintenance over a long life exceeding 25 years. The versatile V-Cone is also easy to install, making it ideal for water plant expansions or retrofits (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Controlling a Tank Filling Operation With Two Liquids for a Food Processor
A large Midwest food processor needed a low-cost and reliable solution to accurately control the batches of oil and water pumped into mixing tanks for the manufacture of corn chips and potato chips. The oil and water supply lines for the different tanks have different diameters and are each metered
More Information Top
-
Reaction wall systems and "Pump-and-Treat"-Ein cost comparison
… its influence there and were to meet adoptions and simplifications necessarily, the results of the available investigation allow to close, that the F&G-systems in particular at high groundwater turnover rates ( volume flow per meters downflow width), low powers, high pollutant concentrations …
-
Electric current
The turbine always provides one good effect degree by small waterfall heights (2 to 70 meter ) and large volume flows (4 to 2.000 m3 / second).
-
ESDU 66030 C - Pressure losses in flowmetering devices.
As a guide, the overall loss may be as low as ¼ inch water gauge when metering small volumes of gas flow and up to some 4 lbf/in2 when using a large meter, of the order of 8 inches bore, for metering …
-
Bacterial water quality: Springs and streams in the Great Smoky Mountains National Park
Most of the difference, however, seemed to be in the first few meters of surface flow , where surface contact is intimate, water volume is low , and surface material is likely to be fine in texture and rich in organic material.
-
River regulation and fish larvae: variation through space and time
The volume of water filtered was determined from a General Oceanics flow meter placed in the lower third of the mouth of the net.
-
Spawning time and early life history of Murray cod, Maccullochella peelii (Mitchell) in an Australian river
The vol- ume of water filtered was determined from a (General OceanicsÒ ) flow meter placed in the lower third of the mouth of the net.
-
Eos, Transactions, American Geophysical Union Volume 89, Number 13, 25 March 2008
Large volumes of water (some 10 million cubic meters per second) flow into the IO at low latitudes from the Pacific via the Indonesian Throughflow [Interna- tional CLIVAR Project Office, 2006].
-
Research Opportunities and Challenges in the Indian Ocean
Large volumes of water (some 10 million cubic meters per second) flow into the IO at low latitudes from the Pacific via the Indonesian Throughflow [Interna- tional CLIVAR Project Office, 2006].
Indicates content that may require registration and/or purchase.