Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Specification for LIQUEFIED PETROLEUM GAS (LPG)
-
Supplier: Accuris
Description: Rubber Hoses and Hose Assemblies for Dispensing Liquefied Petroleum Gases (LPGs) - Specification
-
Supplier: Accuris
Description: Specification for Dedicated LPG Appliances - Room Sealed LPG Space Heating Equipment for Installation in Vehicles and Boats
-
-
Supplier: Accuris
Description: Specification for dedicated LPG appliances - Room sealed LPG space heating equipment for installation in vehicles and boats
-
Description: Rubber hoses and hose assemblies for dispensing liquefied petroleum gases (LPGs) -- Specification
-
Description: ISO 14245:2005 specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated
-
Description: ISO 15995:2005 specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated
-
Supplier: CSA Group
Description: ISO 14245:2005 specifies the requirements for design, specification and type testing for dedicated LPG self-closing cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated
-
Supplier: CSA Group
Description: ISO 15995:2005 specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated
-
Supplier: ASTM International
Description: Specification for Volatile Petroleum Solvent (LPG) for Preparing Pentachlorophenol Solutions
-
Supplier: ASTM International
Description: Specification for Volatile Petroleum Solvent (LPG) for Preparing Pentachlorophenol Solutions (Withdrawn 1992)
-
Supplier: Pentair, Inc.
Description: " TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60.06 INCH 60.06 INCH 16.06 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 12, IP55 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION 12 INCH FLOOR STAND MOUNTING HARDWARE A60P60, A60P60G BACK PANEL 3-POINT
- Length / Height: 60.06 inch
- Width/Diameter: 60.06 inch
- Depth: 16.06 inch
- Height: 60.06 inch
-
Supplier: RYCO Hydraulics, Inc.
Description: IMPORTANT INFORMATION RYCO M2G Series LPG Hose has Australian Gas Association approval (AGA approval No. 4247) only when used with RYCO T4000 Series One-Piece Non-Skive Crimp Couplings, or RYCO M000 Series Field Attachables. AVAILABLE ONLY AS FACTORY FITTED HOSE ASSEMBLIES. WARNING: Do not
- Temperature Range: -4 to 149 F
- Features: Hose
- Application: Hydraulics
-
Supplier: ASTM International
Description: 1.1 This practice covers the equipment and procedures for obtaining a representative sample of specification liquefied petroleum gas (LPG), such as specified in Specification D 1835, GPA 2140, and comparable international standards. It may also be used for other natural gas
-
Supplier: AENOR
Description: LPG Equipment and accessories - Specification and testing for Liquefied Petroleum Gas (LPG) tank valves and fittings
-
Supplier: AENOR
Description: LPG equipment and accesories. Specification and testing for Liquefied Petroleum Gas (LPG) tank valves and fittings
-
Supplier: AENOR
Description: LPG Equipment and accessories - Specification and testing for Liquefied Petroleum Gas (LPG) pressure vessel valves and fittings
-
Supplier: AENOR
Description: SPECIFICATION AND TESTING FOR LPG CYLINDER VALVES. SELF CLOSING.
-
Supplier: CSA Group
Description: quick-release cylinder valves for cryogenic equipment, for portable fire extinguishers, or for liquefied petroleum gas (LPG).
-
Supplier: CSA Group
Description: ISO 18132:2008 establishes the general requirements for the specification, installation and calibration/verification testing of automatic level gauges (ALG) used for refrigerated light hydrocarbon fluids, i.e., LNG and LPG, stored in bulk storage tanks on shore at pressures close to
-
Supplier: IBT Industrial Solutions
Description: We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and offers
- Media: Adhesives / Sealants / Coatings, Chemicals, Gases (LPG, elemental, etc.), Solids / Particulate
- Application: Automotive, Other
- Product Form: Hose (including Duct)
-
Supplier: ABB Measurement & Analytics
Description: suitable for a wide range of refinery process monitoring applications including naphtha conversion units such as catalytic reforming, isomerization, naphtha hydro-treating and steam-cracking as well as applications in HF alkylation, gasoline blending and LPG. Features: − Small Footprint −
- Spectral / Wavelength Range: 2,197.802197802198 to 952.3809523809524 nm
- Resolution: 156,250 nm
- Accuracy: 166,666,666.66666666 nm
- Operating Temperature: -4 to 482 F
-
Supplier: GasLab
Description: Life expectancy > 10 Years Applications Mine, metallurgy, oil & gas Gas leak alarms LPG leak monitoring Liquefied gas station Fuel gas transport Models CU-SBH-2 CH Sensor 0-2%Vol Propane gas sensor. Specifications Measuring Gas: Propane Sensing Method: NDIR Measurement Range: 0-2% Vol
-
Supplier: SAE International
Description: testing. This document is applicable to a wide range of fuels including, but not limited to, diesel, gasoline, natural gas, liquid petroleum gas (LPG), blends, bio-fuel and bio-fuel blends. While this document specifically references 191 °C as the temperature used for performance validation,
-
Supplier: SAE International
Description: provide proof of performance. The document provides the user a guideline for the FTIR gas analyzer as applied to engine or vehicle emissions testing. This document is applicable to a wide range of fuels including, but not limited to, diesel, gasoline, natural gas, liquid petroleum gas (LPG),
-
Supplier: International Thermal Systems LLC.
Description: 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Single and Dual Lane Serpentine or Straight Lane Synthetic Horizontal Belt Construction Specifications Heavy gauge Aluminized Steel
- Operating Temperature: 350 F
- Equipment Type: Belt Conveyor Dryer
- Heat Source: Combustion, Electric
- Features: Other
-
Supplier: International Thermal Systems LLC.
Description: 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Automatic Conveyor Belt Steering Horizontal Conveyor Belts in Synthetic or Stainless Steel Perforated or Herringbone Slide Bed Supports Patented VACTRANS®
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh and various non-metallic materials Chains: Horizontal, Slat and other attachments Construction
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: Formed assemblies A component that has received a secondary operation that produces internal stress. Industry Applications Aerospace Automotive Electronics And so many more. Temperature Ranges up to 1800°F (982°C) Heat Source Electric LPG Natural Gas Fuel Oil Other Fuel Mixtures Material
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company's new LPG Series Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries. The LPG pump features a revolutionary port head design that allows tubing connections and manifold mounting. This (read more)
Browse Liquid Handling Pumps Datasheets for Lee Co. (The) -
Model SuperC AMF Simple, efficient solution for complex analytical requirements The SuperC AMF is a fully automated multi-element analyzer that allows the precise quantification of multiple impurities (one element at a time) in gas, LPGs and low-pressure samples. Robust and (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
to detect 11 different impurities (one at a time) and measure up to four streams. Thanks to its dynamic ciSmart software, this multipurpose process analyzer is robust and agile enough to handle the gas and LPG detection needs of any environment. Wall mountable, the 9710 includes area (read more)
Browse Gas Instruments Datasheets for C.I. Analytics, Inc. -
capabilities including on-board, high-performance DSP and real-time FPGA processing. This enables rapid, full-spectrum data acquisition and flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period Gratings (LPGs), Fabry-Perot (FP) and Mach-Zehnder (MZ) sensors. The HYPERION (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
capabilities including high-performance DSP and real-time FPGA processing on-board, which enables rapid, flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period Gratings (LPGs), Fabry-Perot (FP), Mach-Zehnder (MZ) sensors. The HYPERION Single Board Interrogator is compatible (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
capabilities including on-board, high-performance DSP and real-time FPGA processing. This enables rapid, full-spectrum data acquisition and flexible peak detect algorithms of Fiber Bragg Gratings (FBGs), Long Period Gratings (LPGs), Fabry-Perot (FP) and Mach-Zehnder (MZ) sensors. The (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
integrity hazards such as corrosion pose a critical threat to any assets. Marine structures and vessels like LNG or LPG tankers, are... read more about addressing structural hazards without costly disruption. (read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for Cygnus Instruments Limited -
The cost of equipment failure within oil, gas and chemical industries (including fuel depots, processing plants and LPG/LNG vessels) on workers, shareholders, equipment, and the environment is often devastating. This is a very real, very common risk, as the hazardous nature of substances (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
Butane Hydrogen LNG LPG Methane Propylene Etc. Features include: · Continuous detection of flammable gases in explosion-hazardous areas, with (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
of storage tanks and other applications where priming of empty suction pipes is required. Considering low NPSH-values, gas handling capability and sealless design, the HZSMA-type offers special benefits to liquified gas applications. Typical application is filling of LPG-trucks and rail cars in (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Clean LPG Energy for an Island Community
To provide clean, uninterruptible power to an island community
-
Clean LPG Power to an Island Community
To provide clean, uninterruptible power to an island community
-
Positive Displacement Pumps Keep LPG Flowing
Learn about this unique application of the Milroyal C pumps to minimize refinery flaring and reduce operating costs.
-
What is Liquified Petroleum Gas and How Does it Work?
Liquified petroleum gas (LPG) is a fuel providing energy that can be found in our everyday life as it is used in many household appliances for cooking, heating, and hot water. In this extensive guide, we are going to explore what is LPG and how does it work.
-
Beauty Through Technology
For the past three decades, French company LPG has been offering a special treatment for tightening skin and tissue, using mechanical stimulation powered by maxon motors.
-
MIDW TM as a drop-in catalyst solution: Benefits of upgrading to a highly isomerization-deselective distillate dewaxing catalyst
ExxonMobil's highly isomerization-selective MIDW TM distillate dewaxing catalyst helps refiners, such as Silver Eagle Refining, increase profitability and lower operating costs by reducing LPG yields, improving diesel yields, lowering hydrogen consumption and improving distillate product quality.
-
The Gas Company, Hawaii
liquefied petroleum gas (LPG) on five of the six major islands. From local residents to major hotels and restaurants, TGC's operations are crucial to the livelihood of those on the islands. TGC operates three LPG storage and distribution facilities on three separate islands in the state - Maui, Molokai
-
The Retrofit route to large-scale refinery automation
Refinery, in Kocael Province by the Sea of Marmara, is the largest. First opened in 1961, production at Izmit of commodities including LPG, naphtha, petrol, jet fuel, kerosene and diesel is now running at over 11 million tons a year.
More Information Top
-
Central Motor Vehicles Rules, 1989 (Extracts).
…be used for Testing Vehicles Equipped with Gasoline Engines Technical Specification of the Reference Fuel to be used for Testing Vehicles Equipped with Diesel Engines Specification of Reference Fuel for CNG Specification of Reference Fuel for LPG Specification of Commercial Gasoline Fuel…
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
The Phillips research group grew to include K. H. Hachmuth, (dryness, CoBr test), T. W. Legatski (author of the original GPA LPG specification ) and D. L. Katz (hydrocarbon phase behavior, hydrates).
-
Chapter 2-Liquefied Petroleum Gas
The Phillips research group grew to include K. H. Hachmuth, (dryness, CoBr test), T. W. Legatski (author of the original GPA LPG specification ) and D. L. Katz (hydrocarbon phase behavior, hydrates).
-
Handbook of Petroleum Processing
The fractionation in the depropanizer will be such that the C3 content of the bottom product – C4 LPG – will meet the butane LPG specification with respect to RVP (Reid Vapor Pressure).
-
Handbook of Petroleum Processing
The fractionation in the depropanizer will be such that the C3 content of the bottom product—C4 LPG will meet the butane LPG specification with respect to RVP (Reid Vapor Pressure).
-
Research guidance studies to assess gasoline from coal by methanol-to-gasoline and Sasol-type Fischer--Tropsch technologies
Study Coal Properties Comparison of Principal Unleaded Gasoline Specifications with Estimated Methanol-to- Gasoline Gasoline Properties (Case I) Principal Unleaded Gasoline Specifications Comparison of Principal LPG Specifications with Estimated blethanol-to-Gasoline LPG Properties (Case I) Methanol-to-Gasoline Case I-Thermal…
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
4.22.1 LPG Specifications .
-
ASTM MNL51 - Distillation and Vapor Pressure Measurement in Petroleum Products
Historically, vapor pressure was the most critical LPG specification , being responsible for most of the serious prob- lems in the early days of the industry ͓11͔.
Indicates content that may require registration and/or purchase.