Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Female Luer Lock to Male Luer Lock Connector with PVC. Get fast shipping and volume discounts on Female Luer Locks parts.
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: and silicone, it is equipped with a female luer lock inlet and a male luer lock outlet. Qosina offers a large selection of valves and valve accessories to meet your project requirements.
- Media: Air, Water
- Features: Other
-
Supplier: Qosina Corp.
Description: Female Luer Lock to Female Luer Lock Connector, Blue
- Material: Polypropylene (PP)
-
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Female Luer Lock to Female Luer Lock Connector, Red. Get fast shipping and volume discounts on Connectors, Luers, Female Luer Locks parts.
- Material: Polypropylene (PP)
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560710 Clear is a plastic male luer lock cap designed for connecting fluid dispensing components.
- Features: Luer Lock
- Fitting Type: Quick Coupler
-
Supplier: Cole-Parmer
Description: • Excellent durability • Easy to disassemble for cleaning • Autoclavable
- Material: Brass/Bronze
- Features: Luer Lock
-
Supplier: IDEX Health & Science
Description: Our Polypropylene Barbed to Female Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a male luer slip or luer lock end. Each adapter has a lip to engage with the locking ring surrounding the mating male luer
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: Luer Lock
-
Supplier: Cole-Parmer
Description: Stopcocks available with natural PVDF body and polypropylene insert, or all-black PVDF construction. Natural PVDF stopcocks available in 2- or 3-way configurations; black PVDF stopcocks are 1-way.
- Features: Luer Lock
-
Supplier: IDEX Health & Science
Description: Our Polypropylene Barbed to Male Luer Lock Adapters provide a convenient way to connect soft-walled tubing with products that feature a female luer lock receiving port. Each adapter has an integrated locking ring surrounding the male luer nose, for more secure
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: Luer Lock
-
Supplier: Ellsworth Adhesives
Description: TAH EA160-HUB Locking Hub Adapter for Luer Lock needles or extensions.
- Features: Luer Lock
- Fitting Type: Quick Coupler
-
Supplier: Cole-Parmer
Description: Easily complete your luer fittings systems with these premium connectors. All female ports may be used with either slip or luer lock connections. Plugs and caps are also available.
- Features: Luer Lock
-
Supplier: MicroGroup
Description: Male-LUER-Lock ModuLUER fittings are manufactured to ISO 594/1,-2 and are available in several modular lengths and sections.
- English Size: 0.375 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: Techcon
Description: Luer Lock Male Adapter x .25" NPT, Brass . These tip adapters have standard 1/4' NPT male threads on one end to fit all Techcon Systems cartridges or equivalent and standard male Luer lock threads on opposite side to fit all Luer lock dispensing tips.
- English Size: 0.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: Nordson Medical
Description: Rotating male luer lock ring
- Features: Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Asahi/America, Inc.
Description: For connecting to Luer-Lock thread. Connection options for Series 1A, 1C and 2M. Series 3L Luer-Lock adapters: consists of Luer-Lock thread (DIN 13090, male/female) for typical disposable lab filters and connections with tube/pipe connector from series 1A,
-
Supplier: Cole-Parmer
Description: • Excellent durability • Easy to disassemble for cleaning • Autoclavable
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: Luer Lock
-
Supplier: IDEX Health & Science
Description: This 10cc disposable Luer-Lock Syringe can be used with any Female Luer Adapter.
- Syringe Volume: 10 cc
- Needle Inner Diameter: 0.05 inch
- Configuration: Syringe
-
Supplier: Ellsworth Adhesives
Description: Fisnar EALLC20 Luer Lock Cap Black is a 20 mm cap with a Luer lock design, compatible with Fisnar 4 oz oval low-density squeeze bottles.
- Features: Luer Lock
- Fitting Type: Quick Coupler
-
Supplier: Accuris
Description: SYRINGE, HYPODERMIC LUER-LOCK, DISPOSABLE
-
Supplier: Techcon
Description: Luer Lock Fluid Lines - TSD126-224PK. Each polyethylene fluid line assembly is provided with a molded Luer lock fitting on one or both ends. The assembly can be used with other standard Luer lock connectors and can handle pressures up to 100psi (6.9bar). Key
- Media: Adhesives / Sealants / Coatings
- Product Form: Complete Hose Assembly
- Application: General-Purpose / Fluid Handling
- Material: Thermoplastics
-
Supplier: Ellsworth Adhesives
Description: Fisnar EALLC24 Luer Lock Cap Black is a 24 mm cap with a Luer lock design, compatible with Fisnar 8 oz oval and 4 to 8 oz round low-density squeeze bottles.
- Features: Luer Lock
- Fitting Type: Quick Coupler
-
Supplier: Techcon
Description: Luer Lock Male Adapter x .25" NPT, Brass . These tip adapters have standard 1/4' NPT male threads on one end to fit all Techcon Systems cartridges or equivalent and standard male Luer lock threads on opposite side to fit all Luer lock dispensing tips.
- English Size: 0.25 inch
- Fitting Type: Adapter
- Material: Brass/Bronze
- Features: English
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Luer Lock
-
Supplier: Restek
Description: Syringe Fitted with Luer-Lock Valve* Ideal for sample storage and transportation. Push-pull shut-off valve.
- Syringe Volume: 1 to 100 cc
- Injection Method: Manual
- Configuration: Syringe
-
Supplier: NResearch
Description: NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 6 volts
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Chemical Family: All Ethers
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- English Size: 0.0625 inch
- Connection Type: Barbed
- Features: English, Luer Lock
-
Supplier: ARKPLAS
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be
- Type: Locknut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: Techsil Limited
Description: TS18 is a blunt luer lock tip with a 18 gauge & ID of 0.84 mm. It has a 1/2 inch needle. These pink Luer needles are constructed with rigid stainless steel, blunt-end tubing. Designed to fit all Luer Lock and Luer Slip connections. All needles are
-
Supplier: Techsil Limited
Description: Techsil® TS20 are blunt luer lock tips with a 20 gauge and a 1/2 inch needle. The TS20 can be used in conjunction with the Techon system.
-
Supplier: IDEX Health & Science
Description: Our Luer Adapters were designed to make it easy for you to create your own quick connect Union or Adapter. This Quick Connect Luer Adapter's body is made from Tefzel (ETFE) which has excellent solvent resistance. It has a Female Lock Luer to Female 10-32 threads. It
- Fitting Type: Adapter
- Features: Luer Lock
Find Suppliers by Category Top
Featured Products Top
-
Beswick Engineering's luer lock fittings are commonly used in medical applications requiring liquid as the flow media. The external 10-32 luer fitting, LULM, with no shut-off is often paired with an internal luer with no shut-off (LULF) or with a single shut-off (LULFS (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Error Proofing Single-Use Systems: Adopting Three Strategies from the Medical Device Industry
In a typical hospital setting, patients often have numerous lines connected to them to deliver a variety of medicines, gases and nutrients, as well as suction and drainage lines. Many of those devices and systems utilize universal luer lock connectors with male and female tapered fittings to form
More Information Top
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Filtration/General/Catalogues/Cata_Lab-Filtration_SLU0006-e.pdf
Male Luer Lock .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Filtration/Filtration-Devices/Minisart/Brochures/Broch_Minisart_SL-0014...
Male Luer Lock .
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Microbiology/Sterility-Testing/Manuals/Manual_SterisartNF-alpha-gamma-16468...
Sterisart® NF combination adapter with removable double female luer lock adapter 7a .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-16-vials.pdf
If you like the Luer needle attachment, but need the security of a locked needle attachment: It is available with PTFE Luer lock syringes (TLL).
-
The Protein Protocols Handbook
Luer Lock caps.
-
Vascular Biology Protocols
Similarly, remove air from the luer-lock end of the balloon catheter and attach the catheter end to the luer lock of the inflation device.
-
Safer epidural and spinal connectors *
If epidural and spinal systems had the standard Luer lock connection reversed the problem would be prevented.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Acta/al_acta35_1.pdf
ALL POLYPROPYLENE LUER LOCK SYRINGES .
Indicates content that may require registration and/or purchase.