Products/Services for Luer Thread Gages
-
Thread Gages - (179 companies)Last revised: February 3, 2025 Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters. A variety of thread gaging instruments and tools exist such as measuring wire, tri-roll comparators...ConfigurationUnitsThread Gage Type: Type -
Ring Gages - (115 companies)Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances... -
Dimensional Gages and Instruments - (1177 companies)...movements are amplified and displayed on a dial or digital display. Dimensional gages and instruments include specialized devices that measure thickness, thread size, pitch, serration, and other parameters. Height gages include micrometer, laser... -
Fixed Gages - (73 companies)Screw and thread pitch gages are serrated to comparatively assess thread or screw pitch and type. Taper gages consist of a series of strips that reduce in width along the gages length, and are used to gage the size of a hole or slot in a part. Thickness... -
Depth Gages - (161 companies)...on the specific application. Depth gage categories include: dial depth gages. digital depth gages. depth micrometers. thread depth gages. flush-pin gages. depth rules. combination depth angle gages. Vernier depth gages. Types of Depth Gages. Thread depth... -
Height Gages - (159 companies)Height gages are used for measuring the height of components or product features. Height gages, or gaging systems, are used for measuring the height of components or product features. Types of Height Gages. These include: vernier height gages...
-
Snap Gages - (55 companies)Snap gages are used in production settings where specific diametrical or thickness measurements must be repeated frequently with precision and accuracy. Snap gages are used in production settings where specific diametrical or thickness measurements...
-
Bore and ID Gages - (192 companies)Bore and ID gages are designed for internal diameter dimensional measurement or assessment. Bore gages and ID gages are designed for dimensional measurement or assessment of the internal diameter of components. Bore gages and ID gages are available...
-
Air Gages - (112 companies)Air rings are also production-quality, functional gages, but are used for evaluating specified tolerances of the dimensions or attributes of pins, shafts, or threaded studs. Air gaging systems or stations are large, complex units available...
-
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
Product News
-
Beswick Engineering Co., Inc.
Luer Lock Fittings - 10-32 Threads - External Luer Beswick Engineering's luer lock fittings are commonly used in medical applications requiring liquid as the flow media. The external 10-32 luer fitting, LULM, with no shut-off is often paired with an internal luer with no shut-off (LULF) or with a single shut-off (LULFS). Configurations with a built-in shut-off will close to prevent flow when disconnected. Double shut-off external luers (LULMD) must be paired with double shut-off internal luers (LULFD). This fitting is available without... (read more)Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Pratt & Whitney Measurement Systems, Inc.
Gages for Energy, Oil and Gas Energy, Oil & Gas. Companies in the energy, oil & gas industry rely on Pratt & Whitney measuring instruments to ensure that all gauges and components meet specifications and all processes are under control. Recognized as a leading authority on API, ISO, ANSI, & ASME thread gages, Pratt & Whitney engineers are also knowledgeable with applications in the mining and water well industry. Pratt & Whitney instruments and gages are used in countless energy facilities around the world including PSE &G... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Maury Microwave
Connector Gage Kits to use, direct reading, self-checking, and accurate way to measure the critical linear interface dimensions of most coaxial connectors. These kits consist of gages with specially adapted dial or digital indicators, plus the correct bushings and pins to allow mating with specified connectors. A master setting gage from the kit is used to adjust the dial or digital indicator to zero, before a push-on or thread-on gage is mated with a connector. When mated the gage will measure the distance from... (read more) -
Pratt & Whitney Measurement Systems, Inc.
Labmaster 1000A Precision Gage Calibration System types of measurements such as blocks, rings, plugs, and threads. With appropriate accessories, the LABMASTER Universal Model 1000A is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included... (read more)Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Measuring Threaded Parts solutions to such companies as MAG Giddings & Lewis, and Gleason Corporation. Applications. Ball Ways / Machine Slides. Spindles / Lead Screws. Transducers - LVDT / Glass Scales. Precision Length Bars. Ball Bearings. Roller Bearings (Tapered, Cylindrical, Spherical, Needle). Gears and Splines. Threaded Fasteners. Gage Calibrations. Step Gage Masters. Tapered Chucks. Precision Parts. Processes. First Piece Inspection. Component Design and Inspection. Quality Control / Testing. Prototype Evaluation... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Measuring Precise Thread Lead with the popular Pratt & Whitney Lead Checker, the Pratt & Whitney Labmaster Universal can measure several attributes of thread gages including the thread lead with the Lead Fixture Assembly (part# U306784). This accessory adds an additional thread capability to the Labmaster line, which already includes internal parallel thread pitch/minor diameter, external parallel thread pitch/major diameter and external National Pipe Tapered (NPT) pitch diameter. High accuracy is maintained by its laser... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
RDP Electrosense
Robust Signal Conditioning for Strain Gages Robust Signal Conditioning for Strain Gages - DIN Rail Mountable. Enhance the precision and reliability of your strain measurement systems with this DIN rail-mountable, fully isolated amplifier --engineered specifically for strain gages and strain gage-based transducers. Designed for demanding industrial environments, this amplifier provides accurate signal conditioning and robust electrical isolation to ensure clean, interference-free outputs. With easy DIN rail installation, it integrates... (read more)Browse Signal Conditioners Datasheets for RDP Electrosense -
Luna Innovations
Can Your Strain Gage Do This? optic sensors are electrically passive, immune to EMI and high voltages, generally chemically inert and non-corrosive, and tolerant or radiation. And because the optical fiber sensors are very low profile and flexible they can be applied to challenging geometries to capture critical strain values in locations where it would be impossible to instrument with traditional foil gages. The ODiSI high-definition distributed fiber optic sensing system is used in a variety of research, production... (read more) -
Cygnus Instruments Limited
Astonishing Transformation for NEW Underwater Gage the industry today. However, with the ever-growing popularity of Cygnus Dive and the extra features it has to offer, we thought it was time to bring this torch style gauge, preferred by some, up to date - combining the best of both gauges with... read more the astonishing transformation of the new underwater gage. (read more)Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Epsilon Technology Corp.
Deflection Gages (Deflectometers) — Model 3540 the deflection gage from damage. The upper arm exerts a small spring force against the specimen, which is sufficient to allow dynamic cyclic testing if desired, yet light enough in force to avoid influence on the test. These units come standard with the arm set to measure downward deflections when oriented in the upright position. They can be used upside down or in any orientation. The measuring ranges listed are total displacement. Learn more. (read more)Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp.
-
A Novel High‐Speed Production Process to Create Modular Components for the Bottom‐Up Assembly of Large‐Scale Tissue‐Engineered Constructs
20- gauge needles were threaded through the Luer threads to anchor them to the liver. iii) The liver was immersed in PDMS, which was degassed to remove any air bubbles and cured. iv) After curing, the needles were removed, a window was…
-
Integration of continuous‐flow sampling with microchip electrophoresis using poly(dimethylsiloxane)‐based valves in a reversibly sealed device
Si wafers (Silicon, Boise, ID, USA); Sylgard 184 (Ellsworth Adhesives, Germantown, WI, USA); isopropanol, acetone, 0.508 mm id Tygon microbore tubing, 20 gauge luer stub adapter, 4 mL screw- thread vials, (Fisher Scientific, Spring- field, NJ, USA); soda lime glass (A…
-
Versa Flash
…Equipment & Accessories VersaFlash Starter Kit 1/pk 97739-U Sample Injector Assembly 1/pk 97725-U VersaVac Sample Loading Station 1/pk 97750-U Solvent Flush Connector 1/pk 97743-U In-line Pressure Gauge 1/pk 97726-U Threaded Male Luer , 1/4-28 6/pk 97744…
-
Sclerotherapy for superficial venules and telangiectasias of the lower extremities.
Use 3-ml Luer -Lok syringes and 30- gauge needles and thread the needle carefully into the vessel while using slow and steady injection with light pressure.
-
Growing a second skin : towards synthetic biology in product design
From top to bottom: USB-FTDI ca- ble; 3D printed circuit board case top and bottom (optional); Milled electronic control board; Bi-polar stepper motor, threaded rod & 3D printed adapter … 2-1cc syringes with 23 gauge luer lock 1/2 inch dispensing…
-
DNA Assembly in 3D Printed Fluidics
From top to bottom: USB-FTDI cable; 3D printed circuit board case top and bottom (optional); Milled electronic control board; Bi-polar stepper motor, threaded rod & 3D printed adapter … 2-1cc syringes with 23 gauge luer lock ½” dispensing needles…
-
Quality by Design for Biopharmaceutical Drug Product Development
Luer -slip solutions are also available when locking threads are not required. .... Luer syringes offer more needle gauge and length options than do the staked-needle syringes, as they…
-
Comparison of peripheral‐to‐central circulation delivery times between intravenous and intraosseous infusion in foals
A 7 mm diameter, 35 mm long, cannulated bone screw with 16 mm thread length5 was inserted .... A 14 gauge luer stub adaptor6 was inserted into the head of the screw and a 12 cm long extension set with 'T' junction7 was attached (Fig 3).
-
In vitro gas production as a surrogate measure of the fermentability of cellulosic biomass to ethanol
The male 1/4” (0.635 cm) normal pipe thread (NPT) stainless steel fitting at the bottom of the sensor body was connected to a threaded adapter fitting that terminated to a female Luer -Lock fit- ting. .... Teflon tape, and the top of the plastic hub of a disposable 22 gauge , 1” (2.54…
-
Volumetric and Swelling Techniques for Studying the Permeation of Protective Gloves to Solvents
Number 1 in Figure 2 is a 25 ~tL _+0.2 Hamilton Gastight 1702 precision syringe with a gauge 17 Luer -hubs Hamilton needle; it is used as a detector to keep the liquid level into the challenge chamber constant. .... illustrated in Figure 2, consists of a stainless steel adapter 10 932 internal threads to 1/4e28 external…
Indicates content that may require registration and/or purchase.