-
Supplier: Peco Fasteners, Inc.
Description: 25 MM 10 NOMINAL DIAMETER UNC-2A THREAD SERIES 1.25 PITCH PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 0.9842525 inch
- Inch: # 10
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: ODG (Origin Data Global)
Description: Outer hex bolts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9
- Length: 0.9842525 inch
- Fastener Standards: JIS
- Metric: M10
- Features: Other
-
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9
- Length: 0.9842525 inch
- Metric: M10
- Features: Other
- Material: Steel
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M10
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9
- Length: 0.9842525 inch
- Metric: M10
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9
- Length: 2.362206 inch
- Fastener Standards: JIS
- Metric: M10
- Features: Other
-
Supplier: Superior Technical Ceramics Corp.
Description: bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
- Length: 1 inch
- Diameter: 0.1891 inch
- Width / O.D.: 0.1891 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt Plain
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 10 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Sure Drive USA
Description: 1/2 X 10 Anchor Bolt w/Square Washer
- Thread Size: 0.5 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 10 inch
- Inch: 1/2"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel Heat Treated Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 10 inch
- Inch: 1/2"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Head Style: Hex Head
-
Supplier: DigiKey
Description: M2.5x0.45 Cheese Head Bolt Slotted Drive Nylon
- Metric: M2.5
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Goodfellow C/BOLT M4 X 25 Hex Bolt
- Length: 0.9842525 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M4
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 5.5 inch
- Inch: 3/4"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Madison Electric Products
Description: APPROVAL UL CONDUCTOR MATERIAL ALUMINUM, COPPER CONDUCTOR SIZE 6 AWG SOLID TO 1/0 AWG STRANDED TAP MATERIAL TIN PLATED ALUMINUM SIZE 0.375 INCH ID X 0.75 INCH OD TYPE SPLIT BOLT
- North American (AWG): 6 AWG
- Material: Aluminum, Copper
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: PLAIN TYPE 10 INCH 10 LENGTH - DECIMAL 10 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES CROSS SECTION CIRCULAR FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER -
- Inch: 1/2"
- Special Eyebolt Type: Forged
-
Supplier: Newport MKS
Description: The 100761316 Flange Bolt Set is designed for joining a size NW160 ISO-BF bolted flange to a size NW160 tapped flange. This set of 304 stainless steel hardware includes (8) M10 threaded 50 mm bolts with 1.50 mm pitch and (8) M10 washers which is what is required to
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 160
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Length: 1.25 inch
- Inch: # 10
- Features: Machine Screw, Oval Head, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 1.25 inch
- Inch: # 10
- Features: Flat Head, Machine Screw, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 1.25 inch
- Inch: # 10
- Features: Machine Screw, Other, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted, Truss Head
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 1.25 inch
- Inch: # 10
- Features: Flat Head, Machine Screw, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted
- Material: Stainless Steel, Steel
-
Supplier: Newport MKS
Description: The 100761306 Flange Bolt Set is designed for joining a size NW63 ISO-BF bolted flange to a size NW63 tapped flange. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch and (4) M8 washers which is what is required to join NW63
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 63
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - outer Hex bolt flat spring pad tri-combination ROHS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: BNB INT. Co., Ltd.
Description: A ball plunger helps determine the position so that a target arrives at the correct position.. This bolt type is easy to remove and use.
- Stroke: 0.01968505 to 0.09842525 inch
- End Force (depressed): 0.882 to 22.05 lbs
- Plunger Type: Ball Plunger
- Thread Size: M10 x 1.5, M12 x 1.75, M16 x 2.0, M4 x 0.7, M5 x 0.8, M6 x 1.0, M8 x 1.25, Other Metric Thread
-
Supplier: Accuris
Description: Pipe Couplings (for AlumM Alloy Range) Banjo Bolt ( 3/16\x94 to 1\x94)
-
Supplier: Newark, An Avnet Company
Description: 48 HPR Cover Plate 6xM25 (M6 bolt)
-
Supplier: C-Change, Inc.
Description: upgrading to a more efficient filter. SUCTION Standard with a 1″ OD x 7″ long straight beaded suction tube. The user can attach a suction hose (not supplied) and position the hose near the bottom of the reservoir. RETURN Standard with a 3/4″ OD x 5″ long beaded return tube. The
- Supply Ports: 1
- Outlet Ports: 4
- Size: 1", 1/4", 3/4"
- Application: Hydraulic Fluid
-
Supplier: Fastener SuperStore, Inc.
Description: 1/4-20 X 1 1/4 (MS90725-10) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow Tested & Certified to Military Standards.
- Length: 1.25 inch
- Inch: 1/4"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Hardware House, LLC
Description: 52-4843 1/4x4 US2C U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 1-3/8" x 4"Thread Size: 1/4"Bulk Packed - 10 each per Box
- Bolt Type: U-Bolt
-
Supplier: Altech Corp.
Description: Bolt tab cylinder fuses are typically used for protecting semiconductors like diodes, SCR’s, etc. They are current limiting, super fast blow fuses in the gR operating class. They are available in two diameters with multiple fixing centers. The fuses have a porcelain body, metal caps at both
- Voltage Rating: 660 volts
- Current Rating: 10 amps
- Fuse Type: Blade Type
- Fuse Material: Ceramic
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ASME B18.2.1 Hex Head Bolt 1/2 x 1-1/2
- Features: Other
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: Hardware - (10) 1/4-20 x .62" round head bolts for "C" channels RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Color Options: Black / Light Grey Specification: M20x1.5-10 (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
prevent internal stress, condensation, and contamination. Protective vent valves help maintain safe operating conditions while protecting internal components. The M20x1.5 battery pack vent valve from MILVENT (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
resistance (ESR). ECS Inc. offers one of the widest selections of package sizes on the market, going as small as a 1.2 x 1.0 mm package offering wide temperature ranges up to +150°C. The ECX-2236 is a compact surface-mount crystal that comes in a 2.5 x (read more)
Browse Crystals Datasheets for ECS Inc. International -
.S. Patent #2,873,341) are designed to accurately measure fastener tensile forces. Compression designs can also be developed. The instrumented load cells allow direct, accurate and repeatable force measurements from 1/4″ diameter to over 4″ diameter in all types of bolts, studs and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
integration, ZEUS X1 (Z-Excursion Universal Sampler™ - eXchange Series 1 mL) combines Hamilton's advanced CO-RE®II (compressed O (read more)
Browse Robots Datasheets for Hamilton Company -
provides a holding force of 10,000 N, making the AZM400 solenoid interlock is particularly well suited for heavy doors. The actuator is designed for misalignment tolerance. The diameter of the actuator hole is 4 mm wider than the bolt, tolerating up to 2° angle offset. The gap (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Fuse Number of Poles 1 Pole Weight 100g The VCB10-30x15 fuse holder is designed to (read more)
Browse Fuse Holders Datasheets for VICFUSE -
B-148 0.020" thick x 4” x 10”, B-148 roof tab. This profile is formed in pre-painted or mill finish aluminum. The part typically fits below roof shingles to direct and drain water off a roof. If desired, the (read more)
Browse Datasheets for MP Metal Products -
according to DIN 2353. Ranging in sizes from M12x1.5 (6L) to M52x2 (42L) metric threads, available in Light (L) or Heavy (S) series. Suitable for OEM build or retro-fitting to existing systems. Click here to view product details. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc.
More Information Top
-
Effect of Threaded Fastener Condition on Low Cycle Fatigue Failures in Metric Bolts Under Transverse Loading
The bolts were nominally M10 x 1.25 hexagon headed with no flange.
Indicates content that may require registration and/or purchase.