-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters
- Finish: Black Oxide
- Type: Flange Nut
- Material: Hardened Steel
- Size: M8
-
Supplier: Festo Corporation
Description: hex nut MSK-M12X1,25 Accessory components for pneumatic muscle Size=M12x1,25, Conforms to standard=ISO 8674, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=9 g, Material nut=(* Steel, * Galvanised)
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M8
-
-
Supplier: Te-Co, Inc.
Description: 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
- Finish: Black Oxide
- Material: Hardened Steel
- Size: M10
- Features: Other
-
Supplier: Te-Co, Inc.
Description: 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
- Finish: Black Oxide
- Material: Hardened Steel
- Size: M12
- Features: Other
-
Supplier: Princess Auto Limited
Description: 1/4" - 20 UNC Coupling Nut
- Size: 1/4"
- Type: Coupling Nut
-
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not
- Maximum Load Capacity: 0.826875 tons
- Bell Diameter: 2.4803163 inch
- Threaded Length: 0.5118113 inch
- Inside Diameter or Width: 1.3779535 inch
-
Supplier: Newark, An Avnet Company
Description: NUT M12X1 25
-
Supplier: NBK America LLC
Description: Joint Nut
- Type: Coupling Nut
- Size: M2.5
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M25x1.5 - 1420/225 - 25513.9
- Mounting Size: 0.9842525 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M25x1.5 - 225/5 - 25503.9
- Mounting Size: 0.9842525 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: bisco industries
Description: Panel Nuts
- Size: M10
- Features: Other
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: NUT M 25 x 1,5
-
Supplier: bisco industries
Description: Clinch Nuts
- Size: M10
- Features: Other
- Type: Self-Clinching Nut
- Material: Steel
-
Supplier: Peco Fasteners, Inc.
Description: 14 NOMINAL DIAMETER 1.5 PITCH SAE APPLICABLE STANDARD PACKAGING QUANTITY 10 PIECES FINISH/COATING ZINC PLATED
- Size: #14
- Type: Hex
- Finish: Zinc Plated
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M25x1.5 - 225/5stv - 97718.9
- Mounting Size: 0.9842525 inch
- Temperature Range: -76 to 932 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M25x1.5 - 1420/225n - 25723.9
- Mounting Size: 0.9842525 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Square nuts ROHS
- Type: Square Nut
-
Supplier: Newark, An Avnet Company
Description: NUT M 25 x 1,5 BLACK
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT, M25 X 1.5 NPB
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M8
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: Peco Fasteners, Inc.
Description: REDUCER TYPE 3/8 INCH X 1/4 INCH NOMINAL DIAMETER PACKAGING QUANTITY 50
- Size: 3/8"
- Type: Coupling Nut
-
Supplier: Peco Fasteners, Inc.
Description: 1/4 INCH NOMINAL DIAMETER USS APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: 1/4"
- Type: Flange Nut
-
Supplier: Kuriyama of America, Inc.
Description: Metric Nut M14 x 1.5 DIN Light
- Size: M14
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4687 Material: Steel OD: 5mm Thread: M2.5
- Type: Hex
- Size: M2.5
- Material: Steel
-
Supplier: NBK America LLC
Description: Theft prevention nuts mountable with commercially available tools. Use of the same tool all along reduces mounting processes. For removal, the dedicated removal tool SKWSKW is required. Only cover nuts can be removed with commercially available tools. The base nut shape makes
- Size: M10
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: Dedicated hexagon nut for miniature screws Available size includes M1 to M2.6. Conforms to DIN 934.
- Type: Hex
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: Metric Nut M14 x 1.5 DIN Heavy
- Size: M14
- Features: Other
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M14
- Type: Nut Tap
- Chamfer Type: Plug Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative.
- Chamfer Type: Bottoming Tap
- Thread Form: M
- Nominal ISO Size: M14
- Type: Nut Tap
-
Supplier: PennEngineering®
Description: Type SMPS self-clinching nuts are for installation into ultra-thin sheets. They feature a lower profile and can be mounted closer to the edge of a sheet than other self-clinching nuts. Installs into sheets as thin as 0.64 mm. Recommended for use in sheets HRB (Rockwell “B” scale) 70 or
- Size: M2.5
- Type: Self-Clinching Nut
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4707 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: 5mm Thread: M2.5
- Type: Hex
- Size: M2.5
- Material: Steel
- Finish: Zinc Plated
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not
- Maximum Load Capacity: 0.826875 tons
- Bell Diameter: 2.4803163 inch
- Threaded Length: 0.5118113 inch
- Inside Diameter or Width: 1.3779535 inch
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M14
- Type: Nut Tap
- Chamfer Type: Taper Tap
Find Suppliers by Category Top
Featured Products Top
-
. PEMSERT Type F4 self-clinching flush nuts are manufactured from 400 Series stainless steel in thread sizes #2-56 through ¼-20 / M2 through M6. They can perform as intended in stainless steel sheets with hardness up to HRB 88 on the Rockwell “B” (read more)
Browse Nuts Datasheets for PennEngineering® -
throughput and significantly improves operator ergonomics. Its innovative tooling tip grants access to tight spaces, while the exclusive X-Thread Eliminator socket technology perfectly handles nut placement for reliable, worry-free rundowns. See how the right fastening technology can (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Mk X Rollo-Mixer® - Snack & Nut Blender The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Compatibility:Suitable for enclosure wall thicknesses up to 0 mm when used with a lock nut. Available M25 Configurations 3-hole cable entry: 2–5 mm (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
/Outdoor applications and the MIL-DTL-26482 based design provides a quick, reliable, 1/3 turn bayonet coupling. Additional ecomate® Aquarius™ connectors include optional In-Line, Jam-Nut, Square-Flanged, and End Cap configurations. Their pin and socket contacts are available on reels, in strip form (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
environments. M12x1.5 Thread with Nut: Secure installation for various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Gasoline Engine Management
A union nut attaches the shielded ignition cable to the sleeve. V M14x1.25 .
-
RECOIL Fasteners - Grainger Industrial Supply
○ MIDWEST ACORN NUT (75 • Solid Thread Repair Kit, M14x1.25 ,3 PcsSolid Thread Repair Kit,M14x1.25,3 Pcs .
Indicates content that may require registration and/or purchase.