-
Supplier: Powell Electronics, Inc.
Description: 141 Coaxial Cable 50 Ohm MIL DTL-17 Copp
- Product Category: Cable Assembly
-
Supplier: Powell Electronics, Inc.
Description: M17/133-00006 cut to 40 FT COILS
- Features: Cable Assembly
-
Supplier: DigiKey
Description: CABLE COAXIAL RG-401
- Operating Temperature: -55 to 100 C
- Product Category: Bulk Cable
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: COAX CABLE, 17AWG, 50 OHM, 152.4M; Coaxial Cable Type:RG58; Wire Gauge:17AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Colour:Black; Jacket Material:PE; Conductor RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COAX CABLE, M17/128-RG400
-
Supplier: Carlisle Interconnect Technologies
Description: The outstanding electrical and mechanical properties of PTFE over a broad range of temperatures and frequencies make these coaxial Mil-C-17 cables the standard for a wide range of military and commercial applications. Mil-C-17 cables are constructed with either solid or stranded
- Impedance: 50 to 95 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Fairview Microwave Inc.
Description: Microwave M17/113-RG316 coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. M17/113-RG316 coax cable specs for this wire properties can be found on its RF coax cable M17/113-RG316 datasheet PDF specifications above.
- Impedance: 50 ohms
- Operating Temperature: 200 C
- Product Category: Bulk Cable
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: M17/94-RG179 COAX CABLE
-
Supplier: Ryan Electronics Corporation
Description: MIL-C-17 Ryan Electronics carries a wide range of QPL approved MIL-C-17 coax cable for military, commercial and industrial applications. QPL approved cables have passed rigorous inspection and qualification tests, ensuring consistent high-quality cables.
- Standards / Approvals: MIL-SPEC
-
Supplier: Harbour Industries, Inc.
Description: THE IMPORTANCE OF VSWR SWEEP TESTING When selecting a 50 Ohm coaxial cable, constructions with VSWR requirements are highly recommended. Manufacturing and sweep testing cables with concern for VSWR ensures a quality cable free of spikes over the frequency range referenced
- Impedance: 50 to 95 ohms
- Operating Temperature: 250 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: Fairview Microwave Inc.
Description: RG142 coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave M17/60-RG142 coax cable is manufactured in a flexible design and has a 50 Ohm
- Impedance: 50 ohms
- Operating Temperature: 200 C
- Product Category: Bulk Cable
- Features: Other
-
Supplier: CDM Inc.
Description: TRIAXIAL CABLE M17/MIL-C-17
- Product Category: Cable Assembly
- Standards / Certifications: MIL-SPEC, RoHS
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Application: RF
-
Description: HFLEX BL CA SMR/SM 17" ROHS
- Impedance: 50 ohms
- Operating Temperature: -55 to 105 C
- Cable Length: 1.4166666666666667 ft
- Product Category: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: COAXIAL CABLE, UNJACKETED, RGM17/151, 500FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Alpha Wire
Description: Alpha Wire offers 50-, 75-, 93-, and 100-ohm coaxial, twinaxial, and triaxial cables in a wide range of insulation and jacket materials and rated for UL, CSA and military specifications. We now also provide non-magnetic coaxial cable options 9849 and 9851, which provide
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 11 AWG
- Impedance: 50 ohms
-
Supplier: Consolidated Electronic Wire & Cable
Description: Production Construction Conductor: 26 AWG (7x34) Copper Covered Steel Wire Insulation: Solid Polyethylene (P) Shield: Tinned Copper Braid 90% Coverage Jacket: Polyvinyl Chloride 80°C Applications: Data transmission RF communication High temperature Industry Approvals: OSHA acceptable RoHS Compliant
- North American (AWG): 26 AWG
- Impedance: 50 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: MilesTek Corporation
Description: Note: All bulk cable is sold by the foot. No cutting charge. RG316/U Flexible RF Coaxial Cable sold by the Foot 50 Foot Minimum Order Meets or exceeds MIL-C-17 standards for RG-Type Coaxial Cable
- Product Category: Bulk Cable
-
Supplier: MilesTek Corporation
Description: Note: All bulk cable is sold by the foot. No cutting charge. RG400/U Flexible RF Coaxial Cable sold by the Foot 50 Foot Minimum Order Meets or exceeds MIL-C-17 standards for RG-Type Coaxial Cable
- Product Category: Bulk Cable
-
Supplier: MilesTek Corporation
Description: Note: All bulk cable is sold by the foot. No cutting charge. RG174A/U Flexible RF Coaxial Cable sold by the Foot 50 Foot Minimum Order Meets or exceeds MIL-C-17 standards for RG-Type Coaxial Cable
- Product Category: Bulk Cable
-
Supplier: Acme Chip Technology Co., Limited
Description: CBL ASSY NTYPE PLUG TO PLUG 24"
- Impedance: 50 ohms
- Cable Length: 2 ft
- Product Category: Cable Assembly
-
Supplier: RS Components, Ltd.
Description: Coaxial cable 17VATC White PVC coil
- Cable Length: 328.0841666666667 ft
- Product Category: Cable Assembly
- Features: Networking, Other
- Standards / Certifications: RoHS
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature, lightweight, coax, 28 awg, black PVC cable (price per meter)
- Operating Temperature: -30 to 105 C
- Cable Shielding: Braid
- Product Category: Cable Assembly
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK
-
Supplier: Win Source Electronics
Description: Manufacturer: AMPHENOL Win Source Part Number: 905532-175101-17-06.00 Features: Cable Assembly Coaxial N-Type to N-Type LMR 200 6.000" (152.40mm) Package: Bulk Family Name: 175101 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct.
-
Supplier: Allied Electronics, Inc.
Description: COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK
-
Supplier: ValueTronics International, Inc.
Description: The 0070-1500 is a coaxial cable from AEA Technology. Additional Features: BNC(m) to BNC(f) 50 Ohm coax cable, 6 Feet, (2m)
- Features: BNC
- Product Category: Cable Assembly
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, COAXIAL, 93 OHMS, M17/195-00001
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Coaxial Connector
-
Supplier: Accuris
Description: CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/161-00001 AND M17/161-00002
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/206-00018 AND M17/206-00030
-
Supplier: Accuris
Description: CABLE, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/200-00001
-
Supplier: PCB Piezotronics, Inc.
Description: Hardline, coax, 30 awg, mineral insulated cable (-300 to +1200 F) (price per foot) ***Maximum cable length is 50ft (15m)***
- Operating Temperature: -184.444444444445 to 648.888888888889 C
- Product Category: Cable Assembly
- Features: Other
-
Supplier: TOP-electronics USA
Description: MegiQ RMS-GEN-COAX measurement cable Known-good measurement cable, 5m coax, SMA-M to SMA-F with measured S-parameters. This cable is designed to connect the optional RMS signal generator to the DUT, running down from the generator along the floor and then up to the turntable,
- Product Category: Cable Assembly
- Features: Computer Cable
-
Supplier: Allied Electronics, Inc.
Description: COAXIAL CABLE, RG58 C/U, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/155-00001 BLA
Find Suppliers by Category Top
Featured Products Top
-
Take your electrical design to the next level with performance where it matters. 3M™ Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
standard cable-to-cable connections, this rear panel mount M12 connector is designed to be integrated directly into equipment housings and panels, providing a practical interface for industrial wiring and signal transmission. Where Can This M12 Panel (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
When your application requires a secure and dependable cable connection, the right connector design matters. QH Industrial’s M16 Cable Connector is developed for applications requiring stable cable connectivity in industrial and (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Camera Cable Assemblies Whitepaper 3M™ Camera Link® Cable Assembly Solutions from Camera to Board As one of the originators of Camera Link (read more)
Browse Cable Assemblies Datasheets for Powell Electronics, Inc. -
The advantages of M series cable connector 1- Rugged and durable, suitable for harsh environments 2- High protection level, excellent waterproof and dustproof performance 3- Highly flexible design, wide range of applications 4- Functional (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
NEW M Series Single Pair Ethernet LEMO is proud to announce the launch of the LEMO OPTIMA M Series Single Pair Ethernet (SPE) – a breakthrough in high-speed connectivity. This (read more)
Browse Cable Assemblies Datasheets for LEMO USA, Inc. -
a sturdy RP-SMA female bulkhead connector, a 2 m RG316 coaxial cable, and a right-angle RP-SMA male connector. Its precise design assures little loss and consistent performance across WiFi, cellular, IoT, and broadband applications. Key (read more)
Browse Cable Assemblies Datasheets for Eteily Technologies India Pvt. Ltd. -
Reliable Waterproof M8 Circular Cable Connector for Industrial Applications Looking for a compact and reliable connector for industrial equipment? QH Industrial’s M8 Female Cable Connector is designed for (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
M20 Screw Type Waterproof Circular Connector – Reliable Connections for Industrial Applications Looking for a reliable M20 waterproof circular connector for industrial equipment and outdoor (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd
More Information Top
-
Belden - 84316 001100 - Cable - Coaxial - Allied Electronics
Belden COAXIAL CABLE , M17 -113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN .
-
Belden - 83264 001500 - Cable - Coaxial - Allied Electronics
Belden COAXIAL CABLE , M17 /94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO .
-
Belden - 83264 0011000 - Cable - Coaxial - Allied Electronics
Belden COAXIAL CABLE , M17 /94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO .
-
Belden - 84316 0011000 - Cable - Coaxial - Allied Electronics
Belden COAXIAL CABLE , M17 -113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN .
-
Coaxial - Wire & Cable from Allied Electronics
COAXIAL CABLE , M17 -113-RG316, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP BROWN .
-
Belden - 84142 001100 - Cable - Coaxial - Allied Electronics
COAXIAL CABLE , M17 /111-RG303, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G BRO .
-
Alpha Wire - 3070 BK005 - Wire - Hook-Up - Allied Electronics
COAXIAL CABLE , M17 /29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK .
-
Belden - 8216 010100 - Cable - Coaxial - Allied Electronics
COAXIAL CABLE , M17 /94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO .
-
Belden - 84142 001500 - Cable - Coaxial - Allied Electronics
COAXIAL CABLE , M17 /111-RG303, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G BRO .
-
Belden - 19122 0101000 - Cable - Multiconductor - Allied Electronics
COAXIAL CABLE , M17 /94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO .
Indicates content that may require registration and/or purchase.