-
Supplier: Superior Technical Ceramics Corp.
Description: bolt not exceed 5-10 threads. Due to the inherent brittleness of the material, ceramic parts will fail under impact, torque, and tensile forces that exceed the material's limit. Ask for matching Nuts and Washers to accommodate the above bolt sizes.
- Length: 1 inch
- Diameter: 0.3113 inch
- Width / O.D.: 0.3113 inch
- Material Type: Alumina / Aluminum Oxide
-
Supplier: ODG (Origin Data Global)
Description: Outer hex bolts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 5 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
-
Supplier: Peco Fasteners, Inc.
Description: 25 MM 5 NOMINAL DIAMETER UNF-2A THREAD SERIES .8 PITCH PACKAGING QUANTITY 50 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 0.9842525 inch
- Inch: # 5
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Length: 0.2362206 to 9.842525 inch
- Shoulder Diameter: 0.3543309 to 1.7716545 inch
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M4, M5, M6, M8
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 18 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: NBS Corp.
Description: Featuring a short square neck, NBS’ short neck carriage bolts are available from 5/16” through 3/8” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish.
- Length: 1 inch
- Inch: 5/16"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.
- Length: 1 inch
- Inch: 5/16"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M10
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come with zinc* and
- Length: 1.25 inch
- Inch: 5/16"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.
- Length: 1.5 inch
- Inch: 5/16"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 16 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel T-Slot Bolt head is undersized to fit machine table slot Thread Class 2A UNC Special lengths and sizes quoted upon request
- Length: 4 inch
- Inch: 1"
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Peco Fasteners, Inc.
Description: 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 5/8 INCH NOMINAL DIAMETER 18 TPI SAE APPLICABLE STANDARD 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 1 inch
- Inch: 5/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread
- Length: 1.772 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M5
- Features: Other
-
Supplier: Harwin Plc
Description: Slotted 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M5, MD, ML, MP, and standard 4.5mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Square Head - with a thread size of 5/8-11 and a thread length of 1.50 in
- Length: 1.5 inch
- Inch: 5/8"
- Features: Other
- Bolt Type: Square Head Bolt, T-Head Bolt
-
Supplier: Harwin Plc
Description: Slotted 3.5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M4, FE, and standard 3mm PC Tail J-Tek connectors. M2 thread. See the Component Specification C005XX for Torque recommendations.
- Length: 0.13779535 inch
- Metric: M2, M4
- Material: Stainless Steel
-
Supplier: Harwin Plc
Description: Hex Socket 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M7, and suitable for standard 4.5mm PC Tail J-Tek connectors. M2 thread, 1.5mm A/F hex socket. See the Component Specification C005XX for Torque
- Length: 0.1968505 inch
- Metric: M2
- Material: Stainless Steel
-
Supplier: NBK America LLC
Description: Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic
- Length: 0.9842525 inch
- Metric: M5
-
Supplier: Gullco International Limited
Description: Holds formed "rings" of track inposition for pipe welding on nonferrousand ferrous materials.Heights can be adjusted from2.8 in. (71.1mm) to 4.95"(125.7mm). Different heights canbe achieved using differentlength 5/16"-18UNC bolts.
- Features: Specialty / Other
-
Supplier: Accuris
Description: Metric Hex Bolts
-
Supplier: Newark, An Avnet Company
Description: HEX BOLT M5X20 BLACK
-
Supplier: Newark, An Avnet Company
Description: BOLT; TIE 5/16-18 X 23.250IN
-
Supplier: Ebinger Manufacturing Corp.
Description: ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 18 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69 TO 73 KSI YIELD STRENGTH 38 TO 44 KSI
- Length: 18 inch
- Inch: 3/4"
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Newport MKS
Description: The 100761316 Flange Bolt Set is designed for joining a size NW160 ISO-BF bolted flange to a size NW160 tapped flange. This set of 304 stainless steel hardware includes (8) M10 threaded 50 mm bolts with 1.50 mm pitch and (8) M10 washers which is what is required to join NW160 vacuum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 160
- Features: Other
-
Supplier: Plasticwheels Ltd.
Description: MALLMASTER 30 M10x40 PATCH BOLT
- Wheel Diameter: 4.9212625 inch
- Caster Type: Swivel Plate Caster
-
Supplier: Plasticwheels Ltd.
Description: MALLMASTER 30 M12 x 40 BOLT FITTED
- Wheel Diameter: 4.9212625 inch
- Caster Type: Swivel Plate Caster
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: 12-Point, Hexagon Head, Other
- Inch: 5/16"
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread
- Length: 0.63 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M5
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 25055 Drive: Socket Length: 30 mm [1.181] Material: Titanium - Grade 2 Thread: M5 Manufactured per DIN 912
- Length: 1.181103 inch
- Standard Drives: Hex Socket / Allen
- Metric: M5
- Material: Titanium
-
Supplier: Newport MKS
Description: The 100761306 Flange Bolt Set is designed for joining a size NW63 ISO-BF bolted flange to a size NW63 tapped flange. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch and (4) M8 washers which is what is required to join NW63 vacuum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 63
- Features: Other
-
Supplier: Accuris
Description: Metric Round Head Short Square Neck Bolts
-
Supplier: Festo Corporation
Description: hollow bolt VT-1/8 For multiple distributor function in conjunction with components LK or TK. Materials note=(* Free of copper and PTFE, * Conforms to RoHS), Material hollow bolt=Steel, chromed
-
Supplier: Premier Lighting & Production Company
Description: Source 4 Handle Bolt 5/16-18 x 3/4" - *More Info*
Find Suppliers by Category Top
Featured Products Top
-
Strainlabs. Strainlabs initiated the project by adding their sensors to BUMAX bolts and are available in BUMAX 88 and BUMAX 109 from dimensions M10 to M27. (read more)
Browse Bolts Datasheets for BUMAX® -
The standard range of Nord-Lock combi bolt washers consists of NL5 - NL12 in steel material. Complete combi bolts, including Nord-Lock combi bolt washers, are offered in co-operation with a local bolt manufacturer. (read more)
Browse Washers Datasheets for Nord-Lock Group -
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
.S. Patent #2,873,341) are designed to accurately measure fastener tensile forces. Compression designs can also be developed. The instrumented load cells allow direct, accurate and repeatable force measurements from 1/4″ diameter to over 4″ diameter in all types of bolts, studs and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
provides a holding force of 10,000 N, making the AZM400 solenoid interlock is particularly well suited for heavy doors. The actuator is designed for misalignment tolerance. The diameter of the actuator hole is 4 mm wider than the bolt, tolerating up to 2° angle offset. The gap (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
premium cotter pins meet ANSI B18.8.1 dimensional specifications and feature a chisel point for easy insertion. Other materials and finishes available. For further information, call or send an information request. Follow us on: (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
-on design provides secure mechanical and electrical connections while simplifying fuse replacement and maintenance. Proper installation utilizes plain washers, elastic washers, and an M8 mounting nut with recommended torque values of 12–18 N·m. (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey -
analyzes the variation of the tensioner’s circumference in proportion to the variation in bolt preload. Additionally, the LST offers remote monitoring and a live reading of data – all with an accuracy that is better than +/-5%! (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group