-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Shank Length: 1.4173236 inch
- Eye Inside Diameter: 1.968505 inch
- Metric: M24
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special.
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 2 to 6 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: RS Components, Ltd.
Description: Schneider Electric NSYSFEB Eye Bolt
- Maximum Load Capacity: 1.4994 tons
- Finish: Galvanized
- Rating: Load Rated
- Metric: M12
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other
-
Supplier: Snap-on Industrial Brands
Description: DECIMAL 1.0625 EYE INNER DIAMETER - DECIMAL 1-1/16 EYE INNER DIAMETER - FRACTIONAL WILLIAMS[R] BRAND ULTIMATE STRENGTH 9000 LB WEIGHT 0.26 LB CROSS SECTION CIRCULAR EYE HEIGHT - DECIMAL - UOM IN EYE INNER DIAMETER - DECIMAL - UOM IN EYE OUTER DIAMETER - DECIMAL -
- Maximum Load Capacity: 0.74 tons
- Threaded Length: 1.375 inch
- Shank Length: 1.375 inch
- Eye Inside Diameter: 1.0625 inch
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 8.2 tons
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M16, M20, M24, M30, M36, M42, M48, M6, M8
-
Supplier: Atkore International
Description: EYELET TYPE 2 3/4 INCH 1 3/4 INCH EYE HEIGHT 1.75 EYE HEIGHT - DECIMAL 1 3/4 EYE HEIGHT - FRACTIONAL 2.75 LENGTH - DECIMAL 2 3/4 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 600 LB
- Maximum Load Capacity: 0.3 tons
- Threaded Length: 1 inch
- Inch: 1/2"
- Rating: Load Rated
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Quenched and tempered Black oxide finish
- Metric: M10, M12, M16, M20, M6, M8
- Material: Steel
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 2-1/8 INCH THREAD LENGTH 3/16 INCH NOMINAL DIAMETER 10 TO 24 TPI 3/8 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 2-1/4 INCH INCLUDES HEX NUT PACKAGING QUANTITY 50 PER BOX
- Threaded Length: 2.125 inch
- Eye Inside Diameter: 0.375 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Dyson Corporation (The)
Description: Eye Bolts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Shank Length: 1 to 36 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Special Eyebolt Type: Forged
- Finish: Galvanized, Nickel Plated, Zinc Plated
-
Supplier: Newark, An Avnet Company
Description: 3/8 X 4 1/4 EYE BOLT
-
Supplier: Jergens, Inc.
Description: Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on
- Maximum Load Capacity: 1.1025 tons
- Threaded Length: 1.18897702 inch
- Metric: M20
- Features: Swivel
-
Supplier: Ebinger Manufacturing Corp.
Description: TURNED TYPE 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL #10 NOMINAL DIAMETER 24 TPI #10 NOMINAL DIAMETER - FRACTIONAL .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES WITH HEX NUT CROSS SECTION CIRCULAR FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL -
- Threaded Length: 2 inch
- Features: Other
- Finish: Zinc Plated
-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 2.755778275 tons
- Weight: 1.9845 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: The SEB lifting eye nut is a single swivel ring. Equipped with 2 pins that always guide it perfectly in the direction of the sling. It is specially designed for lifting, including rotating loads. Features: Gradup steel ring that has a rotating range of 360°. Swivelling under load. Safe
- Maximum Load Capacity: 3.747858454 tons
- Weight: 13.8915 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 0.22046226200000002 tons
- Weight: 0.5292 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. .
- Maximum Load Capacity: 0.382 tons
- Inside Diameter or Width: 1.181103 inch
- Rating: Load Rated
- Metric: M12
-
Supplier: Carr Lane Manufacturing Co.
Description: Shoulder-type eye bolt that can be used as a stationary hinge point. Reamed hole for smooth bearing
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 1.1875 to 4 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: RS Components, Ltd.
Description: Rawlbolts eye bolt masonry fixing,M6
- Hole Size (Diameter): 0.4724412 inch
- Length: 2.8740173 inch
- Thread Size: 0.2362206 inch
- Features: Other
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Maximum Load Capacity: 3.528 tons
- Threaded Length: 1.4173236 inch
- Shank Length: 1.4173236 inch
- Eye Inside Diameter: 1.8897648 inch
-
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Maximum Load Capacity: 9.9225 tons
- Threaded Length: 2.4803163 inch
- Shank Length: 2.4803163 inch
- Eye Inside Diameter: 3.2283482 inch
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Maximum Load Capacity: 0.826875 tons
- Threaded Length: 0.7086618 inch
- Shank Length: 0.7086618 inch
- Eye Inside Diameter: 1.181103 inch
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Maximum Load Capacity: 13.23 tons
- Threaded Length: 2.8346472 inch
- Shank Length: 2.8346472 inch
- Eye Inside Diameter: 3.7007894 inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M14, M16, M18, M20, M24, M27, M30, M36, M6, M8
- Features: Other
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: wires @ 12”, Red = Power, Blk = RTN, and Blk/Yel = Signal Out. The signal output line is AC coupled with a 22uF cap 2 mt interval Lead out terminated with stainless steel eye bolt Kevlar reinforce Complete with connector for MAE seismographs
- Frequency Response: 5 to 2,000 Hz
- Hydrophone Sensitivity: -201 dB re V/µPa
- Maximum Operating Depth: 3,048 m
- Diameter: 15.875 mm
-
Supplier: Larson Electronics LLC
Description: through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and comes equipped with a 200lbs
-
Supplier: Radwell International
Description: COMEPI EYE BOLT, GALVANIZED STEEL, 83MM LENGTH, M8 X 1.25 THREADS. FOR USE WITH CABLE-PULL SAFETY SWITCHES. EYE BOLT ONLY INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 11" (279mm) Dia. Max 24.25" (616mm) Eye Bolt Size Eye Bolt for Plug Installation and Removal Infl. Press. Required 45 psi (3 bar) Length Deflated 37" (940mm) Material, Body Molded Natural Rubber Material, Hardware Plated
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 11" (279mm) Dia. Max 24.25" (616mm) Eye Bolt Size Eye Bolt for Plug Installation and Removal Infl. Press. Required 45 psi (3 bar) Length Deflated 37" (940mm) Material, Body Molded Natural Rubber Material, Hardware Plated
-
Supplier: Optimal Handling Solutions
Description: Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye
-
Supplier: Koger Air Corporation
Description: colors; Flat top reinforced by gussets with lifting eyes
- Airflow: 13,390 SCFM
- Features: Continuous Duty
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
-
Supplier: Econo Lift Limited
Description: h.p. - hand or foot operated standard Maintenance Hinged table top provides easy access to power unit and cylinders Self lubricated bronze bushings on all wear points Options Oversized platforms Beveled edges for pit mounting Eye-bolts for pit mounting Rotating tops - spring detents -
- Capacity: 6,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Petersen Products Co.
Description: By-Pass 20" Non-threaded* Country of Origin USA Dia. Deflated 21.13" (537mm) Dia. Max 24.98" (634mm) Eye Bolt Size 3/8" (1) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 20" (508mm) Material, Body Natural Rubber Material, Hardware Aluminum and Plated Steel Nominal Size 24"
Find Suppliers by Category Top
Featured Products Top
-
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
$70-$80 Bolts - Fasteners - Grainger Industrial Supply
• Lifting Eye Bolt, CS C15E, M24 , PK5 Lifting Eye Bolt ,CS C15E,M24,PK5 .
-
Bolt And Nut - Bolt And Nut Manufacturers, Suppliers
Small Swivel Lifting Eye Bolt And Nuts DIN582 M24 For Lift Equipemt , Structral .
-
Stainless Steel Bolt - Stainless Steel Bolt Manufacturers, Suppliers
Basic Information Type: Eye Bolt Color: Silver Material: Stainless Steel Standard: DIN Model Number: M1.5- M24 Main Market: Global OEM service: Yes Brand: Regenco Specifications 1.
-
eye screw - offers from eye screw manufacturers, suppliers, exporters & wholesalers
Basic Information Type: Eye Bolt Color: Silver Material: Stainless Steel Standard: DIN Model Number: M1.5- M24 Main ...
-
Eye Bolts - Bolts - Grainger Industrial Supply
• Eye Bolt , System of Measurement Metric, Material Low Carbon Steel 4.6, Finish Plain, Thread Size M24 , Thread Length 200mm, Eye Inside Dia.
-
Methodology for the accuracy improvement of FEM beam type T-junctions of buses and coaches structures
For the application of the torsional moment a modified M24 key was employed, on which the calibrated .... Finally for the C4 load case, an eye bolt mounted on the center bolt of the load case application device was used, along with a pulley system in order to obtain an axial force.
-
Roloff / Matek machine elements task collection
An eye screw according to DIN 444 must carry a static load F ¼ 28 kN by … following screw sizes of the strength class 5.6 are available: M8, M12, M16, M20 and M24 . .... Of turnbuckle nut and Welding the clamping locks existing of the strength class 3.6 according to…
-
Clearance Items Fasteners - Grainger Industrial Supply
• Eye Bolt , Steel, M24x36 Steel Eyebolt, Plain Finish. .... Measurement Metric, Eyebolt Type Lift with Shoulder, Material Steel, Finish Plain, Thread Size M24 x 3.00…
-
Sell eye bolt
Our main products include T-shape bolt, hex bolts,pressing part, U-shape stainless steel bolt, foundation bolt, eye bolt ,stud,the sizes ranging from M6 to M36,and the standard inclubes (ANS, D... .... • Hex bolts DIN933/DIN931 Size: M5- M24 in diameter and 16-200 in length Surface treatment: Plain…
Indicates content that may require registration and/or purchase.