-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: RS Components, Ltd.
Description: RS PRO 3590 Threaded Rod
- Length: 39.3701 inch
- Material: Brass
- Metric: M4
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Material: Brass
- Fastener Standards: DIN
- Metric: M12
-
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 1/2"
- Material: Brass
-
Supplier: DME Company
Description: Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Fabricated (Casting / Forging), Non-ferrous - Any Type
- Applications: MRO (Repair / Resurfacing), Wear Parts / Tooling
- Shape / Form: Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod, bar, wire, and shapes produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have nominal composition given in Table 1. 1.1.1 This product
-
Supplier: ASTM International
Description: This specification establishes the requirements for free-cutting brass rod, bar, wire, and shapes of any specified cross-section produced from Copper Alloy UNS No. C36000 suitable for high-speed screw machining applications and moderate thread rolling. The chemical composition, temper,
-
Supplier: DME Company
Description: Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water
- Outside Diameter / Size: 0.19 inch
- Maximum Inside Diameter / Size: 0.126 inch
- Features: Brass / Bronze, Other
- Application: Coolant, Water
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "T" ring (Buna "N" standard compound) Front or
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Greaves Corporation
Description: BRASS SCREW MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA, NRTL APPROVAL 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE GROUND-LOK[T] BRAND G1BS MODEL
- Support Type: Pipe Clamp
-
Supplier: Radwell International
Description: TOILET TANK FLOAT ROD BRASS 10INCH THREADED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cylinders & Valves, Inc.
Description: CYLINDER FEATURES Non-corrosive throughout Heavy duty 1/8" brass tube Extruded brass heads Polished and ground #303 Stainless steel piston rods Threaded rods standard "T" ring piston seal on 2" bore Adjustable cushions (front and rear) available SOLENOID FEATURES
- Stroke: 0.0625 inch
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
- Operating Temperature: -40 to 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.5 inch
- Shaft Diameter: 0.1875 inch
-
Supplier: Radwell International
Description: ROD END, 6MM BORE, MALE THREAD, RIGHT HAND, M6X1MM, CARBON STEEL HOUSING, CROME STEEL BALL, BRASS RACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Fluted Knobs are designed for heavy torque applications, clamping devices, adjusting rods, etc. Features, Benefits, & Product Specifications: Material: Plastic Finish: Tumble Insert Threads: Brass Bushing: Brass Stud Threads: Zinc Plated Steel Note: Part No.
- Features: Choice of Colors and/or Finishes, Other
- Knob Type: Fluted Knob
- Knob Material: Plastic
- Mounting Type: Stud, Threaded Hole / Insert
-
Supplier: Radwell International
Description: FITTING, ONE-TOUCH FITTING, SERIES KQ2, WHITE BODY, LIGHT GRAY RELEASE, BRANCH Y, 5/16 INCH TUBE OD, SAME DIA ROD, BRASS THREAD, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BRIM Electronics, Inc.
Description: High-strength, low absorbtion dry process vitrified porcelain. For 6-38, additional unglazed bushings come in 1/4" 1/2" & 1" lengths to insulated the threaded rod. White glaze finish. Hardware: Brass Nickel plated rods, wing nuts, washers, cork washers for cushioning and
- Operating Temperature: 537.7777777777777 C
- Service: Indoor Insulator
- Features: Other
- Material: Porcelain
-
Supplier: DME Company
Description: Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water
- Outside Diameter / Size: 0.312 inch
- Maximum Inside Diameter / Size: 0.214 inch
- Application: Coolant, Water
- Design Units: English
-
Supplier: G.L. Huyett
Description: Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs.
- Size: #10, #4, #6, #8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Material: Brass, Stainless Steel
- Type: Coupling Nut
-
Supplier: Carr Lane Manufacturing Co.
Description: Attractive design suitable for many applications, including control levers and push/pull rods. Choice of two materials: (1) phenolic plastic, our most popular, with a hard smooth shiny finish; (2) cushion-grip plastic, a unique material that feels soft to the touch, comfortable yet rugged.
- Diameter / Width: 0.75 to 1.625 inches
- Height: 1.25 to 2.5 inches
- Bore / Insert Diameter: 0.375 to 0.875 inches
- Knob Type: Ball Knob, Push / Pull Knob
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: Sections are each 2 3/4" high hi vitrified porcelain glazed. Comes thru with 2 additional bushings 1/4" and 1/2" long, permitting complete insulation of the threaded rod of any length in multiples of 1/4". Complete with brass nickel plated hardware, and cushion washers. Lead and
- Type: Low Voltage Bushing
- Material: Porcelain
-
Supplier: General Pump
Description: 47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting
- Maximum Discharge Flow: 4.75 GPM
- Maximum Discharge Pressure: 2,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Beswick Engineering Co., Inc.
Description: The 2-640 series 1"" bore cylinders are made from brass or stainless steel with a clevis style tail. This novel design has the piston rod supported with two composite bushings. One is in the nose and the other is in the tail assembly. These separated bushings adequately support most
- Operating Pressure: 250 psi
- Bore Size: 1 inch
- Features: Other
- Body Material: Stainless Steel
-
Supplier: Waterman Industries, Inc.
Description: Operator Stems are manufactured from solid type 304 stainless steel rod and are available in rising or non-rising styles. The standard operator is the Waterman Threaded Stem Type Lift mounted on an upright or offset pededtal. Postion indications may be furnished for either model. …
-
Supplier: Brooks Instrument
Description: English or metric scales Measure flow rates from 40 ccm to 4000 lpm air and 4 ccm to 20 gpm water Three accuracy levels to choose from: 2%, 3% or 5% Full Scale Premium, threaded brass panel mounting inserts keep meter from detaching Can be configured with a control valve (or no valve)
- Gas Volumetric Flow Rate: 0.0035314666725 to 0.035314666725 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Clark Solutions
Description: divider PD10 provides adjustable pump pacing. The IP80 Series come with special fittings, ensuring correct depth placement in the pipe. Fittings are available in PVC, brass, and stainless steel. Sensors are available in brass, 316 stainless steel, PVC, and polypropylene. In plastic
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 175 psi
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: # 10
- Material: Brass
-
Supplier: BRIM Electronics, Inc.
Description: Brass hardware Nickel plated for high temperature applications.
- Length: 1.625 to 15 inch
- Inch: # 10, # 6, # 8, 1/4"
- Material: Brass
- Finish: Nickel Plated
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Inch: 1/4"
- Material: Brass
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: Brass Finish: Self Colour
- Material: Brass
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimensions: Inches Material: Brass Finish: Self Colour
- Fastener Standards: BS
- Material: Brass
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Save space with Beswick’s easy to install M3 threaded compression fitting. This fitting is designed for use with 1/16” OD stiff plastic or metallic tubing. Two internal ferrules securely connect the tubing OD to the fitting. Two captured O-ring face seals ensure that the (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4. While Keystone's standard product meets most customer (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
resolution needle and a high flow stud/body & needle. All styles are assembled with a 2-56 threaded adjustment screw. Available in brass, 303 or 316 stainless steel body; all models have 303 or 316 stainless steel stud and cap, stainless steel lock nut and optional brass knob. The standard needle valve is assembled with three Buna- N O-rings. Optional O-ring materials are available upon request: EPDM, Viton and Silicone. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve which can be set to open at pressures up to 40 psig (2.8 bar). Maximum supply pressure is 80 psig (5.5 bar). Inlet and outlet ports are 10-32 UNF internal. The relief valve (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
The BUMAX high-strength pins ensure consistent quality for FlexLink customers around the world. BUMAX produces two different types of pins for FlexLink that are used in four different FlexLink chain types – a large pin 2 cm long and a shorter (read more)
Browse Threaded Rod Datasheets for BUMAX®
More Information Top
-
The use of the wedge compensator of Arago for measurement of refractive indices of liquids
On the carriage by e and on den1 lower screws are end of the angular stucco by f two cylindrical brass rods m1 through ever two and that secure certain Gehause g, uncl g, m2 of 7 mm diameter the glass parts…
-
Studies on the electricity line in solid dielectrics by high field strengths
The upper derivative happened through a round brass rod that was movable in a Fuhrung and became through the leaf spring F niedergeprebt. .... The Fuhrung saB in a hard rubber plate rested P,die on the Messingstiitzen St, and St and was held with the nuts MI and M2 .
-
A thermometer for high-speed aircraft
The thermometer head when assembled is held in a brass adapter piece which allows it to be .... On later models the tip, which in Fig. 2 is shown in synthetic bonded paper, was made in one piece with a threaded rod of cupro-nickel alloy and was separated from the temperature element by an insulating collar cemented to the .... The recovery factor of a thermometer is defined in the eauation . y - 1=- . h (To+273) M2 .
-
Forces in the spider orb web
Due to the high extensibility of the sticky spiral (Nuctenea sclopetaria: extension by 90% at 0.1 GN/ m2 ; Denny 1976) relative to that of frame threads and radii (Nuctenea sclopetaria: extension by 2 to 5% at 0.1 GN/m 2; Denny .... (i) When forced to anchor their web to thin glass or brass rods instead of to a wooden frame the spiders build a web with threads under the "normal" range of tensions.
-
Self-reproducing end machines
All screwed compounds are uniformly aligned to the screw size M2.6 that were serially obtainable. .... 25 gear racks of brass are attached with brass screws to it.
-
Nonlinear behaviour in a torsion pendulum
The blocks are made of brass because it is softer than steel and ensures a good contact .... The pendulum is locked to the rotation axis by means of a hex screw, opposite to the threaded rod . .... torsional elastic constant κ of the steel wire; • the masses M1 and M2 of the two…
-
REDUCTION OF NICKEL-COPPER MATTE/OXYSULFIDE/SLAG
The upper end of the graphite rod was thread connected to a 0.6 cm Ø¥55 cm stainless steel … rubber seal located in the centre of the water cooled brass cap, thus permitting the immersion of the graphite rod into the bath. .... used, in conjunction with process gas assays, to determine the rate of O removal (mole/ m2 /s).
-
Experimental techniques: Methods for cooling below 300 mK
We chose a Teflon capillary 0.8 mm I.D. with a wall thickness as small as possible, usually 0.1 mm, and we wind it on a steel or brass rod 2.5 mm in diameter, using a lathe. .... It is then wound in the threaded channel starting at the level of the still bottom and … will be 35 m, with an area in contact with the concentrated side of 0.084 m2 .
-
Acoustic and Electrochemical Noise Methods in Extreme-Condition Fatigue Tests
The method may be illustrated on one of the later designs, which enables one to examine the fatigue failure in specimens cut from fuel- rod sheaths and irradiated by fluence of about 2·1026 fast neutrons per m2 ,. .... The internal volume is sealed by the threaded joint lined with annealed copper foil. .... form of a parallelepiped 5 × 5 × 25 mm bearing an inertial mass ( brass component) to .
-
Comparative measurements of the electric potential by the flame and a of radioactiver substance of existing Collectors
The electric field was produced Grosse between two square Drahtnetzflachen of ever 4 m2 . .... Used the radioactive salt as Trager fur I a brass -Voqcylinder of 2,l cm Long and … a perpendicularly provided the extending brass extension of thick wire to it that carried a clamping screw . .... Hohlcylinder in order that it was mijglich to set it to an ebonite rod that was then…
Indicates content that may require registration and/or purchase.