-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Shank Length: 1.7716545 inch
- Eye Inside Diameter: 2.362206 inch
- Metric: M30
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special.
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 2 to 6 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: RS Components, Ltd.
Description: Schneider Electric NSYSFEB Eye Bolt
- Maximum Load Capacity: 1.4994 tons
- Finish: Galvanized
- Rating: Load Rated
- Metric: M12
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Features: Other
-
Supplier: Snap-on Industrial Brands
Description: ANSI B18.15 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL 8400 LB CAPACITY 3-9/16 INCH EYE OUTER DIAMETER 1-13/16 INCH EYE INNER DIAMETER 1-5/8 INCH SHOULDER/COLLAR DIAMETER 3-9/16 EYE OUTER DIAMETER - FRACTIONAL 3.5625 EYE OUTER
- Maximum Load Capacity: 4.2 tons
- Threaded Length: 2.5 inch
- Shank Length: 2.5 inch
- Eye Inside Diameter: 1.8125 inch
-
Supplier: Jergens, Inc.
Description: Jergens Shoulder Eye Bolts are recommended for vertical loads only and are rated at a 5:1 strength factor. Material: C1030 Forge Finish: Mill Thread: 2A Temperature Range: 30°F to 275°F For use other than vertical loads, general practice is to use Shoulder Eye Bolts: 60%
- Weight: 0.17 lbs
- Features: Other
- Special Eyebolt Type: Shoulder Eyebolts
- Material: Steel
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 8.2 tons
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M16, M20, M24, M30, M36, M42, M48, M6, M8
-
Supplier: Atkore International
Description: EYELET TYPE 2 3/4 INCH 1 3/4 INCH EYE HEIGHT 1.75 EYE HEIGHT - DECIMAL 1 3/4 EYE HEIGHT - FRACTIONAL 2.75 LENGTH - DECIMAL 2 3/4 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 600 LB
- Maximum Load Capacity: 0.3 tons
- Threaded Length: 1 inch
- Inch: 1/2"
- Rating: Load Rated
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Quenched and tempered Black oxide finish
- Metric: M10, M12, M16, M20, M6, M8
- Material: Steel
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 2 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
- Threaded Length: 1.75 inch
- Eye Inside Diameter: 0.5625 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Dyson Corporation (The)
Description: Eye Bolts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Shank Length: 1 to 36 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Special Eyebolt Type: Forged
- Finish: Galvanized, Nickel Plated, Zinc Plated
-
Supplier: Hardware House, LLC
Description: 56-8691 5/16x3-1/4 2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 5/16x3-1/4"Qty/Pack: 30/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Certex UK
Description: C15 DIN 580 eye bolts. Torque key adaptor available on request.
- Maximum Load Capacity: 6.0627122049999995 tons
- Weight: 5.9535 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 0.6062712205 tons
- Weight: 1.764 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Certex UK
Description: The stainless steel version of the swivel eye bolt, SS.SEB, is fitted with an automatic position recovery system for optimum orientation in the direction of the sling. Thanks to its stainless steel version, the swivel eye bolt can be used in humid, corrosive, chemical,
- Maximum Load Capacity: 1.653466965 tons
- Weight: 1.8522 lbs
- Rating: Load Rated
- Features: Other
-
Supplier: Reid Supply
Description: Pad eyes have a similar function as eye bolts and eye nuts, but unlike their counterparts, pad eyes are welded in place to create a permanent fastening point. While some types are suited for lifting applications, they can also be used as tie downs or attachment
- Bail Thickness: 0.65748067 inch
- Features: Other
- Material: Steel
-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding wires. .
- Maximum Load Capacity: 4.046 tons
- Inside Diameter or Width: 2.362206 inch
- Rating: Load Rated
- Metric: M30
-
Supplier: Carr Lane Manufacturing Co.
Description: Shoulder-type eye bolt that can be used as a stationary hinge point. Reamed hole for smooth bearing
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 1.1875 to 4 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: RS Components, Ltd.
Description: Rawlbolts eye bolt masonry fixing,M6
- Hole Size (Diameter): 0.4724412 inch
- Length: 2.8740173 inch
- Thread Size: 0.2362206 inch
- Features: Other
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Maximum Load Capacity: 4.96125 tons
- Threaded Length: 1.7716545 inch
- Shank Length: 1.7716545 inch
- Eye Inside Diameter: 2.362206 inch
-
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Maximum Load Capacity: 3.528 tons
- Threaded Length: 1.4173236 inch
- Shank Length: 1.4173236 inch
- Eye Inside Diameter: 1.8897648 inch
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Maximum Load Capacity: 0.826875 tons
- Threaded Length: 0.7086618 inch
- Shank Length: 0.7086618 inch
- Eye Inside Diameter: 1.181103 inch
-
Supplier: RUD Chain, Inc.
Description: Lateral loads with eye bolts acc. to DIN 580 are forbidden! With multiple-point-suspensions at 2- leg and 3 / 4-leg, the positioning of the eye bolt has to be in the direction of pull. This can only be realized with RUD STARPOINT eye bolts as they are
- Maximum Load Capacity: 13.23 tons
- Threaded Length: 2.8346472 inch
- Shank Length: 2.8346472 inch
- Eye Inside Diameter: 3.7007894 inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M14, M16, M18, M20, M24, M27, M30, M36, M6, M8
- Features: Other
-
Supplier: Radwell International
Description: COMEPI EYE BOLT, GALVANIZED STEEL, 83MM LENGTH, M8 X 1.25 THREADS. FOR USE WITH CABLE-PULL SAFETY SWITCHES. EYE BOLT ONLY INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Koger Air Corporation
Description: colors; Flat top reinforced by gussets with lifting eyes
- Equipment Type: Air Classifier / Cyclone
- Applications: Chemicals / Fertilizers, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Pharmaceutical / Cosmetics, Polymers, Wood / Pulp and Paper
- Scale: Production
-
Supplier: Econo Lift Limited
Description: Eye bolts - for moving lifts easily Drive through c/w flip down plate Semi-portable c/w dolly handle
- Capacity: 4,000 lbs
- Stroke: 30 inch
- Length: 50 inch
- Width: 44 inch
-
Supplier: Petersen Products Co.
Description: Description Inflation Ram Removal Plate Assembly, 2.5" OD Ram on 12"-30" Flange Eye Bolt Size 1/2 INCH Flange Class MATES 150# AND 300# FLANGES Flange Size MATES 18-30 INCH 150# AND 12-16 INCH 300# FLANGES Height Max. IN 4.0 INCH Length 19.25 INCH Material STEEL / ALUMINUM Sage
-
Supplier: Econo Lift Limited
Description: A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot operated (Standard) (hand held pendant optional) Options Different platform sizes Bellow safety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 4.166666666666667 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Petersen Products Co.
Description: By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 13.5" (343mm) Dia. Max 30" (762mm) Eye Bolt Size 0.39" (9.9mm) Infl. Press. Required 36 psi (2.48 bar) Length, Cylinder Contact 41" (1050mm) Material,
-
Supplier: Petersen Products Co.
Description: By-Pass None Comment 1 See Back Pressure Chart Below Pricing Table on Website Product Page Country of Origin Slovenia Dia. Deflated 23.6" (599mm) Dia. Max 60" (1524mm) Eye Bolt Size 0.39" (9.9mm) Infl. Press. Required 15 psi (1.03 bar) Length, Cylinder Contact 91" (2300mm) Material,
-
Supplier: Petersen Products Co.
Description: By-Pass 2" FNPT Both Ends Country of Origin SLOVENIA Dia. Deflated 13.5" (342mm) Dia. Max 30" (750mm) Eye Bolt Size 0.39" (10mm) Infl. Press. Required 36 psi (2.5 bar) Length Deflated 41" (1050mm) Length, Cylinder Contact 41" (1050mm) Material, Body Molded Rubber, Aramid Cord
-
Supplier: Optimal Handling Solutions
Description: Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye
Find Suppliers by Category Top
Featured Products Top
-
. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
high quality, safe, strong hoist rings products. Jergens has a history of providing a full range of lifting solutions that include center pull, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens (read more)
Browse Vises Datasheets for Jergens, Inc. -
, swivel, and side pull hoist rings styles, adjustable chain lifting slings, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically (read more)
Browse Hoist Rings Datasheets for Jergens, Inc. -
-aligning, removable bearing carrier. This innovative design speeds up maintenance and reduces downtime. Always engineered with an eye on longevity and long-term operating costs, we use stainless steel components designed to extend the pump’s lifespan and minimize life-cycle costs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
M4 gearbox system analysis at Hansen
Transmissions
Lifting Eye Bolt M30 DIN580 .
-
Eye Bolts - Bolts - Grainger Industrial Supply
• Lifting Eye Bolt, Carbon Steel C15E, M30 Lifting Eye Bolt ,Carbon Steel C15E,M30 .
-
$100-$200 Bolts - Fasteners - Grainger Industrial Supply
• Eye Bolt , System of Measurement Metric, Material Low Carbon Steel 4.6, Finish Plain, Thread Size M30 , Thread Length 200mm, Eye Inside Dia.
-
eye screw - offers from eye screw manufacturers, suppliers, exporters & wholesalers
Eye bolt DIN 580 1. .... Sizes: From M6 to M30 2.
-
Sell eye bolt
Our main products include T-shape bolt, hex bolts,pressing part, U-shape stainless steel bolt, foundation bolt, eye bolt ,stud,the sizes ranging from M6 to M36,and the standard inclubes (ANS, D... .... Carbon steel, alloy steel, stainless steel Finished: Zinc plated, Plain, Black Size: M3- M30 Length: 10-300mm…
-
Sell HIGH STRENGTH FASTENERS
• EYE-BOLT we can supply eye - bolt according to customer requirement 1) please let us know the size,quantity,finishing,packing 2)delivery term: FOB or CIF chinese fastener manufacturer/factory chinese bolt,screw manufacturer/factory china... .... • Other standard and no-standard screw spike Features: 1) Size: M20- M30 2) Length: According to…
-
bolts nuts - offers from bolts nuts manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : LIFTING RING, DIN RING, EYE BOLT THIMBLE RING, BOLT & NUT RING ]. .... Yongnian Expansion Bolt YZP Bolt Anchor Manufacture Place of Origin Yongnian, Hebei, China Size M6- M30 or ...
-
Design and Analysis of Kinematic Couplings for
Modular Machine and Instrumentation Structures
To package reasonably within the chosen coupling sizes, and provide sufficient strength to hold the 130,000 N pre- loads, M30 -3.75 hex head bolts with quality of 10.9 were chosen. .... robot tool flange was fitted with a magnetic holder for the Leica cat's eye retroreflector as shown…
Indicates content that may require registration and/or purchase.