-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style
- Maximum Load Capacity: 0.787 tons
- Shank Length: 1.0629927 inch
- Eye Inside Diameter: 1.3779535 inch
- Rating: Load Rated
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength Eye Bolt with a reamed bearing hole. High-carbon steel, fully machined from solid barstock. Also available in stainless steel. Available in other lengths and materials as a special.
- Threaded Length: 0.75 to 2.5 inch
- Shank Length: 2 to 6 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Finish: Black Oxide
-
Supplier: RS Components, Ltd.
Description: EYE BOLTS PK OF 4 FOR VX, TS, SE
- Rating: Load Rated
- Metric: M12
- Features: Other
-
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/4"
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Accuris
Description: GALVANIZED FERROUS EYE BOLTS
-
Supplier: Snap-on Industrial Brands
Description: SPECIFICATION ANSI B18.15 APPLICABLE STANDARD 7/16 NOMINAL DIAMETER - FRACTIONAL .4375 NOMINAL DIAMETER - DECIMAL 1480 LB CAPACITY 1-13/16 INCH EYE OUTER DIAMETER 1-1/16 INCH EYE INNER DIAMETER 1-13/16 EYE OUTER DIAMETER - FRACTIONAL 1.8125 EYE OUTER DIAMETER - DECIMAL
- Maximum Load Capacity: 0.74 tons
- Threaded Length: 1.375 inch
- Shank Length: 1.375 inch
- Eye Inside Diameter: 1.0625 inch
-
Supplier: L.H. Dottie Company
Description: OPEN EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 7/8 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 74 LB CAPACITY 1/2 INCH EYE INNER DIAMETER SHANK LENGTH 1 INCH INCLUDES HEX NUT SERIES EB MODEL
- Maximum Load Capacity: 0.037 tons
- Threaded Length: 0.875 inch
- Shank Length: 1 inch
- Eye Inside Diameter: 0.5 inch
-
Supplier: Ebinger Manufacturing Corp.
Description: OPEN EYE TYPE ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI SHANK LENGTH 2 INCH INCLUDES HEX NUT
- Threaded Length: 3 inch
- Shank Length: 2 inch
- Inch: 1/4"
- Finish: Zinc Plated
-
Supplier: T. W. Evans Cordage
Description: Bolt snap - fixed eye - nickel plated
- Inch: 3/4"
-
Supplier: T. W. Evans Cordage
Description: Bolt snap - swivel eye
- Inch: 3/4"
- Features: Swivel
-
Supplier: Peco Fasteners, Inc.
Description: TURNED TYPE ZINC PLATED FINISH 4 INCH 2-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE INCLUDES HEX NUT STANDARD PACKAGE 50 PER JAR, 6 PER CASE
- Inch: 1/4"
- Special Eyebolt Type: Forged
-
Supplier: Hardware House, LLC
Description: 56-8659 3/16x2 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 2"Qty/Pack: 50/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Atkore International
Description: EYELET TYPE 2 3/4 INCH 1 3/4 INCH EYE HEIGHT 1.75 EYE HEIGHT - DECIMAL 1 3/4 EYE HEIGHT - FRACTIONAL 2.75 LENGTH - DECIMAL 2 3/4 LENGTH - FRACTIONAL 1 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER 13 TPI 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 600 LB
- Maximum Load Capacity: 0.3 tons
- Threaded Length: 1 inch
- Inch: 1/2"
- Rating: Load Rated
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 5 tons
- Threaded Length: 1.5 to 4 inch
- Shank Length: 2 to 12 inch
- Eye Inside Diameter: 0.5 to 2 inch
-
Supplier: Murphy Industrial Products Inc.
Description: Forged carbon steel, quenched and tempered, self-colored.
- Maximum Load Capacity: 0.25 to 4.5 tons
- Threaded Length: 0.75 to 2.06 inch
- Shank Length: 1 to 2.5 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 3.6 tons
- Threaded Length: 1.5 to 3 inch
- Shank Length: 2 to 6 inch
- Eye Inside Diameter: 0.5 to 1.5 inch
-
Supplier: Hardware House, LLC
Description: 52-7069 US2C 1-1/2" EYEBOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 3/16" x 1-1/2"Qty/Pack: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 8.2 tons
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M16, M20, M24, M30, M36, M42, M48, M6, M8
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Quenched and tempered Black oxide finish
- Metric: M10, M12, M16, M20, M6, M8
- Material: Steel
-
Supplier: Hardware House, LLC
Description: 56-7669 1/4x2 SS EYE BOLTStainless steel finishMeets or exceeds all ANSI standardsBulk packed - order by the eachSize: 1/4" x 2"Qty/Pk: 10/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: T. W. Evans Cordage
Description: Bolt snap - swivel eye
- Inch: 3/4"
- Material: Stainless Steel
- Features: Swivel
-
Supplier: Proto® Industrial Tools
Description: DIAMETER - DECIMAL 6 INCH EYE OUTER DIAMETER 2-3/4 INCH EYE INNER DIAMETER 6 EYE OUTER DIAMETER - FRACTIONAL 6 EYE OUTER DIAMETER - DECIMAL 2.75 EYE INNER DIAMETER - DECIMAL 2-3/4 EYE INNER DIAMETER - FRACTIONAL PROTO[R] BRAND TENSILE STRENGTH 28000 LB
- Maximum Load Capacity: 14 tons
- Threaded Length: 3.75 inch
- Eye Inside Diameter: 2.75 inch
- Inch: 1 3/4"
-
Supplier: Minerallac Company
Description: OPEN EYE TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 1-3/4 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 9/16 INCH EYE INNER DIAMETER CIRCULAR CROSS SECTION SHAPE SHANK LENGTH 2 INCH INCLUDES HEX NUT PACKAGING QUANTITY 30 PER BOX
- Threaded Length: 1.75 inch
- Eye Inside Diameter: 0.5625 inch
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Dyson Corporation (The)
Description: Eye Bolts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Shank Length: 1 to 36 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Special Eyebolt Type: Forged
- Finish: Galvanized, Nickel Plated, Zinc Plated
-
Supplier: Newark, An Avnet Company
Description: 3/8 X 4 1/4 EYE BOLT
-
Supplier: T. W. Evans Cordage
Description: Bolt snap - swivel eye
- Inch: 1 1/4"
- Material: Stainless Steel
- Features: Swivel
-
Supplier: Hardware House, LLC
Description: 56-9541 1/4x4 US2C EYE BOLTBright zinc plated steel eye boltsNut includedMeets or exceeds all ANSI standardsBulk packedSize: 1/4" x 4"Qty/Pack: 50/Box
- Rating: Not Load Rated
- Special Eyebolt Type: Shoulder Eyebolts
-
Supplier: Jergens, Inc.
Description: Jergens Swivel Eyebolts have a full swivel and pivoting action that allows for the flipping and turning of the part without unhooking. Its swivel and pivot action eliminates the bending problem of standard industry eyebolts. Its patented tamper-resistant design is ideal for permanent mounting on
- Maximum Load Capacity: 1.1025 tons
- Threaded Length: 1.18897702 inch
- Metric: M20
- Features: Swivel
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 1/4"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Te-Co, Inc.
Description: Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
- Inch: 3/4"
- Special Eyebolt Type: Forged
- Rating: Load Rated
-
Supplier: DME Company
Description: • High Quality U. S. Forged Eye Bolts • Shoulder Design Shows Full Engagement • Huge Savings, Always in Stock!
- Maximum Load Capacity: 0.25 to 19 tons
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
-
Supplier: Te-Co, Inc.
Description: Product Information Rated capacity is for STRAIGHT LIFTS - angle lifts should be avoided. If using angle lifts, SHOULDER EYEBOLTS are recommended and MUST BE USED WITH A STEEL WASHER so they seat on the shoulder at all times. Load limits are reduced by 75% on angle lifts.
- Inch: 3/4"
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
-
Supplier: Miller Fall Protection / Honeywell
Description: Spring-action anchorage connector offers simple one-hand installation and can be used for a wide range of applications. Fits 3/4-in. (19 mm) dia. holes and includes the integral SofStop Shock Absorber. 310 lbs. (140.6 kg) maximum capacity.
- Type: Anchorage Connectors
-
Supplier: NBS Corp.
Description: Featuring a circular loop and compatible with finished hex nuts, NBS’ open eye bolts are available from ¼” through 5/16” diameter. All eye bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish.
- Inch: 5/16"
- Material: Steel
- Finish: Zinc Plated
Find Suppliers by Category Top
Featured Products Top
-
. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a simple L (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the attachment of cables, ropes or other fasteners. Hook bolts. The unthreaded end of this bolt forms a hook shape that may range from a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
features 2 × M12 eye bolts Application environment Marine (salt spray, humidity, vibration) 3. Detailed Functional (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
building. BENT Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing for the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
segment creates all-directional alignment and reduces jaw lift for improved performance Spindle does not protrude past the end of the body. Brush seal design. Stationary Jaw: 4 bolt stationary design reduces lift. Pull-type design: Reduces stress on body (read more)
Browse Vises Datasheets for Jergens, Inc.
More Information Top
-
Differentiating cerebellar and brainstem lesions with ocular vestibular-evoked myogenic potential test
…instructed to look upward at a small fixed target[2 m from the eyes , with a vertical .... BCV mode utilized a handheld electromechanical vibrator (V201 vibrator, Ling Dynamic Systems, Royston, England) fitted with a short M4 bolt (2 cm in length) that terminated in a bakelite cap.
-
M4 gearbox system analysis at Hansen
Transmissions
Prep M4 unit B transfer from manipulator. .... Remove eye - bolts and cover bracket / Tool search .
-
Grainger.com
○ Triple Stack M4 Magazine(3). .... ○ Triple w/ Bolt (1). .... ○ Triple w/U Bolt and Eye Bolt(1) .
-
HDG Carige Bolt from Xi'an Yafeng Bearing Co.,Ltd., China
• Lag Screw Metric size from M4 to M20 Inch size from 1/4 to 1 inches Material .... • U- bolt . .... • Eye Bolt .
-
Second-generation HDS sight brightens night vision capabilities
Individual users can change these mounting bolts to suit their needs. .... type configuration, which provides quicker target acquisition than with the sight placed closer to the shooter's eye . .... mounts, spaced 90 apart, and is manufactured in versions to fit any standard AR-15/M16/ M4 weapon.
-
Sell Toggle Bolts, Select, T bolts exporter ,
Size of screw: M4 , M5 and M6. .... These spring toggle are available in standard duty toggle bolt and toggle wings only. .... Titanium Bolt , Wheel Bolt , Bolt , Carriage Bolt , Bolt Nut , Flange Bolt , Eye Bolt , Nut Screw Bolt , Nut…
-
Evaluation of the pull-out strength of connections with roof cladding using honeycomb panels with cool roof performance capacity
Specification size: screw thread standard M4 ~M10 quality of material: steel, stainless head shape: small flange, large … load values dropped or when the joint parts were considered to be ineffective with the unaided eye . .... For the basic type, as shown in Fig. 6, the bolts pulled-out owing to injury within…
-
Saving SALT: repairs to the spherical aberration corrector of the Southern African Large Telescope (SALT)
…crucial importance as it was found impossible to achieve the desired accuracy by viewing with the eye . .... Movements of the dial gauges showing the relative position of M4 w.r.t. M5 at the .... The bolts attaching the SAC to the NRS were then slackened, analogous to the experiment shown in…
-
Hut, The engineer knowledge
…application monitoring L49 applying welding D51 buoyancy E190 buoyancy force E178 effort M18 eye diagram G119 Auger … of (Bd) stress, norms D97 stresses D54 beanspruchungsgerecht K22 stress collective of tribological operations D87 commissioner for waste P21 becquerel (Bq) B214 operating elements I94 conditional probability A149 application release belastungsorientierte to completion of the operation M4 of attachment screw E31 attendant … Boltzmann-factor B67 Boltzmann's constant B70 of Boltzmann-proximity B193 Boltzmann-distribution B186 bolt clutch K56 bolt…
-
Release of Cu2+ from a copper-filled TiO2 coating in a rabbit model for total knee arthroplasty
Fig. 1 Design of bolt with internal screw thread (a) and lock screw (b). .... All dimensions shown in mm, L length, M4 metric internal screw thread (ISO standards), R radius. .... The depth of anaesthesia was controlled clinically by monitoring the eye -blink reflex and respiration.
Indicates content that may require registration and/or purchase.