-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 23.23 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Tuscan Bronze Product Name: 52`` Ceiling Fan Category: Ceiling Fans Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Canopy: 5.11 Dual Mount Wire: 6.5 Motor size:
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Tuscan Bronze Product Name: 52`` Ceiling Fan Category: Ceiling Fans Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Canopy: 5.11 Dual Mount Wire: 6.5
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: White Product Name: 52`` Ceiling Fan Category: Ceiling Fans Glass: White Faux Alabaster Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Canopy: 5.11 Dual Mount Wire: 6.5 Motor
-
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Roman Bronze Product Name: 52`` Ceiling Fan Category: Ceiling Fans Glass: Tea Stain Mission Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Canopy: 5.11 Dual Mount Wire: 6.5
-
Supplier: Nortek, Inc.
Description: OUTDOOR FAN TYPE WEATHERED BRONZE FINISH 12.9 INCH 11.4 INCH 52 INCH MAX. HEIGHT 30 YEAR WARRANTY 3 SPEED(S) 5 BLADE(S) NO ADJUSTABLE TILT 12.5 DEGREE DEGREE OF TILT NO CONVERTIBLE HIGH, MEDIUM, LOW SETTINGS APPROVAL UL AIR FLOW RATE 5557 CFM SPEED 187 RPM CFO52 MODEL
-
Supplier: Hardware House, LLC
Description: 12-7394 CB 52" 5 BLD CEIL.FAN52" fan has 5 walnut colored blades3-speed pull chain with reversible air flowVersatile mounting bracket for standard, -close-up or vaulted ceiling mountingInclude light fixture has Alabaster glass to -match Dover series - cap included for use with-or with
-
Supplier: Hardware House, LLC
Description: 41-5935 SN 52" CEILING FAN52" tri-mount fan with 5 reversible blades3-speed pull chain control - reversible air flow3 frosted glass light kit includedCap included - install with or without light kitVeratile mounting bracket for standard, close-up or vaulted ceiling up to a 30
-
Supplier: Hardware House, LLC
Description: 10-2957 SAT NIK 52"CEILING FANPacifica series ceiling fanBody color: Satin nickel5 silver/beech wood bladesUses (4) 40 watt candelabra base bulbs-includedVeratile mounting bracket for standard, close-up or vaulted ceiling up to a 30 degree slantLifetime limited warrantySize:
-
Supplier: Generation Brands
Description: (WEATHERFORD), 5WF42 (WEATHERFORD II) FANS DIAMETER 10-1/2 INCH CONNECTION TYPE PLUG-INTO BOX MC07 MODEL
- Fixture Type: Ceiling Fixtures
- Lamp Type: Fluorescent
-
Supplier: Generation Brands
Description: CEILING FAN TYPE TUSCAN BRONZE (HOUSING), MAHOGANY (BLADES), WHITE FAUX ALABASTER (GLASS) FINISH 52 INCH 6.5 FT CORD LENGTH 7.83 INCH MIN. HEIGHT 19.36 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 5 29/32'' Includes ceiling fan uplight for dynamic lighting effects Remote included for easy opperation
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 5 5/32'' Offers energy saving fluorescent lighting Fixture is operated with pullchain
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 5 1/8'' Fixture is operated with pullchain
-
Supplier: Monte Carlo Fan Company
Description: Canopy: Diameter: 5 1/8'' Fixture is operated with pullchain
-
Supplier: Hunter Fan Company
Description: Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work
-
Supplier: TPI Corporation
Description: 18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 52.1 AMPERE AT 208 V, 60.2 AMPERE AT 240
- Heating Capacity: 18.7 to 25 kW
- AC Voltage Required: 208 to 240 volts
- Maximum Air Flow: 2,000.18 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Nortek, Inc.
Description: CEILING TYPE 10-1/2 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE UL, HVI APPROVAL 120 V AT 60 HZ VOLTAGE RATING 0.1 AMPERE CURRENT RATING 80 CFM AIR FLOW RATE 6/4 INCH DUCT SIZE 0.3 SONES SOUND LEVEL 13 INCH L X 14 INCH W GRILL SIZE POLYMERIC GRILL MATERIAL SQUARE GRILL SHAPE WHITE GRILL FINISH
- Sones Rating: 0.3
- CFM: 80 CFM
-
Supplier: Tripp Lite by Eaton
Description: The five-meter N845-05M-8L-MG MTP/MPO to 8xLC Fan-Out Patch Cable supports 40 Gb Ethernet speeds and is designed for high-density connections between 40GBASE-SR4 network equipment. With one male MTP/MPO and eight male LC connectors, this OM4-rated multimode fiber optic fan-out cable
- Operating Temperature: -20 to 60 C
- Connector Type: LC, MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
Supplier: bulbs.com
Description: minute; Electricity use - 53 watts (excludes lights); Airflow efficiency - 76 cubic feet per minute per watt. Ceiling fans are currently not available in Canada. Due to UL listing Progress light kits should only be installed onto Progress fans.
-
Supplier: bulbs.com
Description: lights); Airflow efficiency - 76 cubic feet per minute per watt. Ceiling fans are currently not available in Canada. Due to UL listing Progress light kits should only be installed onto Progress fans.
-
Supplier: Hunter Fan Company
Description: Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work
-
Supplier: Hunter Fan Company
Description: Traditional Large Room Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and
-
Supplier: Terra Universal, Inc.
Description: Low-profile design allows cleanroom installation inside rooms with standard 9-foot (2743 mm) ceilings Quiet, low-vibration design: only 50 dBA, measured 30" (762 mm) from filter face @ 90 FPM (.5 m/s) Provides an average airflow velocity of 90+ feet per minute (.45+ m/sec) and airflow of 640+
- Air Flow Rate: 310 to 644 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Envirco
Description: Introduction The MAC 10 IQ® is the world’s first smart fan filter unit. With its microcomputer-controlled EC motor, the MAC 10® IQ dynamically adjusts itself to maintain the set airflow, compensating for changes in static pressure, filter loading or other local conditions. Unlike conventional
- Construction: Fan Filter, HEPA / ULPA Filter
-
Supplier: Envirco
Description: applications are for modular cleanrooms, cleanroom garmenting rooms, healthcare contamination control, cleanroom workstations, clean workbench enclosures, and associated air hoods. The RFAC is a versatile FFU capable of being used in ceiling grids, installed inside equipment, or wall-mounted.
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: CSA Group
Description: to this edition include the removal of the requirements for ceiling fans, desk or table fans, hassock fans, suitcase or "box" fans, pedestal fans, agricultural fans, partition fans, duct fans, and range hood covered now by CAN/CSA-C22.2
-
Supplier: Terra Universal, Inc.
Description: durable structure that requires no external bracing or ceiling support Mirror-finish electropolished 304 stainless steel trim is easy to clean Clear polycarbonate and static-dissipative PVC panels stand up to IPA and other sterilizing agents Terra's Compounding Clean Rooms provide the ideal
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area, Other
- ESD Control: Low Outgassing
- Fabrication: Mini Environment, Modular Hardwall
-
Supplier: Tripp Lite by Eaton
Description: fiber optic cable allows IT professionals to extend the length of their connection and eliminates the need for long fan-out cables or individual long duplex cable runs. MTP / MPO Extension cables used with Tripp Lite High Density patching systems, in particular MTP/MPO Feed-Through Cassettes,
- Connector Type: MTP
- Fiber Mode: Multimode
- Cable Type: Patchcord
-
Supplier: Legrand
Description: Single Pole Vacancy Sensor, 2-Wire 500W, White FEATURES California Title 24 compliant. Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Manual-ON operation. Fixed 30-minute time delay, no adjustment necessary. Low-profile styling with
- Lamp Power (Watts): 500.00000000000006 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Occupancy (Motion) Sensor
-
Supplier: Infineon Technologies AG
Description: motor drive applications. REF-SHA35WRC2SYS is a full-featured high voltage ceiling fan reference design. The main board includes IMD112T iMOTION™ driver which provides turnkey PFC and motor control with the field-proven MCE (Motor Control Engine), that eliminates software coding from
- Peak Output Current: 1.5 amps
- Supply Voltage: 20 volts
- Propagation Delay: 50 ns
- Driver Type: Low-side Gate Driver
-
Supplier: Visual Sound, Inc.
Description: ceiling fan hardware The best solution for high ceiling applications
-
Supplier: ELMA Electronic Inc.
Description: Features Advanced EMC shielded wall mount chassis, powder-coated blue (RAL 5013) Horizontal and vertical mounting possibility Horizontal or vertical backplane, 6 AMCs and 1 MCH System platform for single modules, full-size AMCs Fan speed controlled by MCH Ambient temperature: 0 °C to +55 °C
- Features: Other, Other Slot Type
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Legrand
Description: Single Pole Occupancy Sensor, 2-Wire 500W, White FEATURES Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Automatic-ON operation. Fixed five-minute time delay. Low-profile styling with uniform color-matched lens and device. Coverage: 180
- Lamp Power (Watts): 500.00000000000006 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Occupancy (Motion) Sensor
-
Supplier: Visual Sound, Inc.
Description: terminal block 8" GD87 driver provides 120 degree (60 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Extreme high efficiency (96dB 1W/1M) allows for lower tap settings and more loudspeakers
Find Suppliers by Category Top
Featured Products Top
-
defective wiring components, etc. is present in both cord connected and hardwired devices. Class A GFCI protection is designed to de-energize the applicable electrical circuit in the event that 5 mA +/- 1mA of leakage current is detected, removing the electric shock hazard before a harmful level of (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
fans are also available in clockwise and counterclockwise rotations in any of seven standard discharge positions. Design Features: BC-20 Volume - to 260,000 CFM (441,700 m3/hr) BC-20 Pressures - to 21"WG (5,230 Pa) BC-40 Volume - to 300,000 CFM (509,700 m3/hr) BC-40 Pressures - to 40" WG (9,950 Pa) (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Temperature Feedback: Features a 3-wire RTD interface and 4-20 mA analog output. Fan Control: Offers multiple operating modes, calibration, and redundancy switching. LED (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
, low audible noise fan Up to 12 outputs 7 year warranty Major specifications Model QM5 Input voltage range Vac 90 - 264Vac Output voltages Vdc 2.8 - 52.8Vdc Maximum output power W 1200W Efficiency % Up to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
70°C and 50W at 80°C. Cover or top fan options are also available. Input to output isolation is 4kVac (2 x MoPP), input to ground 1.5kVac (1 x MoPP) and output to ground 1.5kVac (1 x MoPP) making the series suitable for B and BF rated medical equipment. Touch current is a (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Heat Sink : Skived AL6063, 60 x 58 x 14mm Fan : 52 x 52 x 15 mm, Dual Ball Bearing, provided by Sanyo Denki, Japan Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.76 ?/W RG1100B-SAL-SD5173 RG1100B-SAL-SD5174 Outline Dimension : 60 x 60 x 33mm Heat (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
,000 hours at 45ºC. Demonstrated MTBF is significantly higher (fans excluded); Dimensions for 3U5 chassis mount enclosure:132 x 483 x 387 mm, (3U) 5.2″ x 19″ x 15.3″. (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
m/s airflow and is packaged in the industry 3" x 5" standard footprint. Applications include hospital, dental, broadcast, test and measurement equipment, particularly where audible fan noise is not desired. Operating from a universal input of 85-265Vac, the CUS200M series is available with (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-noise solution for NUC clusters and Raspberry Pi 4B+ thermal throttling elimination ? Automation Ready Pre-drilled M3 mounting holes with spring-loaded retention system (2.5N·m torque optimized) ?Customization Options (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd
More Information Top
-
Advances in Power and Electrical Engineering
…maximum power point, but EIM & QSMC still has good tracking performance (Fig. 5b to 5c), so .... R = ∫ ( ρ / 2π rl )dr =( ρ / 2π rl )ln ( 4L /d). .... The power distributed system of photovoltaic simulation unit and fan analog cell transformation through the power electronic .... M53, M46, M49, M52 ) and the start up circuit is composed of M54~M57, respectively. .... qi = ceil (Pni * Fi / (sum( F )* Ci ) )) .
-
Advanced Measurement and Test III
M34, M50, M52 . .... π D 4l ρ. .... these: a total power 32.4KW resistance type air heater, a 2.2KW fan , a control cabinet .... From Fig. 5b , it can be seen that the hysteresis loops in ratcheting tests under axial stress .... The ideal back electromotive force is trapezoidal distribution, and the ceiling wave width is 120 electric Angle.
-
Automation Equipment and Systems
M52 . .... Fan , Biomaterials 30 (2009) 19. .... PD control, Figure 5a is the tracking errors of three drive joints, Figure 5b is the tracking .... Bedroom, study room ceiling . .... f = c / ( 4L ).
-
Frontiers of Green Building, Materials and Civil Engineering II
…the end were 151 days, the water in solar water heater: 208L×80%=166. 4L (166.4 Kg .... [7] Wei Y M, Liao H, Fan Y. .... surface materials in residential house, the outer layer materials of interior surfaces (floor, ceiling , walls, furniture) should .... And Fig. 5b shows Relationship between effective friction angle and lime content. .... m52 .
Indicates content that may require registration and/or purchase.