-
Supplier: bisco industries
Description: Threaded Inserts
- Metric: M5
- Installation Method: Threaded Hole
-
Supplier: NBK America LLC
Description: female threading in light metals, castings, resin etc., as well as for repairing damaged female threading. No special technique is required for insertion. Mounting is even easier than with coil-type inserts. Use the dedicated tool SKK(SKK). Coil-type inserts and special surface
- Insert Length: 0.3149608 inch
- Metric: M5
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Supplier: RS Components, Ltd.
Description: POP PHRNM5 Threaded Insert
- Insert Length: 0.37007894 inch
- Metric: M5
- Material: Steel
-
-
Supplier: Reid Supply
Description: These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Steel self locking individual
- Insert Length: 0.3 inch
- Metric: M5, M8
- Features: Other
- Material: Steel
-
Supplier: PennEngineering®
Description: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Slotted insert compresses allowing easy access into the mounting hole.
- Fastener Standards: ASME / ANSI
- Material: Brass
- Metric: M5
- Base Materials: Metal
-
Supplier: PennEngineering®
Description: Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed” configuration ensures high torqueout and pullout values.
- Fastener Standards: ASME / ANSI
- Material: Aluminum
- Metric: M5
- Base Materials: Metal
-
Supplier: PennEngineering®
Description: Blind-end protects the threads from plastic intrusion.
- Fastener Standards: ASME / ANSI
- Material: Brass
- Metric: M5
- Base Materials: Metal
-
Supplier: Greenleaf Corporation
Description: Threading insert
- Thickness: 0.38 inch
- Features: 55°
- Material: Carbide
- Attachment: No Hole
-
Supplier: G.L. Huyett
Description: We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available.
- Insert Length: 0.079 to 2.835 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M3, M3.5, M4, M5, M6, M8
- Features: Other
-
Supplier: bisco industries
Description: Screw Thread Insert (STI) Taps
- Nominal ISO Size: M5
- Features: Other
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: This versatile and economical insert offers a variety of installation methods – thermal, ultrasonic or pressed – for applications in wood, particle board, plastic and most soft materials. Slightly curved hooks lock into material, providing exceptional resistance to pull-out. These
- Material: Brass
- Metric: M6
- Features: Other
- Installation Method: Self-tapping
-
Supplier: Newark, An Avnet Company
Description: ACCESSORIES M5 THREADED INSERT ROHS COMPLIANT: YES
-
Supplier: Carr Lane Manufacturing Co.
Description: elf-tapping inserts install in a drilled hole. Excellent for thread reinforcement in soft materials such as aluminum and magnesium. For one-time, permanent installation.
- Insert Length: 0.484 to 1.375 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Metric: M10, M12, M16, M6, M8
- Base Materials: Metal
-
Supplier: G.L. Huyett
Description: We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available.
- Insert Length: 0.31 to 2 inch
- Inch: # 10, # 6, 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Metric: M12, M14, M16, M18, M22, M24, M6, M8
- Features: Other
-
Supplier: G.L. Huyett
Description: We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available.
- Insert Length: 0.079 inch
- Inch: # 10, # 12, # 14, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Metric: M10, M12, M14, M16, M18, M2, M20, M22, M24, M27, M3, M30, M36, M4, M42, M5, M6, M8
- Features: Other
-
Supplier: bisco industries
Description: Threaded Insert Installation Tools
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Metric: M5
-
Supplier: TFC Ltd.
Description: resistant to vibration. Description of a self-cutting threaded insert, works standard S307 with internal thread A=M5, in steel, case hardened, zinc plated and yellow chromated: Material: Steel, unhardened 9S Mn PB 28 K Material code .10 Steel, case hardened, zinc plated, yellow
- Base Materials: Metal
- Material: Stainless Steel, Steel
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: and undercuts. The molten plastic will then resolidify leaving the insert securely fit in place. Ultrasonic installations of inserts offer higher torsional and pullout properties than cold press-fit methods.
- Material: Brass, Plastic, Stainless Steel
- Metric: M5
- Installation Method: Ultrasonic
-
Supplier: Tri-Star Industries, Inc.
Description: Some thermoplastics, like polycarbonates and structural foams, are brittle – especially in thin-wall applications. Designed for straight holes using ultrasonic or thermal processes, our chevron threaded inserts for plastic add considerable strength. They are our most popular brass
- Insert Length: 0.1 to 0.625 inch
- Inch: # 0, # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: Tri-Star Industries, Inc.
Description: Say goodbye to expensive part orientation high-volume feeding mechanisms. Our symmetrical threaded inserts for plastic can be installed either end first for faster installation (using ultrasonic or thermal equipment) and lower costs. By decreasing outward hoop stress, symmetrical
- Insert Length: 0.115 to 0.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: Jergens, Inc.
Description: insert in various quantities. Kits Available: Heavy Duty, Carbon Steel Inserts in (Inch or Metric) Heavy Duty, Stainless Steel Inserts in (Inch or Metric) Thinwall, Carbon Steel Inserts in (Inch or Metric) Thinwall, Stainless Steel Inserts (Inch or Metric) Heavy
- Metric: M5, M8
- Features: Other
- Material: Steel
- Kits: Thread Repair Kits
-
Supplier: Tri-Star Industries, Inc.
Description: H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We’ve eliminated the outward stress that occurs with other insert designs during the
- Insert Length: 0.188 to 0.625 inch
- Inch: # 0, # 10, # 2, # 4, # 5, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Metric: M3
-
Supplier: Tri-Star Industries, Inc.
Description: Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for reverse
- Insert Length: 0.157 to 0.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 24929 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: M2.5 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
- Metric Size: M2.5
- Material: Metal, Steel
- Features: Specialty / Other
- Mounting: Threaded
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: 5/16"
-
Supplier: bisco industries
Description: Screw Thread Insert (STI) Gages
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Thread / Serration Gage
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - M5-0.8 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z
- Insert Length: 0.01968505 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flush - Brass - M5-0.8 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for “cold”
- Insert Length: 0.393701 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: Acme Industrial Company
Description: Material: Inserts Carbon Steel - C1215 or Equiv. Stainless Steel - 303 CRES Keys - 302 CRES Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances: ±.25 mm unless specified otherwise Dimensions: All dimensions below are in millimeters Keys: Inserts with an
-
Supplier: Long-Lok Fasteners Corporation
Description: solid wall, self-locking inserts. And with easy installation the installed cost of T-Sert inserts is less than that of all other inserts; particularly wire-type inserts. Either-end installation means that T-Sert inserts can be installed more quickly than other
- Insert Length: 0.19 to 0.75 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Base Materials: Metal
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Metric: M16
-
Supplier: Acme Industrial Company
Description: Material: Inserts - 4140 Alloy Steel (160 KSI Min) Keys and Retaining Rings - 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an
Find Suppliers by Category Top
Featured Products Top
-
Compatibility:Suitable for enclosure wall thicknesses up to 0 mm when used with a lock nut. Available M25 Configurations 3-hole cable entry: 2–5 mm (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
and debris to maintain enclosure integrity • Compact M6x1.0 thread design for easy installation These benefits help extend seal life and improve system reliability (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Applications Outdoor lighting and solar equipment Telecom, Wi-Fi, and GPS enclosures Automotive and agricultural equipment Key Features Thread: M12x1.5, plastic body Waterproof ratings: IP66, IP67, and IP (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
M20×1.5 Material: PA6 plastic housing (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Helps prevent internal condensation Blocks dust, dirt, and contaminants Explosion-proof design for battery safety IP66, IP67, and IP68 protection ratings Low-maintenance alternative to traditional breather plugs Standard M32×1.5 thread (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
in harsh outdoor environments and offers reliable sealing with its M12×1.5 threaded design. For optimum enclosure protection, the drain plug is recommended for installation at the bottom of the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Experience the Jergens Difference with our Keylocking Threaded Inserts! Jergens Keylocking Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads and can be installed and removed with ease (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
M12×1.5 Thread with Nut for Secure Installation Maintains Enclosure Pressure Balance Designed for Harsh Outdoor Environments Applications Outdoor Telecom Enclosures Outdoor Electrical Enclosures Wi (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
High Current Medium Power Film Capacitor For DC Filtering To 1200 Vdc
The compact case is a 90 mm aluminum cylinder electrically isolated from the capacitor and in lengths of 97, 120, 145 and 170 mm with a choice of M5 threaded insert terminals or M8 threaded stud terminals on the top and an …
-
GRAINGER APPROVED Thread Insert,M5 x 0.8x10mm L,Pk10 - Thread Repair Inserts - 5VB85|5VB85 - Grainger Industrial Supply
• Thread Insert , M5 x 0.8x10mm L,Pk10 .
-
Arduino Robotics
To hold the hull in place, make a stand from some unused foam, and insert two foam anchors with two M5 threaded bolts, as shown in Figure 9-18.
Indicates content that may require registration and/or purchase.