-
Supplier: Newark, An Avnet Company
Description: accs. M19x0,75 nut plastic / sealing
-
Supplier: bisco industries
Description: Panel Nuts
- Size: M8
- Features: Other
- Material: Steel
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M75x1.5 - GMM 75 - 25509.9
- Mounting Size: 2.9527575 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
-
Supplier: Heilind Electronics, Inc.
Description: M8-ACC-LOCK NUT M10X0.5
-
Supplier: Te-Co, Inc.
Description: 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
- Finish: Black Oxide
- Material: Hardened Steel
- Size: M6
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M12
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Available in Coarse or Fine Threads Standard package quantity: 41601-41607: 25 pcs. 41701-41707: 25 pcs. Many sizes conform to TCMAI standards Special sizes quoted upon request Metric: Dimension in millimeters
- Finish: Black Oxide
- Type: Flange Nut
- Material: Hardened Steel
- Size: M12
-
Supplier: Newark, An Avnet Company
Description: MICROSWITCH ACCESSORY, FOR 832295 SERIES, NUT M8X0.75 THK1.5
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M8x1.0 - 208/5 - 97610.9
- Mounting Size: 0.3149608 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only
- Type: Flange Nut
- Size: M12
- Finish: Zinc Plated
-
Supplier: NBK America LLC
Description: Joint Nut
- Type: Coupling Nut
- Size: M8
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: 61401- 61413: 25 pcs. Tapped through T-Slot Nuts are also available. To order, add a "T" after the above Part No.'s (ex: 41412T) *T-Slot Nuts are undersized to fit machine table slot. ** English T-Slot Nut will fit this size metric machine T-Slot.
- Finish: Black Oxide
- Material: Hardened Steel
- Size: M12
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Accs.M19x0,75 nut sainl. steel/ sealing
-
Supplier: bisco industries
Description: Clinch Nuts
- Size: M8
- Features: Other
- Type: Self-Clinching Nut
- Material: Steel
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 0.5mm 8.03mm M3 Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M5
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: Utmel Electronic Limited
Description: Tinning Copper 0.45mm M2.5 8.53mm Round Nut - Nuts ROHS
- Type: Round Nut
-
Supplier: item America, LLC
Description: T-Slot Nuts St for securing heavy components or for use in fastening applications.
- Size: M8
- Features: Other
- Finish: Zinc Plated
-
Supplier: Newark, An Avnet Company
Description: MICROSWITCH ACCESSORY, FOR 83161096NUT M12X0.75 THK4
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only
- Type: Flange Nut
- Size: M6
- Features: Other
-
Supplier: NBK America LLC
Description: These nuts and washers are made of pure molybdenum. Melting Point: 2623 deg C. Excellent heat resistance.
- Type: Hex
- Size: M8
- Features: Other Metal
-
Supplier: NBK America LLC
Description: Theft prevention nuts mountable with commercially available tools. Use of the same tool all along reduces mounting processes. For removal, the dedicated removal tool SKWSKW is required. Only cover nuts can be removed with commercially available tools. The base nut shape makes
- Size: M8
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Flange Nuts
- Size: M8
- Features: Other
- Material: Steel
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M5
- Type: Nut Tap
- Chamfer Type: Plug Tap
-
Supplier: NBS Corp.
Description: With serrations under flange, NBS’ serrated flange nuts offer the perfect solution against nuts becoming loose from vibrations. Available from #8 through ¾” (inch) and M6 through M12 internal diameter (metric), all serrated flange nuts meet IFI specifications and are only
- Type: Flange Nut
- Size: M8
- Features: Other
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M5
- Type: Nut Tap
- Chamfer Type: Taper Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative.
- Chamfer Type: Bottoming Tap
- Thread Form: M
- Nominal ISO Size: M5
- Type: Nut Tap
-
Supplier: Reid Supply
Description: Wing and Fly Nuts have two large 'wings', one on each side to allow them to be easily tightened and loosened by hand without tools. Typically used where disassembly is frequently required or where interchangeable parts are used. . NOVOnox 316L Stainless Steel Narrow Wing Nut For
- Size: M5
- Features: Other, Other Metal
- Material: Stainless Steel
- Type: Wing Nut
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative.
- Thread Form: M
- Nominal ISO Size: M12
- Type: Nut Tap
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - wing nuts ROHS
- Type: Wing Nut
-
Supplier: RUD Chain, Inc.
Description: With the following characteristics, distinctive in comparison to the conventional DIN - eye nuts; An octagonal shape symbolising quality class 8 Colored red, the identification color of quality class 8 Identification : Clear WLL indication for the most unfavorable load direction F2 (not
- Maximum Load Capacity: 0.2205 tons
- Bell Diameter: 1.7716545 inch
- Threaded Length: 0.4330711 inch
- Inside Diameter or Width: 0.9842525 inch
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a
- Size: M4
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M85x2.0 - GMM 85 - 98949.9
- Mounting Size: 3.3464585 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Enting Water Conditioning, Inc.
Description: Motor Mounting Nuts 10-32x1/8
-
Supplier: Belden Inc.
Description: Sensor/Actuator: Accessory, M8 Receptacle, Male or Female, Locking Nut, Jam Nut, Panel Nut for use with M8 Receptacles, M8x0.5 Thread
- Power Type: AC Power Connector, DC Power Connector
- Device Type: Receptacle / Outlet
Find Suppliers by Category Top
Featured Products Top
-
throughput and significantly improves operator ergonomics. Its innovative tooling tip grants access to tight spaces, while the exclusive X-Thread Eliminator socket technology perfectly handles nut placement for reliable, worry-free rundowns. See how the right fastening technology can (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
. PEMSERT Type F4 self-clinching flush nuts are manufactured from 400 Series stainless steel in thread sizes #2-56 through ¼-20 / M2 through M6. They can perform as intended in stainless steel sheets with hardness up to HRB 88 on the Rockwell “B” (read more)
Browse Nuts Datasheets for PennEngineering® -
Mk X Rollo-Mixer® - Snack & Nut Blender The Mk X Rollo-Mixer® is a food grade industrial blender for snacks, designed for extremely gentle batch mixing of very friable dry snack (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
The Nord-Lock wheel nut range has been extended to 6 sizes, M-16-M24. This large range offers increased safety for both on-road and off-road vehicles thanks to Nord-Lock wedge-locking technology, which ensures the wheel nuts cannot loosen by themselves. Nord-Lock wheel nuts also referred (read more)
Browse Locknuts Datasheets for Nord-Lock Group -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
environments. M12x1.5 Thread with Nut: Secure installation for various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
90% of the world's top automakers rely on PEM® fastening solutions. PEM® fastening solutions go above and beyond the ability of traditional screws and offer a more robust, cleaner and more reliable performance. Find out what’s possible with PEM® fasteners for automotive electronics applications: https://hubs.li/Q01njVwK0 (read more)
Browse Nuts Datasheets for PennEngineering® -
installation when the two ends of the cotter pin are bent apart, and are meant for temporary use. At National Bolt & Nut, we offer a line of premium cotter pins that feature an extended prong style. This prong style makes it easier to separate the tines during application. All of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation