-
Supplier: Accuris
Description: Measurement method of half-wavelength voltage for Mach-Zehnder optical modulator in wireless communication and broadcasting systems
-
Supplier: Accuris
Description: Measurement method of a half-wavelength voltage for Mach-Zehnder optical modulators in wireless communication and broadcasting systems
-
Description: IEC 62801:2020 specifies a measurement method of half-wavelength voltage applicable to Mach-Zehnder optical modulators in wireless communication and broadcasting systems. In addition, this method is also effective for the estimation of the intermodulation distortion of
-
-
Supplier: Accuris
Description: Measurement method of a half-wavelength voltage for Mach-Zehnder optical modulator in wireless communication and broadcasting systems
-
Supplier: CSA Group
Description: IEC/PAS 62593:2008(E) gives a measurement method of half-wavelength voltage applicable to Mach-Zehnder optical modulators in wireless communication and broadcasting systems. In addition, this method is also effective for the estimation of the intermodulation distortion of
-
Description: IEC/PAS 62593:2008(E) gives a measurement method of half-wavelength voltage applicable to Mach-Zehnder optical modulators in wireless communication and broadcasting systems. In addition, this method is also effective for the estimation of the intermodulation distortion of
-
Supplier: Accuris
Description: Measurement methods of a half-wavelength voltage and a chirp parameter for Mach-Zehnder optical modulators in high-frequency radio on fibre (RoF) systems
-
Supplier: CSA Group
Description: IEC 62802:2017(E) specifies measurement methods of a half-wavelength voltage and a chirp parameter applicable to MZMs in microwave and millimeter-wave RoF systems. In addition, these methods are also effective for the estimation of the intermodulation distortions and transmission performances. The
-
Description: IEC 62802:2017 specifies measurement methods of a half-wavelength voltage and a chirp parameter applicable to MZMs in microwave and millimeter-wave RoF systems. In addition, these methods are also effective for the estimation of the intermodulation distortions and transmission performances. The
-
Supplier: MCTD, Inc.
Description: Relying on our extensive machine compliment of conventional mills, lathes, grinders, and drilling equipment, as well as our CNC mills and lathes, there is little our shop is not equipped to handle. Our wire EDM machine and diligent machine improvement plan top off our ability to fabricate in-house
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Specialty Machining: Jigs and Fixtures, Tool & Die Manufacturing
- Features: Midwest US Only, North America, United States Only
-
Supplier: Rochester Electronics
Description: EE PLD, 20ns, 32-Cell PQFP44
- Supply Voltage: Other
- Package Type: QFP, TQFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Amd Win Source Part Number: 207540-MACH215 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
- Features: CPLD
-
Supplier: Carlisle
Description: Name: MACH 1SL Part Number: 7000 Gun Category: HVLP Gun Type: Manual Fluid Passages: Stainless Steel Fluid Inlets: 3/8” NPS (m) Air Inlet: ¼” NPS (m) Weight: 16.5 oz Construction: Drop-Forged Aluminum Repair Kits: 54-4278 Markets: Adhesive Agricultural Aviation & Aerospace Commercial
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Spray Technology: HVLP
- Mounting: Handheld
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: MACH215 from AMD is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement
- Features: CPLD
-
Supplier: Win Source Electronics
Description: Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991582-MACH21010JC Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MACH21010JCMACH210-10JC; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand
-
Supplier: Haas Automation, Inc.
Description: Vertical Machining Center; 16" x 12" x 10" (406 x 305 x 254 mm), 40 taper, 7.5 hp (5.6 kW) vector drive, 6000 rpm, 10-station automatic tool changer, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port; Single or three-phase power.
- Number of Axes: 3
- X-Axis Travel: 16 inch
- Y-Axis Travel: 12 inch
- Z-Axis Travel: 10 inch
-
Supplier: Inductotherm Group
Description: Alpha™ Mach I Flying Shears have a robust design that maintains alignment under the most severe loads. It is completely enclosed for maximum safety and hygienic operation. Each unit can be supplied as an upright construction or inclined to the rear at 54 degrees to facilitate corner to corner
- Sheet / Stock Thickness: 0.028 to 0.125 inch
- Technology: Servo (Driven / Control)
-
Supplier: Carlisle
Description: Incorporating some of the best features our award winning MACH 1 HVLP spray gun, the MACH 1A Automatic offers total control of atomizing air pressure, side port air, fluid flow, and spray patterns in production settings which require automatic equipment. These features give it an
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Spray Technology: HVLP
-
Supplier: Win Source Electronics
Description: Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1211682-MACH110-20JC Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Amd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019562-MACH445-20YC Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MACH445-20YCMACH44520YC; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand
-
Supplier: Inductotherm Group
Description: Alpha™ Mach III Flying Shears: 1 inch (25.4 mm) to 5 inch (127 mm) OD with a max wall of 0.250 inches (6.35 mm) Special Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut dieset cuts
- Sheet / Stock Thickness: 0.028 to 0.25 inch
- Technology: Servo (Driven / Control)
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Material: Stainless Steel
- Screw Type: Tamperproof Screw
-
Supplier: TelephoneStuff.com
Description: Provides the flexibility users need in Assistive Communications Technology (ACT) for both home and work environments. Connects to an office telephone in conjunction with the Plantronics M12 amplifier and Hatis 62430 adapter, or directly into a cellular or cordless telephone. Features: - Eliminates
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Provides the flexibility users need in Assistive Communications Technology (ACT) for both home and work environments. Connects to an office telephone in conjunction with the Plantronics M12 amplifier and Hatis 62430 adapter, or directly into a cellular or cordless telephone. Features: - Eliminates
- Application: Telephone / Voice Communication
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour
- Material: Stainless Steel
- Screw Type: Tamperproof Screw
-
Supplier: Carlisle
Description: Name: MACH 1PCX Part Number: 6907- Gun Category: Plural Component Gun Type: Manual Construction: Drop-Forged Aluminum Market: Wood (Cabinets) Wood (Furniture) Wood (Other) Colors: Blue
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: Pacific Wheel Distributors, Inc.
Description: Roderick, RW5 Black Mach Passenger Car, Black, Aluminum Available Sizes:, 19 x 8.5, 19 x 11,
-
Supplier: Newark, An Avnet Company
Description: BASE MACH MODEL 29
-
Supplier: Quarktwin Technology Ltd.
Description: - Programmable Logic Device (PLD) IC 256 Macrocells 208-PQFP (28x28)
- Macrocells: 256
- Supply Voltage: Other
- Package Type: QFP
- Features: SPLD
-
Supplier: Newark, An Avnet Company
Description: BLADE,CUTTING,CCM MACH.
-
Supplier: SAE International
Description: This AS covers subsonic and supersonic Mach Meter instruments which, when connected to sources of static (Ps), and total (Pt), or impact (Pt-Ps), pressure provide indication of Mach number. These instruments are known as Type A. This AS also covers servo-operated repeater or digital
-
Supplier: Newark, An Avnet Company
Description: BASE MACH MODEL 25
-
Supplier: Newark, An Avnet Company
Description: MACH SCR P HD
-
Supplier: SAE International
Description: This Aerospace Standard covers the direct reading pressure actuated type mach meter.
-
Supplier: Haas Automation, Inc.
Description: 5-Axis Vertical Machining Center; 30" x 16" x 20" (762 x 406 x 508 mm), with removable 6.3" (160 mm) 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 24+1 side mount tool changer, 1000 ipm (25.4 m/min) rapids, automatic chip auger, programmable
- Number of Axes: 5
- X-Axis Travel: 30 inch
- Y-Axis Travel: 16 inch
- Z-Axis Travel: 20 inch
Find Suppliers by Category Top
Featured Products Top
-
capabilities including on-board, high-performance DSP and real-time FPGA processing. This enables rapid, full-spectrum data acquisition and flexible peak detect algorithms of Fiber Bragg Gratings (FBGs), Long Period Gratings (LPGs), Fabry-Perot (FP) and Mach-Zehnder (MZ) sensors. The (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
capabilities including on-board, high-performance DSP and real-time FPGA processing. This enables rapid, full-spectrum data acquisition and flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period Gratings (LPGs), Fabry-Perot (FP) and Mach-Zehnder (MZ) sensors. The HYPERION (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
capabilities including high-performance DSP and real-time FPGA processing on-board, which enables rapid, flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period Gratings (LPGs), Fabry-Perot (FP), Mach-Zehnder (MZ) sensors. The HYPERION Single Board Interrogator is compatible (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
Alpha® flying shears provide patented double cut die set which enables producers to cut dimple free ready for market products directly off the mill. Thermatool offers a full range of Alpha® flying shears for nearly all tube cutting applications. Alpha Mach 1: 3/8" to 2" OD with a (read more)
Browse Sawing Machinery Datasheets for Inductotherm Group
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/42248/231634207-MIT.pdf?sequence=2
It is also important to understand how to tune Mach Zehnder devices to achieve the desired wavelength response.
-
2005 Index
Improved SPM tolerance and cost-effective phase- modulation duobinary transmission over 230-km standard single-mode fiber using a single Mach Zehnder modulator; PTL Dec 05 2754-2756 Lu, Y.Y., and J. Zhu.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22033/Streshinsky_washington_0250O_10906.pdf?sequence=1&isAllowed=y
Cross-section diagram of one arm of a Mach Zehnder modulator.
-
Ultrahigh-Speed Optical Transmission Technology
These include an SOA- Mach Zehnder interferometer (SOA-MZI, SMZ) [21-23], an SOA-delayed in- terferometer (SOA-DI) [10,24] and an SOA-one-arm MZI, which is the so called "ultrafast nonlinear interferometer (UNI)" or "polarization discriminated SMZ (PD …
-
Subject Index
Sahara, R.T., + , PTL Jul 02 899-901 all-act. semicond. opt. amplified Mach Zehnder interferometric wavelength converter.
-
All-Optical Signal Processing
306 10.4.2 Pulse Generation and Optical Sampling Using Mach Zehnder Modulators . . . . . . . . . . . . . . . . . . . .
-
Photonic time‐stretch digitizer and its extension to real‐time spectroscopy and imaging
In practice, the dispersion penalty is eliminated by employing either single-sideband modulation [62], or by taking advantage of the natural phase diversity in the outputs of a dual- output Mach Zehnder modulator [63].
-
Integrated Optics
If the waveguide is patterned into a phase sensitive structure such as a Mach Zehnder interferometer (to be discussed in Chapter 9) the change in phase can be converted to a change in amplitude, yielding an optical intensity modulator or switch.
-
Optical Switching
Devices known to use more than three normal modes include the multiple waveguide directional coupler, Multi-Mode Interference (MMI) coupler, total internal reflection (TIR) and multi-leg Mach Zehnder devices.
-
Optical Interconnects
194 7.12.1 The Mach Zehnder Interferometer . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.