Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuratus Corporation
Description: High use temperature Non-flammable Excellent electrical insulator Excellent thermal insulator Dimensionally stable MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of easy fabrication using ordinary machine tools. No
- Length: 2.9921276 to 12.0078805 inch
- Width / O.D.: 2.9921276 to 12.0078805 inch
- Thickness / Wall Thickness: 0.1181103 to 2.00000108 inch
- Max Use Temperature: 1,000 C
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator.
- Thickness / Wall Thickness: 0.125 to 2 inch
- Length: 6 inch
- Diameter: 6 to 12 inch
- Density: 2.519998409559813 g/cc
-
Description: Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6)
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
-
Description: Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable
- Density: 4.299997286153649 g/cc
- Thermal Conductivity: 11.8 W/m-K
- Features: Plate / Board (e.g., Fiberboard)
-
Description: price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron
- Material Type: Aluminum Nitride
- Features: Plate / Board (e.g., Fiberboard)
-
Supplier: 3X Ceramic Parts Company Limited
Description: Thin Thickness 0.3mm 0.5mm 1mm Zirconia Ceramic Sheet If the length and width of the zirconia sheet less than 250mm, and thickness less than 1mm we could use slip casting forming way for producing those ultra thin zirconia ceramic sheet . But it also depends on the
- Density: 6.019996200615109 g/cc
- Coeff. of Thermal Expansion (CTE): 10.2 to 10.3 µm/m-C
- MOR / Flexural Strength: 130,533.1554214773 to 174,044.2072286364 psi
- Compressive / Crushing Strength: 246,562.6269072349 to 362,592.0983929925 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Custom CNC Machined Alumina Ceramic Parts Grooved Alumina purity composition : 99.7% alumina ceramic Application : Used as ceramic collector The blank forming way is isostatic pressing, grooves are CNC machined Main properties : Electrical Insulating , wear resistant , corrosion
- Density: 3.8999975386044725 g/cc
- Thermal Conductivity: 25 W/m-K
- Compressive / Crushing Strength: 348,088.4144572728 psi
- Material Type: Alumina / Aluminum Oxide
-
Description: What are Blue Zirconia Ceramic Pin? Blue Zirconia Ceramic Pins are advanced ceramic components used in a variety of applications. They are made from high-quality zirconia ceramic material, which is known for its high strength, high-temperature resistance, and outstanding
- Applications: Electrical / HV Parts
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Daitron Co., Ltd.
Description: function for expanded sheets during processing ●Compact and space-saving
- Applications / Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Reid Supply
Description: Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat
- Holding Force: 125 lbs
- Width: 7.25 inch
- Length: 11.5 inch
- Thickness / Height: 1.375 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-1200 is a high strength composite designed for use as thermo-mechanical and electrical insulation in applications with temperatures as high as 1300°C(2372°F). RS-1200 is a combination of strong reinforcing fibers tightly bound in an alumina ceramic
- Electrical Resistivity: 720,000,000,000 ohm-cm
- Length: 36 inch
- Width / O.D.: 36 inch
- Thickness / Wall Thickness: 1 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates
- Thickness / Wall Thickness: 48 inch
- Length: 2 inch
- Diameter: 2 inch
- Density: 2.0999986746331776 g/cc
-
Supplier: Monroe Engineering
Description: No Description Provided
- Holding Force: 100 lbs
- Width: 12 inch
- Length: 12 inch
- Thickness / Height: 0.03125 inch
-
Supplier: Precision Surfacing Solutions
Description: components benefiting form the lapping process. The model 20 is equally at home in the laboratory, processing diverse materials such as semiconductors, electro-optics, optics and ceramics. This machine is also available in a open face version. See appropriate data sheet.
- Power: 1 to 1.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Single-Phase, Three-Phase
- Mounting: Bench
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Specifications:Min scribing width: 20um Min hole-drilling dia.: 50um Positioning precision: 5um Repetition: 2um 3-axis working table system: 500mm×500mm×90mm Applicable materials: Stainless steel, Alloys Ceramics ( Alumina, AlN, etc.) Applications:SMT sheet cutting, Electrode plate
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 3.543309 inch
- Type: Complete / Turnkey System
-
Supplier: Ed Fagan, Inc.
Description: glasses and alumina ceramics. It is one of the most popular of the controlled expansion alloys for hermetic sealing.
- Overall Width / OD: 0.005 to 2 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Kanthal Bethel
Description: Ceramic engineering material for use in high-temperature and chemical environments. Maxthal ceramic engineering material is readily machinable and damage tolerant. It can be used at temperatures up to 1450°C (2640°F) in air and 1600°C (2910°F) in vacuum or hydrogen.
- Max Use / Curie Temperature: 1,450 to 1,600 C
- Features: Bar Stock, Other, Plate / Board (e.g., Fiberboard), Powder / Aggregate (Grain / Grog), Rod Stock
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Substrate Properties: The zirconia ceramic substrate, is a sheet-like material which forms a supporting base for the film circuit component and the externally-applied component on the basis of the electronic ceramic. Zirocnia Ceramic substrates
- Density: 5.99999621323765 g/cc
- Shape / Form: Bar Stock, Rod Stock
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Density: 2.4358300762478375 g/cc
- Max Use / Curie Temperature: 1,204.4444444444443 C
- Thermal Conductivity: 40 W/m-K
- MOR / Flexural Strength: 18,200 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: grinding equipment、Fine chemicals、electronic slurry、semiconductor equipments、new energy、nano grade materials、medical devices、precise engineering、structural ceramics、refractory ceramics、electronics、sensitive ceramics、fiber optic connectors、battery material. Zirconia
- Density: 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 9.6 µm/m-C
- MOR / Flexural Strength: 181,296.04919649626 psi
- Compressive / Crushing Strength: 797,702.6164645836 psi
-
Supplier: CMS North America, Inc.
Description: The machine is used for arrising, roundand flat-edged grinding with threads, square, rectangular or trapezoidal glass sheets as well as for machining the four sides of the sheet at the same time without stopping the sheet itself.
- Automation: Automatic / Indexing, CNC
- Applications / Materials Abraded: Ceramics / Glass
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools)
-
Supplier: CoorsTek
Description: Z-Bars generate the correct over-lap of sheet metal at the weld. As an electrical insulator, CoorsTek ceramics stop any current leakage — enabling the weld control system to be more stable. Durable Ceramic Can Tooling Components Designed to Keep Your Line Up and Running The
- Density: 4.049997443935413 to 6.069996169058755 g/cc
- Thermal Conductivity: 2.2 to 27 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.3 to 10.3 µm/m-C
- MOR / Flexural Strength: 65,266.5777107387 to 249,463.363694379 psi
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: HTCC ceramic heating element is a new type of high-efficiency, environmentally friendly and energy-saving ceramic heating element. Compared with PTC ceramic heating element, it can save 20-30% of electric energy under the same heating effect. It' s also called MCH ceramic
-
Description: INNOVACERA manufactures a wide range of PBN ceramic components, including discs, sheets, filament rings, VGF crucibles, LEC crucibles, MBE crucibles, conical crucibles, and custom-machined parts.
- Features: Other, Specialty / Other, Specialty Ceramic
-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor
- Material Type: Boron Carbide
- Features: Plate / Board (e.g., Fiberboard), Specialty Ceramic, Tile
-
Supplier: Monroe Engineering
Description: Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two or more poles along
- Holding Force: 0.08 lbs
- Width: 3 inch
- Length: 600 inch
- Thickness / Height: 0.05555555555555555 inch
-
Supplier: Total Plastics, Inc.
Description: additives, TIVAR ® Ceram P® is a shatter-resistant alternative to sintered ceramics, reducing parts wear and machine maintenance downtime. Sheet Size: 48" x 120" Gauge Sizes: Range from 1/16" to 2" Lengths: Up to 20' Bearing pads Bushings CAMS for fruit pitting machines Conveyor
- Overall Thickness: 0.0625 to 2 inch
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Daitron Co., Ltd.
Description: The chip testers pick up laser diode chips on a sheet, measure and evaluate various characteristics, and sort them based on the results. The measurement stages are equipped with the temperature control function to characterize devices in the required temperature ranges. Features ●To bring out
- Applications / Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing
- Features: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Refractory / High Temperature Materials, Rod Stock, Specialty Ceramics
- Material Type: Magnesia / Magnesite
-
Description: ALN ceramic components purity is 99.5% aluminum nitride and its density is about 3.3g/cm3. The thermal conductivity is 140-170 W/(m·k). The forming way of hot-pressed aluminum nitride ceramics is vacuum hot pressing sintering. After high temperature and high pressure, hot pressed ALN
- Material Type: Aluminum Nitride
- Features: Metallized / Silvered (Electrode, Mirror), Other, Plate / Board (e.g., Fiberboard), Specialty Ceramic
- Performance Features: Sintered / Fired
-
Supplier: BNZ Materials, Inc.
Description: Strong, machinable, non-asbestos inorganic board insulations
- Thickness / Wall Thickness: 0.5 to 3 inch
- Length: 24 to 48 inch
- Diameter: 96 inch
- Density: 1.0408665983212662 g/cc
-
Supplier: Weldon Solutions
Description: The Answer to Small Punch Grinding The Weldon P175 CNC Punch Grinder has been specifically designed for non-round grinding of small parts such as pharmaceutical, sheet metal and forming punches. This extremely stiff, compact machine is manufactured with a 7" swing capacity and 7" distance
- Rotary Speed: 8,800 rpm
- Surface / Linear Speed: 26.666666666666718 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Description: satisfy a range of customer needs. The largest size of boron nitride blanks is 485 x 485 x 190 mm, and they can be sliced into sheets and plates for customers to process further. Our boron nitride plates can be used in numerous extreme high-temperature applications that call for low thermal
- Density: 1.5499990217530597 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Material Type: Boron Nitride
- Features: Corrosion Protection, Plate / Board (e.g., Fiberboard), Refractory / High Temperature Materials, Soft, Specialty Ceramic
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies, a US based company, distributes and fabricates SCHOTT ROBAX®, a highly transparent glass-ceramic with virtually zero thermal expansion. IR heat-reflective coatings can be applied to ROBAX® panels, providing excellent infrared (IR) transmission while blocking harmful
- Length: 77 inch
- Width / O.D.: 43 inch
- Thickness / Wall Thickness: 0.1181103 to 0.1968505 inch
- Max Use Temperature: 760 C
Find Suppliers by Category Top
Featured Products Top
-
The aluminum nitride ceramic sheets provided by Great Ceramic have high thermal conductivity, low dielectric constant and dielectric loss, and excellent mechanical properties, making them one of the most ideal choices for electronic applications. They are widely used in information communication (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Multipl processes here for your tractor parts, optimize your component supply chain, Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Produce sheet metal chassis parts, which can be used for slot machines, ATM machines, solar power box, the electron Terminal,casino machine box,Communications cabinets The application of sheet metal parts in ATM is mainly (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Find out why photo chemical machining is the process of choice in producing precision metal parts! Download Now The photo chemical machining process is a means of fabricating thin gauge metal parts (read more)
Browse Datasheets for Conard Corporation (The) -
As being intelligence and electrification in various industries, ceramic substrates have become an indispensable foundational material in power electronics, semiconductor packaging, and microelectronics. These products act as key of electronic components, serving as packaging and interconnect (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
W/m·K grades, the substrates can be supplied as standard sheets or custom parts with specified dimensions, thicknesses, surface finishes, and machining features. Ground and polished surfaces are available for downstream metallization, bonding, and precision assembly requirements. (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
surface: Clean the dust or stains on the surface of the object to be installed, and then align the hole position of the ceramic insulating sheet. ?Power tube bonding: Stick the power tube on the ceramic insulating sheet. ?Fixed the insulation sheet: Use screws to fix the power tube and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
of soda-lime glass, borosilicate glass, ceramic glass, alkaline earth silicate glass and aluminium silicate glass products. It additionally covers insulated glazing, including its glass and materials. (read more)
Browse Datasheets for AENOR -
sheet is smooth, without burrs and burrs. It can Heat evenly, rapid heat dissipation, it is not easy to break, acid and alkali corrosion resistance, durable and so on advantages. Below is the drawing of TO-220 and other customzied TO package ceramic insulators we can make. For more detail of TO series Ceramic Insulator thermal pads, welcome to contact us. (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Vishay introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ….W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
How to Make Pyrolytic Boron Nitride Ceramic Part?
Innovacera PBN ceramic part includes the PBN Disc, PBN Sheet, PBN Filament Ring, PBN VGF Crucibles, PBN LEC Crucibles, PBN MBE Crucibles, PBN Conical Crucible, and Other PBN Machined Custom Parts. PBN is a grade of hexagonal boron nitride. It made by a chemical vapour deposition process to create
-
Feature Article - Wohlers Report 2000 Executive Summary - 12/00
to form physical objects. Layer-by-layer, RP machines fabricate plastic, wood, ceramic and metal parts using thin, horizontal cross sections of the computer model. Some argue that free-form fabrication (FFF) more accurately describes this class of technology, particularly as its applications expand beyond
More Information Top
-
Novel manufacturing technology for microelectronic packaging fabrication
In machining unfmd ceramic sheets , the electrons bring the organic binding material in the ceramic sheets above its boiling point rapidly, resulting in material removal which is the key element for realizing the machining process.
-
CR4 - Thread: Press Die for Ceramic Material
You might be interested in: Press Brakes and Bending Machines , Ceramic Sheets and Boards, Ceramic Tube and Ceramic Rod Products .
-
CR4 - Thread: Ultrasonic Industrial Scanner for Ceramic
You might be interested in: Ultrasonic Horns and Boosters, Ultrasonic Cutting and Welding Machines , Ceramic Sheets and Boards .
-
CR4 - Blog Entry: Spin Fiber from any Ceramic
You might be interested in: Metal Spinning Services, Metal Spinning Machines , Ceramic Sheets and Boards .
-
Multilayer ceramic coil for wireless power transfer system by photo resist film process
The thorough-hole for via conductor was formed on the dried ceramic sheet by machining process.
-
Instability control in microwave-frequency microplasma
The copper conductor of the resonator is sandwiched between two sheets of machinable ceramic (Macor) and the back surface of the lower sheet is covered by a copper ground plane.
-
The elastic interaction of screw dislocations and a star crack with a central hole
Beam defocus effect in electron beam machining of green ceramic sheet .
-
Micro Embossing of Ceramic Green Substrates for Micro Devices
The embedded micro patterns are conventionally fabricated by mechanical punching or laser machining on ceramic green sheets , followed by lamination and sintering [2-3].
-
Enhanced MCM-C package performance by formation of improved 3-D interconnections
[I] "Electron Beam Machining of Ceramic Green- Sheets for Multi- Layer Ceramic Electronic Packaging Applications", M. A. Sarfaraz, Y. Yau, and N. S.Sandhu, paper to be published in Nuclear Instru- ments and Methods in Physics Research, Section B.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/6645/XinweiShen2010.pdf?sequence=1
Electron beam machining of ceramic green- sheets for multilayer ceramic electronic packaging applications.
Indicates content that may require registration and/or purchase.