-
Description: Available in 120 Vac 25,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant UL and cUL Listed NSF Certified Features Model 121SLED is a compact rotating warning light available in 120VAC, five colors and features
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 1,655 watts
- Supply Voltage: AC Voltage
- Features: Other, Outdoor Rated / Weatherproof
-
Supplier: Interface Displays & Controls
Description: - NVIS-compatible illumination - 32 or more legends - Aviation colors - Military finishes - High reliability performance - Day/night visibility - High temperature range - Low-power - Wide viewing angle
- Supply Voltage: AC Voltage
- Specialty Applications: ARINC / Avionics, MIL-SPEC / Military, Machine Failure, Vehicle Safety
- Mounting: Flange Mount
- Visual Indicators: Lamp / Bulb Panel Display
-
Supplier: OMRON Automation and Safety
Description: external muting controller Blanking function disables specific beams of the Safety Light Curtain A warning zone can be set to alert people before they enter a danger zone using single or series-connected units when horizontally mounted Mounting brackets (included) allow easy tightening
-
-
Supplier: Radwell International
Description: WARNING LIGHT, VITALITE, ROTATING, RED, INCANDESCENT, 120VAC, 3 WIRE, 5.13IN DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Light Colors Available: Red
-
Description: Available in 24 Vdc 25,000-hour LED Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Type 4X, IP66 enclosure IP67, IP69K compliant UL and cUL Listed NSF certified Features Model 121ALED is a compact rotating warning light available in 24VDC, five colors and features a
- Lamp / Bulb Power: 765 watts
- Supply Voltage: DC / Battery
- Features: Other, Outdoor Rated / Weatherproof
- Visual Indicators: Revolving Light
-
Supplier: Allied Electronics, Inc.
Description: m), and Light Has 60 Flashes Per Minute Long Lasting, Bright LEDs Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools
-
Supplier: Allied Electronics, Inc.
Description: One Continuous, with Adjustable Volume to 90 dB (At 1 m), and Light Has 60 Flashes Per Minute Pole Mount Options Available: SZ-50L, SZ-50T Once Mounted on a Machine, the Tower Can Easily Be Removed from the Terminal Base for Shipping, and Re-Installed without Tools Meets IP-65 NEMA
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/North America
Description: Now both novice users and experts can easily, quickly, and accurately check the condition of rotating equipment throughout your facility. Equipping your maintenance and operations personnel with this rugged, ergonomic and easy-to-use instrument can provide early warning of potential
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/Global
Description: Now both novice users and experts can easily, quickly, and accurately check the condition of rotating equipment throughout your facility. Equipping your maintenance and operations personnel with this rugged, ergonomic and easy-to-use instrument can provide early warning of potential
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Description: Available in 12 Vdc, 24 Vdc, and 120 Vac Surface mount Five lens colors: Amber, Blue, Clear, Green and Red Conformal coated PCB Type 4X enclosure UL and cUL Listed Features Model LP1 low profile strobe light is a rectangular Type 4X strobe light that is available in five colors: Amber,
- Flash Rate: 80 flashes per minute
- Lamp / Bulb Power: 108,000.00000000001 watts
- Color: Amber
- Features: Other
-
Supplier: OMRON Automation and Safety
Description: Compact size (104.5 mm height), power efficient (5 W) and light weight (1.3 kg) for longer AGV battery life 70 sets of safety zone and warning zone combinations, for complex changes in zone guarding parameters Configuration memory block, no need to reprogram after sensor replacement,
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes a test procedure for the evaluation of lane departure warning (LDW), lane keeping assistance (LKA), and lane centering assistance systems used in passenger vehicles and light trucks. This test procedure does not intend to exclude any particular
-
Supplier: MilesTek Corporation
Description: [LEVITON] QUICKPORT F MODULE LIGHT ALMOND - PART# LE-41084-FTF APPLICATION Nickel or gold-plated female-to-female connector features screw-on front and rear connections. Pass through design applications: TV, VCR, DVD, satellite, and home theater. Cable: coaxial cable terminated with "F"
-
Supplier: Interface Displays & Controls
Description: communication, warning, and annunciator functions.
- Supply Voltage: AC Voltage
- Specialty Applications: ARINC / Avionics, MIL-SPEC / Military, Machine Failure, Vehicle Safety
- Mounting: Flange Mount
- Color: Green
-
Supplier: Allied Electronics, Inc.
Description: m), and Light Has 60 Flashes Per Minute Long Lasting, Bright LEDs Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools
-
Supplier: Allied Electronics, Inc.
Description: m), and Light Has 60 Flashes Per Minute Long Lasting, Bright LEDs Once Mounted on a Machine, the Tower Can Be Easily Removed from the Terminal Base for Shipping, and Re-Installed without Tools
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: monitoring, and ensure the safety of ship navigation b.Forest fire warning The vacuum nitrogen cavity design is adopted to ensure that the optical system operates stably in extreme environments. Combined with visible light and infrared dual-spectrum cameras, it realizes all-round
- Load Capacity: 88.2 lbs
-
Supplier: Pfannenberg
Description: Pfannenberg Series BR 50 stack lights provide convenient visual indication for status, alert, and alarm as well as audible warning of machinery operating condition or process status. The easy-to-assemble component architecture supports up to five interchangeable modules. Choice of
- DC Voltage Rating: 24 volts
- AC Voltage Rating: 115 to 230 volts
- Power Rating: 7.000000000000001 watts
- Light Colors Available: Amber (Orange), Blue, Clear, Green, Red, Yellow
-
Supplier: CiMa-Pak Corporation
Description: from operating side Infeed conveyor with belt or finger chain Centrally located driven unwind Suction belt/outfeed belt is controllable Film end of roll alarm Optical signal lights warning of problems including low feeders Suction belt between forming shoulder and transverse welding
- Machine Type: Bagging Machines
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Supplier: Banner Engineering Corp.
Description: Features a low-profile IP67-sealed housing for inconspicuous machine surface mounting (no enclosure required) Includes 8-segment LED light bar to indicate relative received signal strength, sensing contrast, programming status and diagnostic warnings Offers TEACH-mode
- Operating Distance: 0.5905515 to 21.259854 inch
- Operating Temperature: 14 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse
-
Supplier: Seaward Group USA
Description: The DO7Plus is a 10A microhmmeter, suitable for applications within Aerospace, Utilities, Cable or Machine Manufacturers or where a cooling curve is required to plot peak resistance. Sealed in an IP67 case (when closed or IP53, lid open) it is ruggedly constructed to ensure durability. The
- Resistance Range: 0.000006 to 6 kohms
- Testing Method: Automatic, Manual
- Features: Built-in Calibration, Memory / Storage, Other, Warning Indicator Light
- Display: Digital Meter
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: mounted, two-speed travel control provides easy operation and increases foot room. Line of Sight Instrumentation The operator has a clear view of the machine's monitoring system, ensuring fuel level, water temperature and warning lights are easily seen. Optional Fan and Sun
- Horsepower: 19 HP
- Operating Weight: 3,703 lbs
- Travel Speed: 3 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: machine's monitoring system, ensuring fuel level, water temperature and warning lights are easily seen. Lever Mounted Auxiliary and Boom Swing Controls Moving the auxiliary boom swing functions from the cab floor enhances machine control and increases operator foot space.
- Horsepower: 26.7 HP
- Operating Weight: 6,052 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: SAE International
Description: identifcation emblem shall supplement but not replace warning devices such as tail lamp regulators or flashing lights and shall not be used to identify stationary objects or stopped vehicles and/or machines. The dimensions and color patterns of the emblem have been established
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: jobsite work where other machines cannot operate--significantly impacting your bottom line. This swing boom version increases machine and customer versatility by allowing the operator to dig box sections without repositioning the machine. The swing boom also allows you to
- Horsepower: 57.6 HP
- Operating Weight: 18,519 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: machine's monitoring system, ensuring fuel level, water temperature and warning lights are easily seen. Optional Fan and Sun Visor Operator comfort can be further enhanced with the optional fan and sun visor package. Performance and Versatility A wide range of buckets and
- Horsepower: 19 HP
- Operating Weight: 3,549 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Groeneveld Lubrication Solutions
Description: measuring the number of cycles of the pump mechanism. A warning light in the cab will alert the operator when grease is low, the reservoir empty, or when a system error occurs. BreakAlube also allows automatic hammer deactivation as soon as proper greasing is no longer warranted
- Operation: Electric
- Application: Equipment / Machine tool
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: Rieker, Inc.
Description: comply with OSHA and other safety regulatory agencies specifications for Boom Angle Indicators. The display model comes standard with green, yellow, and red LED lights (with adjustable trip setting) provide the operator a bright fast visual warning of safe and unsafe operating
- Angular Range: -10 to 90 degrees
- Angular Resolution: 0.1 degrees
- Materials of Construction: Aluminum
- Application: Automotive / Transportation, Construction / Building Site, Surveying / Field Work
-
Supplier: Seaward Group USA
Description: The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The
- AC Voltage: 6 to 2,500 volts
- AC Current: 0.02 amps
- DC Voltage: 500 to 1,000 volts
- DC Current: 0.5 amps
-
Supplier: Haida International Equipment Co., Ltd.
Description: controlled with P.L.C.’S. Of any part of the malfunctions, the machine will automatically shuts down and a warning light switches on. Machine can be shut down automatically in case of electrical power instabilities.
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Dillon Force Measurement
Description: PLCs. Its outputs can sound alarms or light warning lights or shut down a system. Its seven inputs can automate data collection from a testing machine or provide an accessory switch to control any of the key pad functions.
-
Supplier: Oil-Rite Corp.
Description: Single Stage Liquid Level Switches are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Oil-Rite Corp.
Description: Single Stage Liquid Level Switches are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 220 F
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Jet Edge
Description: and minimal energy usage. The motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump. A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning lamps in the
- Blast / Jet Pressure: 55,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
Find Suppliers by Category Top
Featured Products Top
-
operation. Portable units have ankle protection around the portability casters for added safety. BT models have a backrest extension option to support extra wide containers All bin tilters have warning light and audio warning options available (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
narrower protection zone. The UAM-05LP is a compact and light-weight safety scanner which can be mounted in confined spaces. It uses a 2D LiDAR system to monitor a 5 meter protection zone, with up to 20 meter warning area, and has a 270° field-of-view. It is equipped with an (read more)
Browse Safety Laser Scanners Datasheets for Schmersal Inc. -
warning light and audio warning options available. Custom Lift Capabilities WE DO THE HARD STUFF! Because of our continuous R & D programs (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
IEEE Recommended Practice for Emergency and Standby Power Systems for Industrial and Commercial Applications
Miscellaneous Standby generator areas Hazardous machines Warning lights Beacons Hazardous areas Traffic signals .
-
Hypertherm Powermax 45 vs Miller 2050
Very easy setup on machine , warning lights tell you if anything is wrong (and I mean anything) .
-
Hypertherm Powermax 45 vs Miller 2050
Very easy setup on machine , warning lights tell you if anything is wrong (and I mean anything) .
-
Commercial vehicle technology
Power increase 368 power branch 454 conductor frame 167, 184, 244 258 et seq. 274 guide wheel 431 steering aid 387 steering wedge 119, 155 headlight 467, 247 f., 268, generator 373 light warning buzzers 468 generating characteristic field 422 Life Cycle…
-
Integrated Baseline System (IBS) Version 1.03: Utilities guide
WARNING LIGHTS FAX MACHINE .
Indicates content that may require registration and/or purchase.