Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAGNETIC OVERLOAD RELAY, 600V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fuji Electric Corp. of America
Description: Introducing our newest magnetic contactor and thermal overload relay products to succeed our Orange Line series and smaller Odyssey series contactors that have been around since 1999. SC-NEXT products range from 5HP to 50HP at 480VAC. This new products series come
- Continuous Current: 9 to 26 amps
- Motor Voltage: 200 to 690 volts
- Three Phase Power Rating: 7.37121211696551 to 14.74242423393102 HP
- Operating Temperature: 14 to 131 F
-
Supplier: Accuris
Description: Industrial Automation Control Products and Systems: Starters, Contactors, and Overload Relays Rated Not More Than 2000 Volts AC or 750 Volts DC - Part 9 - AC Vacumm-Break Magnetic Controllers Rated 1500 Volts AC
-
-
Supplier: Accuris
Description: Industrial Automation Control Products and Systems: Starters, Contactors, and Overload Relays Rated not more than 2000 Volts AC or 750 Volts DC - Part 9 AC Vacuum-Break Magnetic Controllers Rated 1500 Volts AC
-
Supplier: Radwell International
Description: OVERLOAD RELAY THERMAL UNIT, TYPE CC, FOR USE WITH THERMAL OVERLOAD RELAYS/MAGNETIC MOTOR STARTERS/MOTOR CONTROLS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Selectric, Inc.
Description: NEMA 1 enclosure, adjustable overload relay, pushbutton reset
- Motor Voltage: 230 volts
- Three Phase Power: 50 HP
- NEMA Size: 1
- Features: AC Motor Starter
-
Supplier: ABB Inc.
Description: under short-circuit condition, by switching off the motor within milliseconds. Fuse-less starter combinations are setup together with contactors and overload relays.
-
Supplier: Yaohua Electric Group
Description: JRS8(T) series thermal relays are suitable for elec.power system with rated insulating voltage upto 660V,rated current upto 500A for overload and phase failure protection. It can be matched with B series AC contactors to form AC magnetic starters. Structure JRS8(T)-16,25
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, COMBINATION NON-REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING NEMA CONSTRUCTION STANDARD 24 V COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7 1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE MANUAL OR AUTOMATIC RESET OVERLOAD
- Continuous Current: 27 amps
- Motor Voltage: 24 volts
- Single Phase Power: 2 to 10 HP
- Three Phase Power: 2 to 10 HP
-
Supplier: Sensata Technologies
Description: Airpax™ IAL series. The APL/UPL magnetic circuit protector provides reliable, low-cost power switching, circuit protection and circuit control. The handle opens and closes a circuit, under normal load conditions, similar to an ON-OFF switch. Upon overload, the internal mechanism trips,
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Sensata Technologies
Description: The Airpax™ IAG/IUG/IEG/CEG/LEG magnetic circuit protectors provide low-cost power switching, reliable circuit protection and accurate circuit control for equipment in the international marketplace. IEG models meet IEC spacing requirements which is mandatory for equipment that must comply
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Allied Electronics, Inc.
Description: The GV family of products are 3-pole, horsepower rated, UL 508 listed, manual starters. They include a manual disconnect, class 10 ambient-compensated thermal overload relay, and an instantaneous magnetic trip mechanism in one compact unit. Any GV manual starter can be used
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: A type of starter for AC motors that combines a magnetic contactor and an overload relay. The MS-T (10-32 amps) and MS-N (35-400 amps) series motor starters offer a compact design and provide reliable protection for your motors against overload and short-circuit
- Continuous Current: 10 to 32 amps
- Features: AC Motor Starter
- Device Technology: Electromechanical
-
Supplier: Innovative Technology
Description: All Class A200 non-reversing starters contain block Type B three-pole overload relays with three current transformers. A200 sizes 5 and 6 starters contain an AC magnetically operated size 5 or 6 line contactors, and size 6 starters include a control relay with contacts to
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPB Pushbutton Actuated MMP — The new XTPB MMPs up to 25 A are
-
Supplier: Allied Electronics, Inc.
Description: Today, their simplicity and flexibility continue to place Type S starters ahead of their competition. Class 8536 Type S magnetic starters are used for full voltage starting and stopping AC squirrel cage motors. Melting alloy type thermal overload relays provide motor
-
Supplier: Allied Electronics, Inc.
Description: Eaton's new Manual Motor Protectors (MMPs) feature a pushbutton or rotary ON/OFF manual disconnect, class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. XTPR Rotary Actuated MMP — XTPR MMPs offer a solution for
-
Supplier: Serfilco, Ltd.
Description: Performance: Motor/Starters Features • UL Class 10 overload relay trip time • Corrosion resistant PVC enclosures • Ambient temperature compensated -20° to +60°C • Adjustable thermal overload protection with reset • Full approvals -IEC type • Coil voltage +10% to -30% of rated
-
Supplier: OMEGA Engineering, Inc.
Description: Manual Motor Protectors (MMPs) features a pushbutton or rotary ON/OFF manual disconnect, Class 10 adjustable bimetallic overload relay and fixed magnetic short circuit trip capability in one compact unit. The Frame B size (45 mm) for motors has FLA ratings up to 32A. The XTPB
- Current Sensing Range: 0.63 to 25 amps
- Operating Temperature: 8.6 to 219.2 F
- Voltage Sensitive Relay: Over-voltage Protection
-
Supplier: Unipower, LLC
Description: front panel cover. Optional breaker alarms have dual-color LEDs (green/red) and Form C relay contacts. The input bus terminations are to copper bus bars. The standard model does not have return bus bars but option R does. The panels can be ordered for mounting in either a 19- or 23-inch
- Operating Temperature: -4 to 158 F
-
Supplier: CSA Group
Description: impact. It lists the tests and measurement procedures which may be selected for use in detail specifications for such reed switches. This standard applies to reed switches which are operated by an applied magnetic field; it is not restricted to any particular type of contact load. For
-
Description: impact. It lists the tests and measurement procedures which may be selected for use in detail specifications for such reed switches. This standard applies to reed switches which are operated by an applied magnetic field; it is not restricted to any particular type of contact load. For
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and
-
Supplier: CSA Group
Description: primarily for the starting and protection of motors, including the switches arranged to shunt out fuses during the starting of motors, c) Switches provided with automatic trips for opening them and constructed to afford overload protection without other circuit breakers or fuses, d) Devices
Find Suppliers by Category Top
Featured Products Top
-
operating contact terminals, a relay may be used for the management of a single control signal or multiple. With their control of signals and their operational characteristics, relays also may convert smaller electrical inputs into larger outputs, increasing their uses and abilities. Capable of being (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
• Magnetically latched PCB relay • Increased ambient temperature range up to 125° C • Two coils with set and reset function • Reflow soldering (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
as a PCB relay, offering flexibility for device manufacturers. The relay delivers essential PLC interface functions, including voltage and current adaptation, protection against overloads, short circuits, and transient voltages, and simplified maintenance through easy replacement (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Output voltage: 24 V and 5 V to 15 V by converter modules 48 V/72 W to 960 W Integrated energy reserve Six product references from 3 A to 40 A Fixing on omega rail Advanced diagnostics by LED and relay contact Integrated anti (read more)
Browse Power Supplies Datasheets for DigiKey -
ambient temperature. This increase in temperature has the potential to shorten the transformer’s lifespan. As a result, proper insulation is critical. Many transformer failures are caused by a breakdown of their insulation systems. Moisture, overloading, and extreme temperatures can (read more)
Browse Transformers Datasheets for Triad Magnetics -
-safe pluggable connectors, remote sensing, ‘V ok’ signal monitoring and ‘Soft start’ operation. Optional features include N+1 redundancy/paralleling up to 4 like models, alarm with relay contacts and moisture/fungus proofing. Models can be convection cooled (600 (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans. Optional features include selecting your desired AC input voltage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974 (read more)
Browse Fuses Datasheets for Heilind Electronics, Inc. -
-plated contact surfaces for improved conductivity Non-magnetic hardware construction for stable performance Multiple mounting configurations for system flexibility (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
Relays: Principle of Operation for Engineers
well the practical advantages of modern technology. Like their counterparts for fluid control, these apparently simple devices are much more sophisticated than they appear. For example, Ledex-BLP 200 relays use a contact configuration which solves a long-standing problem with high-current contactors
More Information Top
-
CR4 - Thread: Troubleshooting a Magnetic Contactor, Overload Relay, and Push Button?
Troubleshooting a Magnetic Contactor , Overload Relay , and Push Button?
-
CR4 - Thread: AC DRIVE
Next in Forum: Troubleshooting a Magnetic Contactor , Overload Relay , and Push Button?
-
CR4 - Thread: Cost Reduction in Alternator
Previous in Forum: Troubleshooting a Magnetic Contactor , Overload Relay , and Push Button?
-
Magnetic Switches, Magnetic Contactor, AC Contactor from WOORI Industrial System Co., Ltd., Korea
Magnetic Switch (MS) is the assembled product of Magnetic Contactor and Overload Relay .
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > MOTOR-STARTING DEVICES
Low-voltage and overload protection can be obtained by using a magnetic contactor and overload relay .
-
Cold Vacuum Drying (CVD) Electrical System Design Description
(h) Starters for 460 V, three-phase motors shall be combination-type consisting of an adjustable instantaneous trip circuit breaker or motor circuit protector, a magnetic contactor with overload relays in each phase, and other necessary control devices.
-
Cold vacuum drying facility design requirements
Starters for 460 V, three-phasemotors shall be combination-typeconsisting of an adjustableinstaritaneoustrip circuitbreaker or motor circuitprotector, a magnetic contactor with overload relays in each phase, and other necessary control devices.
-
Sell ATS
Electronic Overload Relay , Magnetic Contactors , Motor Starting Relay .
-
Sell Motor Starting Relay 5 lead
Electronic Overload Relay , Magnetic Contactors , Motor Starting Relay .
-
American Electricians' Handbook, Sixteenth Edition > CONTROL EQUIPMENT FOR MOTORS
Overload protection must be provided at some other point in the motor circuit by means of fuses, circuit breakers, or magnetic contactors controlled by overload relays (Fig. 7.139).
Indicates content that may require registration and/or purchase.