-
Supplier: Compact Automation
Description: The Compact® magnetic gripper is great for picking up ferromagnetic materials such as iron or steel in applications where other types of grippers and vacuum cups are currently being utilized. Our four new models with grip forces from 20 to 130 lbs. are now available. The new
- Gripping Force: 88.9679715302491 to 578.291814946619 N
- Number of Grips: 1
- Features: Other
-
Supplier: SAS Automation, LLC
Description: double-blanking when the appropriate magnet is selected for the application Reduces noise Maximum operating temperature 140°F (60°C) Low Profile Magnetic Grippers: The Magnetic Gripper is designed to directly replace vacuum cups with minor tooling and valving adjustments.
- Features: Other
-
Supplier: Master Magnetics, Inc.
Description: Magnetic Gripper, 280 lbs. pull
- Holding Force: 280 to 600 lbs
- Weight: 2.9 to 9.9 lbs
- Width: 3 to 5.25 inch
- Length: 5 to 6.125 inch
-
-
Supplier: GIMATIC S.p.A.
Description: Magnetic grippers are used for gripping ferro-magnetic objects. These grippers are frequently used in the plastic injection moulding sector to place inserts on EOATs.
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's Magnetic Gripper, also known as MGR, is a perfect solution for handling ferromagnetic components with ease. This gripper is specially designed to handle weights ranging from 200g to 3000g per gripper. The magnetic gripper is available in
- Actuation: Electric, Pneumatic
-
Supplier: FIPA Inc.
Description: Safe handling of sheet metal or ferromagnetic workpieces with or without recesses Very high holding force thanks to high-performance electromagnet / permanent magnet Short cycle times for thin and / or alloyed metal sheets thanks to negligible residual magnetism after switching off the
- Holding Force: 35.968 to 161.856 lbs
- Weight: 0.441 to 1.9845 lbs
- Thickness / Height: 1.181103 to 1.7716545 inch
- Outside Diameter: 0.9842525 to 1.574804 inch
-
Supplier: Kundel Industries, Inc.
Description: Gripping technique: Pneumatic Magnetic Gripper Maximum lifting capacity for different objects when gripping in center of gravity: Steel plate: 100 kg at a thickness of >15 mm Round steel: 45 kg at Ø50-150 mm. Maximum length 1000 mm Maximal temperature on lifting object 50° C A
- Capacity: 220.5 lbs
- Features: Magnetic, Vacuum / Suction Cups
- Type: Manipulator / Lifter
-
-
Supplier: OnRobot A/S
Description: OnRobot's MG10 is a versatile, easy to use magnetic gripper for material handling, assembly and machine tending applications in manufacturing, automotive and aerospace environments. Fully compatible with all major robot brands through OnRobot’s One System Solution, the MG10 offers
- Gripping Force: 300 N
- Actuation: Electric
-
Supplier: Master Magnetics, Inc.
Description: Magnetic Gripper with Quick Release, 100 lbs. pull
- Maximum Load Capacity: 0.05 tons
- Use: General Industrial
- Product Type: Magnet Lifter
-
Supplier: Master Magnetics, Inc.
Description: Magnetic Gripper Hand Tool, quick release lever, 5" L x 2.25" W, 150 lbs. pull
- Holding Force: 150 lbs
- Width: 2.35 inch
- Length: 5 inch
- Thickness / Height: 1 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Hand held lift allows strong grip of parts with an easy to use trigger release. One handed operation Permanent magnet Lightweight aluminum housing Move sheets/parts faster & easier Retrieve hot parts from cutting tables
- Holding Force: 50 lbs
- Weight: 1.5 lbs
- Width: 2.375 inch
- Length: 3.375 inch
-
Supplier: Industrial Magnetics, Inc.
Description: light-weight, non-conductive nylon handle and has an easy, side-roll release feature. It's available in three different types of magnetic material for a variety of affordable options based on magnetic strength and/or heat tolerance. Securely grips heavy/hot/sharp parts Lightweight,
- Holding Force: 50 lbs
- Weight: 2.6 lbs
- Width: 2.1875 inch
- Length: 7.5 inch
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Schmalz Inc.
Description: Magnetic gripper for handling of perforated metal sheets, complex laser-cut workpieces and metal sheets with holes and apertures Handling of ferromagnetic workpieces
-
Supplier: Industrial Magnetics, Inc.
Description: Fast And Safe Part Retrieving Tools IMI's Power Grip family of magnetic retrievers are available in a variety of models and provide a fast and safe method to move heavy, hot or sharp parts from your cutting table, protecting hands from injury. Standard Power Grip Our Standard Power Grip
- Holding Force: 51.5 lbs
- Weight: 2 lbs
- Width: 0.75 inch
- Length: 4 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Fast And Safe Part Retrieving Tools IMI's Power Grip family of magnetic retrievers are available in a variety of models and provide a fast and safe method to move heavy, hot or sharp parts from your cutting table, protecting hands from injury. On/Off Power Grip Our On/Off Power Grip models
- Holding Force: 60 lbs
- Weight: 1.65 lbs
- Width: 2 inch
- Length: 6 inch
-
Supplier: Newark, An Avnet Company
Description: MAGNET, GRIP, NEO-HOLD; Diameter:25.4mm; Height:25mm; Product Range:-; External Diameter:25mm; Magnet Type:Pot; Operating Temperature Max:100°C; Tool Body Material:Neodymium Iron Boron RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 17" Magnetic Floor Sweeper; Lifter Type:Magnetic Pick-Up Tool; Length:17"; External Diameter:-; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: MAGNET, GRIP, NEO-HOLD, BI-POLE; Diameter:22.2mm; Height:20mm; Product Range:-; External Diameter:22mm; Magnet Type:Pot; Operating Temperature Max:100°C; Tool Body Material:Aluminium RoHS Compliant: Yes
-
Supplier: Radwell International
Description: PNEUMATIC GRIPPER, UPG SERIES, 2 FINGER PARALLEL GRIPPER, MAGNETIC PISTON, DOUBLE ACTING, 8 MM STROKE PER FINGER. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Pneumatic
-
Supplier: R. S. Hughes Company, Inc.
Description: Tweezer - Straight - fine tip - ergo grips (Length: 4.5; Material: stainless, anti-magnetic)
-
Supplier: PHD, Inc.
Description: maintained over the entire life of the unit using a patent pending, ultra rigid - wear compensating, jaw guidance system. The pre-programmed controller is optimized to operate the Gripper at maximum speed and grip force at any position within the jaw travel. PHD’s Series EGRK Electric
-
Supplier: Larson Electronics LLC
Description: This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to
-
Supplier: PHD, Inc.
Description: Now Available with Spring Assist and 30% Higher Grip Force!!! The Series GRK Gripper provides exceptional grip force and moment load capability in a low profile design. High moment capability provides longer jaw tooling lengths and heavier part weight for maximum performance. High precision
- Gripping Force: 383 to 3,581 N
- Stroke: 3.25 to 13 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance ratio. • Light weight, due to its alloy and
- Gripping Force: 171 to 240 N
- Stroke: 3 to 6.6 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance ratio. • Light weight, due to its alloy and
- Gripping Torque: 0.92 to 1.7 N-m
- Angular Stroke: 30 to 32 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: Self-centering pneumatic gripper (series X) • XP-…: 2 jaw parallel gripper. • XT-…: 3 jaw parallel gripper. • XA-…: 2 jaw angular gripper. • XR-…: 2 jaw radial gripper. • Double acting. • Excellent cost/performance ratio. • Light weight, due to its alloy and
- Gripping Force: 170 to 240 N
- Stroke: 2 to 6.6 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: One finger angular pneumatic grippers for clamping, series OF • Single acting. • Optional magnetic sensors. • Food grade grease FDA-H1.
- Gripping Torque: 19 to 1,250 N-m
- Angular Stroke: 95 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 1
-
Supplier: SAS Automation, LLC
Description: solution when compared to bladder grippers and automated or magnetic clamps. Single acting spring return internal diameter gripper. 2 ID ranges with the same body; secures 26-32mm and 32-38mm. Requires one compressed air line; spring return. Extremely strong for its size -- jaws
- Gripping Size: 26 to 38 mm
- Gripping Torque: 40 N-m
- Number of Grips: 1
- Features: Internal and External Gripping
-
Supplier: R&I Manufacturing Co.
Description: and orientation. Standard mounting holes and precision dowels holes are provides on top and back of unit for easy mounting. ADDITIONAL FEATURES DURA-GRIP LP Series is sensor ready for use with magnetic sensors to sense open and closed positions. Many finger options are available including
- Gripping Force: 111.2 N
- Stroke: 19.05 mm
- Operating Temperature: -30 to 300 F
- Jaw Material: Aluminum, Steel
-
Supplier: PHD, Inc.
Description: maintained over the entire life of the unit using a patent pending, ultra rigid - wear compensating, jaw guidance system. The pre-programmed controller is optimized to operate the Gripper at maximum speed and grip force at any position within the jaw travel. PHD’s Series EGRK Electric
- Gripping Force: 179 to 1,300 N
- Stroke: 3.25 to 13 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: relief coaxial cable clamp and exit hole in the bottom of the grip. Designed for RG58C/U cable, it may be adapted for other cable or wire sizes. It also features a non-magnetic spring. The tip design permits hook up vertically or horizontally. This part is field serviceable. Selected is
- Attenuation Factor: 1X
- Probe Type: Coaxial, Voltage
- Probe Configuration: Hook, Spring Loaded
Find Suppliers by Category Top
Featured Products Top
-
The COMPACT® magnetic gripper is great for picking up ferromagnetic materials such as iron or steel in applications where other types of grippers and vacuum cups are currently being utilized. Our four new models with grip forces from 20 to 130 lbs. are now available. The new (read more)
Browse Grippers Datasheets for Compact Automation -
realize that innovation is driven by your engineering efforts which is why our GHOST™ Fastening Technology utilizes a fully concealed, pinch-lock mechanism to create that secure lock and sleek design you are after. Here is how it works. A magnetic release tool actuates the concealed (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
-lock mechanism. Internal balls are wedged between a vertical pin and angled retainer wall providing lock Magnetic tool is used to actuate internal components relieving the pinch-lock/grip (read more)
Browse Push On Fasteners Datasheets for PennEngineering® -
Versatile Magnetic Holding Solution with Threaded Hook Our Powerful Thread Hook Holding Magnets provide a flexible and (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
components, unlocking the pinch-lock grip and instantly releasing the pin from fastener. While a door-pull style magnetic removal tool is shown in the accompanying video, the tool design is completely customizable based on application requirements. Versatile (read more)
Browse Push On Fasteners Datasheets for PennEngineering® -
frequency interference (EMI and RFI) up to 100V/M. Programmable sensors with built-in magnetic temperature compensation logic ensure consistent and repeatable operation. The JH is designed for maximum flexibility in features and in tactile feel. A wide variety of input and output (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
M-Sense22 encoder is a prime example of that innovation. Originally introduced in 2022 and now fully industrialized, the M-Sense22 offers an advanced magnetic encoder solution tailored for our 22mm to 40mm BLDC slotless motor platform. Engineered to deliver unmatched precision (read more)
Browse Rotary Encoders Datasheets for Portescap -
from our extensive range of test hook options including: single and double hooks, insulation piercing hooks, various hook bends, pistol grip hooks that can accept sockets, plugs, or cable, RoHS compliant hooks, and much more. E-Z-Hook also manufactures a variety of styles, including hooks for high (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
humanoid robots, electric grippers used in process automation and high performance traction drives used in inspection robotics. The 3274 BP4 is overload-resistant and operates without wear-prone mechanical commutation. As a result, its operational lifetime is many times longer than that of a (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
the material it is to be made from to perform these tasks. Below is a list of metals: Aluminum - Silvery-white in color, this common metal is lightweight and non-magnetic. It is soft, ductile, and has a high corrosion rate in the proximity of acids or (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Development and Model-Aided Performance Measure of a Sensor-Augmented Industrial Robotic System for Handling Steel Bearing Races in an Unstructured Environment
The present paper describes the details of such an application at the shop-floor of TATA STEEL, India, encompassing installation of the four degrees-of-freedom SCARA type industrial robotic system, design and construction of the magnetic gripper , sensory and hardware interfaces …
-
Robot Grippers
Active pair Gripping method Impactive Ingressive Contigutive Astrictive Non-penetrating Clamping jaws, chucks, collets Brush elements, hooks, hook and loop (Velcro) Chemical adhesion (glues), surface tension forces Electrostatic adhesion Penetrating Pincers, pinch mechanisms Needles, pins, hackles Thermal adhesion Magnetic grippers , vacuum suction .
-
Handbook of Manufacturing Engineering and Technology
2038 Magnetic Gripper ...........................................................................
-
Study on the Configuration Space Based Algorithmic Path Planning of Industrial Robots in an Unstructured Congested Three-Dimensional Space: An Approach Using V...
built magnetic gripper .
-
CR4 - Thread: Electro-Magnetic Gripper Design Problems
Electro- Magnetic Gripper Design Problems .
-
Machine Vision Handbook
The centroid of the Y-shaped object is not a good place to position a suction or magnetic gripper , as it lies too close to the object edge to ensure secure lifting .
-
A new fusion rule with dynamic decision threshold for heterogeneous field gripper sensory system: Part II
The rule-base and the developed hypothesis, reported in this work, has been tested with an indigenously developed magnetic gripper system, comprising a load cell (attached to the robot wrist), proximity sensors (for checking the presence of storage bins), part sensor (for …
-
Robotics Technology and Flexible Automation, Second Edition > Robot End-Effectors
• Magnetic grippers .
-
Robotics
Magnetic grippers are another example of grippers without fingers.
-
Grasping in Robotics
The magnetic grippers are those which grasp the object by an electromagnetic force.
Indicates content that may require registration and/or purchase.