Products/Services for Magnetic Latch For Mailboxes
-
Mailboxes - (62 companies)...of features and accessories. Springs can be affixed to pull compartment doors closed so they cannot be left open. Magnetic catches can be used as a latching mechanism in mailboxes. Mailboxes may have a number or a name label as available accessories. A flag... -
Latches - (267 companies)Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features. Description. Latches are mechanical components that hold doors, drawers, or cabinets... -
Logic Latches - (76 companies)Logic latches are logic devices that latch onto or retain digital states (1 or 0) in data storage circuits. Image Credit: Texas Instruments Analog Automotive and Transportation | Allied Electronics, Inc. Logic latches are logic devices that latch... -
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from... -
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications. Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed... -
Locks - (516 companies)Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
-
Magnetic Field Sensors - (74 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field...
-
Magnetic Field Instruments - (156 companies)Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech...
-
Magnetic Locks - (27 companies)Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well...
-
Magnetic Cores - (97 companies)Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...
Product News
-
Southco
Push to Close Latches Southco Push-to-Close Latches offer simple slam to close convenience while holding panels securely together. Offering easy installation, push latch solutions are available in visible and concealed mounting options for heavy duty indoor and outdoor applications in a variety of size, design and actuation options. Key Benefits. Push to close convenience. Ease of installation. Visible or hidden access alternatives. Indoor and outdoor options. Mechanical and magnetic solutions. Non-locking... (read more)Browse Latches Datasheets for Southco -
Southco
Compression Latches Whether compressing gaskets to provide sealing against dust or water, or clamping to prevent noise and vibration, Southco's extensive line of compression latches provides robust solutions to hold doors and panels closed. Key Benefits. Quick to install and operate. Seals out dust and water. Eliminates vibration and noise. Key lock and tool security options. Adjustable options compensate for variation and gasket set. Multiple actuator and handle options (read more)Browse Latches Datasheets for Southco -
Southco
37 Flexible Handle Latch Southco 's 37 Flexible Handle Latches are built for demanding industrial environments where panel alignment may vary and reliable clamping force is essential. Their flexible body design allows the latch to accommodate irregular panels and misalignment while still maintaining a secure, tight hold. The stretch-and-latch mechanism provides simple, intuitive operation --just pull to engage. A generous handgrip area ensures easy handling in field conditions, even when wearing gloves. Flexible black... (read more)Browse Latches Datasheets for Southco -
Southco
AC Rotary Latch Actuators Southco AC Rotary Latch Actuators are engineered to complete a remote latching system, enabling efficient operation of light, medium, and heavy-duty rotary latches through a cable connection. Designed for versatility, these actuators support multiple cable placement options, allowing both in-line and perpendicular routing to suit a wide range of installation requirements. The actuators feature an ergonomic hand grip that ensures comfortable and intuitive operation, even in demanding... (read more)Browse Latches Datasheets for Southco -
Southco
HH Sliding Cover Latch Southco 's HH Sliding Cover Latch is designed to deliver reliable performance in space-constrained applications, particularly within server and telecom equipment. Its thin yet strong, low-profile design allows it to fit easily into compact enclosures without compromising durability. The latch features a simple pop-up handle that provides intuitive, user-friendly operation, making access quick and convenient. Installation is straightforward thanks to flexible dual engagement hole mounting, which... (read more)Browse Latches Datasheets for Southco -
Southco
E5 Cam Latches Southco E5 Cam Latches are designed to provide a simple, affordable solution for secure enclosure access. With quick quarter-turn operation, these latches allow users to open and close doors efficiently, making them ideal for applications requiring frequent access. The modular design offers extensive flexibility, with a variety of actuation styles, body materials, and dimensional options to meet diverse application needs. This adaptability makes the E5 series suitable for a broad range... (read more)Browse Latches Datasheets for Southco -
Southco
C2 Lever Latch The C2 Lever Latch from Southco delivers secure, compressive latching in a sleek, low-profile design ideal for highly visible applications. Engineered for both easy installation and intuitive operation, it features a discretely mounted trigger mechanism - available in flush or slightly raised styles that releases the built-in handle when needed. Its compressive action pulls the door tightly closed without rubbing against the frame, minimizing wear on contact points and ensuring long-term... (read more)Browse Latches Datasheets for Southco -
Southco
R3 Push-to-Close Latch Southco R3 Push-to-Close Latch is designed to deliver a combination of style, security, and ease of use for entry and baggage doors in RV, trailer, and commercial transportation applications. Its push-to-close functionality allows for quick, intuitive operation, improving user convenience in everyday use. The latch features a low-profile design that enhances the overall appearance of the vehicle while maintaining a clean and integrated look. Ergonomic operation ensures comfortable handling... (read more)Browse Latches Datasheets for Southco -
Southco
37 Lever-Assisted Latch Southco 's 37 Lever-Assisted Latches are designed to deliver strong, secure closure while reducing the effort required for operation. Their extended handle design provides additional leverage, allowing users to generate high clamping loads with less force, making them ideal for applications that require frequent access or secure sealing. Built-in detents help keep the handles firmly in the closed position, reducing the risk of accidental opening caused by shock or vibration. The latch bodies... (read more)Browse Latches Datasheets for Southco -
Southco
M1 Compression Latch The M1 Compression Latch from Southco delivers the ideal combination of style, ease of use and watertight sealing performance. Designed with a sleek flush-mount appearance, it offers an integrated look while providing the secure compression needed to seal out water and dampen vibration, reducing noise and rattle. Its intuitive lift-and-turn operation releases compression before the pawl clears the frame, eliminating rubbing and minimizing wear on both the latch and panel. Constructed from... (read more)Browse Latches Datasheets for Southco
-
Praxisorientiertes dialog-marketing
…of the distribution into the train of budget advertising itself for insert: The simple slot in the mailbox On handle appends (" slope and leave "), to achieve too a higher attention slot … labels to find on mailboxes to take into account. .... So, the Hamburger agency viersicht developed a campaign, represented core medium of which a printed magnet .
-
Federal Register > Friday, August 14, 2015 > [80 FR 48702] Standards Governing the Design of Curbside Mailboxes
Magnetic latches are acceptable provided adequate closure power is maintained during ambient conditions specified in 4.7 and applicable testing described in Section 4. .... Protrusions of any kind that reduce the usable volume within the mailbox when closed are not acceptable. .... See 3.1.2 for carrier service door requirements for Locked mailbox designs.
-
Federal Register > Thursday, February 8, 2001 > [66 FR 9509] Standards Governing the Design of Curbside Mailboxes
Magnetic latches are acceptable provided adequate closure power is maintained during ambient conditions specified in 3.15.6 and applicable testing described in 3.15. .... Protrusions of any kind that reduce the usable volume within the mailbox when closed are not acceptable. .... See section 3.2.3 for carrier service door requirements for Locked mailbox designs.
-
Architecture of the Effelsberg control system
Data aquisition in the continuum mode used multi—channel latching counters in CAMAC that integrated the V/fsignal from … generated clock signals that determined the integration times and generated a CAMAC interrupt for the MODCOMP to … not used!) of one of the 300MB disks and regularly dumped to 1600 BpI 9—track magnetic tape. .... The processes communicate with others via eventflags, shared commons and files and the VMS- mailbox mechanisms.
-
Vie path manual motor vehicle technology
Starter fuel pump ignition actuator for idle running bypass valve throttle valve operation ABS-hydraulic pump wipers forward / behind headlamp-washing installation electrical window regulators forward / behind electrical sliding roof electrical door locking , also hatchback headrests and mirrors electrical to … with accelerator pump ignition with drehzahlabhängiger centrifugal force adjustment of the ignition timing magnetic ignition (constant ignition … planning, traffic means election, -übergreifende travel route planning, service and service, entries and mailbox Personal to reservations…
-
Technical development of buildings
the door opener installations standard-door openers cause z by push button operation that the trap of the door lock through a magnetic system built-in on the closing sheet metal is released. .... sound position is combined p.p. with the name plates, ringing buttons and mailboxes in a faceplate.
-
Rosina – Rosetta Orbiter Spectrometer for Ion and Neutral Analysis
Single event latch -up (SEL) induced overcurrents are detected by current mon- itoring. .... event-driven scheduling, r dynamically prioritized tasks, r synchronization and communication facilities (semaphores, mailboxes , queues, timers), r .... The main components are: r a Microprocessor System (Pentium II PC for commanding, data decoding, data display .... Likewise, the plasma flow velocity, electron temperature and magnetic field will be important quantities for determin- ing…
-
Assume this is a code violation? CL1 and CL2 understanding - Self Help Forums
On this same structure there might be an Ethernet cable for an IP Camera, a low voltage lighting cable, and maybe wiring for a magnetic door sensor on the mailbox . .... that seems like extra work and I don't know if you want a latching relay or not.
-
Soft x-ray telescope for Solar-A: design evolution and lessons learned
The unpowered rotor is prevented from rotating in this case by its magnetic detent torque. .... For longer exposures, the motor is stopped with the aperture in front of the CCD, dwelling for .... Communications between the two sections is by means of an electronic " mailbox " ,a section. .... Latching relays contained in the filter drive electronics box transfer the motor windings between the primary and…
-
50 key ideas quantum physics
the ion traps use • light and magnetic fields, to include ions or atoms. .... the • quantum dots consist of semiconductor materials and electrons control. .... It is but a letter is stuck into a metal mailbox with two openings: Each can send…
Indicates content that may require registration and/or purchase.