Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SWITCH, MAGNETIC; Limit Switch Actuator:-; Contact Configuration:2NC / 1NC; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:-; Contact Current DC Max:10mA; Contact Voltage DC Max:24V; ActuatorRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, SAFETY, MAGNETIC; Limit Switch Actuator:-; Contact Configuration:1NO / 1NC; Contact Current AC Max:250mA; Contact Voltage AC Max:100V; Operating Force Max:-; Product Range:-; Contact Current DC Max:250mA; Contact Voltage DC RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, WIRELESS, RPSMA TERMINATION, MAGNETIC MOUNTING, ANTENNA TYPE, 10 FT CABLE. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches Magnetic Sensors
- Switch Type: Electromechanical
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: FEATURES No touch sensing 300 series stainless steel housing No electrical power required to operate Magnetically balanced with latching capability 3A/120VAC, 2A/240 VAC, 2A/24VDC ADVANTAGES No moving parts for intense reliability Not ESD sensitive UL 1203 Listed CERTIFICATIONS UL 1203 Listed
- Maximum Current Rating: 1 amps
- Maximum DC Voltage Rating: 150 volts
- Operating Temperature: -50 to 105 C
- Switch Type: Electromechanical
-
Supplier: Eaton Corporation - Sensors
Description: These Cutler-Hammer Sensors from Eaton’s electrical business feature PBT resin housings for high resistance to corrosion. The housing is sized to offer a direct replacement for standard limit switches. The unique sensing head is factory assembled for top sensing, but can be easily
- Operating Distance: 0 to 0.787402 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Description: products or the components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. 3.Product Dimension (1 The sensor should be installed far from the magnetic interfering field. (2 The sensor
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Eaton Corporation - Sensors
Description: trouble-free performance Choose from top and side sensing heads Side sensing heads can be rotated to any of four positions Mounting dimensions allow direct replacement of worn out limit switches Rugged zinc die cast construction withstands physical abuse Connection options include
- Operating Distance: 0 to 0.5118113 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Specialty Product Technologies
Description: application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.
- Operating Temperature: -4 to 212 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Specialty Product Technologies
Description: application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.
- Operating Temperature: -4 to 212 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Radwell International
Description: LIMIT SWITCH COMTRONIC 5-30VDC. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Eaton Corporation
Description: RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.51 INCH H SIZE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP68 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.94 INCH SENSING DISTANCE TOP SENSING POSITION
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Fargo Controls, Inc.
Description: Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
- Operating Distance: 0.787402 inch
- Operating Temperature: -13 to 158 F
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS compliant
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Supplier: Altech Corp.
Description: The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick
- Operating Distance: 0.59 inch
- Operating Temperature: -13 to 158 F
- Repeatability: 29.52755905511811 mils
- Power Requirements: DC Powered
-
Supplier: Tolomatic
Description: Accommodates the most demanding application environments
- Stroke: 55 inch
- Operating Pressure: 0 to 100 psi
- Bore Size: 1 inch
- Operating Temperature: 0 to 170 F
-
Supplier: Tolomatic
Description: No mechanical piston connection, actuator block can be easily rotated
- Stroke: 32 inch
- Operating Pressure: 0 to 100 psi
- Bore Size: 0.375 inch
- Operating Temperature: 0 to 170 F
-
Description: limit switches and eight cams Baud rate and CAN-identifier Transmission mode: polled mode, cyclic mode, sync mode, LSS Electrical Features Temperature insensitive IR-opto-receiver-asic with integrated signal conditioning Connection cap: Status indication with two LEDs Highly integrated
- Rotor Inertia: 0.0004248 oz-in-sec²
- Encoder Technology: Magnetic
-
Supplier: Danfoss A/S
Description: The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design Screw or DIN rail mounting Motor application Overload protection of motors (4-22 kW) Short-circuit
- Continuous Current Rating: 10 to 45 amps
- Rated Breaking Capacity (Icn): 50,000 amps
- Mounting Style: DIN Rail Mounted
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: Gullco International Limited
Description: standard v-groove track The magnetic moggy has a magnetic base that clings to the vertical member for out of position applications Moggy Automated Welding System The Gullco Moggy® friction drive travel carriage is designed to perform Horizontal Fillet Welding, Lap Welding and Butt
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: KOBOLD Instruments, Inc.
Description: installing at least two floats, one as a minimum, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are unsuitable due to
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 15 psi
- Material Temperature Range: 302 F
- Maximum Current: 1 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: controlled by installing at least two floats, one as a minimum switch, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: controlled by installing at least two floats, one as a minimum, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: 40 to 185 F
- Maximum Current: 6 amps
-
Supplier: Hymark/Kentucky Gauge
Description: 2 integrated limit switch sensors Magnetic sensor for linear motors Sine-cosine 1Vpp real-time output Unaffected by dust, debris or liquids, IP67 Status LED for clearance error and A, B signals Reference and limit switch marks to be installed along the magnetic tape
- Linear Encoder Speed: 16,000 mm/sec
- Operating Temperature: -13 to 185 F
- Features: DC Powered, Incremental
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Clark Solutions
Description: Model series FK10 conductive level switches are intended to be used with the FKE electrode relay for detecting the level of conductive fluids. An A.C. voltage is applied to an electrode insulated from the tank. When the electrode is wetted by the process fluid, a low current flows from the
- Number of Switch Points: 5 (#)
- Maximum Operating Pressure: 290.0754 psi
- Material Temperature Range: -4 to 212 F
- Media Type: Liquid
-
Supplier: Clark Solutions
Description: float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The reed contact is adjustable over the full measuring range of the meter. The built in spring and magnetic float are very reliable. As the spring opposes the float and the flow, it is possible
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 248 F
- Liquid Volumetric Flow Rate: 0.2112 to 23.76 GPM
- Operating Pressure: 4,351.131 psi
-
Supplier: SVF Flow Controls, Inc.
Description: The NEXUS-PS is a low profile sensor that delivers valve position status in demanding environments (IP-67). The technology utilizes two reed devices that sense a magnetic target in the Open and Closed positions. The sensor element is SPST N.O. and the rotating component contains the
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: -40 to 85 C
- Pre-Travel: 0 to 90 degrees
-
Supplier: Sitron
Description: The VS12-AC is a vibration switch designed to protect rotary machines (such as motors, pump and fans, etc.) by shutting the system down when an excessive rate of vibration has been detected. Machine vibration is constantly monitored by the VS12 and when the limit has been exceeded, an output
- Operating Temperature: 14 to 176 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
- Device Category: Switch
- Sensor Outputs: Velocity
-
Supplier: Hymark/Kentucky Gauge
Description: 2 integrated limit switch sensors High performance sensor for linear motors Lika Hi-flex sensor cable Status LED for clearance error Reference and limit switch marks to be installed along the magnetic tape Resolution up to 0,5 µm Optional tape cleaning wipers
- Linear Encoder Speed: 16,000 mm/sec
- Operating Temperature: 13 to 185 F
- Features: DC Powered, Incremental
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Littelfuse, Inc.
Description: range of sensitivity options, including customer-defined sensitivity. Well suited for position and limit sensing, security, and door/window alarm systems. Functions best with the 57045 actuator. Note: The 57045 actuator is sold separately. Two-part, magnetically-operated proximity sensor
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Automation24, Inc.
Description: The Liquifloat T FTS20 - 71035521 from Endress+Hauser with relay output is a Float point level switch for simple and inexpensive detection of limit levels in liquids with a process pressure range of max. 3 bar. It can be used in tanks and vessels or also in open channels as overflow
- Measuring Range: 787.402 inch
- Material Temperature Range: -4 to 158 F
- Features: Instrument / Sensor System
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Liquifloat T FTS20 - 52010123 from Endress+Hauser with relay output is a Float point level switch for simple and inexpensive detection of limit levels in liquids with a process pressure range of max. 3 bar. It can be used in tanks and vessels or also in open channels as overflow
- Measuring Range: 196.8505 inch
- Material Temperature Range: -4 F
- Features: Instrument / Sensor System
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840° (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute linearity (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
increased switching frequency also enables the use of smaller passive components and reduced magnetics size, supporting more compact and scalable power architectures with greater flexibility to optimize performance and footprint. In high-power LLC stages typical of 10–12 kW AI server (read more)
Browse Transistors Datasheets for Nexperia B.V. -
-mobility applications under the company’s Eddicy brand. Engineered to deliver top performance, reliability, and measurable energy savings, the C303 sets a new industry standard for DC switching solutions in demanding industrial and energy-related applications. Building upon earlier (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
. The air quality meter has an alarm function. This alarm mode can be used to set limit values for the individual sensors. As soon as the set threshold value is reached in the air quality meter, this is indicated acoustically and visually via the alarm LED. After the air quality meter falls (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
screws limit how much maintenance the owners can do themselves and ensure that the contracted manufacturer or a specialized third party carries out maintenance. WHAT ARE THE DIFFERENT TYPES OF SECURITY SCREWS? Generally speaking, the main way security screws are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
screws limit how much maintenance the owners can do themselves and ensure that the contracted manufacturer or a specialized third party carries out maintenance. WHAT ARE THE DIFFERENT TYPES OF SECURITY SCREWS? Generally speaking, the main way security screws are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
using security screws is to prevent owners from carrying out their own maintenance on products, particularly in the automotive industry. As cars become more and more complex, end-user maintenance could cause more damage than good. Security screws limit how much maintenance the owners can do themselves (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Virtual Sensors for Advanced Pharmaceutical Process Control
limit switches (PLS) let them connect with enterprise systems. To risk-averse pharmaceutical companies, virtual sensors might appear to be a radical technology, but they have already proven their worth in other industries. The following examples from the mining, automotive and cement making industries
-
Design and Development of Medical Electronic Instrumentation
, state-variable filter with tunable. cutoff frequency, twin-T notch filter, gyrator notch filter, universal harmonic eliminator. notch comb filter, basic switched-capacitor filters, slew-rate limiter, ECG amplifier with. pacemaker spike detection, "scratch and rumble " filter for ECG, and an intracardiac
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
… On or about April 21, 2003 and at times prior thereto and thereafter, employees were exposed to the hazard of amputation and crushing from the shearing action between the upper and lower nest, because the mechanical and magnetic limit switches were disconnected.
-
Design of the MROI delay line optical path compensator
Magnetic limit switches are mounted on each end plate and, at the bottom, a ‘fairlead’ is fitted to guide the inductive power cable into the transformer.
-
An overview of SEPTR: Shallow Water Environmental Profiler in a Trawl-Safe Real-Time configuration
commercially available magnetic limit switches which have been found to heaviiy interfere with the ADCP internal compass.
-
CAN System Engineering
Magnetic limit switch- es at the extremities of motion are used to detect the left and right maximum steering lock positions.
-
“DeVoPeS”: DEFINED VOLUME PESTICIDE SPRAYER DESIGN AND TESTING
The PLC program listing was written in Ladder language through the use of four magnetic limit switches mounted on the pantograph cylinder and atomizer cylinder, and a set of timers whereby the cycle could be correctly performed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34376/70124972-MIT.pdf?sequence=2
Magnetic limit switches on each of the two axes can be moved manually using the adjustable Allen screws and should be manually placed .
-
Sell WJKMP102 Sliding Gate Operator
3) Magnetic limit switch , the door stops when it moves to the limit .
-
Journal of Propulsion and Power > Investigation into the Hypergolic Ignition Process Initiated by Low Weber Number Collisions
The variation in the maximum impact velocity resulted from the linear actuator being stopped by a magnetic limit switch at the end of the stroke.
-
Diagnostic Instrument Manipulator (DIM) upgrades for reliability and operational efficiency in a radiological contamination environment at the National Ignitio...
5.2 DIM Z2 Magnetic Limit Switch Upgrade .
-
Waste Receiving and Processing Facility Module 2A: Advanced Conceptual Design Report. Volume 1
Where collisions, spills or hazards may occur, interlocks and constraints for material handling devices shall be derived using positive hardware types (mechanical or magnetic limit switches , photo detectors, etc.).
Indicates content that may require registration and/or purchase.