Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies and
- Features: Magnetic Drive Pumps
-
Supplier: Hayward Flow Control
Description: The R Series magnetic drive pump consists of two heavy-duty magnet assemblies whose frictionless drive offers extremely energy efficient operation.
- Discharge Size: 1.5 to 2 inch
- Features: Magnetic Drive Pumps
- Pump Housing Material: Plastic
-
Supplier: Johnson Pump, An SPX Brand
Description: Mag Drive seal-less centrifugal pumps are virtually leak-proof since the design eliminates the multitude of problems related to shaft seals and packings.
- Maximum Discharge Flow: 132.08599999999998 GPM
- Maximum Discharge Pressure: 43.51131 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
-
Supplier: Magnatex Pumps, Inc.
Description: Close-coupled, compact, MP Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex® pumps give you higher efficiency
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 225 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a.
- Maximum Discharge Flow: 3.75 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 0.52 inch
- Media Temperature: 203 F
-
Supplier: Savino Barbera Srl
Description: Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of
- Horsepower: 0.160826446188338 HP
- Maximum Discharge Flow: 13.208599999999999 GPM
- Features: Centrifugal Pumps, Magnetic Drive
- Pump Housing Material: Plastic
-
Supplier: DRUM-MATES Inc.
Description: Magnetic Coupled Seal-less Centrifugal Pumps Molded Non-Metallic Corrosion Resistant Materials Seal-less Pump provides zero leakage & low friction for energy efficiency High Efficiency Closed Impellars providing vibration free operation Compact Pump & Motor Design with
- Pump Type: Centrifugal Pumps
-
Supplier: Clark Solutions
Description: The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into
- Maximum Discharge Pressure: 5.68931772 psi
- Discharge Size: 0.75 inch
- Horsepower: 0.1608264461883384 HP
- Power Source: AC Powered
-
Supplier: U.S. Plastic Corporation
Description: superior performance in larger size pumps, 2 HP and greater, rare earth neodymium magnets are used. These special magnets feature an exceptional magnetic force to weight ratio. The magnetic drive of the R-Series pumps require no seals. This means there are no emissions,
- Features: Magnetic Drive Pumps
-
Supplier: Savino Barbera Srl
Description: Simple and versatile, the BM horizontal magnetic drive centrifugal pumps can be used with chemically aggressive liquids eliminating any risk of external leakage. Thanks to the their magnetic coupling (transmission occurs by means of opposing magnets) and to the absence of
- Horsepower: 0.737121211696551 HP
- Maximum Discharge Flow: 52.834399999999995 GPM
- Features: Centrifugal Pumps, Magnetic Drive
- Pump Housing Material: Stainless Steel
-
Description: damage the pump or interrupt the process. Our new design allows the pump to handle these situations with ease. High purity process fluid will not be contaminated by trace metals due to our combination of high purity materials and meticulous construction. High strength rare earth
- Discharge Size: 2 inch
- Horsepower: 7.5 to 25 HP
- Features: Magnetic Drive Pumps
- Pump Housing Material: Plastic
-
Supplier: Serfilco, Ltd.
Description: impeller magnet hub for field intechangeability. The mouth ring design eliminates the need for a front thrust washer. By using rare-earth magnets, this pump provides flow and pressure equal to that of a physically much larger pump. This powerful coupling allows the pump to
- Features: Magnetic Drive Pumps
-
Supplier: Niimi Ceramics Co., Ltd.
Description: Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications High wear and corrosion resistance; compatible with medical fluids Non-contact drive mechanism using magnetic force reduces seal wear and fluid leakage risk Customizable surface roughness and
- Material Type: Alumina / Aluminum Oxide
- Features: Other
-
Supplier: Serfilco, Ltd.
Description: equipped with the standard carbon bushing and under optimum operating conditions. This helps protect the pump from operator errors and system upsets. Their innovative and highly efficient design, and low energy consumption make these pumps one of the most versatile and economical
- Features: Magnetic Drive Pumps
-
Supplier: Serfilco, Ltd.
Description: Pumps are seal-less, providing for maintenance-free and "leak-proof" operation. The magnetic coupling acts as a clutch to provide overload protection. The broad range of construction materials allows for a variety of applications and service with most corrosive solutions. The impeller
- Features: Magnetic Drive Pumps
-
Supplier: Pump Solutions Group
Description: standardised IEC motors by the customer himself or complete pump-units consisting of pump head and motor. In addition, the scope of sizes has recently been enlarged by a smaller series of pumps available in three sizes 0,065 kW to 0,25 kW. These pumps are available in
- Features: Centrifugal Pumps, Magnetic Drive
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been selected maximum safety can be
- Features: Centrifugal Pumps, Gear Pumps, Magnetic Drive, Metering Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Supplier: T-Mag Magnetic Drive Pumps
Description: The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration options, the AM Series mag drive
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 14 psi
- Discharge Size: 1 inch
- Media Temperature: 212 F
-
Supplier: T-Mag Magnetic Drive Pumps
Description: The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you
- Discharge Size: 2 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 215 GPM
- Maximum Discharge Pressure: 40 psi
-
Supplier: Dickow Pump Company, Inc.
Description: heating plants. Applications Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive or other dangerous liquids which react with the more General Magnetic coupled DICKOW-Pumps of series NMR are of sealless
- Horsepower: 265 HP
- Maximum Discharge Flow: 4,400 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 464 F
-
Supplier: Magnatex Pumps, Inc.
Description: Magnatex®/ Texel® ME Series sub-ANSI pumps are dependable, durable, replaceable liner, magnetic drive pumps. They are the solution for low to medium flow, corrosive fluid applications. These pumps provide a lifetime of maintenance-free operation with low initial cost and
- Discharge Size: 0.75 to 1.5 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 70 psi
-
Supplier: Dickow Pump Company, Inc.
Description: General Magnetic coupled DICKOW-Pumps of series NMB/NML are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications Magnetic driven NM-pumps are designed to improve plant and personnel safety, especially when
- Horsepower: 15.41253442638243 HP
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 464 F
- Features: Centrifugal Pumps, Magnetic Drive
-
Supplier: Magnatex Pumps, Inc.
Description: Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues. Material of Construction
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 106 GPM
- Maximum Discharge Pressure: 55 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for flexible
- Media Temperature: 203 F
- Water Temperature: 203 F
- Features: Centrifugal Pumps, Magnetic Drive, Water Pumps
- Pump Housing Material: Plastic
-
Supplier: Niimi Ceramics Co., Ltd.
Description: Material: High-purity alumina ceramic (Al2O3 >= 99.5%); suitable for medical device applications High wear and corrosion resistance; compatible with medical fluids Mirror polishing finish to reduce friction Non-contact drive mechanism using magnetic force reduces seal wear and fluid leakage
- Ring: Ceramic Races
- Features: Thrust Washer
-
Supplier: Cole-Parmer
Description: • Ryton PPS construction is excellent with highly corrosive chemicals and solutions • Leak-proof, sealless magnetic drive • Carbon bushing has run dry capability up to 8 hours
depending on fluid • Pump heads can be easily rotated, cleaned, or serviced without any special tools - Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 12.7 psi
- Power Source: AC Powered
- Features: Centrifugal Pumps, Magnetic Drive
-
Supplier: Cole-Parmer
Description: • Ryton PPS construction is excellent with highly corrosive chemicals and solutions • Leak-proof, sealless magnetic drive • Carbon bushing has run dry capability up to 8 hours
depending on fluid • Pump heads can be easily rotated, cleaned, or serviced without any special tools - Maximum Discharge Flow: 53 GPM
- Maximum Discharge Pressure: 25.5 psi
- Power Source: AC Powered
- Features: Centrifugal Pumps, Magnetic Drive
-
Supplier: Cole-Parmer
Description: • Ryton PPS construction is excellent with highly corrosive chemicals and solutions • Leak-proof, sealless magnetic drive • Carbon bushing has run dry capability up to 8 hours
depending on fluid • Pump heads can be easily rotated, cleaned, or serviced without any special tools - Maximum Discharge Flow: 53 GPM
- Maximum Discharge Pressure: 25.5 psi
- Power Source: AC Powered
- Features: Centrifugal Pumps, Magnetic Drive
-
Supplier: Cole-Parmer
Description: • Ryton PPS construction is excellent with highly corrosive chemicals and solutions • Leak-proof, sealless magnetic drive • Carbon bushing has run dry capability up to 8 hours
depending on fluid • Pump heads can be easily rotated, cleaned, or serviced without any special tools - Maximum Discharge Flow: 14.2 GPM
- Maximum Discharge Pressure: 10.5 psi
- Power Source: AC Powered
- Features: Centrifugal Pumps, Magnetic Drive
-
Supplier: Witte Pumps & Technology GmbH
Description: Magnetic Coupling is the inner magnetic rotor's separate bearing. This ensures that only torque is transferred to the pump's drive shaft. The relatively heavy weight of the inner rotor is taken up by this bearing, thus relieving the pump's bearings. WITTE's flange bearing
- Maximum Discharge Flow: 0.08805735066666666 to 748.4874806666667 GPM
- Maximum Discharge Pressure: 215 psi
- Media Temperature: 580 F
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible thanks
- Discharge Size: 1 inch
- Horsepower: 6.7011019245141 to 160.826446188338 HP
- Maximum Discharge Flow: 2.4215766666666667 to 81.45303333333332 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been
- Discharge Size: 0.9842525 to 1.968505 inch
- Horsepower: 6.7011019245141 to 75.0523415545579 HP
- Maximum Discharge Flow: 4.843153333333333 to 81.45303333333332 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 3 inch
- Maximum Discharge Flow: 700 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Magnetic Drive
-
Supplier: ARGAL s.r.l.
Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
Find Suppliers by Category Top
Featured Products Top
-
quality. In addition, Niimi’s magnetic pumps utilize a non-contact drive mechanism based on magnetic force, significantly reducing seal wear and minimizing the risk of fluid leakage. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
HOT OIL CIRCULATION PUMPS SERIES NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Multistage Centrifugal Pumps Type HZSM/HZSMA Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
) Mag-Safe Monitoring Device for Magnetic Coupled Pumps General Magnetic coupled DICKOW-pumps of the series NMX/PRMW are of sealless design. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Multistage Centrifugal Pumps Type HZSM/HZSMA General Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
PDF Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Magnetic Drive Sealless Pump Smooths Caustic Unloading Operation (Chemical Processing : May 1990)
four months. In January 1988, the plant installed a magnetic drive sealless pump.
-
T-Mag Pump Charges Forward!
Distributor replaces competing mag drive pump supplied on an OEM system. The Pump replaced was a magnetic drive pump, the customer was having consistent problems with the competitor's pumps...
-
Injection Valve and Pump Testing in Real-Time
CAS DataLoggers recently provided the datalogging solution for a large manufacturer who needed to test its injection valves and pumps to be used in a wide variety of engines. These valves consisted of compact modules containing the magnetic circuit and the valve unit, controlled by a digital signal
-
Seal-less Regenerative Turbine Vane Pump Resolves Volatile Situation (World Pumps : June 1999)
The magnetically driven, Magnatex MPT regenerative turbine vane pump has gained praise as a superior pump for the safe and efficient handling of liquid fluorocarbons at a DuPont monomer processing facility in Fayetteville, North Carolina, USA. Initially, DuPont process engineer, Scot Kessler
-
The Great Debate: Sealed vs. Sealless (Pumps & Systems reprint : February 2006)
Our forum here responds to contributing editor Ross Mackay's recent article on magnetic drive pumps (Let's Get Practical, December 2005). I have great respect for his opinions, but I also believe there are other views on some of his points, plus additional items to consider. To determine what type
-
Aqueous Film Coating: Get It Right the First Time
does not see. Pumping systems, coupled with magnetic flow meters, are typically used to deliver coatings. Choices include gear pumps, used for non-suspension coatings, and peristaltic and rotary lobe pumps. Each has its pros and cons, which are summarized in Table 2. Spray gun geometry and calibration
-
Sensor Selection for Monitoring Complex Extrusion Gearboxes
against which one must defend? For the complex gearboxes discussed here, one is predominately concerned with rolling element bearing failures and gear damage. For simple machines (fans, pumps, etc.) misalignment, imbalance and bearing failure are usually considered as the most likely faults
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
More Information Top
-
Magnetic buoyancy instabilities in the presence of magnetic flux pumping
at the base of the solar convection zone
Instead, they are designed to provide a simple phenomeno- logical picture of the magnetic pumping of large-scale fields resulting from small-scale convection, which can hopefully provide a complementary perspective to simulating the con- vection directly.
-
Performance study based on inner flow field numerical simulation of magnetic drive pumps with different rotate speeds
The expermental study of the sliding bearing of high-speed magnetic pump [J].
-
Encyclopedia of Microfluidics and Nanofluidics
▶ Electrostatic Valves ▶ Magnetic Pumps ▶ Membrane Actuation for Micropumps ▶ Microactuators ▶ Peristaltic Pumps ▶ Piezoelectric Valves ▶ Pneumatic Valves ▶ Positive Displacement Pump ▶ Thermomechanical Valves ▶ Thermopneumatic Valve .
-
Encyclopedia of Microfluidics and Nanofluidics
Electromagnetic Valves Electrostatic Valves Magnetic Pumps Membrane Actuation for Micropumps Microactuators Peristaltic Pumps Piezoelectric Valves Pneumatic Valves Positive Displacement Pump Thermomechanical Valves Thermopneumatic Valves .
-
magnetic pump - offers from magnetic pump manufacturers, suppliers, exporters & wholesalers
magnetic pump .
-
Preliminary Validation of a New Magnetic Wireless Blood Pump
A novel all-in-one magnetic pump and power harvester design for bio-medical applications.
-
Soft Iron/Silicon Composite Tubes for Magnetic Peristaltic Pumping: Frequency‐Dependent Pressure and Volume Flow
Magnetic elastomers are realized through dispersion of small particles in polymer matrices and have attracted significant interest as soft actuators for controlled movement or conveying and are particularly attractive candidates for magnetic pump applications.
-
Cosmic Ray Interactions, Propagation, and Acceleration in Space Plasmas
Statistical acceleration of particles by the Alfvén mechanism of magnetic pumping .
Indicates content that may require registration and/or purchase.