-
Description: SUS-304, etc.) can cover magnetic guide tape for protection. But ferrous material (iron, SUS-303, etc.) should not cover magnetic guide tape since magnetic flux from magnetic guide tape is shielded at the area where is covered by ferrous material.
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR WW 100NH 5% 1210 100nH 450mA - - Non-Magnetic Core ¦5% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
- Inductance Range: 0.1 microH
- Inductance Tolerance: 5 (+/- %)
- DCR: 0.5 ohms
- Rated DC Current: 450 milliamps
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
- Inductance Range: 0.1 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.5 ohms
- Rated DC Current: 450 milliamps
-
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
- Inductance Range: 0.01 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.1 ohms
- Rated DC Current: 810 milliamps
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
- Inductance Range: 0.068 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.35 ohms
- Rated DC Current: 474.99999999999994 milliamps
-
Supplier: Infineon Technologies AG
Description: Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal
- Input (Supply) Voltage: -21 to 26 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 100 to 900 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal
- Input (Supply) Voltage: -21 to 26 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 100 to 900 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Budnick Converting, Inc.
Description: P111 is a 3 mil, aluminum foil, conductive adhesive tape. It is developed for use as EMI and RFI shielding on small electro-magnetic componenets.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: Infineon Technologies AG
Description: the potential of electro-magnetic interference by a so-called stray field which can cause issues for electronic sub systems. Differential Hall cells enable a stray field robust measurement of a magnetic field. Signal conditioning & digital signal processing units are implemented for
- Input (Supply) Voltage: 21 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 100 to 900 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Budnick Converting, Inc.
Description: P389 is a 3.5 mil, 1 oz., copper foil tape. It is expressly designed for use as EMI and RFI shielding on small electro-magnetic componenets.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Shielding Tape 1115 Aluminum Foil Conductive, Single Sided 6.000" (152.40mm) X 180.000' (55.00m) X 0.007" (0.18mm)
- Features: Other
-
Supplier: Bourns, Inc.
Description: Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller® Magnetics is a well-known supplier of custom and standard magnetic components with
- Inductance Range: 0.24 to 470 microH
- Rated DC Current: 200 to 12,000 milliamps
- Core Material: Ferrite
- Application: Power Inductor
-
Supplier: RCD Components, Inc.
Description: SHIELDED WIREWOUND INDUCTORS RCD’s MSI Series is ideally suited for telecom, auto, audio, and power supply line applications. The magnetic shield reduces cross talk and suppresses radiation. High tempera- ture internal construction ensures optimum heat durability compatible with lead-free
- Inductance Range: 1 to 1,000.0000000000001 microH
- Inductance Tolerance: 5 to 20 (+/- %)
- DCR: 0.07 to 32 ohms
- Rated DC Current: 15 to 800 milliamps
-
Supplier: Bourns, Inc.
Description: Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller® Magnetics is a well-known supplier of custom and standard magnetic components with
- Inductance Range: 0.33 to 4,000.0000000000005 microH
- Rated DC Current: 128 to 17,900 milliamps
- Core Material: Ferrite
- Standards and Certifications: RoHS Compliant
-
Supplier: Bourns, Inc.
Description: Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller® Magnetics is a well-known supplier of custom and standard magnetic components with
- Inductance Range: 0.1 to 100.00000000000001 microH
- Rated DC Current: 1,200 to 55,000 milliamps
- Core Material: Ferrite
- Application: High Current
-
Supplier: Win Source Electronics
Description: (0.76µm) Package: Tape & Reel Contact Material: Phosphor Bronze Height Above Board: 0.445" (11.30mm) Shielding: Shielded, EMI Finger Housing Material: Polyamide (PA), Nylon Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package:
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Coilcraft, Inc.
Description: Coilcraft LPD5030 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. Low-profile design with smaller footprint than MSD
- Inductance Range: 0.7800000000000001 microH
- DCR: 0.038 ohms
- Operating Temperature: -40 to 85 C
- Core Material: Ferrite
-
Supplier: Coilcraft, Inc.
Description: XAL8050 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses. Low power losses (AC and DC) Soft saturation
- Inductance Range: 22 microH
- DCR: 0.071 ohms
- SRF: 7.5 MHz
- Operating Temperature: -40 to 125 C
-
Inductors, Coils, and Chokes - PFL4514 Series Shielded Power Inductors -- PFL4514-682 PFL4514-682MECSupplier: Coilcraft, Inc.
Description: PFL4514 ultra-small molded power inductors offer the perfect combination of size, performance and price. PFL inductors feature soft saturation for high peak currents and magnetic shielding for high-density packaging. Tiny, cost-effective molded power inductors Soft saturation for peak
- Inductance Range: 6.800000000000001 microH
- DCR: 0.48 ohms
- SRF: 170 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: 30.0µin (0.76µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Material: Phosphor Bronze Height Above Board: 0.689" (17.50mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: Vertical Number of Ports: 1 Standard
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Multi/Cable Corporation
Description: intervals for easy identification Conductors twisted into pairs for easy circuit identification and elimination of magnetic noise Pairs concentrically cabled on a common axis with clear polyester binder tape to form a round & compact cable core 100% Aluminum/Polyester foil shield
-
Supplier: Allied Electronics, Inc.
Description: Magnetic Noise Each Conductor (Multi-pairs and Multi-triples) Printed with a Pair or Triple Number At 1" (25.4 mm) Intervals for Easy Identification; Numbers Are Printed Alternately and Inverted Nylon Jacketing of Each Conductor Provides Increased Dielectric Strength When Shielded, Aluminum
-
Description: this guide include various types of non-magnetic shielding including Copper, Aluminum, and Lead sheaths, as well as helically or longitudinally applied metal tapes, or wires, and various combinations thereof. The user is cautioned to make sure that a design does not contravene
-
Description: by this guide include various types of non-magnetic shielding including Copper, Aluminum, and Lead sheaths, as well as helical or longitudinally applied metal tapes, or wires, and various combinations thereof. The user is cautioned to make sure that a design does not contravene
-
Supplier: Trigon Components, Inc.
Description: SERIES ISDC7014 DESCRIPTION ISDC7014 ISDC7026 ISDC1014 INDUCTANCE RANGE IDC DCR PACKAGE SMD FEATURE •Magnetically shielded construction. •Low Profile. •Large current and low DCR.
- Packing Method: Bulk Pack, Tape Reel
- Application: General Purpose, Power Inductor
- Molded / Shielded: Molded Case, Shielded
-
Supplier: Coilcraft, Inc.
Description: Our versatile LPH8045 Series shielded coupled inductors include three 1:1 windings for a variety of configurations as transformers, or as a SEPIC inductor. Magnetic shielding allows high density mounting. Three 1 : 1 windings can be wired in a variety of ways: As a 1 : 1, 2 : 1 or 1 :
- Operating Temperature: -40 to 85 C
- DCR: 0.25 ohms
- Isolation / Hipot Level: 0.2 kilovolts
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG SP 413 E&C, Thermoplastic, Conductive coating LOCTITE® EDAG SP 413 E&C shielding coating is designed to provide electromagnetic compatibility (EMC) on plastic enclosures for electronic equipment housing This material provides excellent shielding against radiated
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Coto Technology
Description: Ideally suited to the needs of Automated Test Equipment and Instrumentation requirements, Coto's 9900 Series is the smallest Surface Mount Reed Relay available. The external Magnetic Shield reduces interaction between parts in high density boards. Small size plus the use of Coto's proprietary
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- DC Coil Voltage: 5 to 6 volts
- Coil Resistance: 150 ohms
-
Supplier: Richardson RFPD
Description: The AGPSHP magnetic mount global positioning system (GPS) antennas utilize an electrically shielded LNA PCB assembly and ceramic filter designed to provide high out-of-band rejection for optimal integration in multi-band installations. Their assembly is permanently encased in a compact,
- Primary Frequency Range: 1,575.42 MHz
- Gain: 4 dB
- VSWR: 1.5 :1
- Features: Other Antennas & Arrays
-
Supplier: Sentinel
Description: Many exposure accessories to choose from, including: Lead Screens with or without Plastic Backing Magnetic Film Holder Paddle Magnets Radiographic Exposure Calculators Penetrameters and More!
- X-ray / Radiographic Inspection: Film Cassette, Penetrameter, Shielding / Interlock / Enclosure, X-ray Opaque Marker / Tape
-
Supplier: Coilcraft CPS
Description: ■ High temperature material allows operation in ambient temperatures up to 155°C ■ Lowest profile, ultra-miniature, magnetically shielded power inductor; only 0.5 mm high, 2 mm × 2 mm footprint ■ Soft saturation makes them ideal for VRM/VRD applications. ■ Special construction allows it to pass
- Inductance Range: 0.33 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.144 to 0.166 ohms
- Rated DC Current: 650 to 1,300 milliamps
-
Supplier: Allied Electronics, Inc.
Description: 300 V, UL Type PLTC, CSA CMG FT4 Standard, Shielded Traid Cable Features Stranded Bare Copper Conductors Extruded PVC Insulation Paired Construction Color-Coded — One Black, One White; Triple Constructions Color-Coded Black, White and Red All Pairs and Triples Twisted To Minimize Magnetic
-
Supplier: Coto Technology
Description: - .193" (4.9mm) max height Minimum Footprint .140" Sq. (3.5mm Sq.) 50 W Co-axial Shield for RF and Fast Rise Time Pulse switching External Magnetic Shield UL Recognized Tape and Reel Available
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- DC Coil Voltage: 5 to 15 volts
- Coil Resistance: 150 to 650 ohms
-
Supplier: All-Spec Industries
Description: The All-Spec 60-77 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-77 Features: Static dissipative non-sparking inner and outer layers Amine free
- Length: 20 inch
- Width / Diameter: 10 inch
- Container Type: Bag / Sack
- Features: ESD Protection, Magnetic / EMI / RFI Shielded, Moisture Barrier / Proof, Moisture Resistant, Static Shielding
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corporation Win Source Part Number: 724408-L0603100JGWTR Packaging: Tape and Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 3.5GHz Categories: Inductors,
- Inductance Range: 0.01 microH
- DCR: 0.45 ohms
- Rated DC Current: 300 milliamps
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
Lika Linear Encoders from AutomationDirect AutomationDirect has added Lika Electronic linear encoders that combine a sliding encoder body and a magnetically coded strip to provide extremely accurate linear position (read more)
Browse Datasheets for Automationdirect.com
More Information Top
-
SQUID based resistance bridge for shot noise measurement on low
impedance samples
Finally the whole calorimeter is sur- rounded by two layers of magnetic shielding tape [12] and a thick soldered lead foil.
-
Lightning-Induced Surges in Paired Telephone Subscriber Cable in Japan
Magnetic tape shielding cable 1.0-1.5 mm Aluminum tape\ ( 0.5-0.8 mm 2 tapes \polyethylene sheath .
-
A System Approach to Inductive Coordination
In the event of power transmission or distribution linesThe authors in their discussion of magnetic tape shielding express .
-
ZNI488
It is used in transformers, inductors, magnetic amplifiers, switching devices, magnetic shields , tape recorder headsand memory storage devices.
-
ZASMHBA0001072
High-nickel alloys ( - 7 7 % Ni) are useful for applications in which power requirements must be minimized such as transformers, inductors, magnetic amplifiers, magnetic shields , tape recorder heads, and memory storage devices.
-
Fabrication of Bi2 Sr2 CaCu2 Ox films on metal substrates by the chemical process using metal alkoxides
Appli- cations of the high-To Bi-Sr-Ca-Cu-O superconduc- tor to electronic devices, magnetic shields , tapes for electric power transportation and magnets require the fabrication of films.
-
RUDI: A Computer-Controlled Test-Data-Acquisition and Processing System
Guard shields and magnetic tape stations are also located on the central are carried through the patch board and multiplexer control console and provide an immediate picture of disk directly to the input terminals of the amplifiers.
-
1993 Index - IEEE Translation Journal on Magnetics in Japan, Vol.8
… film inductors Instrument transformers; cf. Current transformers; Voltage transformers Intersymbol interference; cf. Equalizers Inverters; cf. Power conversion, DC-AC Iron materials/devices; cf. Amorphous magnetic materials/devices; Ferrimagnetic materials/devices; Magnetic films/devices; Magnetic materials/devices; Magnetic recording/reading heads; Magnetic shielding ; Magnetic tape recording; Magnetooptic materials/devices; Permanent …
-
Design and performance of a high-throughput cryogenic detector system
A 2 mm 20% Band Pass Filter is bolted to the top snout of the package and then the entire package is wrapped in lead tape for magnetic shielding .
-
CLEAR-Pb Compensation Filters | Fluke Biomedical
Consists of two 3 x 3 inch steel/lead shields with magnetic tape on one side.
Indicates content that may require registration and/or purchase.