Products/Services for Magnetic Stirrer Industrial
-
Laboratory Mixers - (361 companies)Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.Media TypeMixer TypeOperating Condition -
Magnetic Field Sensors - (75 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field... -
Industrial Mixers - (1087 companies)Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints. Industrial mixers mix or blend a wide range of materials... -
Industrial Homogenizers - (88 companies)...for industrial homogenizers include internal heating or cooling elements, a magnetic drive, non-stick lining or coating, a timer, programming options, explosion-proof housing, and interchangeable or disposable rotors. Also, additional capabilities... -
Hot Plates - (185 companies)...coloring of these devices allows for better visibility when studying a sample for color change, such as in titration. Standards. A-A-50975 -- Stirrer-Hot Plate, Magnetic, Laboratory. Image Credit: Terra Universal, Inc. -
Static Mixers - (115 companies)...scum from coming into existence and to destroy any surface scum that has already appeared. Types of Static Mixers. Static mixers can be classed into one of two wide categories: industrial or laboratory. Industrial mixers have two modes - batch...
-
Planetary Mixers - (55 companies)...paints and coatings, pulp and paper, plastics, pharmaceuticals, and wastewater. Configurations. Planetary mixers differ in terms of operating configuration. Devices are designed for industrial or laboratory use, and there a variety of choices...
-
Rotor-Stator Mixers - (79 companies)...are designed for industrial or laboratory use, and there a variety of choices for mounting style. Rotor-stator mixers have batch or continuous-process modes. Batch mixing is the simplest mode of operation. The rotor-stator mixer is filled with a medium...
-
Conical Screw Mixers - (67 companies)...operation or vacuum operation. They often feature a single-speed screw and orbital arm. In terms of applications, conical screw mixers are used to process adhesives, chemicals, cosmetics, paints and coatings, and pharmaceutical products. Industrial...
-
Laboratory Homogenizers - (137 companies)Laboratory homogenizers are high-speed, high-shear mixers that reduce samples to uniformed-sized molecules through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances.
Product News
-
Hamilton Company
The next-generation magnetic stirrer hotplate The Hamilton MagHeat is the next-generation magnetic stirrer hotplate, engineered for precision, efficiency, and safety. Hamilton MagHeat Details. Includes: (1) MagHeat Base System. (1) Magnetic Stir Bar, cylindrical, 8x30mm. (1) Magnetic Stir Bar, cylindrical, 8x40mm. (1) Magnetic Stir Bar, elliptical, 25x70mm. (1) Power Cord Cable (country of destination specific). Common applications Pharma & Biopharma, Biotechnology, Forensics, Manufacturing, Analytical Chemistry (read more)Browse Hot Plates Datasheets for Hamilton Company -
Essen Magnetics Pty Ltd
Magnetic Solutions for Industrial Applications Magnetic components play a critical role in modern industrial systems, from motion control to sensing and material separation. However, inconsistent performance or limited design flexibility can impact system efficiency and reliability. Comprehensive Magnetic Solutions Across Applications. ESSEN offers a broad portfolio of magnetic products designed for diverse industrial needs: Magnetic components for motors and motion systems, supporting efficient energy conversion. Solutions for magnetic... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Arnold Magnetic Technologies
FLEXIBLE MAGNETIC TAPE | MAGNETIC STRIP Looking for flexible magnetic tape or strips? Arnold's FlexMag TM offers flexible magnetic tape, a cutting-edge solution to solve your material joining problems. These flexible magnetic strips quietly join any substrate together --seamlessly. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Douglas Electrical Components
Magnetic Bearings Industrial magnetic bearings achieve their highest operating efficiency when contained within strict vacuum or pressurized gas environments. To maintain these sensitive internal conditions, electrical, control, and monitoring signals must pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. By leveraging advanced... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Shenzhen QH Industrial Co., Ltd
N52 Magnetic Force 4 Pin Magnetic Connector What is magnetic connector?. A magnetic connector is a connection solution that uses magnetic force to achieve automatic adsorption and alignment.When the male and female connectors are brought close together, the magnets automatically guide them to align and attract each other, completing the electrical connection. Why are engineers turning to magnetic solutions?. 1) Automatic attachment and easy operation: Connection can be completed with one hand without precise alignment, making... (read more)Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Arnold Magnetic Technologies
Precision Magnetic Assemblies Manufacturing Arnold Magnetic Technologies is recognized worldwide for permanent magnets and precision magnetic assemblies manufacturing. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo). Neodymium Iron Boron. Alnico. Other magnetic materials are also available. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Essen Magnetics Pty Ltd
Custom Magnetic Assemblies for Lifting Industrial users often face insufficient holding force, poor fit, and inconsistent magnetic performance when using standard magnetic components. These issues can affect safety, accuracy, and operational efficiency in lifting and fixturing tasks. These magnetic assemblies are built to meet application-specific needs. * Customizable magnetic strength for precise force requirements. * Reliable holding performance for safe lifting and positioning. * Standard and custom designs support diverse... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Custom Halbach Magnetic Arrays Engineers in magnetic systems often face limited field strength, energy losses, and inefficient designs, which can hinder performance in motors, separators, or levitation applications. Our custom Halbach arrays solve these challenges with precision-engineered magnetic patterns, optimized dimensions (length, diameter), and enhanced field concentration on one side while minimizing flux leakage on the opposite side. This ensures higher efficiency, compact designs, and superior performance... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Custom Magnetic Assemblies Customized Magnetic Assemblies Designed for Optimal Performance. ESSEN is a leading manufacturer specializing in customized magnetic assemblies that deliver superior efficiency and reliability tailored to meet the exact needs of professional buyers and engineers globally. Our world-class manufacturing facilities incorporate advanced technology and stringent quality control processes, ensuring every magnetic assembly we produce meets rigorous standards. By partnering with ESSEN, engineers... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Magnetic Closures & Fasteners Neo Flat Pot Magnets are designed to provide secure holding force and reliable positioning in closure systems, assemblies, and industrial attachment applications. Combining powerful NdFeB magnets with a durable steel pot construction, these magnets deliver enhanced magnetic performance while supporting easy installation through a countersunk mounting design. Suitable for both industrial and commercial applications, Neo Flat Pot Magnets offer a practical solution for securing doors, panels... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
Conduct Research
...and plate and frame. is showing its Sterimixer, the magnetic coupled stirrer for pharmaceutical processes, and its Sterivalve, the aseptic valve choice for pharmaceutical processes. Booth 2021 With input from pharmaceutical engineers in the U.S. and Europe, introduces its new line of Pharma-Doors...
-
Use of flow cytometry to monitor cell damage and predict fermentation activity of dried yeasts
… rehydrat- ing solutions contained in 50 ml plastic beakers, and either allowed to stand prior to mixing, or mixed immediately using a standard magnetic stirrer bar (20 mm long  8 mm diameter) and a magnetic stirrer ( Industrial Equipment Pty Ltd, Australia).
-
Effect of Homogenization Techniques on Reducing the Size of Microcapsules and the Survival of Probiotic Bacteria Therein
… mixture (prepared as mentioned previously) were gently dispensed using a pipette into a glass beaker contain- ing 200 mL of sterile vegetable oil (Eta blended vegetable oil) and stirred at 200 rpm using a magnetic stirrer (IEC Industrial Equip- ment and Control …
-
Processing characteristics and flavour of full lotus root powder beverage
FLRP and water (1 : 20 w/w) were stirred and heated with an HJ-3 heating magnetic stirrer (Great Wall Scientific Industrial & Trade Co. Ltd, Zhengzhou, China).
-
New literature
Among the new items featured in this 24-page brochure are a new balance, colorimeter, constm]t- temperatm~ circulator, glass fiber filter paper, polyethylene ware, jar bath, ionograph, explosion-proof mixer, industrial ovens, and magnetic stirrer .
-
Applied Energy Technology
GC-2014 high-performance gas chromatograph equipment (Shimadzu Corporation); JOEUNM - ECA600 type 600 million pulse Fourier transform nuclear magnetic resonance spectrometer (Japan JEOL Corporation); DF-101S set thermal constant temperature heating magnetic stirrer (Zhengzhou Great Wall Scientify industrial and trading Co., Ltd …
-
Determination of Polycyclic Aromatic Hydrocarbons in Vegetables by Headspace SPME-GC
A magnetic stirrer DF-101S (Zhengzhou Greatwall Scien- tific Industrial and Trading Co., Zhengzhou, China) with a maximum stirring speed of 1,250 rpm was employed for stirring the sample during extraction.
-
Determination of Phthalates in Beverages by Headspace SPME-GC Using Calix[6]arene Fiber
A magnetic stirrer DF-101S (Zhengzhou Greatwall Scientfic Industrial And Trading Co., Zhengzhou, China) with a maximum stirring speed of 1,250 rpm was em- ployed for stirring the sample during extraction.
-
Microdetermination of phosphorus from infant formulas, casein and casein phosphopeptides
A Perkin-Elmer double-beam ultraviolet/visible spectrophotometer model lambda 2 (Uberlingen, Germany); a Heraeus Instruments muffle-furnace model 1100 (Hanau, Germany); a Stuart-Scientific magnetic stirrer hot plate model SM 6 (Holmethorpe Industrial State, UK); a Selecta water bath model Digiterm 100 …
-
Engineering advanced Li1.2 V3 O8 composite electrodes for lithium batteries
… day out, with no harmful effects, are 1,400, 590, 80 and 4.5 mg m−3 for AE, THF, NMP and AN, respectively; data from [11]), and ball milling was used as a more industrial -type dispersing tool than the magnetic stirrer .
-
Investigation of pitting potential of carbon steel using experimental design method
provided by a heating magnetic stirrer and throughout the in the study of industrial applicationsbecause most physical .
Indicates content that may require registration and/or purchase.