-
Supplier: ASTM International
Description: This test method deals with the standard practice of measuring saturation magnetization or induction of nonmetallic magnetic materials using a vibrating sample magnetometer, which could be commercially purchased from a manufacturer or constructed with normal machine shop facilities. The test
-
Supplier: ASTM International
Description: This test method deals with the standard practice of measuring saturation magnetization or induction of nonmetallic magnetic materials using a vibrating sample magnetometer, which could be commercially purchased from a manufacturer or constructed with normal machine shop facilities. The test
-
Supplier: CSA Group
Description: IEC 60034-19:2014 applies to d.c. machines rated 1 kW and above operating on rectifier-fed power supplies, d.c. buses or other d.c. sources and provides standardized methods intended to determine characteristic quantities for conventional and rectifier-fed d.c. machines. These methods
-
-
Description: IEC 60034-19:2014 applies to d.c. machines rated 1 kW and above operating on rectifier-fed power supplies, d.c. buses or other d.c. sources and provides standardized methods intended to determine characteristic quantities for conventional and rectifier-fed d.c. machines. These methods
-
Supplier: Precision Surfacing Solutions
Description: polishing machine. LAPMASTER-WOLTERS is now offering a patented solution for the microLine AC 700 with a newly developed tool for double-sided deburring applications in one working step. The changeover to a double-sided precision grinding machine for deburring applications could not be
- Rotary Speed: 30 to 120 rpm
- Power: 10.0516528867711 HP
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Supplier: Abtex Corporation
Description: This system is capable of deburring both sides of a flat part in a single pass without flipping it. A magnetic conveyor transports parts under the first planetary head, which deburrs the top surface. A second magnetized conveyor draws up the part and transports it across a second, inverted
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Arnold Magnetic Technologies
Description: UltraMag™ magnetic substrate is the workhouse of the sign and display market. Flexmag’s custom designed extrusion and custom cut parts are designed to fit your specifications. Standard and high energy strip can be magnetized with the correct pattern for your application, or not magnetized. Strip
- Maximum Energy Product, BHmax: 0.65 MGOe
- Residual Induction, Br: 1.65 kilogauss
- Coercive Force, Hc: 1,400 Oersted
- Intrinsic Coercive Force, Hci: 2,200 Oersted
-
Supplier: ACH Magnets, Inc.
Description: Neodymium Iron Boron (NdFeB) is the most powerful permanent magnet materials today. Sintered NdFeB magnets are available in a number of different grades that span a wide range of properties and application requirements. For details, please see the following table. This kinds of magnets are brittle,
- Maximum Energy Product, BHmax: 28 to 31 MGOe
- Residual Induction, Br: 10.8 to 11.3 kilogauss
- Coercive Force, Hc: 10,103.3619739454 Oersted
- Intrinsic Coercive Force, Hci: 20,005.6620180611 Oersted
-
Supplier: Monroe Engineering
Description: Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip, crack, or shatter. Mag-Mate's flexible magnetic material is magnetized with two or more poles along the length of
- Holding Force: 0.08 lbs
- Width: 3 inch
- Length: 600 inch
- Thickness / Height: 0.05555555555555555 inch
-
Supplier: Hangzhou X-mag Inc.
Description: FeCrCo magnets were developed in the 1970’s. The FeCrCo permanent magnet alloy is known for its ductility and machinability prior to the final heat treatment. At this point in the process, the low cobalt material can be machined as if it was soft steel. It can be bent and heat-treated with a curved
- Maximum Energy Product, BHmax: 1.25 to 6.5 MGOe
- Residual Induction, Br: 8 to 13.5 kilogauss
- Coercive Force, Hc: 250 to 660 Oersted
- Intrinsic Coercive Force, Hci: 275 to 680 Oersted
-
Supplier: Sensata Technologies
Description: backing affixed to a flexible magnetized rubber substrate that is protected by a stainless steel cover strip. The MAG-TS can be mounted directly to the machine surface by using the provided adhesive strip. Alternatively, the tape can be attached to an optional backer bar that is then mounted
- Maximum Update Rate: 2,000 kHz
- Count Rate: 2,000 kHz
- Output Signal: Serial
-
Supplier: Hangzhou X-mag Inc.
Description: Magnet manufacturing requires special processes due to the brittle nature of materials used to create magnet ingots. Manufacturing these materials requires specialized procedures and machining equipment to ensure the magnets and metallic accessories being fabricated meet the tight tolerances of
- Industry / Application: Aerospace / Avionics, Automotive, Consumer / Retail, Electronics / Semiconductors, Medical / Health Care, Military / Defense
- Features: East Asia / Pacific Only, Other
-
Supplier: elobau U.S., Inc.
Description: Short profile Low-priced Easy mechanical treatment High temperature index Limited temperature range Material Comprises barium ferrite crystals embeded in a synthetic rubber. The most important magnetic characteristics lie between the well known magnetic materials OX-100 and OX-300, (nearer OX-300).
- Maximum Energy Product, BHmax: 1.4 MGOe
- Residual Induction, Br: 0.0024 kilogauss
- Coercive Force, Hc: 2,789.73427638774 Oersted
- Width: 0.2362206 inch
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Neodymium magnets can be manufactured in several ways, and one of the most innovative is the process of compression bonding. Compression bonding is a die-pressing process that involves mixing neodymium powder with an epoxy binder and pressing high-density parts that are then oven-cured. Compression
- Holding Force: 0.3 lbs
- Maximum Energy Product, BHmax: 10 MGOe
- Thickness / Height: 0.197 inch
- Outside Diameter: 0.08 inch
-
Supplier: MultiDimension Technology Co., Ltd.
Description: performance;(5)Durable metal case, suitable for heavy load situations;(6)10mm x 6ch detection width, no non-detection area;(7)Compact size: L64mm x W11.5mm x H15.2mm. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Vending machine.
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Bonded Nd-Fe-B Permanent Magnets NeoForm® bonded Neodymium magnets are made of the powerful Nd-Fe-B material mixed into an epoxy binder. The mix is approximately 97% vol. magnet material to 3% vol. epoxy. The manufacturing process involves combining Nd-Fe-B powder with an epoxy binder and
- Maximum Energy Product, BHmax: 4 to 12 MGOe
- Residual Induction, Br: 3 to 8.1 kilogauss
- Coercive Force, Hc: 3,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 6,000 to 13,000 Oersted
-
Supplier: Adams Magnetic Products Co.
Description: Alnico 5 Rods Products Overview Alnico rod magnets can have very strong flux output and are stable at high temperatures. Direction of magnetization is through the length. Rod Magnet Features Temperature stability in high temperature applications, and a maximum working temperature of approximately
- Maximum Energy Product, BHmax: 1.4 to 11 MGOe
- Residual Induction, Br: 13.5 kilogauss
- Coercive Force, Hc: 1,500 Oersted
- Intrinsic Coercive Force, Hci: 1,690 Oersted
-
Supplier: Adams Magnetic Products Co.
Description: Alnico 5 Sintered and Cut Square Bars Products Overview Alnico bar magnets offer excellent temperature stability, high residual induction, and relatively high energies. Direction of magnetization is through the length. Features include: • Temperature stability in high thigh-temperature
- Maximum Energy Product, BHmax: 1.4 to 11 MGOe
- Residual Induction, Br: 13.5 kilogauss
- Coercive Force, Hc: 1,500 Oersted
- Intrinsic Coercive Force, Hci: 1,690 Oersted
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for the magnetic particle examination of steel forgings using alternating current as the power source. The procedure will produce consistent results upon which acceptance standards can be based. This test method does not contain acceptance limits or
-
Supplier: Hangzhou X-mag Inc.
Description: First used in the 1930’s, Alnico is the oldest family of permanent magnets. With energy products ranging from 1.3 to 10.1 MGOe, Alnico can be produced in both cast and sintered forms. The most common grades are cast Alnico 5 and 8 with Alnico 5-7 and 9 being premium grades. Sintered Alnico
- Maximum Energy Product, BHmax: 1.25 to 10 MGOe
- Residual Induction, Br: 6.5 to 13.5 kilogauss
- Coercive Force, Hc: 480 to 1,880 Oersted
- Intrinsic Coercive Force, Hci: 500 to 1,900 Oersted
-
Supplier: Dynapar Corp.
Description: The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the
- Resolution (counts per revolution): 60 to 2,048 (counts/revolution)
- Diameter or Width: 12.5 inch
- Maximum Mechanical Shaft Speed: 7,000 rpm
- Operating Temperature: -40 to 176 F
-
Supplier: ASTM International
Description: 1.1 This test method covers dc ballistic testing for the determination of basic magnetic properties of materials in the form of ring, toroidal, link, double-lapped Epstein cores, or other standard shapes which may be cut, stamped, machined, or ground from cast, compacted, sintered, forged, or
Find Suppliers by Category Top
Conduct Research Top
-
Stepping Motors Fundamentals
Stepping motors fill a unique niche in the motor control world. These motors are commonly used in measurement and control applications. Sample applications include ink jet printers, CNC machines and volumetric pumps. Several features common to all stepper motors make them ideally suited
More Information Top
-
magnetic machine - offers from magnetic machine manufacturers, suppliers, exporters & wholesalers
Sell plused DC link filter capacitor applied to magnetizer machine .
-
Inverter Welding Machine Exporters, Inverter Welding Machine Selling Leads
Sell plused DC link filter capacitor applied to magnetizer machine .
-
Improvement of a capacitor discharge impulse magnetizer circuit
paper describes a method to improve the production rate fur a magnetizer machine by modifying its circuit configurations.
-
demagnetizer machine - offers from demagnetizer machine manufacturers, suppliers, exporters & wholesalers
EMIC-DCD Brand Magnetizer and Demagnetizer Machine .
-
Study on the Effect of Elastic Stress and Microstructure of Low Carbon Steels on Barkhausen Noise
A test piece was installed in the tensile testing machine and the magnetizer and the detec- tion coil were then attached to it.
-
FEM analysis the relation between pole pairs and air gap flux density, air gap flux respectively in IPM synchronous machine
It is shown from the above that the magnetic force lines of rotor magnetizer and teeth of machine are over-intense when pole pairs are 10, which may cause a serious saturation phenomenon, reduced air gap flux density.
-
Analysis of the Pole Numbers on Flux and Power Density of IPM Synchronous Machine
material of rotor, the size of armature tooth, yoke, and the rotor magnetizer and teeth of machine are over-intense when .
-
Design and analysis of linear fault-tolerant permanent-magnet vernier machines.
The key of this machine is that the magnetizer splits the two movers with modular and complementary structures.
-
Rock Magnetism Study on the Loess‐Paleosol Profile at Dali
Saturation isothermal remanent magnetization (IRM) and remanence coercivity spectrum were measured with double machines called Solenoid and Pulse Magnetizer , respectively.
-
No-load trait analysis on radial structure HESM of magnetic shunting type
The machine in Fig.1 showed that exists tile type magnetizer and its stretch part, tile type magnetizer and its stretch part increase machine ’s leakage flux, thereby power density of machine was reduced.
Indicates content that may require registration and/or purchase.