-
Supplier: Lake Shore Cryotronics, Inc.
Description: Advanced measurement performance The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation The entire
- Form Factor: Desktop / Module
- Features: Magnetometer
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description:The MDT
- Number of Axes: 3
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
- Technology: Magnetoresistive
-
-
Supplier: MicroSense, LLC
Description: The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. The low field noise of less than 5 mOe RMS make this the most suitable electro-magnet VSM for low coercivity measurements but the
- Number of Axes: 1
- Sensing Accuracy: 1 ±% Full Scale
- Resolution: 1,000 µG
- Flux Density Measurement: 32,000,000 to 32,000,000,000 microgauss
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -20,000,000,000 to 20,000,000,000 microgauss
- Features: Magnetometer
-
Supplier: MultiDimension Technology Co., Ltd.
Description: [Magnetometer Documentation] Download: MDT_USB Magnetometer.rar ( Custom compiled firmware for the USB Magnetometers is available upon request. Please contact jim.deak@dowaytech.com for information pertaining to USB magnetometer firmware. ) General Description: The MDT
- Number of Axes: 1
- Flux Density Measurement: -50,000,000 to 50,000,000 microgauss
- Features: Magnetometer
-
Supplier: ROHM Semiconductor USA, LLC
Description: package. The ASIC is realized in standard 0.18um CMOS technology and features flexible user programmable ±2g/±4g/±8g/±16g full scale range for the accelerometer and a +/-1200 uT range for the magnetometer. Accelerometer and Magnetometer data can be accumulated in an internal 384 byte
-
Supplier: Accuris
Description: Superconductivity Part 13: AC loss measurements Magnetometer methods for hysteresis loss in Cu/Nb-Ti multifilamentary composites
-
Supplier: Newark, An Avnet Company
Description: 3D ACCELEROMETER & MAGNETOMETER, LGA-16; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Gyroscope Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DEV KIT, 3-AXIS ACCEL/GYRO/MAGNETOMETER; Kit Application Type:Sensor; Silicon Manufacturer:Xsens; Silicon Core Number:MTi-20-VRU-2A8G4; Application Sub Type:Accelerometer / Gyroscope / Magnetometer - Three-Axis RoHS Compliant: Yes
-
Supplier: Advanced Orientation Systems, Inc.
Description: High reliability submersible advanced pitch/roll compensated COMPASS / MAGNETOMETER system is built around a state of the art CMOS microcontroller utilizing AOSI's proprietary algorithm on a 2.5" x 2.5" or 2" x 2.5" assembled PCB with a total height including tilt sensing elements of less
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 3
- Accuracy: 1 degrees
- Operating Temperature: -40 to 176 F
-
Description: temperatures at or near 4,2 K. DC or low-ramp-rate magnetometry will be performed using either a superconducting quantum interference device (SQUID magnetometer) or a vibrating-sample magnetometer (VSM). In case differences between the calibrated magnetometer results are noted,
-
Description: Measurements are assumed to be on round wires with temperatures at or near 4,2 K. DC or low-ramp-rate magnetometry will be performed using either a superconducting quantum interference device or a vibrating-sample magnetometer. Extension to the measurement of superconductors in general is
-
Supplier: CSA Group
Description: Measurements are assumed to be on round wires with temperatures at or near 4,2 K. DC or low-ramp-rate magnetometry will be performed using either a superconducting quantum interference device or a vibrating-sample magnetometer. Extension to the measurement of superconductors in general is
-
Supplier: DigiKey
Description: Accelerometer and Magnetometer Sensor I²C, SPI Output
-
Supplier: DigiKey
Description: Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
-
Supplier: Inertial Labs, Inc.
Description: orientation, it utilizes 3-axes each of precision accelerometers, magnetometers, and gyroscopes. Integration of gyroscopes' output provides high frequency, real-time measurement of the device rotation about all three rotational axes. Accelerometers and magnetometers measure absolute
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 50 Hz
- Linear Acceleration Range: 1.7 g
- Maximum Dimension: 3.543309 inch
-
Supplier: DigiKey
Description: MTI-20-2A8G4 MTi 10 Accelerometer, Gyroscope, Magnetometer Sensor Evaluation Board
- Ports: RS232/RS422/RS485
-
Supplier: DigiKey
Description: LIS2DW12, LIS2MDL, LSM6DSOX, MP23ABS1 - Accelerometer, Gyroscope, Magnetometer, Microphone Sensor Evaluation Board
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: LGA 2X2X1 12LD PITULTRA-COMPACT; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Inertial Labs, Inc.
Description: able to mount directly to a device under measure, and with one known reference direction, can be turned on and operated immediately without any magnetic calibration whatsoever. During operation of the device magnetometer calibration parameters are derived on-the-fly allowing in time for the
- Angular Rate Range: 400.0000000000002 to 1,000.000000000002 deg/sec
- Linear Acceleration Range: -2 to 2 g
- Maximum Dimension: 6.6141768 inch
- Weight: 0.286596119929453 lbs
-
Supplier: Radwell International
Description: (PRICE/EA) HALL EFFECT MAGNETIC SENSOR; MAGNETOMETER INTERFACE:-; MAGNETIC FIELD MIN:-; MAGNETIC FIELD MAX:-; RESOLUTION (GAUSS):-; PRODUCT RANGE:5511. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: AlphaLab, Inc.
Description: magnetoresistive sensor is a major improvement over an uncompensated fluxgate magnetometer both in cost and stability. In fact, this sensor approaches a proton precession magnetometer in temperature stability. However, at only 1 mm x 0.2 mm, the active sensor area is much smaller than
- Number of Axes: 3
- Flux Density Measurement: -1,999,900,000.0000002 to 1,999,900,000.0000002 microgauss
- Resolution: 10 µG
- Device Type: Gaussmeter (Tesla Meter)
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Debugger with Wearable Bluetooth 4.2 Data Logger, including Accelerometer, Magnetometer, Humidity, Temperature, Pressure, Microphone, UV and Light Sensors integrating Rechargeable battery and power adaptor. (US Dev. Kit)
- Category: Development Suite / Kit
-
Description: A common framework for sensor performance specification terminology, units, conditions and limits is provided. Specifically, the accelerometer, magnetometer, gyrometer/gyroscope, accelerometer/magnetometer/gyroscope combination sensorsbarometer/pressure sensors hygrometer/humidity
-
Supplier: enDAQ Vibration Solutions
Description: The new S2 ("mini") vibration sensor comes equipped with two accelerometers in addition to the standard embedded sensor suite of a gyroscope, magnetometer, pressure, temperature, humidity, and light. The primary accelerometer has an ±8g range which provides the greatest sensitivity and lowest
- Acceleration: 8 to 16 g
- Frequency Range: 3,200 to 4,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 3DM-CV5-AHRS is the smallest and lightest industrial AHRS with an Adaptive Kalman Filter available. It features a fully calibrated and temperature compensated triaxial accelerometer, gyroscope, and magnetometer to achieve the optimum combination of measurement qualities under all dynamic
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 3DM-CV5-AHRS is the smallest and lightest industrial AHRS with an Adaptive Kalman Filter available. It features a fully calibrated and temperature compensated triaxial accelerometer, gyroscope, and magnetometer to achieve the optimum combination of measurement qualities under all dynamic
-
Supplier: Newark, An Avnet Company
Description: DIGITAL COMPASS 3-AXIS, LCC-16, FULL REEL; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LCC; No. of Pins:16Pins; Gyroscope Range:-; Acceleration Range:
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) SensiBLE2 Certified BLE 4.1, Cortex -M0 CPU, form factor (20x30mm), Data-Logger, Rechargeable battery. Imitate ST development kit, Pressure, Temperature, Humidity, Accelerometer, Gyro, Magnetometer Microphon, UV, Light sensors.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1283700-STEVAL-MKI108V2 Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Utilized IC / Part: L3GD20, LSM303DLHC Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis ECCN:
- Category: Development Board
-
Supplier: Stereolabs Inc.
Description: Barometer & Magnetometer Multi-sensor capture made easy. Gather real-time synchronized inertial, elevation and magnetic field data along image and depth. 120° Wide-Angle Field of View With its 16:9 native sensors and ultra sharp 8-element all glass lenses, capture video and depth with up to
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 3DM-GX5-AHRS is the industry's most proven high performance industrial AHRS. It features a fully calibrated and temperature compensated triaxial accelerometer, gyroscope, and magnetometer to achieve the optimum combination of measurement qualities under all dynamic conditions. The dual
-
Supplier: enDAQ Vibration Solutions
Description: The new S2 ("mini") vibration & shock sensor comes equipped with two accelerometers in addition to the standard embedded sensor suite of a gyroscope, magnetometer, pressure, temperature, humidity, and light. The primary accelerometer has a ±40g range which provides the greatest utility
- Acceleration: 40 to 200 g
- Frequency Range: 3,200 to 4,000 Hz
- Maximum Shock: 3,000 g
- Operating Temperature: 14 to 176 F
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Category: Development Boards, Kits, Programmers -Evaluation Boards - Expansion Boards, Daughter Cards Package: Bulk Product Status: Active Type: Sensor Function: Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature Utilized IC / Part:
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Advanced measurement performance The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster (read more)
Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
With a measuring range of 2,400 mT, the magnetometer covers a wide range of measuring tasks. The magnetometer has an accuracy of 1%. This makes the magnetometer a very precise measuring device. For example, the magnetometer can be used to test relays and (read more)
Browse Electromagnetic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
for characterizing low-moment materials at ambient temperatures. We present major hysteresis loop (MHL) and first-order reversal curve (FORC) measurement results for a 5.8 μemu (5.8 × 10-9 Am2) cobalt-platinum (CoPt) thin-film sample and MHL results for 1 (read more)
Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
, 16 mm, or 22 mm Transmission: ≥98% Acceptance angle: 20° Retardation: λ/2 Full model details and part-number definitions (Model: CPEM-f-a-m-t-h-w) are available on our website. Visit castech.com for complete details. Custom (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
The Magnetometer / Magnetic Field Detector PCE-MFM 3800 is a high-precision measuring instrument for recording magnetic flux and temperature. It is ideal for applications in industry, research and development. With a measuring range of 0 (read more)
Browse Magnetic Field Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
(±2g to ±16g) and gyroscope (±125°/s to ±2000°/s) support diverse applications with tailored sensitivity. Bosch BMM150 magnetometer (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
. 3DM-CV7-AR & AHRS: Continue to provide high-performance orientation and heading data with adaptive filtering and magnetometer integration. Integration Highlights PX4 (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S -
, the CX7 platform combines 2.1°/h gyro bias instability, measurement ranges up to ±32 g and ±4,000°/s, output rates up to 1 kHz and an 8.3 g compact package, with an operating temperature range of −40°C to +85°C. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
User defined bins.) Particle Count for all particles from 4 μm to 100 μm Highest saturation limit, up to 10,000,000 particles/ml with a coincidence error <2% Designed for mineral oils, synthetic oils, hydraulic fluids (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Highest saturation limit, up to 10,000,000 particles/ml with a coincidence error <2% Designed for mineral oils, synthetic oils, hydraulic fluids, turbine and distillate fuels Viscosity range ISO15 to ISO320, undiluted (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Structural, Spectroscopic Studies and Magnetic Properties of Doped Sillenites-Type Oxide Bi12 [M]O20 M=Fe, Co
Infrared (IR) optical ab- sorption, Raman scattering, and Foner magnetometer ( BS2 ) techniques were used for systematic characterization of sil- lenite type oxide.
-
Critical behavior and change in universality of La0.67 Ba0.22 Sr0.11 Mn1−x Cox O3 manganites
The magnetization curves were ob- tained using a vibrating sample magnetometer ( BS2 mag- netometer developed in Louis Neel Laboratory of Grenoble).
-
Critical behavior in Fe-doped manganites La0.67 Ba0.22 Sr0.11 Mn1−x Fex O3 (0 ≤ x ≤ 0.2)
The magnetization curves were obtained using a vibrating sample magnetometer ( BS2 magnetometer developed in Louis Neel Laboratory of Grenoble).
-
The Structural, Magnetic Susceptibility, and Raman Spectroscopy Study of CuRh1−x Cox O2 (0≤x ≤0.05) Delafossite Compounds
The mea- surement was made by using a Foner magnetometer ( BS2 ).
-
Synthesis, Structure and Magnetic Properties of Layered Perovskite Sm1.5 SrBa0.5 Mn2 O7
The magnetization measurements versus temperature and under applied magnetic field of 0.05 T were taken in the tem- perature range of 2–360 K, using a BS2 magnetometer de- veloped at Néel Institute.
-
Magnetocaloric Effect in Perovskite Manganite La0.67−x Eux Sr0.33 MnO3
Magnetic measurements were performed in a BS2 magnetometer developed in Louis N´eel Laboratory at Grenoble, where we measured the magnetization versus applied magnetic field in a temperature range near TC.
-
The influence of disorder on magnetocaloric effect and the order of transition in ferromagnetic manganite (La1−x Ndx )2/3 (Ca1−y Sry )1/3 MnO3
Magnetic mea- surements were realized with the BS2 magnetometer developed at Ne´el Institute.
-
Structural characterization, magnetic properties and magnetocaloric effects of La0.75 Sr0.25 Mn1–x Crx O3 (x = 0.15, 0.20, and 0.25)
Magnetization measurements versus both temperature and magnetic field (l0H) curves were carried out using BS1 and BS2 magnetometer developed in Louis Neel Labora- tory of Grenoble.
-
Effect of Fe Substitution on the Structural, Magnetic and Magnetocaloric Properties of Pr0.6 La0.1 Mg0.3 Mn1−x Fex O3 (0≤x ≤0.3) Perovskite Manganites Prepare...
Magnetic mea- surements were performed on a BS2 magnetometer devel- oped in the Louis Néel Laboratory of Grenoble.
-
Scaling Laws for the Magnetocaloric Effect in Calcium Deficiency Manganites La0.8 Ca0.2−x □x MnO3 with a Second-Order Magnetic Phase Transition
Magnetic measurements were performed in BS2 magnetometer developed in Louis Néel Laboratory in Grenoble in a temperature ranging from 5 to 300 K under several magnetic fields rising from 0 to 5 T.
Indicates content that may require registration and/or purchase.