Products/Services for Magnetorheological Fluid Armor

  • Armor and Ballistic Shielding-Image
    Armor and Ballistic Shielding - (90 companies)
    Armor and ballistic shielding refers to materials that are made of ceramics, high-strength fiber textiles, specialty alloys, and composite materials that are resistant to explosions, blast debris, shrapnel, and high-velocity projectiles...
  •  
    Fluid Couplings - (57 companies)
    Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...
  • Fluid Feedthroughs-Image
    Fluid Feedthroughs - (29 companies)
    Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...
  •  
    Fluid Standards and Reference Fluids - (13 companies)
    Viscosity standards and reference fluids are oils, fluids, greases, or gels with stable and verified viscosity values and flow properties for calibration of viscometers, rheometers, and other standards. Viscosity standards and reference fluids...
  • Hydraulic Oils and Transmission Fluids-Image
    Hydraulic Oils and Transmission Fluids - (364 companies)
    Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications. Hydraulic oils and transmission fluids transmit power in hydraulic equipment and are used in power transmission...
  •  
    Specialty Fluids and Lubricants - (278 companies)
    Magnetic fluids. Magnetorheological fluids (MR fluids. Eialectic, conductive, and supercritical fluids. Viscoelastic fluids. Thixotropic fluids. High-temperature fluids. Fireproof fluids. Heat-resistant fluids. Quenchants and quenching brines. Cesium...
  •  
    Fluid Dispensing Equipment - (937 companies)
    Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media. Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter, and dispense...
  •  
    Fluid Management Services - (39 companies)
    Fluid management services handle all of the processes in a production plant related to lubricants, metal working coolants, heat transfer fluids, hydraulic oils, solvents, fuels, cleaners, process chemicals and other industrial fluids. Services can...
  •  
    Heat Transfer Fluids and Thermal Oils - (155 companies)
    Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications. Heat transfer fluids and thermal oils are used to carry thermal energy in process...
  •  
    Metalworking Lubricants, Coolants, and Fluids - (568 companies)
    Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications. Metalworking lubricants, coolants, and fluids are used for metal forming, metal...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire