Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Stoelting Cleaning Equipment
Description: The heart of every Lewis machine, our magnetostrictive transducers are designed for heavy duty, continuous operation. They can run hot or cold and withstand tremendous shock. Standard Features Zero spaced nickel laminations wound with high temperature magnet wire and silver brazed to a
- Transducer Style: Array (Linear / Phased)
- Features & Format: Rotating / IRIS
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Accuris
Description: Measurements of Ultrasonic Magnetostrictive Transducers First Edition
-
Supplier: CSA Group
Description: Applies to magnetostrictive transducers, of both laminated metal and ferrite types, designed for producing sonic or ultrasonic acoustic power in liquid or solid media, and for different kinds of ultrasonic processing such as cutting, welding, chemical processing, etc.
-
-
Description: Applies to magnetostrictive transducers, of both laminated metal and ferrite types, designed for producing sonic or ultrasonic acoustic power in liquid or solid media, and for different kinds of ultrasonic processing such as cutting, welding, chemical processing, etc.
-
Supplier: Gefran
Description: Contactless linear position transducer with ONDA magnetostrictive technology. The absence of electrical contact on the cursor eliminates all wear and guarantees almost unlimited life. Compact size for simple installation. Full protection against outside agents for use in harsh
- Measurement Range: 1.968505 to 157.4804 inch
- Accuracy: 0.01 to 0.04 %
- Operating Temperature: -22 to 167 F
- Linear Encoder Speed: 10,000 mm/sec
-
Supplier: Gefran
Description: The IK4 CANopen integrates a microprocessor to process the measurement and to diagnose the transducer. The CAN field bus communication system provides fast and safe transmission. The use of CANopen DS-301 protocol and Device Profile DS-406 provides quick and easy integration of the
- Measurement Range: 1.968505 to 157.4804 inch
- Accuracy: 0.02 %
- Operating Temperature: -22 to 167 F
- Resolution: 0.002 mm
-
Supplier: Gefran
Description: Linear position transducer with GEFRAN’S innovative ONDA magnetostrictive technology for long life. The absence of electrical contact on the cursor eliminates wear and guarantees almost unlimited life. Gefran’s patented ONDA technology achieves a compact, modular structure for simple
- Measurement Range: 1.968505 to 98.42525 inch
- Operating Temperature: -40 to 221 F
- Linear Encoder Speed: 10,000 mm/sec
- Output: Current, Voltage
-
Supplier: Gefran
Description: Contactless linear position transducer with magnetostrictive technology: the absence of electrical contact on the cursor eliminates problems of wear and consumption and guarantees almost unlimited life. The reduced dead zones and the head’s threaded shape and small size make the RK-4
- Measurement Range: 1.968505 to 157.4804 inch
- Operating Temperature: -22 to 194 F
- Linear Encoder Speed: 10,000 mm/sec
- Output: Current, Voltage
-
Description: This standard serves to aid the comparison of the relative merits of magnetostrictive, electromagnetic, piezoelectric, and electrostrictive transducers. The standard applies generally to magnetostrictive materials and was developed for those working on transducer
-
Supplier: Evident Scientific
Description: Electromagnetic Acoustic Transducers are single element transducers that employ a magnetostrictive effect to transmit and receive ultrasonic waves.
- Probe Style: Electromagnetic Acoustic (EMAT)
- Features: General Purpose
- Features & Format: Protected Element
- NDT Probe Technology: Ultrasonic
-
Supplier: Carlen Controls, Inc.
Description: The CC770-L Linear Transducer utilizes the latest magnetostrictive technology for precise linear absolute measurement. A number of outputs are available including DC and serial transmission. Mechanical Limit switches are available for extreme upper and lower positions and intermediate
-
Supplier: Radwell International
Description: FLOATING MAGNETIC CURSOR, FOR WPG MAGNETOSTRICTIVE POSITION TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CONTACTLESS LINEAR POSITION TRANSDUCER, WITH HYPERWAVE MAGNETOSTRICTIVE TECHNOLOGY, STROKE 450 MM, 4-20 MA OUTPUT, SINGLE CURSOR, 6 POLE OUTPUT CONN. DIN 45322. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Exsenco, LLC
Description: Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the
- Measurement Range: 0.5905515 to 98.42525 inch
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: -4 to 149 F
- Incremental Encoder Signal: Analog
-
Supplier: Exsenco, LLC
Description: SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The
- Measurement Range: 3.93701 to 19.68505 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Incremental Encoder Signal: Analog
-
Industrial Parts Washers and Cleaning Systems - Portable Ultrasonic Cleaner -- Lewis Separate SeriesSupplier: Stoelting Cleaning Equipment
Description: Lewis separate series ultrasonic cleaners providing all components and accessories in one cabinet. Separate portable tank and generator, bench-top or drop-in mounting, with heavy-duty magnetostrictive transducers. Standard Features Separate portable tank and generator 300 series
- Wash Tank Capacity: 3 to 60 gallons
- Internal Length: 12 to 30 inch
- Internal Width: 9 to 24 inch
- Internal Depth / Height: 8 to 20 inch
-
Supplier: Stoelting Cleaning Equipment
Description: 100% Nickel laminate, zero spaced magnetostrictive transducers silver-brazed to inside of radiating diaphragm. Ten year warranty on the transducer and diahragm assembly. Impervious to thermal and impact shock. TIG welding throughout, cleand and passivated. Variety of
- Heater Power: 800.000000000003 to 4,000.0000000000005 watts
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Operation: General Cleaning / Surface Prep
- Tank Material: Stainless Steel
-
Supplier: Atos North America
Description: transducer is well protected against shocks or external dirt, and maintenance is reduced to a minimum. Derived from cylinders series CK according to ISO 6020-2 Integral position transducers: Magnetosonic analog or digital, Magnetostrictive, Potentiometric and Inductive Bore
- Stroke: 157.4804 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 1.574804 to 7.87402 inch
- Shaft Diameter: 1.1023628 to 5.511814 inch
-
Supplier: RS Components, Ltd.
Description: Balluff Micropulse magnetostrictive linear position transducers deliver highly accurate and reliable position control signals. Balluff’s non-contact magnetostrictive technology means performance does not reduce over time and have proven reliable in demanding industrial
- Measurement Range: 9.842525 inch
- Operating Temperature: -4 to 185 F
-
Supplier: Atos North America
Description: equipped with ex-proof built-in digital magnetostrictive position transducer, ATEX certified. Optional ex-proof proximity sensors, ATEX certified Bore sizes from 25 to 200 mm Up to 3 rod diameters per bore Strokes up to 5000 mm Single or double rod 16 standard mounting styles 5 seals
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 0.9842525 to 7.87402 inch
- Shaft Diameter: 0.4724412 to 5.511814 inch
Find Suppliers by Category Top
Featured Products Top
-
Absolute Linear Sensor Magnetostrictive Displacement Transducer In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
High accuracy absolute transducer with effective stroke: 15-7500mm Model GYCaT4 Probe. New improved version at a lower cost. High accuracy absolute transducer with effective stroke: 15-7500mm (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
In an automation system, the most necessary measured variable is displacement. When upgrading of system, a high accuracy displacement transducer is needed. Magnetostrictive displacement transducer is developed as a result of attending to need like this. Model GY Series are (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
What is a transducer? A transducer (which is also commonly known as a sensor) is a device which converts a physical parameter into an electrical signal. There are many different types of sensor which measure many different physical (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
TF1 Series Sensors - The New Standard Replacing Magnetostrictive For Position Measurement Novotechnik’s TF1 Series of touchless linear position sensors are based on inductive technology that provides several benefits that (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TP1Datasheet TP1 Series Wear-Free Linear Position Sensor That's A Snap To Design-In Every one of Novotechnik’s TP1 Series of magnetostrictive position sensors come (read more)
Browse Data Acquisition Datasheets for Novotechnik U.S., Inc. -
and linear transducers of contacting and non-contacting technologies. These are used in a wide range of motion control applications in automotive, renewable energy, machine engineering, plastics, hydraulic, pneumatic, and medical equipment industries. Novotechnik (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Magnetostrictive Versus Piezoelectric Transducers For Power Ultrasonic Applications
There are two fundamental transducer designs used for power ultrasonic applications today, magnetostrictive and piezoelectric. Piezoelectric transducers utilize the piezoelectric property of a material to convert electrical energy directly into mechanical energy. Magnetostrictive transducers
-
Magnetostrictive Position Transducers in Medical Applications
Magnetostrictive position transducers are non-contact, absolute reading, and have essentially infinite resolution. The non-contact nature of this technology means that there are no rubbing or sliding parts to wear out, and assures an unlimited service life for the position transducer. High
More Information Top
-
Transducers and Arrays for Underwater Sound
42 2.3 Magnetostrictive Transducers . . . . . . . . . . . . . . . . . . . . . . .
-
Linear Position Sensors: Theory and Application
MAGNETOSTRICTIVE SENSING 9.1 9.2 9.3 9.4 9.5 9.6 9.7 9.8 9.9 9.10 9.11 9.12 Magnetostrictive Transducers / 136 Magnetostriction / 137 History of Magnetostrictive Sensors / 139 Magnetostrictive Position Transducer …
-
Numerical simulation of guided waves using equivalent source model of magnetostrictive patch transducers
Keywords: magnetostrictive transducer , equivalent source model, wave radiation pattern, transient dynamics finite element analysis (Some figures may appear in colour only in the online journal) .
-
Advanced Research on Advanced Structure, Materials and Engineering II
Giant magnetostrictive transducer in the work show strong magnetic mechanical coupling characteristics and nonlinear characteristics, its magnetic state and mechanical state influence each other, coupling process is very complicated, this paper according to the giant magnetostrictive material features, combined with the magnetic …
-
Adaptronics and Smart Structures
This platform is shaken with a solid-state ( magnetostrictive ) transducer .
-
Ultrasonic Processes and Machines
Bar 2 is a waveguide, and transmits vibration to the working zone from the magnetostrictive transducer 10, which is being fed by an alternating current generator.
-
Encyclopedia of Smart Materials 2 Volume Set Complete Document
There are two resonances in magnetostrictive transducers : the maximum and the minimum impedance resonance f B, which occur under an open circuit and a short circuit, respectively.
-
AIAA Journal > Damage Detection in a Plate Using Beam-Focused Shear-Horizontal Wave Magnetostrictive Patch Transducers
= planar solenoid array-type orientation-adjustable patch-type magnetostrictive transducer working as a receiver at location j S .
-
Fiber optic magnetic sensor technology for undersea applications
of the array including the single-mode fiber optic system and magnetostrictive transducers .
Indicates content that may require registration and/or purchase.