Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Blank Detail Specification: Pulsed magnetrons (Excluding frequency agile magnetrons)
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy's Pinnacle DC generators enable quality thin films and maximum process efficiency. Buy only what you need: Power options from 6 to 20 kW Produce the best films possible with accurate, repeatable power and leading, low-delivered ARC energy Compact air-cooled design expandable in
- AC Input Voltage: 200 to 480 volts
- Input Frequency: 50 to 60 Hz
- Type: DC Power Supply, Plasma Power Supply
-
Supplier: PTB Sales, Inc.
Description: Output Impedance Range Each MDX is equipped with a built in impedance matching transformer. These tap-selectable transformers are available in high Z, standard Z or low Z configurations. With the proper transformer and tap, load impedances requiring voltages from 400 V to 1,250 V can be
-
-
Supplier: PTB Sales, Inc.
Description: PTB Sales toll free: 866-332-0500
-
Supplier: Advanced Energy Industries, Inc.
Description: A field-proven solution for any dual-magnetron sputtering application with additional capabilities facilitating advanced process innovation. Achieve higher deposition rates with a more stable process through advanced ARC management Tune your process with variable frequency and duty cycle
-
Supplier: Accuris
Description: Generic Specification: Magnetrons
-
Supplier: Accuris
Description: ASDE-2 MAGNETRON SPECIFICATION
-
Supplier: Advanced Energy Industries, Inc.
Description: In both process and bias applications, the Advanced Energy (AE) Pinnacle ® Diamond DC power supply provides the highest efficiency and power factor available, resulting in the lowest operating and installed cost in the industry. Remarkable Pinnacle process consistency and control deliver the
- DC Output Power: 30,000 watts
- AC Input Voltage: 200 to 480 volts
- Input Frequency: 50 to 60 Hz
- Type: DC Power Supply, Plasma Power Supply
-
Supplier: PTB Sales, Inc.
Description: The above listed configurations are only some of what we have available. E-mail support@ptbsales.com with the model number you need and we will reply back with the same or close match. These Magnetron supplies are all passive front panel versions. The low voltage inputs are 180 to 229 VAC, 3
-
Supplier: Accuris
Description: TRAINING AID, MOCKUP, MAGNETRON
-
Supplier: Edwards Vacuum
Description: The Edwards Active Inverted Magnetron Gauges (AIM) combine the gauge-head and controller in one compact Active unit. These gauges have proved to be rugged and reliable in a wide range of applications ranging from scientific instruments to industrial processes. This gauge has a low external
- Vacuum Range: 0.007502847579989687 to 0.0000000007502464427489027 torr
- Accuracy: 30 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: MAGNETRON CONNECTOR
-
Supplier: Newark, An Avnet Company
Description: LGH 3 MAGNETRON CONN
-
Supplier: Fredericks Company - Televac
Description: Cold Cathode Sensor Range: (10-8 to 10-2 Torr) Patented Double-Inverted Magnetron technology Increased sensitivity - 6.5 amps/Torr at 10-6 Torr Fast restart at high vacuum Reduced external magnetic field 7ER designed with electronic modules for remote applications The patented TELEVAC Cold
- Vacuum Range: 0.09999999999961626 torr
- Operating Temperature: 32 to 122 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Fredericks Company - Televac
Description: relay The MP7ER provides an ideal compact, stand-alone measurement solution. This module can provide local readout, relay control, and analog output for data acquisition or computer control systems. The MP7ER uses the patented 7E double-inverted magnetron, which provides a superior method of
- Vacuum Range: 0.09999999999961626 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage, Switch / Alarm
- Mount: Bottom, Flange
-
Description: Hexoloy SG, a variant of silicon carbide containing graphitic carbon, is electrically conductive and can be readily DC magnetron sputtered. Silicon carbide thin film coatings are optically transparent, abrasion and corrosion resistant, temperature stable, and have excellent adhesion on a
- Electrical Resistivity: 1 ohm-cm
- Features: Conductive, Other, Specialty / Other, Transparent
- Applications: Decorative / Shielding, Magnetic Storage, Optical Coatings
- Type: Sputtering Target
-
Description: Gives general requirements and precautions which apply when making measurements on magnetrons.
-
Supplier: CSA Group
Description: Gives general requirements and precautions which apply when making measurements on magnetrons.
-
Supplier: AENOR
Description: Blank Detail Specification: Pulsed magnetrons (Excluding frequency agile magnetrons)
-
Supplier: Powell Electronics, Inc.
Description: LGH 3 MAGNETRON CONN
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors MAGNETRON CONNECTOR
- Voltage Rating: 30,000 volts
- Features: Other
- Termination Types: Solder Cup or Solder
-
Supplier: AENOR
Description: Blank Detail Specification: C.W. magnetrons for RF heating or cooking applications
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MICROWAVE UV LAMP CURING RF MAGNETRON. FREE 2 YEAR RADWELL WARRANTY
- Features: RF and Microwave Connector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, PINNACLE SERIES, DC MAGNETRON, 8 KW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PTB Sales, Inc.
Description: Used Perkin Elmer 2400: allows sequential deposition from DC magnetron and simultaneous sputtering from two targets.
-
Supplier: Radwell International
Description: MAGNETRON, MICROWAVE ALTERNATIVE, ANODE VOLTAGE: 4KV, ANODE CURRENT: 300MA, FILAMENT VOLTAGE: 3.3VAC, FILAMENT CURRENT: 10A, RF OUTPUT: 800W, FREQUENCY: 2.45GHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Small size 20A rating 250 quick connect terminals Flow solder mounting available Typical Application Air conditioner,Compressor and Heater Control Use FAX Machine/OA Equipment Lamp and Motor Control Microwave Oven Magnetron Control,etc.
- Maximum Current: 25 amps
- Maximum DC Switching Power: 0.9 watts
- DC Coil Voltage: 48 volts
- Poles: Single Pole (SP)
-
Supplier: Materion Corporation
Description: Silicon is the second most abundant element in nature, accounting for about 25.7% of the earth's crust. Materion Microelectronics & Services produces silicon from crystal growing techniques, and the primary sputtering techniques for silicon are, RF Sputtering and DC Magnetron.
-
Supplier: Advanced Energy Industries, Inc.
Description: deliver unprecedented plasma control in a compact solution for single-magnetron and dual-magnetron sputtering. Advanced Energy’s patented pulsing technology enables remarkable arc prevention, higher power levels, and increased throughput. Ascent AP’s comprehensive control parameters
- DC Output Voltage: 1,000 volts
- DC Output Current: 75 to 80 amps
- DC Output Power: 30,000 watts
- Output Frequency: 0.0005 to 0.15 MHz
-
Supplier: Penta Laboratories
Description: exceptionally reliable in harsh industrial environments. Other specialized applications include instrumentation amplifiers, traveling wave devices, magnetrons, klystrons, gyrotrons and power generators.
-
Description: This new edition contains many new terms associated with pulse operation of microwave tubes as well as new terminology relating specifically to amplifier tubes and oscillator tubes. Four new sections covering terminology applicable to disk seal tubes, magnetrons, high-power klystrons and
-
Supplier: Vaisala
Description: Single polarization Doppler weather radar with an upgrade possibility to dual polarization A single polarization C-band magnetron Doppler weather radar for weather surveillance, severe weather monitoring, hydrometeorological applications, e.g. flood forecasting, airport wind shear detection
-
Supplier: Andover Corporation
Description: Andover has a variety of optical coating thin film deposition technologies at its disposal, providing customers with solutions tailored to their specific applications. Technologies include: Magnetron Sputtering Ion-Assisted E-Beam deposition Resistance Evaporation Proprietary Solutions We can
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Protective
- Materials: Fiber, Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
Huasheng DLC800 is a compact DLC coating machine designed for small-batch industrial coating production. It combines magnetron sputtering and PECVD technology to deposit Cr/WC/a-C:H DLC coatings with low friction, high wear resistance, smooth surface quality, and strong coating adhesion (read more)
Browse Coating Services Datasheets for Guangdong Huasheng Nanotechnology Co., Ltd. -
Need an instrument for UHV pressure measurement beyond the range of Pirani gauges? Take advantage of Agilent’s IMG-500 gauge. The IMG-500 is a compact cold cathode gauge based on the inverted magnetron principle. It is designed to measure pressures from 2 × 10-9 (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
your Electron Beam Guns or Magnetron Sputtering applications. We also offer standard coaxial feedthroughs that support the needed signal information for your Crystal Sensor Holders and Crystal Sensing Devices to ensure your coating thicknesses are being deposited correctly. We understand your (read more)
Browse Feedthroughs Datasheets for MPF Products, INC.
Conduct Research Top
-
Method to Design Magnetrons that Match Preferred Erosion Patterns
A new method for analyzing the erosion profiles produced by rotating magnetrons is presented. The average tangential flux is calculated in rings concentric with the rotation axis and plotted versus distance from the rotation axis. Erosion will begin at regions with highest tangential flux
More Information Top
-
China - Original text of the 12th Five-Year Plan for the Development of China ' s Photovoltaic Industry
Follows in time cupric indium gallium selenium and industrialization process of organic film battery, development and masters low cost not vacuum cupric indium gallium tin film battery preparation technology, magnetron sputtering battery preparation technology, vacuum altogether steam law battery preparation technology, key …
-
Reactive Sputter Deposition
In most cases, sputter deposition uses a magnetically enhanced glow discharge or magnetron discharge to produce the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/17011/54454849-MIT.pdf?sequence=2
… developed a new mode coupling technique to park the ions on a shared magnetron orbit of diameter …
-
Nanostructured Coatings
Physical and Mechanical Properties of Hard Nanocomposite Films Prepared by Reactive Magnetron Sputtering . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Engineers' Handbook of Industrial Microwave Heating
9.3 Magnetrons 250 .
-
A Scientist's War: The diary of Sir Clifford Paterson 1939-45
… variety of projects undertaken by the Laboratories, including the development of the cavity magnetron , airborne radar, radio …
-
http://dspace.mit.edu/bitstream/handle/1721.1/45753/29950691-MIT.pdf?sequence=2
INTERACTION OF MODES IN MAGNETRON OSCILLATORS .
-
Fundamentals of Ground Radar for Air Traffic Control Engineers and Technicians
Magnetron versus Synthesis ................................................................................
-
Transparent Conductive Zinc Oxide
5 Magnetron Sputtering of ZnO Films B. Szyszka . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Electron Beams and Microwave Vacuum Electronics
… field systems (e.g., traveling wave and backward wave tubes of M-type, magnetrons , crossed-field amplifiers …
Indicates content that may require registration and/or purchase.