-
Supplier: Advanced Energy Industries, Inc.
Description: A field-proven solution for any dual-magnetron sputtering application with additional capabilities facilitating advanced process innovation. Achieve higher deposition rates with a more stable process through advanced ARC management Tune your process with variable frequency and duty
-
Description: OPT-S 1800 is a magnetron sputtering optical coating machine with a Φ940 × H1600 mm effective coating area and a Φ1200 × H2180 mm chamber. It uses ion-source etching and 8 sputtering sources, with planar or cylindrical source options. The OPT-S series covers optical lenses,
- Features: Specialty / Other
-
Supplier: Accuris
Description: Metallic and other inorganic coatings - DC magnetron sputtered silver coatings for engineering purposes - Measurement of coating adhesion
-
-
Description: Hexoloy SG, a variant of silicon carbide containing graphitic carbon, is electrically conductive and can be readily DC magnetron sputtered. Silicon carbide thin film coatings are optically transparent, abrasion and corrosion resistant, temperature stable, and have excellent adhesion on a
- Electrical Resistivity: 1 ohm-cm
- Features: Conductive, Other, Specialty / Other, Transparent
- Applications: Decorative / Shielding, Magnetic Storage, Optical Coatings
- Type: Sputtering Target
-
Supplier: Accuris
Description: Metallic and other inorganic coatings \x97 DC magnetron sputtered silver coatings for engineering purposes \x97 Measurement of coating adhesion
-
Supplier: Plansee SE
Description: cells. But how to produce molybdenum thin films? In the magnetron sputtering method tiny metal particles are vaporized from the sputtering targets and are then deposited as a thin film on the glass substrate. In this fast, economical coating process, all the materials must meet
- Type: Sputtering Target
-
Supplier: PTB Sales, Inc.
Description: Used Perkin Elmer 2400: allows sequential deposition from DC magnetron and simultaneous sputtering from two targets.
-
Supplier: Deposition Sciences, Inc.
Description: MicroDyn sputtering process is that more than one sputtering target can be active at once. Co-sputtering two materials (a high index and low index) simultaneously allows the creation of a mixed layer with a controllable intermediate index. This extra degree of freedom gives the
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Dielectric, Heat Resistant / High Temperature, Reflective
- Industry Served: Aerospace, Automotive, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Features: North America, Other, Specialty / Other
-
Supplier: Nikon Metrology
Description: electron microscope. This coater uses a low voltage discharge technique with a magnetron electrode for high efficiency, cold sputtering. Low voltage sputtering, as well as having the sample isolated from the electrode, minimizes sample damage. JEOL’s Smart Coater is simple to
- Maximum Part Diameter / Width: 49.50000000000001 mm
- Type: Batch System (Single Chamber / Multiple Wafers), Laboratory / Benchtop
- Materials Processed: Metal
- Process: Physical Vapor Deposition (PVD)
-
Description: The Huasheng WCC800 coating equipment adopts the DC+HiPIMS magnetron sputtering deposition process, capable of preparing various coatings such as WC and TiAlN with strong adhesion and stable, reliable performance. It features outstanding loading adaptability, accurately meeting the
- Features: Specialty / Other
-
Supplier: Deposition Sciences, Inc.
Description: MicroDyn®. MicroDyn utilizes a proprietary magnetron sputtering chamber custom designed for high throughput processing. The unique MicroDyn batch process is not restricted by the line speed limitations and multi-pass transits associated with roll-to-roll systems—it can deposit hundreds
- Industry: Aerospace, Automotive, Government, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Metal, Precious Metals
- Functional / Performance: Antireflective, Dielectric, Protective, Reflective
- Capabilities: Chemical Vapor Deposition (CVD)
-
Supplier: Deposition Sciences, Inc.
Description: MicroDyn®. MicroDyn utilizes a proprietary magnetron sputtering chamber custom designed for high throughput processing. The unique MicroDyn batch process is not restricted by the line speed limitations and multi-pass transits associated with roll-to-roll systems—it can deposit hundreds
- Industry Served: Aerospace, Automotive, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Glass, Metal, Precious Metals
- Functions & Features: Antireflective, Dielectric, Protective, Reflective
- Services: Material Selection / Design Assistance, Mirror Finishing
-
Supplier: Plansee SE
Description: elements on appliances and fittings. Titanium and zirconium coatings are applied using the reactive magnetron sputtering or the arc evaporation process. We supply both materials as sputtering targets and arc cathodes in all common sizes and formats. Are you in a hurry? That's
- Type: Sputtering Target
-
Supplier: Materion Corporation
Description: Silicon is the second most abundant element in nature, accounting for about 25.7% of the earth's crust. Materion Microelectronics & Services produces silicon from crystal growing techniques, and the primary sputtering techniques for silicon are, RF Sputtering and DC Magnetron.
-
Supplier: Plansee SE
Description: titanium diboride coatings are applied to the tool using the magnetron sputtering process. For this type of application, we can supply pure ceramic TiB2 sputtering targets and bonded targets on molybdenum or copper backplates. These backplates make our bonded targets stable,
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: its inhalation may be harmful to health. However, with our binder-free tungsten carbide targets, you know you are safe. In combination with carbon, our tungsten carbide forms a WC/a-C:H layer. This is applied using the reactive magnetron sputtering process. A chromium coating is
- Type: Sputtering Target
-
Supplier: Advanced Energy Industries, Inc.
Description: deliver unprecedented plasma control in a compact solution for single-magnetron and dual-magnetron sputtering. Advanced Energy’s patented pulsing technology enables remarkable arc prevention, higher power levels, and increased throughput. Ascent AP’s comprehensive control
- DC Output Voltage: 1,000 volts
- DC Output Current: 75 to 80 amps
- DC Output Power: 30,000 watts
- Output Frequency: 0.0005 to 0.15 MHz
-
Description: space. Multi-Arc + Magnetron Sputtering Process The equipment combines multi-arc ion plating and magnetron sputtering, helping manufacturers balance coating density, adhesion, surface quality, and production efficiency. Good Cost Performance for Mass Production DECO1000
- Features: Specialty / Other
-
Description: TC800 is a new composite coating machine independently developed by Huasheng. It integrates the advantages of ion source technology, magnetron sputtering (MS), and multi-arc ion plating (MAIP) into a single system, offering a highly efficient solution for the deposition of super-hard
- Features: Specialty / Other
-
Supplier: Denton Vacuum
Description: Compact, High Performance Sputtering Platform The Desktop Pro provides high performance sputtering in a compact and economical system. Save Space The Desktop Pro requires less than 36" of countertop space. Cost Efficient Operation Power two cathodes from a single power supply. Uniform
-
Supplier: Andover Corporation
Description: Andover has a variety of optical coating thin film deposition technologies at its disposal, providing customers with solutions tailored to their specific applications. Technologies include: Magnetron Sputtering Ion-Assisted E-Beam deposition Resistance Evaporation Proprietary Solutions
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Protective
- Materials: Fiber, Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Northeast US Only, United States Only
-
Supplier: Andover Corporation
Description: Our first-surface, hard-coat narrowband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications. They provide a steep transition from a high, peak
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 5.000000000000001 mm
- Center Wavelength: 780 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Andover Corporation
Description: Our first-surface, hard-coat narrowband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications. They provide a steep transition from a high, peak
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 5.000000000000001 mm
- Center Wavelength: 440 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Andover Corporation
Description: Our first-surface, hard-coat narrowband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications. They provide a steep transition from a high, peak
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 5.000000000000001 mm
- Center Wavelength: 700 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Advanced Energy Industries, Inc.
Description: superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight regulation as
- DC Output Voltage: 500 to 1,300 volts
- DC Output Power: 1,000.0000000000001 to 1,500 watts
- AC Input Voltage: 115 to 220 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Advanced Energy Industries, Inc.
Description: With breakthrough stability, accuracy, and reliability, Crystal innovation powered large area dual-magnetron applications into the high-tech era. Single box solution Robust communications (Analog, Profibus, RS-232, 422, 485) Water and air cooling combined Precise power control is essential
- AC Output Voltage: 1,100 to 1,460 volts
- AC Output Current: 220 to 700 amps
- Output Frequency: 0.04 to 0.1 MHz
- AC Input Voltage: 480 volts
-
Supplier: Hangzhou X-mag Inc.
Description: Parts: Stainless Steel Ceramic Low Alloy Steel Tool Steel Soft Magnetic Alloy Special Alloy Magnetic Assemblies: Magnetic Positioning Magnetic Coupling Magnetic Holding Magnetic Brake Magnetic Sensor Magnetic Navigation Magnetic Levitation Magnetic Seperation Magnetron Sputtering
- Industry / Application: Aerospace / Avionics, Automotive, Consumer / Retail, Electronics / Semiconductors, Medical / Health Care, Military / Defense
- Features: East Asia / Pacific Only, Other
- Capabilities: Machining
-
Supplier: Deposition Sciences, Inc.
Description: MicroDyn®. MicroDyn utilizes a proprietary magnetron sputtering chamber custom designed for high throughput processing. The unique MicroDyn batch process is not restricted by the line speed limitations and multi-pass transits associated with roll-to-roll systems—it can deposit hundreds
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Dielectric, Heat Resistant / High Temperature, Reflective
- Industry Served: Aerospace, Automotive, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Features: North America, Other, Specialty / Other
- Coating Capabilities: Thin Film Coating
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC magnetron
- Features: EMI / RFI Shielding
-
Description: Direct Plated Copper (DPC) is a newest development in the field of Ceramic Substrate PCBs, its process is by magnetron sputtering technology to deposit a metal layer (Ti/Cu target) on the surface of the ceramic substrate which result in copper thickness' ranging from 10um to 130um, and
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as gold or silver are deposited via DC magnetron sputtering or ion
Find Suppliers by Category Top
Featured Products Top
-
Huasheng DLC800 is a compact DLC coating machine designed for small-batch industrial coating production. It combines magnetron sputtering and PECVD technology to deposit Cr/WC/a-C:H DLC coatings with low friction, high wear resistance, smooth surface quality, and strong coating adhesion (read more)
Browse Coating Services Datasheets for Guangdong Huasheng Nanotechnology Co., Ltd. -
your Electron Beam Guns or Magnetron Sputtering applications. We also offer standard coaxial feedthroughs that support the needed signal information for your Crystal Sensor Holders and Crystal Sensing Devices to ensure your coating thicknesses are being deposited correctly. We understand your (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products
More Information Top
-
Reactive Sputter Deposition
The former (Chap. 4) describes the well-known “Berg” model, which enables a better understanding of the general aspects of reactive magnetron sputtering .
-
Nanostructured Coatings
Physical and Mechanical Properties of Hard Nanocomposite Films Prepared by Reactive Magnetron Sputtering . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Applied Physics and Material Applications
… Meechoowas, K. Tui-Ai, K. Tapasa, U. Naknikam and T. Jitwatcharakomol The Critical Temperature of Two-Band Superconductors with Pseudogap T. Chanpoom, S. Chantrapakajee and P. Udomsamuthirun Investigation of Electrochromic WO3 Nanorods Prepared by DС Reactive Magnetron Sputtering with GLAD Technique C …
-
Nanosynthesis and Nanodevice
… Spectra of Nanocomposite Clusters of Atoms in Phosphorous-Selenium Glassy State A.N. Rosli, H. Abu Kassim, K.N. Shrivastava and V.R. Devi Effect of RF Power on Optimization of Titanium Dioxide Nanostructures by RF Magnetron Sputtering N.A.M. Asib …
-
Transparent Conductive Zinc Oxide
5 Magnetron Sputtering of ZnO Films B. Szyszka . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
CoZrNb films deposited by plasma-confining magnetron sputtering method; target utilization efficiency.
-
Handbook of Manufacturing Engineering and Technology
81 Magnetron Sputtering Technique . . . . . . . . . . . . . . . . . . . . . . . . .
-
Handbook of Transparent Conductors
… routinely produced via physical vapor deposi- tion (PVD) processes have a resistivity of r = 1–2 Â 10À4 O cm (s ¼ 5–10 Â 103 S/cm) when deposited at a substrate temperature of 300–400 C by conventional e- beam evaporation or magnetron sputtering .
-
Tribology of Diamond-Like Carbon Films
In particular, recent developments in magnetron sputtering , plasma- enhanced chemical vapor deposition, pulse-laser deposition, and cathodic arc tech- nologies provide the kinds of flexibility that a specialist needs in designing and developing multifunctional DLC coatings having a multilayered or nanostructured/ nanocomposite …
-
Plasma-Aided Nanofabrication
… Configuration of the IOCPS 8 7 RF Power Deposition 8 9 Plasma Parameters 9 4 IOCPS: Stability and Mode Transitions 98 Optical Emission 9 9 Self-Transitions of the IOCPS Discharge Modes 101 ICP-Assisted DC Magnetron Sputtering Device 106 Enhancement of …
Indicates content that may require registration and/or purchase.