-
Supplier: Newark, An Avnet Company
Description: CAPACITORS
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 40UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar]; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 63V 20%; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.54mm; ESR:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: CAPACITOR, MALLORY, 110-125 VAC, ROUND. FREE 2 YEAR RADWELL WARRANTY
- AC Rated Voltage (WVAC): 125 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1307349-SEK330M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Box Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing:
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Capacitors - Capacitor, Al Electrolytic;180uF;Gen. Purp, Tubular;Axial;-10%,+50%;350WVDC -- 70186313Supplier: Allied Electronics, Inc.
Description: Axial Leaded Capacitor, Voltage Range 350 WVDC, 400 VDC Surge, -40 to +85°C Operating Temperature Long-life, axial leads. The TCG is a small-tubular axial version of the Mallory Type CGS capacitor. The TCG features long-life and low-ESR and utilizes a PVC insulating sleeve as
-
Capacitors - Capacitor, Al Electrolytic;160uF;Gen. Purp, Tubular;Axial;-10%,+50%;350WVDC -- 70186314Supplier: Allied Electronics, Inc.
Description: Axial Leaded Capacitor, Voltage Range 350 WVDC, 400 VDC Surge, -40 to +85°C Operating Temperature Long-life, axial leads. The TCG is a small-tubular axial version of the Mallory Type CGS capacitor. The TCG features long-life and low-ESR and utilizes a PVC insulating sleeve as
Find Suppliers by Category Top
More Information Top
-
Advertisement
When you specify Mallory Capac- itors for television receivers or other equipment where heat is a problem, you can be sure they will stand the test.
Indicates content that may require registration and/or purchase.