Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Positech Corporation
Description: Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to
- Capacity: 440 lbs
- Stroke: 55 inch
- Reach: 115 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: Positech Corporation
Description: Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to
- Capacity: 660 lbs
- Stroke: 55 inch
- Reach: 115 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: Ergonomic Manufacturing Group, Inc.
Description: Custom end effectors, explosion or other hazardous risk
- Capacity: 500 lbs
- Actuation: Air / Pneumatic, Electric Motor
- Mechanism: Articulated Lift
- Type: Manipulator / Lifter
-
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome manufactures a complete line of welding manipulators with load capacities ranging from 150 to 3,000 pounds and up to 30 feet of lift and reach.
- Type: Manipulator / Lifter
-
Supplier: Givens Engineering Inc.
Description: The manipulator 'floats' the load; from the perspective of the operator the load appears weightless. No 'up' or 'down' pushbuttons are required. Each model of manipulator can be configured with many arm length combinations in from 40" to 90" in 10" increments. Rotational hard stops on
- Capacity: 180 lbs
- Reach: 108 inch
- Actuation: Air / Pneumatic
- Features: Counterbalance, Mechanical
-
Supplier: Dalmec, Inc.
Description: Pneumatic Manipulator MAXIPARTNER MX with articulated arms, equipped with special gripping tools, is suitable to handle heavy (max 900 kg) and also off-set loads, in any direction, allowing the operator to work with the minimum effort in good ergonomic and safety conditions.
- Type: Manipulator / Lifter
-
Supplier: Guangdong Huayan Robotics Co., Ltd.
Description: Mobile Robots
- Features: Mobile
-
Supplier: BUG-O Systems, Inc.
Description: The MINI-MINIPULATOR II includes solid state variable speed, vertical and horizontal DC drives, pendant control of "up-off-down" and "forward-off-reverse," limit switches on both drives, and a counterweight in column center. The base rotates 360 degrees.
- Accessory: Tube / Circumferential Welder
-
Supplier: ASME
Description: Collection. Introduces a revolutionary, quadratic-programming based approach to solving long-standing problems in motion planning and control of redundant manipulators This book describes a novel quadratic programming approach to solving redundancy resolutions problems with redundant
-
Supplier: Dalmec, Inc.
Description: Pneumatic Manipulator PARTNER PM with articulated arms, equipped with special gripping tools, is suitable to handle manufactured products having an off-set centre of mass compared to the vertical axis of the Manipulator arm. Its modular structure has been designed to resist the
- Type: Manipulator / Lifter
-
Supplier: ANVER Corporation
Description: ANVER, a worldwide leader in vacuum material handling technology, offers a complete range of vacuum lifters and vacuum lifting equipment. Self-powered mechanical vacuum lifters, electric and air-powered vacuum lifters are all available in lifting capacities ranging up to 60,000 lb (26,600 kg) or
-
Supplier: ASME Standards and Certification
Description: Collection. Introduces a revolutionary, quadratic-programming based approach to solving long-standing problems in motion planning and control of redundant manipulators This book describes a novel quadratic programming approach to solving redundancy resolutions problems with redundant
-
Supplier: Positech Corporation
Description: The design of Positech’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is able to maneuver over or around work cell obstructions. When the handling process
- Capacity: 1,500 lbs
- Stroke: 55 inch
- Reach: 116 inch
- Mechanism: Articulated Lift
-
Supplier: Pilz Automation Safety L.P.
Description: Cobot Arms
- Number of Axes: 6 #
- Load Capacity: 6 kg
- Reach: 741.0000000000001 mm
- Robot Type: Collaborative / Cobot
-
Supplier: Accuris
Description: Manipulating Industrial Robots - Vocabulary
-
Supplier: Accuris
Description: Manipulating Industrial Robots - Safety
-
Supplier: Unidex, Inc.
Description: Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands, enabling us to
- Capacity: 500 lbs
- Stroke: 60 inch
- Actuation: Electric Motor
- Features: Magnetic, Mechanical, Other, Rotating, Tilting, Vacuum / Suction Cups
-
Supplier: Robotnik Automation, SLL
Description: Mobile Robots
- Features: Mobile
-
Supplier: Accuris
Description: JAUS Manipulator Service Set
-
Supplier: Accuris
Description: MANIPULATOR - INJECTOR, UTERINE
-
Supplier: Unidex, Inc.
Description: For effortless lifting and unobstructed reach, AO Series manipulators provide strong lifting and positioning power in compact, easy-to-operate units. Running quietly and trouble-free on shop air and a self-contained oil supply, AO Series manipulators are provided with low and high
- Capacity: 200 lbs
- Stroke: 60 inch
- Length: 16 inch
- Width: 16 inch
-
Description: The XYZ Stage is the foundation of most sample transfer systems. With its' 3 axis positioning capabilities and numerous available options, and when combined with compatible accessory devices, the researcher is able to perform a wide range sample transfer and manipulation procedures.
-
Supplier: Positech Corporation
Description: For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. The Positech Simple Air Manipulator® (SAM), an industrial manipulator, uses pneumatic power to
- Capacity: 370 lbs
- Stroke: 87.3 inch
- Reach: 126 inch
- Actuation: Air / Pneumatic, Hand
-
Supplier: Unidex, Inc.
Description: Featuring fully articulating arms and end effectors, ECL Series manipulators provide increased lifting power and the capability for fine height adjustment in applications where close tolerance positioning is critical. The electrically-powered chain/sprocket drive provides lifting and lowering
- Capacity: 250 lbs
- Stroke: 54 inch
- Length: 16 inch
- Width: 16 inch
-
Supplier: SAE International
Description: follows: Manipulator Joint Position Sensor Service Manipulator Joint Velocity Sensor Service Manipulator Joint Force/Torque Sensor Service Manipulator End Effector Pose Sensor Service Manipulator End Effector Velocity State Sensor Service Mid Level Position and
-
Supplier: Neobotix GmbH
Description: Neobotix's Mobile Manipulator MMO-500 is an advanced combination of the omnidirectional robot MPO-500 and a lightweight arm from Universal Robots. The integration of Mecanum wheels allows the MMO-500 to move seamlessly in any direction, resulting in the easy relocation of the integrated robot
- Load Capacity: 10 kg
- Features: Mobile
- Robot Type: Robot System
-
Supplier: S.I.T. INDEVA Inc
Description: PN series pneumatic manipulator, with rigid vertical arm, suitable for handling large size loads, especially when loads are not reachable from the top (offset handling). Technical features Lifting speed max: 0,5 m/second Control: pneumatic Air peressure: 6,5 Bar minimum Excercise temperature:
- Type: Manipulator / Lifter
-
Description: The CM TMM-140 Air Manipulator Hoist features a lightweight and portable alternative ideal for workstation applications. It weighs less than 20 pounds and operates at 100% (A5) duty cycle. The ideal hoist for plants, shops, auto repair, assembly lines and any other application where a quick
-
Supplier: S.I.T. INDEVA Inc
Description: Pneumatic manipulators series PN ZIP Pneumatic manipulator, light and compact, suitablefor applications with a short vertical excursion and quick work cycles. Technical features pneumatic manipulators PN ZIP Capacity max: kg 80 Control: pneumatic Air pressure: 6,0 Bar Work
- Type: Manipulator / Lifter
-
Supplier: Milwaukee Cylinder
Description: Safe, convenient positioning of loads up to 2,000 pounds (909 kg). ¢Quick, easy lifting and positioning of heavy dies, tooling and parts ¢ One-man control - saves time and labor ¢ Mounts directly on machine, i-beam or vertical surface ¢ Vertical travel is easily controlled with 8' remote pendant
- Load Capacity: 0.125 tons
- Vertical Available Lifting Height: 1 ft
- Horizontal Available Span: 4 ft
- Type: Gantry Crane
-
Supplier: Milwaukee Cylinder
Description: For fast, easy lifting and precise positioning of tombstones, vises and materials.
- Load Capacity: 0.125 tons
- Vertical Available Lifting Height: 4.833333333333333 ft
- Horizontal Available Span: 7.333333333333333 ft
- Type: Gantry Crane
-
Supplier: S.I.T. INDEVA Inc
Description: PN COMPATTO is a pneumatic manipulator with rigid vertical arm, suitable for applications in small size, low ceiling work areas. Technical features of pneumatic manipulators - series PN COMPATTO Lifting speed max: 0,5 m/second Rotation around column axis: continuous Rotation around
- Type: Manipulator / Lifter
-
Supplier: S.I.T. INDEVA Inc
Description: Pneumatic manipulators series PN FLEX Pneumatic manipulator with a flexible rope in place of the vertical rigid arm. The PN Flex series pneumatic manipulators are suitable for the handling loads having their baycenter on the Z axis of the vertical arm. They allow flexible load
- Type: Manipulator / Lifter
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 9181 Editor(s): Jean-Michel Nunzi Date Published: 6 November 2014
-
Description: Manipulating industrial robots -- Presentation of characteristics
Find Suppliers by Category Top
Featured Products Top
-
J.D. Neuhaus manufactures custom material handling manipulators to match your specifications. Contact Us Today. 9, Loveton Circle MD 21152 Sparks (read more)
Browse Material Handling Manipulators Datasheets for J.D. Neuhaus -
Vantablack® 310 and other ultra-black coatings are now available through Ellsworth Adhesives, giving you powerful control over light, glare, and visibility whether applied inside automotive sensors or outside satellites.
(read more)
Browse Industrial Coatings Datasheets for Ellsworth Adhesives -
Advanced automation solutions for a broad range of industries, including automotive, medical, packaging, food processing, semiconductors, electronics and more. Isotech can be a single source automation or mechanical motion supplier or work with systems integrators, military and government contractors. Specializing in engineering multi-axis motion systems, gantries, and cartesian robots b...
(read more)
Browse Datasheets for Isotech, Inc. -
COMPACT® Grippers are designed for use in industrial applications such as robotics, automated assembly and manipulator/tooling. All units feature self-contained, double-acting COMPACT® actuators. All models feature low unit weight, high output and compact size. (read more)
Browse Grippers Datasheets for Compact Automation -
Micro-manipulated probe stations used for non-destructive testing of devices on full and partial wafers. Ideal for measuring magneto-transport, electrical, electro-optical, parametric, high Z, DC, RF, and microwave properties. (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Nexperia, the essential semiconductor expert, today announced a significant raising of the bar in semiconductor engineer design support with the release of next-generation interactive datasheets to accompany its Power MOSFETs. By manipulating interactive sliders within the datasheets (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Wireless InSite's engineered electromagnetic surface (EES) capability models passive metasurfaces that are designed to optimize wireless communication coverage by manipulating how signals propagate through an (read more)
Browse Communications Software Datasheets for Remcom (USA) -
interconnect between two or more planes during execution. As a result, they solve space and weight problems unmatched by rigid boards. Flex circuits can be manipulated many times during installation and execution without electronic failure. (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
meticulous planning, cutting-edge tooling, and a scrupulous control of machining parameters, we've navigated the intricate SiSiC matrix, demonstrating an exceptional ability to manipulate this material at a depth that was hitherto considered exceptionally challenging. MMC is a composite material (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
, law enforcement or anti-terror measures, e.g. to identify a suspicious object or disarm a bomb. Owing to the extreme circumstances, these "manipulator vehicles" have to meet particular requirements. Exact manoeuvring and precision handling of tools are two essential prerequisites. Of course, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Application of INVT servo DA200 in manipulator
This paper mainly introduces the advantages of high control precision, high system stability and flexible user operation for using the manipulator control scheme of INVT DA200 high performance AC servo system. The excellent positioning accuracy and industry-leading speed response of INVT DA200
-
Modeling, Performance Analysis and Control of Robot Manipulators
Modeling, Performance Analysis and Control of Robot Manipulators. Including global and local tools for performance analysis as well optimization and standard control techniques, this book presents the most recent research results on modeling and control of robot manipulators.
- LVDT Use in Robotic Manipulator
-
Manipulating the Stack of the PIC18 Microcontroller
Traditionally, the microcontroller stack has only been used as a storage space for return addresses of sub-routines or interrupt routines, where all ?push? and ?pop? operations were hidden. For the most part, users had no direct access to the information on the stack. The PIC18 microcontroller
-
Aluminum Wheel Handling Manipulator
A Midwest wheel manufacturer was handling 40 pound aluminum wheels by hand and palletizing them from a conveyor. A system was needed to alleviate the repetitive stress injuries occurring to their operators during this process while maintaining productivity/tact times. A high-speed, servo drive PLC
-
Steering Gear Manipulator for Dunnage Loading
A tier 1 manufacturer of steering gear assemblies needed to pick the 65 lb parts from the assembly table and load them into the dunnage rack for shipment. Loading of the dunnage posed a significant safety and ergonomic problem - the operators needed to reach in 40" in order to stack the components
-
Flat Screen LCD Manipulator for Slot Machine Assembly
Las Vegas based slot machine manufacturer receives LCD display panels from their vendor in a flat, horizontal orientation in cardboard boxes. When they arrive in the assembly area, the 55 lb panels need to be lifted out of the box, pitched 90 degrees about the horizontal axis, then pitched 15
-
Rigid Mast Multiple Roll Handling Manipulator
A Tennessee packaging manufacturer had been handling 100# rolls by hand, manually removing them from a pallet while vertical (eye to the sky) and loading them horizontally onto a spindle (multiple rolls on a single spindle). This process was causing a high number of work related injuries and
More Information Top
-
Springer Handbook of Robotics
… just been awarded a large research grant, part of which required the development of computer- controlled manipulators .
-
Handbook of Manufacturing Engineering and Technology
49 Manipulator Kinematics . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Fundamentals of Robotic Mechanical Systems
… 1960s with the advent of the microprocessor, which made possible the computer control of a multiaxial manipulator .
-
Theory of Applied Robotics
The concepts of the recursive Newton-Euler dynamics, Lagrangian function, manipulator inertia matrix, and generalized forces are …
-
Fundamentals of Robotic Mechanical Systems: Theory, Methods, and Algorithms
… sixties with the advent of the microprocessor, which made possible the computer control of a multiaxial manipulator .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/5281/1/McColl_Derek_J_200910_MASc.pdf
MANIPULATORS .
-
Advances in Robot Kinematics: Motion in Man and Machine
Dynamic Jacobian Inverses of Mobile Manipulator Kinematics .
-
Robotics
Control of Robot Manipulators in Joint Space .
Indicates content that may require registration and/or purchase.