Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Adjustable emissivity for measuring a variety of materials Dual LCD display with backlight Selectable °F and °C Stores up to 99 data points Thermocouple input USB interface Each Unit Includes Software CD USB cable K-type thermocouple probe Carrying bag Hard carrying case Battery Instruction
- Features: Thermal Pyrometer / Detector
-
Supplier: Ircon, Inc.
Description: The InfraRail® series successfully combines a signal conditioner and two-wire transmitter in one modular DIN-rail infrared thermometer. Now, you can integrate temperature measurement with other relays and signal conditioners already on your process line. The InfraRail infrared
- Temperature Range: 700 to 5,000 F
- Operating Temperature: 0 to 175 F
- Electrical Output: Current
- Technology: Optical Pyrometer
-
Supplier: Cole-Parmer
Description: • Combines the convenience of an infrared spot thermometer with the visual advantage of a thermal imager • Visual infrared heat map • Compact and intuitive, point and shoot focus-free design • Accurate temperature measurement at centerpoint • Quick hot and cold spot finders •
- Fahrenheit Scale: 14 to 482 F
- Celsius Scale: -10 to 250 C
-
-
Supplier: Cole-Parmer
Description: • Combines the convenience of an infrared spot thermometer with the visual advantage of a thermal imager • Visual infrared heat map • Compact and intuitive, point and shoot focus-free design • Accurate temperature measurement at centerpoint • Quick hot and cold spot finders •
- Fahrenheit Scale: 14 to 482 F
- Celsius Scale: -10 to 250 C
-
Supplier: OMEGA Engineering, Inc.
Description: The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote pin-type probe is
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: L-com, Inc.
Description: infrared energy, but also reflect it. Unlike matt surfaces, shiny or highly-polished surfaces tend to reflect energy. This reflection is represented by a factor called emissivity, which may vary from 0.1 for a highly reflective object to 1 for a black object. In the case of the
-
Supplier: HydraCheck Inc.
Description: Discover the FLIR TG54-2 hand-held IR thermometer: Your ultimate non-contact temperature solution! With its advanced features, this thermometer ensures swift and safe measurements. Benefit from a remarkable 20:1 distance-to-spot ratio, allowing precise readings from a safe distance.
- Fahrenheit Scale: -22 to 1,562 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -30 to 850 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: ValueTronics International, Inc.
Description: The 561 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle repair/maintenance,
-
Supplier: Transcat, Inc.
Description: thermocouples, including ones you already own and have installed Adjustable emissivity and predefined emissivity table Infrared and thermocouple temperature on backlit display Last reading Hold (20 seconds) High and low temperature alarm Data storage and review (99 data sets) Tripod mount 12
- Features: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: Technology Transmits in Real-Time Readings to a Compatible FLIR Thermal Imaging Camera Features Min, Max Recording, Auto Power Off, Hold, Relative, Peak Hold, Store, Recall Each Unit Includes FLIR CM78 True RMS Clamp/DMM with Infrared Thermometer and Bluetooth METERLiNK CAT IV Silicone
- Features: Thermal Pyrometer / Detector
-
Supplier: InspectorTools
Description: Wireless USB interface transmits temperature data to a PC Wide temperature range from -58° to 1022°F (-50 to 1050 °C) High 30:1 distance to target ratio Manual or Automatic emissivity using type K probe for accurate measurements on different surfaces Adjustable high/low alarm alerts user
-
Supplier: Transcat, Inc.
Description: Product Highlights Non-Contact InfraRed Temperature Measurements with Laser Pointer Models with True RMS Current and Voltage Measurements 1ms Peak Hold Captures In-Rush Currents and Transients 1.7" Jaw Opening for Conductors up to 750MCM or two 500MCM MultiMeter Functions Include AC/DC
- Features: Thermal Pyrometer / Detector
-
Supplier: Cole-Parmer
Description: • Log up to 2,000 sets of readings in real time with time and date stamp • 3-way hands-free operation. • Transfer data via USB infrared • Menu driven set up to easiliy customize your meter • Rugged armor—built to withstand the toughest conditions. • Easy-to-use automatic field calibration
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Thermometer Technology: Thermistor Technology
-
Supplier: InspectorTools
Description: Clamp-on multimeter with built-in non-contact InfraRed Thermometer Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage,
-
Supplier: Cole-Parmer
Description: • Log up to 2,000 sets of readings in real time with time and date stamp • 3-way hands-free operation. • Transfer data via USB infrared • Menu driven set up to easiliy customize your meter • Rugged armor—built to withstand the toughest conditions. • Easy-to-use automatic field calibration
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Thermometer Technology: Thermistor Technology
-
Supplier: Optris Infrared Sensing, LLC
Description: The CompactPlus Connect software, developed by Optris, is a robust and versatile free tool designed to enhance the functionality of high-end infrared thermometers. This software provides extensive features for temperature data analysis, ensuring precise and reliable measurement
-
Supplier: InspectorTools
Description: Clamp-on multimeter with built-in non-contact InfraRed Thermometer Key Features: AC Current True RMS Type K thermometer 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold
-
Supplier: InspectorTools
Description: Key Features: AC/DC Current True RMS Type K thermometer DC Zero 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include
-
Supplier: VAST STOCK CO., LIMITED
Description: Temperature Sensor Development Tools Evaluation Board for MLX90615 Infrared Thermometer Module board, supply, USB cable, manual, software
-
Supplier: Allied Electronics, Inc.
Description: 2000 Counts Backlit Display, Multimeter with IR Thermometer Low current capability measure down to 0.1 uA Audible and visual input alerts Easy to read 1 in. digits on backlit display IR thermometer has 8:1 distance to target ratio, 0.95 fixed emissivity true rms manual range
-
Supplier: Allied Electronics, Inc.
Description: 2000 Counts Backlit Display, Multimeter with IR Thermometer Low current capability measure down to 0.1 uA Audible and visual input alerts Easy to read 1 in. digits on backlit display IR thermometer has 8:1 distance to target ratio, 0.95 fixed emissivity true rms manual range
-
Supplier: Allied Electronics, Inc.
Description: 2000 Counts Backlit Display, Multimeter with IR Thermometer Low current capability measure down to 0.1 uA Audible and visual input alerts Easy to read 1 in. digits on backlit display IR thermometer has 8:1 distance to target ratio, 0.95 fixed emissivity true rms manual range
-
Supplier: Allied Electronics, Inc.
Description: Non-contact InfraRed Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Diode, Continuity and Type K
-
Supplier: Quality Bearings & Components
Description: Checker - your affordable expert Machine breakdowns are frequently caused by bearing damage. Unplanned downtime as well as unnecessary repair work can be significantly reduced by periodically checking bearing condition. Includes: Infrared thermometer Electronic Stethoscope
- Condition Monitored / Fault Detected: Mechanical Faults / Machine Condition
- Form Factor: Portable / Hand Held / Mobile
Find Suppliers by Category Top
Featured Products Top
-
Comprehensive Buyer's Guide to Infrared Thermometers. Infrared thermometers have revolutionized temperature measurement across numerous industries by enabling quick, accurate, non-contact readings. Unlike traditional contact thermometers that require physical touch with the surface being measured, infrared thermometers detect the thermal radiation (infrared energy) emitted by objects and convert it into temperature readings. How Infrared Thermometers Work. Infrared thermometers operate based... (read more)
Browse Thermal Imagers Datasheets for Uni-Trend US -
This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the house if you 're technically inclined. Read temperature instantly from a distance. The quality lens and machined baffles ensure accuracy with a 12:1 distance-to-target spot ratio. At 12 " you can measure a 1 " spot diameter. The bright pointing laser helps you aim. New features include adjustable... (read more)
Browse Infrared Thermometers Datasheets for HydraCheck Inc. -
environmental conditions. Manfred Hayk, Global Infrared (IR) Product Manager at AMETEK Land, said: "This smart SPOT MM pyrometer improves product quality and process efficiency through accurate tapping stream temperature measurements and enables measurement and capture of the real tapping temperature of each part being tapped into moulds, following the INDUSTRY 4.0 requirements and data storage. "With a range of features, including remote access, multiple interfaces, intelligent processing time... (read more)
Browse Infrared Thermometers Datasheets for LAND -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable outputs and flexible power requirements yield a turnkey solution for consumer, commercial, industrial and medical applications. * Factory calibrated IR thermometer with linear digital output. * Small size TO-5... (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Watch > >FACTS - Thermal Imaging Vs Handheld Non-Contact Thermometers. The Hidden Cost of Temperature Screening Using Handheld Thermometers - What You Need to Know. Handheld thermometers are becoming an ever more common sight in places where we work, rest, stay and play to protect people from potential coronavirus carriers by screening for elevated temperatures that could indicate fever. But what is the real cost of ownership?. Beyond a very low purchase price, often sub $50 ( 40), the true... (read more)
Browse Industrial Thermometers Datasheets for LAND -
SPOT+. The SPOT+ range of smart infrared pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the AMETEK Land SPOT family. Combining EtherNet/IP, REST API, web server, Modbus TCP, image streaming, analogue and alarm outputs within one device, SPOT+ makes non-contact temperature measurement accurate, flexible and easy to use. Pyrometer readings and configuration settings are available on the rear display and remotely via a web browser or through software... (read more)
Browse Industrial Thermometers Datasheets for LAND -
A major update has been made to the optris CSvision 1M. It is now able to measure in a temperature range of up to 3500 C. This makes it even more suitable for integration in especially high-temperature applications, like the production of high-temperature-resistant materials such as those used in the metal and ceramics industries. Measurement takes place in the shortwave spectral range of 0.8 mm - 1.1 mm, allowing for high accuracy even in cases of low emissivity or in the presence of disruptive... (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
Global Leading Calibration Services from LAND Ensure Performance Benefits, Lower Production Costs and Enhanced Product Quality. LAND (R) offers an accredited best-in-class global calibration service that ensures high performance, reduced downtimes, and protected investments for its range of infrared thermometers, line scanners, and thermal imagers. LAND operates certification laboratories around the world that calibrate in accordance with ISO/IEC 17025:2017 (general requirements for competence... (read more)
Browse Calibration and Repair Services Datasheets for LAND -
The Optris CTi LThot pyrometer is engineered to thrive in extreme conditions within high-temperature environments, boasting exceptional temperature resistance of the sensing head. Operating in ambient temperatures of up to 250 C without additional cooling presents no challenges for this infrared thermometer, making the pyrometer particularly suitable for integration into machines across various applications, including dryers, furnaces, heat-treating processes, plastics and textiles processing... (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
NEW Non-Contact Infrared Thermometer for Accurate Temperature Measurements in Optical Fibre Manufacture Released by LAND. LAND has developed a new non-contact infrared thermometer for precise measurement and control during deposition processes in optical fibre manufacturing. Updating the reputable LAND Vapour Deposition Thermometer, the VDT+ is a stand-alone thermometer for use in the burner zone where the deposition takes place. Precise control of the measurement here is critical to determine... (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND
Conduct Research Top
-
Introduction to Infrared Thermometers
Infrared Thermometer: What is an Infrared Thermometer? An infrared thermometer is a non-contact temperature measurement device. Infrared Thermometers detect the infrared energy emitted by all materials -- at temperatures above absolute zero, (0°Kelvin)-- and converts the energy factor
-
Infrared Thermometry Understanding and using the Infrared Thermometer (.pdf)
Advances in electronic and detector technology have resulted in a variety of non-contact infrared thermometers (IR) for industrial and scientific use. It is important to understand their major differences in order to select the proper unit for a given application.
-
A Certified-Emissivity Blackbody for Calibrating Infrared Thermometers
As a practical matter, most commercial infrared thermometers are calibrated with "homemade" blackbodies of unknown and uncertified emissivities. This design for a water-immersible certified-emissivity blackbody is intended to provide a simple and inexpensive, but accurate reference for emissivity
-
OMEGASCOPE (R) Handheld Infrared Thermometer Goes Wireless (.pdf)
Handheld infrared thermometers are very popular for making on the spot non-contact temperature measurements with little or no setup. These devices are completely self-contained and require no additional wiring or signal processing, unlike thermocouples and RTDs. They are perfect for determining
- Non-Contact Infrared Thermometers Frequently Asked Questions
-
Why Service, Calibrate or Certify an Infrared Thermometer/Pyrometer?
Performance is reliant on optical sight-paths being kept clear, and continued protective services being maintained (Air and Water). Damage and contamination can build up slowly over time leading to drift and failure.
-
Advantages of Contact Thermometers over Non-Contact/Infrared Thermometers
Use of thermometers to measure temperature has been around for centuries. Understanding the difference between contact and non-contact temperature measurements is vital to health, safety and quality issues in a wide range of industries
-
Basics of Noncontact Temperature Measurement: Infrared Thermometers and Thermal Imagers
With our eyes we see the world in visible light. Whereas visible light fills only a small part of the radiation spectrum, the invisible light covers most of the remaining spectral range. The radiation of invisible light carriesmuchmore additional information.
More Information Top
-
Loose-Rock Fall Hazard Evaluation by Infrared and Re-Bound Methods
Summary In mines of Upper Silesia Coal Basin the efficiency of detection of loosened rocks with manual infrared thermometer of RRT-10 type has been tried out and the system for estimation of roof rock quality with rebound hammer.
-
Asymmetry analysis based on genetic algorithms for the prediction of foot ulcers
Additionally, manual infrared thermometers used in clinics can only provide a mean value over a large area of the foot.
-
Predicting neuropathic ulceration: analysis of static temperature distributions in thermal images
Addition- ally, manual infrared thermometers used in clinics can only provide a mean value over a large area of the foot.
-
A non-contact method for measuring thermal conductivity and thermal diffusivity for use in a neural network to recognize waste material. Diagnostic Instrumenta...
MikronMlOO Series Portable Infrared Thermometers Manual for Operation and Maintenance.” 2.
-
Estimating variation in surface emissivities of intertidal macroalgae using an infrared thermometer and the effects on temperature measurements
Mar Biol 145:339–349 Fluke Corporation (2013) 572-2 Infrared thermometer users manual .
-
Distributed Autonomous Robotic Systems
Zytemp: Tn9 infrared thermometer user manual (2010), .
-
Real-time image processing techniques for noncontact temperature measurement
OS 900 Series Infrared Thermometer Operators Manual , Omega En- gineering Inc., Stamford, CT (1987).
-
Journal of Spacecraft and Rockets > Mars Exploration Rover Transverse Impulse Rocket Cover Thermal Protection System Design Verification
4Mikron Infrared Thermometer Owner’s Manual , Mikron Instrument Co., Wyckoff, NJ, 1990.
Indicates content that may require registration and/or purchase.