-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball
- Other DC Voltage: 24 VDC
- Torque Constant: 5.46576 in-oz/amp
- Other Output Power: 0.0830936638639748 HP
- Continuous Current: 12 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball
- Other DC Voltage: 24 VDC
- Torque Constant: 5.3808 in-oz/amp
- Other Output Power: 0.10453719002242 HP
- Continuous Current: 4.7 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball
- Other DC Voltage: 24 VDC
- Torque Constant: 5.47992 in-oz/amp
- Other Output Power: 0.0696914600149466 HP
- Continuous Current: 2.17 amps
-
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball
- Other DC Voltage: 24 VDC
- Torque Constant: 5.5224 in-oz/amp
- Other Output Power: 0.230517906203285 HP
- Continuous Current: 11 amps
-
Supplier: Westinghouse Electric Corporation
Description: A premier line of industry-leading AC and DC motors and generators that drive innovation in industries from petroleum and paper to mining and marine propulsion.
- Other Output Power: 0.33 to 2,000 HP
- Shaft Speed: 900 to 3,600 rpm
- Output Power: 1 HP, 1/2 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
-
Supplier: Myostat Motion Control, Inc.
Description: The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher
- Other Output Power: 0.134022038490282 HP
- Continuous Torque: 1.68141592920354 In-lbs
- Shaft Speed: 8,000 rpm
- Diameter / Width: 2.22047364 inch
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Packaging: Bulk Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: Series Voltage
-
Description: IEC 60092-302-2:2019 defines the specific requirements of low voltage marine power switchgear and controlgear assemblies (MPSC-assemblies) as follows: - stationary assemblies with enclosure for which the rated voltage does not exceed 1 000 V AC or 1500 V DC; - assemblies intended for
-
Supplier: Xylem Applied Water Systems
Description: Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation accessories Customised kits for OEM customers ISO8846 Marine (Ignition
- Maximum Discharge Flow: 28 GPM
- Maximum Discharge Pressure: 76.1197371 psi
- Discharge Size: 1 inch
- Pump Housing Material: Cast Iron
-
Supplier: Larson Electronics LLC
Description: incoming 24 volts DC to 12 volts DC. Any 24-volt Golight can be turned into a 12 volt Golight by simply removing the step down board and plugging power connection into the main board directly. Lamp Wattage: 65 Watts Amp Draw: 2.7 amps on 24 Volts DC Cord: Detachable 16 foot,
-
Supplier: Xylem Applied Water Systems
Description: Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres (9.6 feet.) Continuously rated Vibration tested IP55 protected motor 24V version with thermal cut-out protection
- Maximum Discharge Flow: 13 GPM
- Maximum Discharge Pressure: 73.8130784 psi
- Discharge Size: 1 inch
- Media Temperature: 104 F
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 9-24 volt brushless DC motor, the INTG1 Series magnetically coupled centrifugal pumps incorporate the components into a compact,
- Maximum Discharge Flow: 2.5 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.375 inch
- Media Temperature: 203 F
-
Supplier: Richardson RFPD
Description: Overall System Level Cost Higher Reliability Higher System Efficiency Reduced Cooling Requirements Improved Thermal Cycling and Longer Lifetime Typical Applications Heavy-Duty E-Mobility: Transportation and Mining Ultra-Fast DC Chargers Industrial Motor Drives Industrial
- Features: MOSFET, Other
-
Description: directions • Integrated control valves that protect against overload • Internal fluid reservoir to ensure fluid cleanliness and smooth operation • Increased Durability • Rugged DC motor (12V and 24V options) • Robust one-piece housing • Manufactured from anodized cast aluminum •
- Stroke or X-Axis Travel: 4 to 8 inch
- Rated Speed: 3.5 in/sec
- Rated Force: 4,800 lbs
- Actuation Type: Electrohydraulic
-
Supplier: Tripp Lite by Eaton
Description: enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings Set of six front panel LEDs display AC/DC operational modes, overload status, DC voltage level, shutdown status and
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Larson Electronics LLC
Description: screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million candlepower - 5,331 foot working beam Amp Draw: 3 amps on 12 Volts
-
Supplier: Tripp Lite by Eaton
Description: line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. Supplies up to 750 watts of continuous 120V AC power from any 12V DC battery or automotive DC source.
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. Supplies up to 1500 watts of continuous 120V AC power from any 12V DC battery or automotive DC source.
- DC Input Voltage: 12 volts
- DC Input Current: 145 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: RS Components, Ltd.
Description: handling. Plastic moulding. Cutting and slitting. Wafer handling. CNC machines. Transportation:. Engine transmissions. Passenger bus level position. Truck-mounted crane outrigger position. Heavy equipment attachment identification. Hydraulic cylinders. Marine motors. Aerospace:.
- Measurement Range: 8.8582725 inch
- Operating Temperature: -40 F
-
Supplier: Nu-Star, Inc.
Description: hazardous locations 24-volt DC, 400-watt motor for powerful push/pull capacity of 25,000 pounds T4 temperature classification for operation in 135°C Rechargeable, fully sealed gel cell marine batteries for long operational life Fully programmable control system with diagnostic
-
Supplier: ValueTronics International, Inc.
Description: unbalance 3-phase power. Because of the wide output frequency from 15 to 1200Hz, it is suitable for avionics, marine and military application. The AC+DC mode extends the output function to simulate abnormal situation when power line contains DC offset.
- Type: AC Power Source
-
Supplier: Waytek, Inc.
Description: Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A A compact, low-profile two-pole thermoplastic power
- Voltage Rating: 1,000 volts
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A with EMC Shielding A compact, low-profile two-pole
- Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 130 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Capacity up to 25 Amps for 4.0 mm2 Current Capacity up to 20 Amps for 2.5mm2 Voltage Rating: 1000V AC/DC Temperature Range: -40°F (-40°C) to 266°F (130°C) Ingress Protection: IP67 (in mated form) Color: Orange Modifications: Key Coded A with EMC Shielding A compact, low-profile two-pole
- Voltage Rating: 1,000 volts
- Connector Type: Automotive Connector
-
Supplier: Larson Electronics LLC
Description: secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and
-
Supplier: Progressive Automations
Description: used in robotics, manufacturing and industrial, marine automation, hobby and more. This actuator comes in forces of 200 lbs and 600 lbs with speeds of 0.39”/sec and 1.60”/sec. Strokes available are from 4-24”. Every PA-03 that you see in our dropdown menu is available and ready to be shipped
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Larson Electronics LLC
Description: back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with
-
Supplier: Caterpillar Oil & Gas
Description: The 6CM32C generator set brings to the offshore industry a legacy of proven reliability and durability in the marine industry. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 8CM32C generator set brings to the offshore industry a legacy of proven reliability and durability in the marine industry. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: emissions compliant. Engine Design - World-class reliability and durability – Incorporates years of proven component reliability and – durability in marine industry - Medium speed long-stroke engine design - Ideal configuration for dynamically positioned semisubmersible rigs and drillships -
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate, vertical design, electric motor driven – HT thermostat, not powered and separate – Engine preheating equipment, fitted on base frame Lubricating Oil System – Plate cooler, fitted on engine – Force pump, fitted on engine – Prelubrication pump, fitted on base frame, electric
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: UL Standards & Engagement
Description: requirements do not cover products powered solely by a dc source. Products of this type are covered by the Standard for Power Converters/Inverters and Power Converter/Inverter Systems for Land Vehicles and Marine Craft, UL 458, or by other requirements appropriate for the intended
-
Supplier: CSA Group
Description: h) revision and updating of requirements for automatic and static transfer switches i) incorporation of requirements for power conversion equipment for marine applications in line with those in CAN/CSA-C22.2 No. 107.2 j) removal of the section on uninterruptable ac power supplies (as this is
-
Supplier: CSA Group
Description: h) revision and updating of requirements for automatic and static transfer switches; i) incorporation of requirements for power conversion equipment for marine applications in line with those in CAN/CSA-C22.2 No. 107.2; j) removal of the section on uninterruptable ac power supplies (as this
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 24 VDC
- Other Output Power: 0.016364090899663432 HP
- Continuous Current: 0.045 amps
- Continuous Torque: 0.20035398230088486 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
https://www.orientalmotor.com/brushless-dc-motors-gear-motors/brushless-dc-motors-gear-motors-bls.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have concentrated on technological advancement and product design improvement — an (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
This 64mm diameter high-power brushless DC motor offers a reliable, efficient, and space-optimized solution for demanding applications such as drones and model aircraft. With a peak output of 7165W and a high-speed capability of 9500rpm, it delivers exceptional (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
operation, which can hinder productivity and reliability. Traditional motors may struggle to maintain consistent torque and speed under demanding conditions, leading to decreased system performance. Our 64mm 48V Brushless DC Motor addresses these (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The PBL.75 provides a brushless motor platform for mixers, with a 230 V nominal reference and published mechanical and performance information for drive-system evaluation. Reference Configuration Specification (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Small appliance and device manufacturers often face space limits, unstable speed, and customization needs. Standard motors may not match exact performance or mechanical layouts, leading to redesigns and inefficiency (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
CR4 - Thread: DC Motor/Alternators
Re: DC Motor /Alternators. .... Here in OZ we have a couple of companies which produce diesel powered 24v gensets for the marine industry, but that's not a problem, 'cause they use industrial engines as the donor, and they come with a fan and radiator, which is…
-
washing motor - offers from washing motor manufacturers, suppliers, exporters & wholesalers
Product Details Product Name Car Wash Equipment Rear Wiper Arm and Blade with Marine Wiper Motor Fit for Alfa Romeo ... .... DC Gear Motor 24V SGB-42RH83i 64RPM for ATM Roller Shutter Door ... .... [ Related Keywords : dc 24v motor, dc worm gear motor, motor dc 24v, washing machine motor ] .
-
The E=motionally charged | News | The Engineer
To prevent overheating, each motor is adapted to include a forced ventilation system made up of a series of 24v DC fans. .... News Electronics & communications Policy & business Rail & marine .
-
Future Information Technology
…embedded power in marine situations being affected by unknown variables, which have changed marine conditions or are … this study consists of a thruster to propel the hull and four Servo- motors to control rudders. .... Thruster is BLDC (Brushless DC ) motor and has internal pressure waterproof structure, and this runs by 24V -325W to meet power for moving AUV.
-
tefc motor - offers from tefc motor manufacturers, suppliers, exporters & wholesalers
NEMA 56C 12V& 24V TEFC Low Voltage Motor . .... [ Related Keywords : NEMA 56C MOTOR, NEMA 12V DC MOTOR, 24V DC MOTOR, nema dc motor ]. .... 8" Membrane Marine Water Maker Equipment For Ion Exchange ...
-
The application of PLC in power propulsion simulation system
Marine power propulsion simulation system adopts programmable logical controller (PLC) as hypogynous computer, industrial controllable computer as .... propulsion electromotor, load motor , operation controller and so on by PROFI-BUS[1]. .... The selections of interface modules are DC 24V /0.5A 32points digital output module (DO), DC 24V 32 points digital input module (DI), 12 bits 4 channels analog output module (AO), point to point communication module CP340, net module CP 343-1…
-
Arduino Robotics
The Explorer-bot from Chapter 8 used high-power DC gear motors to drive the frame, but it did not weigh nearly as much as the Lawn-bot, so we used small SLA batteries with decent run time. .... The batteries that I used were Everlast Marine deep-cycle, rated at 12v and 80AH. .... course, to keep from having to lift the bucket manually I installed a 24v linear actuator (lift…
-
CR4 - Thread: Domestic Low Voltage DC Supply
The Marine environment uses generator to produce 220v and then inverters or simply a battery charger to extract the 12v or 24v supply for instruments,lighting or any other usage. .... Re: Domestic Low Voltage DC Supply. .... Next in Forum: How To Design A Star Delta Starter For 530KW Motor .
-
A design of 2-DOF gripper circuit for deep-sea objects
- 24V and + 5 V supply which can be easely. .... The current monitoring in the gripper dc motor can be engaged to correctly. .... In Marine Geology and benthic Science, current practice .
-
12v bat x2 = 24v @?? amps
12v bat x2 = 24v @? .... Let's just say that with DC batteries, hooking them in series (pos to neg) will add the .... RV appliances, trolling motors , inverter systems, welders----. .... In the boat and marine world there are many that are way overrated and over priced.
Indicates content that may require registration and/or purchase.