-
Supplier: The Advanced Team, Inc.
Description: No Description Provided
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery, VOC
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Crystallization, Distillation, Drying, Evaporation, Filtration / Extraction, Injection / Metering, Melting, Milling, Reactor / Fermentation
- Services: Design Assistance, Inspection / Optimization, Preventative Maintenance Plans, Repair / Overhaul Services, Training / Consulting
- Operation / Mounting: Floor / Field, Laboratory / Bench, Pilot Plants, Production Plants, Skidded
-
Supplier: ENCON Evaporators
Description: When activated, the burner(s) will fire into the cylindrical combustion chamber of the heat exchanger. The hot gases travel past the vertical tubes inside the heat exchanger until they reach the insulated chimney outside the evaporator tank.
- Evaporation Rate: 35 GPH
- Feed Tank Capacity: 330 gallons
- Operating Temperature: 232.22222222222223 C
- Features: Display and Interface, Other
-
Supplier: ENCON Evaporators
Description: When activated, the burner(s) will fire into the cylindrical combustion chamber of the heat exchanger. The hot gases travel past the vertical tubes inside the heat exchanger until they reach the insulated chimney outside the evaporator tank.
- Evaporation Rate: 72 GPH
- Feed Tank Capacity: 420 gallons
- Operating Temperature: 232.22222222222223 C
- Features: Display and Interface
-
-
Supplier: Samsco Corporation
Description: Energy is the single largest component of operating costs in many wastewater treatment systems, and particularly is this so with distillation, where it generally accounts for 50-70% of total operating costs. The Samsco EnviroStill MVR Evaporator uses metal plate heat exchange technology,
- Evaporation Rate: 500 GPH
- Application: Distillation, Waste Water Treatment
- Power Source: Electric, Steam
- Features: Mechanical Vapor Recompression, Other
-
Supplier: Samsco Corporation
Description: The SWE-II uses a system design that provides consistent operation, minimal cleanout, high efficiency and ease of maintenance.
- Evaporation Rate: 18 GPH
- Feed Tank Capacity: 164 gallons
- Features: Display and Interface
- Application: Distillation, Waste Water Treatment
-
Supplier: SWEP North America
Description: The V80 High-pressure combines compact external dimensions and a specially developed plate pattern in a highly efficient exchanger with a unique thermal length. The product is an efficient and natural choice for many high-pressure applications such as chillers, heat pumps and economizers. The
- Evaporation Rate: 5,820 GPH
- Feed Tank Capacity: 2.06462352 gallons
- Operating Temperature: -196.11111111111111 to 225 C
- Power Source: Hot Water
-
Supplier: Proceco Ltd.
Description: As part of Proceco's integrated systems approach, we offer a variety of technologies to deal with industrial wastewater treatment ensuring a turnkey solution to your water-based parts cleaning or surface finishing application. Industrial wastewater treatment systems are designed to work in
- Evaporation Rate: 133.333333333333 GPH
- Application: Coating / Etching, Distillation, Liquid Recycling, Plastics Processing, Semiconductor Manufacturing, Waste Water Treatment
- Features: Display and Interface, Mechanical Vapor Recompression, Other
- Power Source: Electric
-
Supplier: ENCON Evaporators
Description: The ENCON MVC Evaporator product line has standard offerings that range in capacity from 40-1800 gallons/hour. These systems operate on electricity and compressed air at a typical operating cost of $0.01-$0.02* per gallon of distilled water. Materials of construction include 316
- Evaporation Rate: 1,200 GPH
- Application: Desalinization / Seawater Treatment, Distillation, Waste Water Treatment
- Power Source: Electric
- Features: Mechanical Vapor Recompression, Other
-
Supplier: Samsco Corporation
Description: The Samsco WasteSaver™ is a dual-effect, vacuum distillation evaporator that uses low-pressure steam to evaporate wastewater under vacuum at very low temperature. The steam is then condensed and returned for reuse as clean, distilled water. By evaporating under vacuum, the system can
- Evaporation Rate: 150 GPH
- Operating Temperature: 32.22222222222222 to 43.333333333333336 C
- Features: Display and Interface
- Power Source: Electric
-
Supplier: ENCON Evaporators
Description: Evaporation Rate is based on tap water and auto-fill operation.
- Evaporation Rate: 2 GPH
- Feed Tank Capacity: 55 gallons
- Features: Display and Interface, Drum Evaporator
- Application: Distillation, Waste Water Treatment
-
Description: This is a integrated system used for waste water evaporation. Evaporation plants are used as a thermal separation technology, for the concentration or separation of liquid solutions, suspensions and emulsions.
-
Description: SUNKAIER wiped film evaporator (WFE) provides short residence time and open, low pressure drop configuration, allowing continuous, reliable processing of many heat sensitive, viscous, or fouling materials without product degradation. Mechanical Vapour Recompression is an evaporation process
-
Supplier: Pope Scientific, Inc.
Description: falling film stills, rotary evaporators and other equipment, in any processing application where heat-sensitivity is a factor. Pope Short Path/Wiped-Film Stills (WFS) and Wiped-Film Evaporators (WFE) successfully separate volatile from less volatile components with a gentle process
- System Capacity: 23 to 230 kg/hr
- Operating Temperature: 30 to 400 C
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery, Waste Water Treatment
-
Supplier: Inproheat Industries Ltd.
Description: water evaporation Crystallization Solution concentration RO Rejects for metallurgical processes (e.g. electrowinning) Water treatment pond water freeze prevention Heating of wastewater in which elevated temperatures are required for treatment operations Other SubCom® also has
- Application: Food Processing, Gas Recovery, Liquid Recycling, Oil Refining, Waste Water Treatment
- Type: Forced Circulation / Crystallizer
- Features: Other
- Operation: Production
Find Suppliers by Category Top
Featured Products Top
-
Many industrial processes generate aqueous-based waste streams which require either on-site treatment or off-site disposal. These waste streams quite often are comprised of mostly water which you pay by the gallon for treatment or disposal. In addition to this cost there is ever increasing (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
Challenge: High energy consumption from thermal drying and evaporation methods Frequent (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy/pound of water removed than (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
water. Fill the bucket up the rest of the way with water. Fill your machine. Once you have your mixed coolant, fill your machine accordingly. Remember that over time, as water evaporates from your (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy/pound of water removed than used by vacuum pumps. Vooner is a design and (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
electricity to remove waste heat. Sites that model consumption with the Green Cubes energy efficiency calculator often project double-digit reductions in annual kilowatt-hours. Opportunity charging supports tight schedules Lithium packs return to full capacity in about two hours (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology
More Information Top
-
Wiley Handbook of Science and Technology for Homeland Security 4 Volume Set Complete Document
Pipe cleaning has also evolved based on experience with marine vessels ( waste pipelines, evaporators , and other equipment) and fire protection systems (stagnant water breeds biofilm and scale; many elbows, tees, and valves make other processes difficult) [13].
-
Corrosion Prevention and Protection: Practical Solutions
… mining operations Good mechanical properties and high resistance to localized corrosion; used in offshore and marine , pulp and paper, chemical … … using seawater or brackish water for cooling; superior to … … H2SO4 production, pollution control, waste water treatment, H2SO4 evaporators ; leaching of Cu ores …
-
ZCU391
Although preeminently used in saltwater lines, alloy 706 is not especially adapted to handle heavily polluted waters containing sewage and industrial wastes . Alloy 706 finds its greatest application in marine service, in oil refineries for condensers and evaporators , in tidewater steam power plants, in sugar refmeries, in distilleries, and in the chemical processing industries.
-
New Fe-Cr-Ni-Mo-Si-N Alloy For Corrosion Control In The Chemical Process Industry
They are also used extensively as materials of construction for solid waste treatment plants as well as water and air and are used for sewage water filters, drain piping, fittings, reaction and storage tanks, incinerators, off-gas handling systems, scrubbers, ducting, and … Other uses are in paper industry digesters, evaporators & handling equipment, furnace parts, valve and pump trim, and parts exposed to marine atmospheres.
Indicates content that may require registration and/or purchase.